-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4031 Vanguard Two-Stage Hydraulic Pump Combines compact size and light weight with 2-stage high performance. Designed for operating pressures up to 10,000 PSI. Vanguard Jr. gives you just what you need: 2-stage flexibility with high performance and a selection
- Features: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4046 Two-Stage Electric/Hydraulic Pump with 3-position/4-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at max.
- Features: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4044 Two-Stage Electric/Hydraulic Pump with 2-position/2-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at max. operating
- Features: Hydraulic Pumps
-
-
Supplier: SKF/Global
Description: The 728619E is a two-stage pump suitable for use with SKF Supergrip bolts and for the mounting and dismounting of bearings or components where a maximum pressure of 150 MPa (21,750 psi) is required. The pump is supplied with a 3 000 mm (118 in) pressure hose, quick
- Maximum Discharge Pressure: 21,750 psi
- Power Source: Hydraulic, Manual
- Features: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: rams, presses, and hydraulic pullers operatingat up to 10,000 PSI. An internal relief valve protects the hydraulic components regardless of hydraulic pressure. In addition, a two-stage release mechanism gives fast or metered ram return while reducing hydraulic
- Features: Hydraulic Pumps
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 11.57 INCH L X 5.98 INCH W X 7.91 INCH H OVERALL SIZE 12 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR
- Maximum Discharge Flow: 0.051948 GPM
- Maximum Discharge Pressure: 10,000 psi
- Features: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 23.69 INCH L X 4.72 INCH W X 6.64 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL 0.81 CU INCH AT
- Maximum Discharge Pressure: 200 to 10,000 psi
- Features: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Milwaukee Cylinder
Description: A Vertical Vane Pump Power Unit from Milwaukee Cylinder provides a flexible solution for your hydraulic power unit needs. When the system is at pressure and the volume requirement falls to zero, the pump automatically adjusts the output volume.
- Operating Pressure: 2,000 psi
- Flow: 8 GPM
- Total Power: 10 HP
- Reservoir Capacity: 20 gallons
-
Supplier: Continental Hydraulics
Description: Little Champ Units – Submerged Pumps LITTLE CHAMP® HYDRAULIC POWER UNITS 3 and 5 Gallons Capacity These power units are designed for use in locations where space is limited and larger, noiser power units are not needed. They’re ideal for applications requiring moderate fluid
- Operating Pressure: 3,000 to 3,150 psi
- Flow: 3.4 to 11 GPM
- Total Power: 3 to 20 HP
- Reservoir Capacity: 3 to 40 gallons
-
Supplier: A.R. Wilfley & Sons, Inc.
Description: associated with slurry pumps. The EMW® slurry pump is the next generation of horizontal, end suction, single stage centrifugal, heavy duty slurry pumps.
- Discharge Size: 2 to 4 inch
- Maximum Discharge Flow: 2,000 GPM
- Pump Type: Centrifugal Pumps
- Power Source: None, Pump Only
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: International Hydraulics
Description: Hard working and fast, this hydraulic 2-stage Hi/Lo gear pump flows 28 GPM at low-pressure with maximum pressure of 3,000 PSI on the high-pressure side. Automatically changes from Low-Pressure/High Speed to High-Pressure/Low-Speed at preset 900 psi (adjustable). The body
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.75 inch
- Features: Hydraulic Pumps
-
Supplier: ARGAL s.r.l.
Description: to address heavy duty continuous applications. Electric motor and pump assembled on mutual base plate mated with flexible coupling to permit to remove the motor, for maintenance or repair, independently from the pump. Back pull-out construction to dismantle the pump and most
- Discharge Size: 1.2598432 to 11.81103 inch
- Maximum Discharge Flow: 55.035833333333336 to 3,522.2933333333335 GPM
- Media Temperature: 248 F
- Water Temperature: 248 F
-
Supplier: Greenlee Textron, Inc.
Description: 2-STAGE MOTOR/ENGINE TYPE ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL OIL CAPACITY 0.8 QUART COUPLER SIZE 3/8 INCH FEMALE ENCLOSURE IP43
- Maximum Discharge Flow: 0.07919999999999999 to 2.376 GPM
- Maximum Discharge Pressure: 10,000 psi
- Power Source: DC Powered
- Features: Hydraulic Pumps
-
Supplier: HAWE North America Inc.
Description: both pumps from excessive pressure above the set figures. These valves are intended for use together with 3/3- or 4/3-waydirectional valves controlling hydraulic cylinders. Bottom ram presses and single acting hydraulic cylinders are better controlled by
- Pressure Rating: 870.2262 to 7,251.885 psi
- Media: Hydraulic Fluid
- Primary Material: Steel
-
Supplier: Savino Barbera Srl
Description: Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The manufacturing technologies, the materials employed and the
- Horsepower: 2.9484848467862 to 4.02066115470846 HP
- Maximum Discharge Flow: 8.805733333333334 to 162.90606666666665 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps, Sump Pumps
- Pump Housing Material: Plastic
-
Supplier: KSB AG
Description: Design Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and, depending on the number of stages, angled and horizontal installation; mixed flow hydraulic systems available with reduced impeller diameters; driven by submersible motors.
- Horsepower: 1.34022038490282 HP
- Maximum Discharge Pressure: 507.63195 psi
- Media Temperature: 122 F
- Water Temperature: 122 F
-
Supplier: HAWE North America Inc.
Description: pump. The housing of size 2, 3, and 4 features also a filling gauge, enabling visual control of the fluid level even during operation. The electrical connection takes place via an integrated terminal box. Complete hydraulic control systems can be created by directly mounting
- Operating Pressure: 870.2262 to 10,152.639 psi
- Flow: 0.08184 to 3.1284 GPM
- Total Power: 0.495881542414043 HP
- Reservoir Capacity: 0.528344 to 1.585032 gallons
-
Supplier: HAWE North America Inc.
Description: pump. The housing of size 2, 3, and 4 features also a filling gauge, enabling visual control of the fluid level even during operation. The electrical connection takes place via an integrated terminal box. Complete hydraulic control systems can be created by directly mounting
- Operating Pressure: 2,175.5655 to 10,152.639 psi
- Flow: 0.2376 to 1.9272 GPM
- Total Power: 1.4742424233931 HP
- Reservoir Capacity: 0.924602 gallons
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Hydraulic Intensifiers convert a given hydraulic pressure on the input side to a higher pressure on the output side. This allows using the comparatively low pressure of machine-tool hydraulics to pressurize a clamping fixture with several times that pressure. These
- Maximum Output Pressure: 7,500 psi
- Pressure Intensification Factor: 6.2
- Maximum Inlet Flow: 489.99999999999994 in³/min
- Maximum Outlet Flow: 24.999999999999996 in³/min
-
Supplier: Quality Bearings & Components
Description: 2/3-Arm - Self-Centering HYDRAULIC PULLERS BETEX HXP 8, 12, 20, 30 and 50 TON CAPACITY Safe and easy dismounting of bearings, couplings, rings etc. Separate 2-stage hand pump available. Practical: Self-centering, easy to convert, 2-arm or 3-arm puller. The arms
-
Supplier: Hydraulic Institute (HI)
Description: pumps when the rate of flow, total head per stage, net positive suction head available (NPSHA), and the service conditions are known Graphs are used extensively to portray the relationship of pump efficiency versus different parameters The following pump types are
-
Supplier: Caterpillar Oil & Gas
Description: that require Tier 4 Interim or EU Stage IIIB emissions certifications. Equipment powered by C9.3 ACERT engines includes workover rigs, pump skids, acidizing units, cementing units, coil tubing units, and hydraulic power units. Cat engines are backed by the worldwide
- Horse Power: 300 to 350 HP
- RPM: 2,200 rpm
- Displacement: 9.299651363505594 liters
- Length: 45.3 inch
-
Supplier: icotek Corp
Description: Hand hydraulic punch driver The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless V2A steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (V2A: 2 mm), due to its high hydraulic force. The cylinder of the
-
Supplier: DME Company
Description: The Stauff® Portable Filter Cart (SPFC) is a very complete and practical unit capable of off-line filtration, filling or emptying reservoirs or any application requring the transfer or filtration of hydraulic oils. Multi stage filtration can be applied to extend element lifetime. The
- Features: All Gravity Filters, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Oil / Fuel
-
Supplier: SC Hydraulic Engineering Corporation
Description: Our most basic L3 Series power unit consists of just the air controls, pump, high pressure gauge, manifold and bleed valve. The components are mounted on a 9" by 10 1/2" base by 9" high and weighs only 20 pounds.
- Cooling Method: None
- Power Source: Pneumatic Compressor
- Stages: Single Stage
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The Prince LSR-3060-3 log splitter valve features an extremely fast “Rapid Extend” high speed mode. The LSR has been specifically designed to reduce system costs by allowing a single stage pump to be used in systems currently using two stage (hi-low)
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: 180 F
- Primary Material: Cast Iron
-
Supplier: Fluid Equipment Development Company
Description: PowerLine: Optimized SWRO Power up to ten SWRO trains with one central VFD, improving energy efficiency by 3.5% and savings millions of dollars in capital and operational expense. Optimized multi-stage SWRO reduce fouling and extend membrane life Minimal reliance on VFDs reduce HVAC
-
Supplier: Caterpillar Oil & Gas
Description: Clutch supports Flywheel stub shaft Hydraulic pump drives Hydraulic gear pumps Starting System Starting Aids Electric Starting Motors — 12V and 24V Battery Sets - 12V and 24V (dry) Battery Cable
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: disposal Mounting System Structural steel base Engine support — front and rear Power Take-Offs Enclosed clutch Clutch supports Flywheel stub shaft Hydraulic pump drives Hydraulic gear pumps Starting System Starting aids Electric starting motors — 12V and 24V Battery sets
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: Ratings: 287-388 bkW (385-520 bhp) @ 1800-2100 rpm meet China Stage II, U.S. EPA Tier 3 equivalent or U.S. EPA Tier 2 equivalent, EU Stage IIIA equivalent or EU Stage II equivalent emission standards. Engine Design - Proven reliability and durability - Robust diesel
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: VAC-CON, Inc.
Description: Vacuum System: 2-stage centrifugal compressor (135" water/8000 cfm) Vacuum Drive: Hydrostatic 3.5 cubic yard capacity 3/16" Cor-Ten steel debris tank Full opening rear door with mechanical rear door locks 5" butterfly valve with 10' lay flat hose Debris tank dumping:
- Vacuum Pressure: 134.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 707 gallons
- Technology: Centrifugal
-
Supplier: Caterpillar Machines
Description: Joystick Controls Pilot joysticks are available for additional operator comfort, reduced fatigue and increased productivity. The 415F2 comes standard with mechanical controls. Load Sensing Hydraulics The Cat Backhoe Loader’s load sensing piston pump provides full hydraulic
-
Supplier: Patten CAT
Description: Cat Cold Planer Highlights: Cat engines with ACERTTM Technology provide ample power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Up-cutting mandrels provide cutting efficiency and extended bit life. Front-discharge conveyors facilitate efficient haul
- Horsepower: 225 HP
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
interpreting and applying the code in every stage of the piping lifecycle. What you'll learn Common challenges for petroleum refineries and chemical processors Key benefits of correctly applying the B31.3 Code to designs FAQs answered by (read more)
Browse Datasheets for ASME Learning & Development -
series micro gear pumps offer displacements from 0.19 to 1.5 cm³/rev. • General hydraulic pumping: The 1P, ALP and GHP families provide a choice of sizes and operating capabilities for different flow, pressure and installation (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
HZA Multi-Stage Centrifugal Pump, Centrifugal Pumps Type HZ/HZA The Dickow HZS/HZSA pumps are designed with volatile liquids in mind (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
. LOW TO HIGH VACUUM (4-26″ HGV; 300-15,000 ACFM); SINGLE STAGE CONE PORT VACUUM PUMPS Vooner’s Cone port pumps are the standard of quality in the world market for vacuum solutions involving carry-over of liquids or solids and having the ability to re-establish original (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
WPC 831T Tanker Unloading Pumps The Dickow WPC 831T was specifically designed for tanker truck unloading applications. The compact single-stage side channel (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
WPC 831T TANKER UNLOADING PUMPS The Dickow WPC 831T was specifically designed for tanker truck unloading applications. The compact single-stage side (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
sealed centrifugal, multi-stage centrifugal, side channel and API 610 pumps are also available in DIN and fully conform to many of the API plans. All units are carefully sized and built to the customer’s particular fluid, hydraulic requirements and condition point. Dickow pumps are not mass (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Skid mount available PUMP OPTIONS Dry Prime Horizontal End Suction Chopper Pumps in 3"-16" models Dry Prime Horizontal End-Suction Triton Screw Pumps in 3" to 12" models Wet Prime Self Priming Chopper Pumps in 4"-10" models (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company
More Information Top
-
Applications of Geomechanics to Hydraulic Fracturing: Case Studies From Coal Stimulations
All the 3 stages in the hydraulic fracturing treat- ment were pumped with only water treated with 2% w/w KCl solution for clay control.
-
Numerical Investigation on Stress Shadowing in Fluid Injection-Induced Fracture Propagation in Naturally Fractured Geothermal Reservoirs
This means that there should be additional work load (or higher capacity pump may be needed) for the hydraulic pump for the stage 2 and stage 3 fracturing.
-
Experimental Validation of a CVT with IS2 Module
3 . at a later development stage , the standard hydraulic pump of the CVT is removed and replaced by servo- hydraulics which offer a further improvement in fuel economy of around 6%.
-
Development of layered formula high hydraulic system of continuously variable transmission
At this system, developed the hydraulic control mechanism of decompression method be 3 hyperbaric stages 1次 and achieved the miniaturization of oil pump .
-
Choked flow in water/CO2 solutions on air-independent propulsion systems
In group ‘‘A’’ systems, stages 1 and 3 are carried out by independent hydraulic machines (a motor and a pump , respectively), the shafts of which are fixed together in order to allow transmission of mechanical energy between both machines.
-
Effect of roughness of the surface of the flow-through part on the parameters of centrifugal pumps for wells with a diameter of 100–200 mm
R. Ageev, "The effect of the roughness of the surfaces of the flow-through chan- nels on the hydraulic efficiency of the stages of centrifugal pumps , " ]~nergomashinostroenie, No. 3 , 19- 21 (1971).
-
Hydraulic transport of soils by means of sluice-chamber feeders
The distance of hydraulic transport of a plant with one soil- pump stage is limited to 1- 3 km depending on the size of the material being transported and its content in the soil- water mixture, and successive connection of additional stages…
-
Evaluating Factors Controlling Damage and Productivity in Tight Gas Reservoirs
Hydraulic fracturing in the tight gas wells had 3 –4 fracturing stages , with average maximum pumping pressure of 10,000 psia, average pump rate of 20 bbl/min, average total proppant per stage of 35,000 lbs, and average total liquid injected per…
-
Development of new type electronic control 4WD system
The control valve had the 2WD -4W D switching function due to non stage control of clutch pressure, 3 directional ON-OFF solenoid valve due to synthesis of 2 つの oil pump hydraulics , 3 directional duty solenoid valve and moreover, set up…
-
Development of new type 4WD system "oar mode 4X4"
…the hydraulic control mechanism is driven by main oil pump, motor driven due to main shaft rotation had the 2WD4 WD switching function due to non stage control of clutch pressure … 2 つの 才 il pump hydraulics , 3 directional duty solenoid valve…
Indicates content that may require registration and/or purchase.