-
Supplier: Newark, An Avnet Company
Description: TRIMMING POTENTIOMETER, 3K, 1TURN, THT; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:3kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3362 Series; MSL:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRIMMER POTENTIOMETER 3KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Materia
-
Supplier: Allied Electronics, Inc.
Description: Potentiometer, 3.5k Ohm, single turn, 2W, 1/4in dia. Shaft
-
-
Supplier: Newark, An Avnet Company
Description: MULTI-TURN PRECISION POTENTIOMETER 2W 10K OHM 3%
-
Supplier: Newark, An Avnet Company
Description: TRIMMER POTENTIOMETER, 500 OHM 3TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:1W RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C. Recommended for medical equipment, test and lab equipment, industrial applications.
-
Supplier: TE Connectivity
Description: Body Features Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Auto Adjust Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 3.4 x 3.4 x 2 Electrical Characteristics Passive Component Tolerance (PCT) : .2
- Resistance Range: 10,000 ohms
- Tolerance: 0.2 +/- %
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: 100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
- Tolerance: 10 +/- %
- Technology / Construction: Cermet
- Potentiometer Type: Standard Potentiometer, Trimmer
- Mounting / Packaging: Through Hole
-
Supplier: RS Components, Ltd.
Description: 3545S Potentiometer 3-turn 5K 5%
- Resistance Taper: Linear
- Features: Other
- Mounting / Packaging: Panel Mount
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 983698-3303X-3-503E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3303 - Open Frame Termination Style: J Lead Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±25%
- Resistance Range: 50,000 ohms
- Tolerance: 25 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Technology / Construction: Cermet
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats Package: Tray Tolerance: ±3% Resistance (Ohms): 10k Number of Turns: 10 Built in Switch: None Alternative Parts (Cross-Reference): Cross Product Status: Active Power
- Resistance Range: 10,000 ohms
- Tolerance: 3 +/- %
- Potentiometer Type: Digital Potentiometer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1036086-PRS14R-40125-103A3 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: PRS14R Termination Style: PC Pins, Board Locks Package: Tray Standard Package: 100 Tolerance: ±20% Power (Watts): 0.05W, 1/20W Actuator Type: Flatted
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Potentiometer Type: Digital Potentiometer
- Mounting / Packaging: Through Hole
-
Supplier: Utmel Electronic Limited
Description: BOURNS 3500S-2-103L Rotary Potentiometer, Wirewound, 10 kohm, 2 W,3%, 3500S Series, 10 Turns, Linear
- Resistance Range: 10,000 ohms
- Tolerance: 3 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Accuris
Description: Potentiometers for use in electronic equipment - Part 4: Sectional specification: Single-turn rotary power potentiometers (Endorsed by Asociaci\xf3n Espa\xf1ola de Normalizaci\xf3n in January of 2024.)
-
Supplier: Allied Electronics, Inc.
Description: 1-13⁄16 in. Three and Ten Turn Wirewound Precision Potentiometers
-
Supplier: Allied Electronics, Inc.
Description: 1-13⁄16 in. Three and Ten Turn Wirewound Precision Potentiometers
-
Supplier: Radwell International
Description: POTENTIOMETER 3TURN 10KOHM RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 10,000 ohms
-
Description: This publication also bears the number QC 410400 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applies to single-turn rotary precision potentiometers intended for use in electronic equipment and which may be either servo or
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Plastic, Single Turn Potentiometer, 1000 Ohm, , Standard Pack (Qty. 1)
- Resistance Range: 1,000 ohms
-
Supplier: CSA Group
Description: Applies to single-turn rotary precision potentiometers intended for use in electronic equipment and which may be either servo or manually operated.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Res Cermet Trimmer 5K Ohm 25% 3/20W 1Turn (4.8 X 4 X 2.6mm) Foot Print SMD T/R Product overview: 1-1623920-3 from TE Connectivity is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful
- Resistance Range: 5,000 ohms
- Tolerance: 25 +/- %
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Plastic, Single Turn Potentiometer, 1000 Ohm, , Standard Pack (Qty. 1)
-
Supplier: ODG (Origin Data Global)
Description: TRIMMER 500 OHM 0.15W J LEAD TOP
- Resistance Range: 500 ohms
- Tolerance: 25 +/- %
- Technology / Construction: Cermet
- Mounting / Packaging: J-leads, Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: 3/4"" Rectangular (19 mm) Multi-Turn Cermet Trimmer
- Technology / Construction: Cermet
-
Potentiometers, Rheostats, and Trimmers - 0.15W 4700ohm 50V Trimmer Potentiometer -- 80-EVM3SSX50BQ3Supplier: ERSAELECTRONICS PTE. LTD.
Description: Trimmer, Cermet, 0.15W, 4700ohm, 50V, 25% +/-Tol, -250,250ppm/Cel, 1 Turn(s), 1512, 3MM, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: EVM3SSX50BQ3 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production,
- Resistance Range: 4,700 ohms
- Tolerance: 25 +/- %
-
Potentiometers, Rheostats, and Trimmers - 0.15W 2200ohm 50V Trimmer Potentiometer -- 80-EVM3RSX50BE3Supplier: ERSAELECTRONICS PTE. LTD.
Description: Trimmer, Cermet, 0.15W, 2200ohm, 50V, 25% +/-Tol, -250,250ppm/Cel, 1 Turn(s), 1512, 3MM, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: EVM3RSX50BE3 from Panasonic is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production,
- Resistance Range: 2,200 ohms
- Tolerance: 25 +/- %
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±10% ±100ppm/°C 500mW 3kΩ Plugin Variable Resistors/Potentiometers ROHS
- Resistance Range: 3,000 ohms
- Tolerance: 10 +/- %
- Standards and Certifications: RoHS Compliant
- Configuration: Single Turn
-
Supplier: ASAP Semiconductor LLC
Description: Res Metal Foil Trimmer 20K Ohm 10% 1/2W 25Turn 3.18mm Pin Thru-Hole
- Tolerance: 10 +/- %
- Power Rating: 2 watts
- Technology / Construction: Metal Foil
- Mounting / Packaging: Through Hole
-
Supplier: ASAP Semiconductor LLC
Description: Res Metal Foil Trimmer 5K Ohm 5% 1/2W 25Turn 3.18mm Pin Thru-Hole
- Tolerance: 5 +/- %
- Power Rating: 2 watts
- Technology / Construction: Metal Foil
- Mounting / Packaging: Through Hole
-
Supplier: ASAP Semiconductor LLC
Description: Res Metal Foil Trimmer 10K Ohm 10% 3/4W 26Turn 2.79mm Pin Thru-Hole
- Tolerance: 10 +/- %
- Power Rating: 4 watts
- Technology / Construction: Metal Foil
- Mounting / Packaging: Through Hole
-
Supplier: Utmel Electronic Limited
Description: Res Cermet Trimmer 2M Ohm 10% 0.25W(1/4W) 12(Elec)Turn 1.5mm (4.8 X 3.9 X 5.3mm) J-Hook SMD Embossed T/R
- Resistance Range: 2,000,000 ohms
- Tolerance: 10 +/- %
- Operating Temperature: -65 to 150 C
- Temperature Coefficient (TCR): 100 ±ppm/°C
-
Supplier: Utmel Electronic Limited
Description: Res Cermet Trimmer 2K Ohm 20% 0.25W(1/4W) 1(Elec)/1(Mech)Turn 2.2mm (3.6 X 4.5 X 2mm) Gull Wing SMD T/R
- Resistance Range: 2,000 ohms
- Tolerance: 20 +/- %
- Operating Temperature: -55 to 125 C
- Temperature Coefficient (TCR): 150 ±ppm/°C
-
Supplier: Utmel Electronic Limited
Description: Res Cermet Trimmer 2K Ohm 10% 1/4W 11(Elec)/13(Mech)Turn 1.5mm (4.8 X 3.8 X 5.3mm) J-Hook SMD T/R
- Resistance Range: 2,000 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.25 watts
-
Description: IEC 60393-1:2008 is applicable to all types of resistive potentiometers, including lead- screw actuated types, presets, multi-turn units, etc., to be used in electronic equipment. It establishes standard terms, inspection procedures and methods of test for use in sectional and detail
-
Supplier: CSA Group
Description: IEC 60393-1:2008 is applicable to all types of resistive potentiometers, including lead- screw actuated types, presets, multi-turn units, etc., to be used in electronic equipment. It establishes standard terms, inspection procedures and methods of test for use in sectional and detail
Find Suppliers by Category Top
Featured Products Top
-
Quarter Turn Series This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
currents. Although there are appropriate devices available on the market, development of own design was pursued due to their high price point. The output voltage of C9619 is regulated by adjusting the control voltage on pin 3 of the module using a precision 10-turn (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
L Series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
MEASUREMENT OF PEA TENDERNESS
The cord was wrapped around a drum in the transducerwhichrotated the shaft of a 3turn potentiometer .
-
Military Stabilized Platforms For Commercial Broadcasting
Following the 'stiff- stick' design of the stabilized mount, the lens zoom /focus control employs a Canon Broadcast 'rocker' potentiometer in the joystick trigger position for zoom control, a 3 1/2 turn potentiometer in the thumb position for focus, a locking toggle …
-
Variability in motor learning: relocating, channeling and reducing noise
Rotations of the arm were measured by a 3 - turn potentiometer with a sampling rate of 700 Hz (the maximum allowed by the online computations for the display).
-
Insect Telepresence: Using Robotic Tele-Embodiment to Bring Insects Face-to-Face with Humans
This was accomplished by removing the internal feedback potentiometer in the rotation servo, then replacing it with an externally mounted, 3 - turn potentiometer .
-
Free open source software in control engineering education: A case study in the analysis and control design of a rotary inverted pendulum
The motor is attached to a digital encoder and the angular position of the pendulum is mea- sured by means of a 3 - turn potentiometer .
-
Experimental methodology for the tappet characterization of timing system in I.C.E.
Keyed output shaft, the camshaft is located above, a multi- turn potentiometer angular ( 3 laps) 5 k , which enables the system to .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/19572/Dissertation_GaneshK.pdf?sequence=1
The controller has a 10- turn potentiometer with 3 ranges for high-resolution manual current control.
-
Page 1. Semiconductor parts with 354 in root number
3 - Turn Precision Potentiometer .
-
Page 1. Semiconductor parts with 547 in root number
3 - Turn Precision Potentiometer .
-
Page 2. Semiconductor parts with 103 in root number
3 - Turn Precision Potentiometer .
Indicates content that may require registration and/or purchase.