-
Supplier: HydraForce, Inc.
Description: A manually-operated three-way, two-position directional valve with adaptability to a variety of adjustment operators (ordered separately).
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
-
Supplier: Burkert Fluid Control Systems
Description: The electrical ball valve Type 8804 consists of an electrical rotary actuator and a 2/2 or 3/2-way ball valve made of stainless steel. 2-way variants are available with a 2-piece or 3-piece ball valve for various applications. The
- Valve Type: Ball Valves
-
Supplier: Accuris
Description: VALVE, 4-WAY ROTARY SELECTOR, 3,000 PSI, INTERFLOW
-
-
Supplier: Accuris
Description: VALVE, 4-WAY ROTARY SELECTOR, 3,000 PSI, NON-INTERFLOW
-
Supplier: ACS Valves
Description: applications up to 500°F. Options: Round flange design: available in 4 heights, from 24 7/16"H to 31 7/16"H, and 4 flange diameters from 6" to 12". 3-way diverter valve design. Custom outlet angle construction, specific to application requirement. Valve housing and
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Number of Ports: 2
- Primary Material: Aluminum, Stainless Steel, Steel
-
Supplier: Plast-O-Matic Valves, Inc.
Description: 2-way Series EBVC is a basic, NEMA 4X corrosion-resistant heavy duty thermoplastic actuator with ultra-fast cycle time and direct manual override. Voltage must be specified. Now available 3/8″ through 2″ sizes; PVC, CPVC, Polypro or PVDF. 3-way Series TEBVC provides the
- DC Voltage: 24 volts
- AC Voltage: 24 to 220 volts
- Stem Diameter: 0.375 to 2 inch
- Operating Temperature: -4 to 158 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: CPVC, Polypro or PVDF. 3-way Series TEBVB provides the same premium actuator features in 3/8″ through 2″ sizes with 2-hole or 3-hole ball in PVC or CPVC; 3″ & 4″ sizes with 2-hole ball in PVC, CPVC, Polypro or PVDF.
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Stem Diameter: 0.375 to 4 inch
- Operating Temperature: -4 to 158 F
-
Supplier: Valcor Engineering Corporation
Description: Description These 3-way pilot operated solenoid valves are available in port sizes of 3/8” and ½” and provide high flow capacities. By eliminating all internal sliding parts, they are highly resistant to dust, water deposits and other foreign material present in the
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: 2-way Series EBVC is a basic, NEMA 4X corrosion-resistant heavy duty thermoplastic actuator with ultra-fast cycle time and direct manual override. Voltage must be specified. Now available 3/8″ through 2″ sizes; PVC, CPVC, Polypro or PVDF. 3-way Series TEBVC provides the
- DC Voltage: 24 volts
- AC Voltage: 24 to 220 volts
- Stem Diameter: 0.375 to 2 inch
- Operating Temperature: -4 to 158 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: CPVC, Polypro or PVDF. 3-way Series TEBVB provides the same premium actuator features in 3/8″ through 2″ sizes with 2-hole or 3-hole ball in PVC or CPVC; 3″ & 4″ sizes with 2-hole ball in PVC, CPVC, Polypro or PVDF.
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Stem Diameter: 0.375 to 4 inch
- Operating Temperature: -4 to 158 F
-
Supplier: Radwell International
Description: LIMIT VALVE, W/ ROTARY ACTUATOR, 3 WAY, MULITP-PURPOSE, GRAVITY RETURN. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
-
Supplier: Radwell International
Description: BALL VALVE ASSEMBLY, 1-1/4 INCH BODY, 2-WAY, STAINLESS STEEL, FNPT SCREWED END, NPT CONNECTION, 102.3 CV FLOW COEFFICIENT, 70 PSI CLOSE-OFF, 2-POSITION ON/OFF, SPRING RETURN, 24 VAC/22-30 VDC POWER INPUT, ROTARY MOVEMENT, 1 SPDT AUXILIARY, 35 IN-LB TORQUE. FREE 2 YEAR
- Valve Type: Ball Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: Radwell International
Description: HYDRAULIC VALVE, MANUAL ROTARY, 3-WAY, 2 OR 3 POSITION, 64 L/MIN FLOW, BUNA-N SEALS, LEVER OPERATOR, (MRV3-16-D2-0). FREE 2 YEAR RADWELL WARRANTY
- Media: Hydraulic Fluid
-
Supplier: Assured Automation
Description: Description • 2 SPDT mechanical switches • Visual indicator • 2 Conduit entries • Enclosed mounting hardware Enclosures & Connections • NEMA 4, 4X, • One 3/4" & one 1/2" NPT Conduit entries Switch Ratings • 10 amp @ 125/250VAC • 0.5 amp @ 125VDC Part Numbers YF = Switch only YB = with
- Max AC Current Rating: 10 amps
- Max AC Voltage Rating: 250 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: Conant Controls, Inc.
Description: Electric Operator Weatherproof Construction (also available in explosion proof housing). Lightweight and compact, these operators are specifically designed for automating and remote control operation of Conant 2 • 3 • 4 • 5 Way Precision Selector Valves — 1/8" through 1/2"
- Actuator Torque: 80 In-lbs
- Features: Electric
- Location: Hazardous
- Full Range of Rotary Motion: Multiturn (+360 degrees), Quarter Turn ( 90 degrees)
-
Supplier: FLSmidth
Description: subject to the highest pressure load. MÖLLER valves are also used as 2-way diverter valves in conveying pipes. Key Benefits A pneumatic valve designed for high-wear applications Number one requirement for your pressure valve is a seal that works – absolutely, every
- Valve Type: Dome Valves
-
Supplier: MAXPRO Technologies, Inc.
Description: Electric actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Actuators will accept a wide range of single phase input voltages from 12 to 240 volts DC or AC current. Optional limit switches with visual indication available. Manual
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Actuation Time: 10 seconds
- Operating Temperature: 0 to 160 F
-
Supplier: Assured Automation
Description: Switches YE = (2) Mechanical Switches YI = with 3 way solenoid YJ = with 4 way solenoid YK = DIN conn wired to terminal
- Max AC Current Rating: 0.3 amps
- Max AC Voltage Rating: 125 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: Assured Automation
Description: Description • Proximity • Visual indicator • 2 Conduit entries • Clear Lexan Cover • FM and CSA approved Enclosures & Connections • Class 1 Groups A,B,C,D Div 2 • Class II Groups EFG Div 2 Switch Ratings • 0.3 amp @ 125V AC/DC Part Numbers YO = Switch only YP = with 3 way
- Max AC Current Rating: 0.3 amps
- Max AC Voltage Rating: 125 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: Barksdale Control Products
Description: Barksdale's position indicators are sensitive feedback devices that can be attached to Series II & Series III-L valves to provide valve status feedback. Using Barksdale's know-how in electric switch technologies, the position indicator senses any of the three valve positions and
- Operating Temperature: -40 to 185 F
- Type of Position Indication: A Position Transmitter
- Features: Explosion Proof
- Valve Actuation: For Rotary Actuated Valves
-
Supplier: Spirax-Sarco
Description: actuator, and either or both microswitches may be wired to a Building Management System if required. Note: The BT1050 blowdown timer uses one switch only to indicate 'valve fully closed' or 'valve not fully closed' positions, and does not indicate that the valve has opened
- Pressure Rating: 739.69227 psi
- Number of Ports: 2
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Rotork plc
Description: Hanbay electric quarter-turn actuators offer on/off control with high repeatability for any valve application. Our quick-acting actuators are most often installed on ball, 3-way, 4-way, diverter, and butterfly valves.
- DC Voltage: 24 volts
- AC Voltage: 110 to 240 volts
- Features: Electric
- Operation: On / Off (isolating)
-
Supplier: Rotork plc
Description: Hanbay electric quarter-turn actuators offer on/off control with high repeatability for any valve application. Our quick-acting actuators are most often installed on ball, 3-way, 4-way, diverter, and butterfly valves.
- DC Voltage: 24 volts
- AC Voltage: 110 to 240 volts
- Features: Electric
- Operation: On / Off (isolating)
-
Supplier: Gemu Valves
Description: The GEMU 4221 combi switchbox with integrated 3/2 way pilot valve for pneumatically operated quarter turn actuators has a micro-processor controlled intelligent position sensor as well as an analogue integrated travel sensor system. The optical position feedback is via LEDs.
- Operating Temperature: 32 to 122 F
- Valve Actuation: For Rotary Actuated Valves
- Type of Position Indication: LED Indicator
- Position Indication Options: ON-OFF (Two-way)
-
Supplier: Radwell International
Description: ROTARY JOINT, INDEPENDANT 3 WAY, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: LHS170-2Y series 2 channels hydraulic rotary joint · 2-channel hydraulic rotary joint, can pass M5, G1/8, G1/4, G3/8, G1/2 large and small pipe diameters · And can mix power lines, signal lines, Ethernet, USB, industrial buses, control lines, solenoid valves,
- Operating Speed: 0 to 50 rpm
- Operating Temperature: -22 to 248 F
-
Supplier: Rotomation, Inc.
Description: PA3 pick & place actuator but with stepping rotary section. Features: Extremely configurable to fit your specific needs Rugged, reliable, simple operation with just a four-way valve Various rotation angles to choose from, up to 730 degrees or special Various port and needle
- Operating Pressure Range: 0 to 130 psi
- Maximum Torque: 193.7 In-lbs
- Shaft / Table Axial Load Capacity: 150 lbs
- Shaft / Table Radial Load Capacity: 150 lbs
-
Supplier: Rotomation, Inc.
Description: evenly for multiple simultaneous operations. For double the torque, see the X32 indexing actuator. If you don't need accurate positioning, consider the S3 stepping actuator. Features: Simple operation, requires only a four-way valve Available with 1 to 30 uniform steps or special
- Operating Pressure Range: 0 to 120 psi
- Maximum Torque: 178.8 In-lbs
- Shaft / Table Axial Load Capacity: 257 lbs
- Shaft / Table Radial Load Capacity: 1,030 lbs
-
Supplier: Festo Corporation
Description: For contactless pneumatic signal generation at the end of cylinder strokes Function: 3/2-way valve, normally closed Can be screwed directly into the supply port of the cylinder using a hollow bolt
-
Supplier: Plastic-Mart
Description: The Todd Evacuation Caddy solves fluid transfer problems. Drain or fill gas tanks with ease. Constructed of cross-linked polyethylene, the 28 gallon Evacuation Caddy comes with a standard 2-way rotary hand pump with a ¾" ID UL approved 10' hose with ¾" ball valve and flexible
- Volume Capacity: 28 gallons
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Rotomation, Inc.
Description: select our PX22 nitpicker actuator. Features: Simple operation, requires only a four-way valve Available with 1 to 30 uniform steps or special combination of steps Keyed 1/2" diameter solid precision ground shaft Optional magnetic switches to indicate indexer state Optional bumper (on
- Operating Pressure Range: 0 to 75 psi
- Maximum Torque: 73.5 In-lbs
- Shaft / Table Axial Load Capacity: 20 lbs
- Shaft / Table Radial Load Capacity: 612 lbs
-
Supplier: Gardner Denver, Inc.
Description: inside the cylinder, air is drawn in through a one-way intake valve. On the upward stroke, this air is exhausted through a one-way exhaust valve. Sealing of the piston to the cylinder is achieved by using two piston rings each backed with a spring to keep them in contact
-
Supplier: Labconco Corporation
Description: combines a concentrator and cold trap into a single mobile console. The Gel Dryer is available as a benchtop component of CentriVap Gel Dryer Systems or separately. When part of the system, it shares the vacuum pump with the concentrator via vacuum tubing and a 3-way valve.
- Operating Temperature: -3.9999999999999996 to 100 C
- Application: Chemical Processing, Pharmaceutical Processing
- Features: Display and Interface, Other
- Power Source: Electric
-
Supplier: Labconco Corporation
Description: combines a concentrator and cold trap into a single mobile console. The Gel Dryer is available as a benchtop component of CentriVap Gel Dryer Systems or separately. When part of the system, it shares the vacuum pump with the concentrator via vacuum tubing and a 3-way valve.
- Operating Temperature: 0.9999999999999984 to 100 C
- Application: Chemical Processing, Pharmaceutical Processing
- Features: Display and Interface, Other
- Power Source: Electric
Find Suppliers by Category Top
Featured Products Top
-
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Superior Perfluoro Elastomer (PFE/FFKM) Inertness Low Internal Volume Response Time: 2ms Flow Capacity: 3-way; 1500 Lohms Operating Pressure Range: Vac - 45 psig (0-15 psid) Power Consumption: 850 mW Electrical Connection: 0.025" Sq. pin Saline Compatible (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
matter Unobstructed flow path Variety of medical/laboratory and food grade silicone tubing available Tubing is easily replaceable Available in 2-Way Normally-Open or Normally- Closed or 3-Way (read more)
Browse Pinch Valves Datasheets for Clippard -
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Transmural Pressure Loading Enhances Gastric Mucosal Cell Proliferation
The rubber seal was pierced by a needle connected to tubing attached to a 3 - way rotary valve , a sphygmomanometer, and a pressure valve.
-
Preparation of low‐affinity red cells with dimethylsulfoxide‐mediated inositol hexaphosphate incorporation: Hemoglobin and ATP recovery using a continuous‐flow...
3 - way rotary valve in full open position .
-
Determination of Lithium Contents in Silicates by Isotope Dilution ICP‐MS and its Evaluation by Isotope Dilution Thermal Ionisation Mass Spectrometry
A manual Reodyme 3 - way Teflon rotary valve (0.8 mm bore) with 0.1 ml sample loop (0.8 mm bore .
-
Automation of the solution means extraction of drug active substances in the continuous flow
3 - paths - rotary valve of Teflon with sample loop (type TMV 50 yon of firm Latek, Heidelberg).
-
Introduction into the oil hydraulic system
Image 5.13: 4 / 3 - path - rotary slide valve with manual operation and spring centering .
-
Regulation of core body temperature during whole body hyperthermia by oesophageal temperature feedback
A 3 - way rotary spool mixing valve was designed for the system.
-
Matrix independent continuous vapor room-gas-chromatography
2 Str6mungsbegrenzer; 3 6- paths - rotary valve with sample loop; .
-
Automation Equipment and Systems
An on/off valve controlled hydraulic system, called virtual variable displacement pump, consists of a novel self-spinning 3 - way rotary on/off valve , a fixed displacement pump, and the others with advantages of compactness, quick response and good efficiency.
-
A 3-way valve-controlled spring assisted rotary actuator
The configuration of the 3 - way valve controlled spring assisted rotary actuator is illustrated in Fig.3 (a).
-
CFD optimization of a 2-stroke range extender engine
• Adoption of the patented rotary induction valve CCD • 3 - way catalyst The capability to provide a high power output at relatively low speed, while complying with strict emissions regulations, is the most important advantage of the proposed 2-Stroke engine …
Indicates content that may require registration and/or purchase.