Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Curtiss-Wright, Valve Group
Description: 3-way solenoid valve is designed for long life while continuously energized in critical applications such as containment isolation. Specifically designed to support containment isolation and other continuously energized fail-safe applications. Supplied through
- Media: Gas, Hot Water, Steam, Water
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 3-way, direct-acting spool-type, screw-in hydraulic cartridge valve.
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
- Media Temperature: -15 to 400 F
-
Supplier: Clark Solutions
Description: Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve body is fabricated from steel and therefore is limited to use with air
- Valve Size: 0.1968505 inch
- Pressure Rating: 5 psi
- Media Temperature: 32 to 113 F
- Number of Ports/Ways: 3
-
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 3-way, spool-type, screw-in hydraulic directional cartridge valve designed for high pressure operation up to 345 bar (5000 psi).
- Valve Size: 0.25 inch
- Pressure Rating: 5,003.80065 psi
- Number of Ports/Ways: 2
- Power: 10 to 230 volts
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.1 to 30
- Power: 120 to 125 volts
-
Supplier: Clark Solutions
Description: Model 1365 three-way solenoid valves are available in brass, iron or 304 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many general industry applications. The valves employ a direct
- Valve Size: 0.068897675 to 0.1574804 inch
- Pressure Rating: 116.03016 to 290.0754 psi
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 3
-
Supplier: Bonomi North America, Inc.
Description: 220VAC 3-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 220 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 24VAC 3-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 12VDC 3-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Clark Solutions
Description: Model 1325 three-way solenoid valves are available in brass or 304 stainless steel bodies. A choice of seal and seat materials including Acrylo-Nitrile and Viton® satisfy many general industry applications. The valve’s typical uses include lubricated and dry air, water,
- Valve Size: 0.6299216 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 176 to 302 F
- Flow (Cv): 3.16 to 5.5
-
Supplier: Bonomi North America, Inc.
Description: 120VAC 3-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 120 volts
- Valve Type: Single Solenoid
-
Supplier: Clark Solutions
Description: Model 1323 three-way solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many general industry applications. The valves employ a direct
- Valve Size: 0.068897675 to 0.09842525 inch
- Pressure Rating: 43.51131 to 290.0754 psi
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 3
-
Supplier: Lee Co. (The)
Description: one port and the valve will also act as 2-way normally open or closed valve. Available in a wide range of models, this valve can be connected to your system using tubing or manifold mounted with ease in a tight space. Each valve is customizable and 100% tested to
- Pressure Rating: 45 psi
- Features: Control Valves, Other, Solenoid Valves
-
Supplier: Lee Co. (The)
Description: models. The 3-way features an innovative Y-shaped elastomer tube, which offers ultra low carryover volume when switching between fluids. This tube also allows for single-plane flow through the valve, keeping fluid flow laminar and minimizing mixing. The valve is also
- Pressure Rating: 30 psi
- Features: Other, Solenoid Valves
-
Supplier: Newark, An Avnet Company
Description: 3-WAY SOLENOID VALVE NC
-
Supplier: Cylinders & Valves, Inc.
Description: Mini-Solenoid Valve
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 0 to 140 F
-
Supplier: U.S. Plastic Corporation
Description: The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Features: Nylon - Polyamide, Solenoid Valves
- Valve Type: Single Solenoid
-
Supplier: Lee Co. (The)
Description: This 13 mm chemically inert valve is designed for applications flowing aggressive fluids. Optimized for high flow performance without sacrificing size or reliability, these rocker-style media-separated valves are well-suited for use in diagnostics, sequencing, or other analytical
- Pressure Rating: 30 psi
- Features: Other, Solenoid Valves
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application These air
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.2
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application These air
- Valve Size: 0.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.2
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application These air
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.2 to 1.2
-
Supplier: OMEGA Engineering, Inc.
Description: The SV4100 and SV4300 Series are direct acting solenoid valves. The valves have a brass body with brass and stainless steel wetted parts and a FKM seal material. A temperature range of -10 to 137°C (14 to 280°F) makes this valve ideal for neutral media such as compressed
- Valve Size: 0.046875 to 0.125 inch
- Flow (Cv): 0.06 to 0.28
- Pressure Rating: 50 to 290 psi
- Media Temperature: 278.6 F
-
Supplier: Lee Co. (The)
Description: This chemically inert internal pinch-tube valve is available in 2-way and 3-way configurations with zero dead volume. Intended for applications flowing aggressive fluids, it features a unique internal pinch-block design which isolates the fluid path and minimizes internal
- Pressure Rating: 30 psi
- Features: Other, Solenoid Valves
-
Supplier: U.S. Plastic Corporation
Description: Seals: Viton, Orifice Size: 4.0mm, Cv Value:.52, Normally Closed
- Valve Size: 0.375 inch
- Number of Ports/Ways: 3
- Features: Nylon - Polyamide, Solenoid Valves
- Valve Type: Single Solenoid
-
Supplier: Oil-Rite Corp.
Description: This 3-way Air Solenoid is used to operate PurgeX systems. It is powered by 24VDC. For additional voltages and frequencies, please consult factory. Air-Operated PurgeX systems require that the 3-Way Air Solenoid be wired to a Programmable Cycle Timer. The
- Power: 24 volts
- Features: Solenoid Valves
-
Supplier: Rotork plc
Description: 3/2 Way Direct Acting Pilot Solenoid Valve with Manual Override
- Features: Manual / Hand, Pilot Operated, Solenoid Valves
- Valve Type: Pilot Valves
-
Supplier: OMEGA Engineering, Inc.
Description: The SV241, SV242, and SV261 Series valves are 3-way, direct acting, and normally closed. The SV241 and SV242 can be used for liquids or gases, while the SV261 offers a quick-exhaust feature and is limited to air use. The most common application for these 3-way
- Valve Size: 0.078125 inch
- Flow (Cv): 0.17
- Pressure Rating: 100 psi
- Media Temperature: 240.8 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.393701 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: ifm efector inc.
Description: suitable for single-acting / spring-return quarter-turn actuators From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series THP for pressure or drain service; designed for applications requiring a diverter or “sampling” valve. THP is ideal for sprayhead or filter applications where high backpressures exist. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. 1/4″ or 1/2″ sizes.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 40 to 100 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.31 to 0.61
-
Supplier: Accuris
Description: SOLENOID VALVE, 3-WAY: 12561784
-
Supplier: Radwell International
Description: VALVE 3WAY SOLENOID. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Burkert Fluid Control Systems
Description: The Type 6518 is a servo-assisted 3/2-way valve and the Type 6519 is a 5/2 or 5/3-way valve. Together, they form a product line. The valves can be used individually or in blocks. The valves work without a continuous air consumption and are used
- Features: Brass / Bronze, Servo Valves, Solenoid Valves
-
Supplier: Powell Electronics, Inc.
Description: 2-way brass solenoid valve, 3/4, 7.25-1
- Features: Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
optimized to ensure a design with the highest performance, longest life, and highest reliability - all within the smallest envelope possible. Available Standard Designs Single Coil Solenoid Valves: 2 position, 3-way normally closed and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
are perfect for applications where compact, electronically-controlled pneumatics are needed. Available in Normally-Open or Normally-Closed versions, these 2-Way and 3-Way valves feature a high strength, lightweight glass-filled nylon body and are suitable for a broad range of uses. Learn more (read more)
Browse Solenoid Valves Datasheets for Clippard -
Clippard's compact valves offer many features for design flexibility especially in applications with limited space. Available in 2-way or 3-way configurations, as Normally-Open or Normally-Closed, flow rates from 0.5 to 3.0 scfm are available dependent on the orifice size. Other features include (read more)
Browse Solenoid Valves Datasheets for Clippard -
the seating area. This multifunctional poppet/diaphragm/stem results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and zero dead volume. Choose from four orifice sizes available as 2-Way Normally-Closed, 2-Way Normally-Open, or 3-Way Selector (read more)
Browse Solenoid Valves Datasheets for Clippard -
3-Way Selector/Diverter. Industries and applications that commonly use these types of valves to isolate gas or liquid include: drug dispensing, laboratory equipment, analytical, chemical analysis, sampling, life science/biotech, genetic research, gas chromatography, spectrometry, DNA (read more)
Browse Solenoid Valves Datasheets for Clippard -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
The Force Behind Formula 1 Wings
The Lee Co.'s 3-way solenoid valve helps control the movement of the active rear wing, which had long been banned on F1 cars.
-
CABINET COOLERS END COSTLY SHUTDOWNS
when suddenly, disaster strikes! Half-way through the production run, the machine grinds to a screeching halt and refuses to budge. That's exactly what happened to Lasercraft Inc. of Fairfield, OH, manufacturers of precision laser-cut metal parts. A Summer Time Heat Failure. Most of the country
More Information Top
-
Cole Parmer 3 Way Direct Lift Solenoid Valve 1 16 12VDC 30 psi max from Cole-Parmer
Please, which barbed fittings to be used in the 3 way solenoid valves , model 0154011 .
-
Test report for measurement of performance vs temperature of Whittaker Electrochemical Cell
7.17 Ensure t h a t the 3 way solenoid valve (V6,V7,V8,V9,V10), .
-
Hollow‐fiber membrane‐based rapid pressure swing absorption
NV NEEDLE VALVE -WSV Z WAY SOLENOID VALVE -WSV 3 WAY SOLENOID VALVE SD SURGE DRUM V P VACUUM PUMP GC GAS CHROMATOGRAPHY GMC GAS MIXTURE CYUNDER LPGC LIQUID PRESSURIZE GAS MT MOISTURE TRAP OF OIL FILTER L.3 LIQUID STORAGE TANK …
-
Semiautomated Headspace Analysis of Drinking Waters and Industrial Waters for Purgeable Volatile Organic Compounds
3 WAY SOLENOID VALVE —^ .
-
CR4 - Thread: Dispensing an Accurate Amount of Liquid from Two Tanks
Well, you could place a 3 way solenoid valve at the Tee in your picture.
-
http://dspace.mit.edu/bitstream/handle/1721.1/47905/48198258-MIT.pdf?sequence=2
The larger hole through the ring is a part of the flow path between the pressure chamber and a normally closed 3 way solenoid valve .
-
Cole Parmer 3 Way Direct Lift Solenoid Valve 1 16 24VDC 30 psi max from Cole-Parmer
Is 3 way Solenoid valve 01540-12 is air operated or coil operated.
-
Hydrogen mitigation Gas Characterization System: System design description
NUPRO, SS-4-CPA-2-3 3 WAY SOLENOID VALVE .
-
Rapid pressure swing absorption cleanup of post-shift reactor synthesis gas
3-WSV: 3 WAY SOLENOID VALVE .
-
Residue Curve Map Determination and Synthesis of Ethyl tert -Butyl Ether via Reactive Distillation
3 way Solenoid Valve .
Indicates content that may require registration and/or purchase.