Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: CW 140KW 3-WAY CHILLED WATER VALVE
-
Supplier: Newark, An Avnet Company
Description: CW 20KW 3-WAY CHILLED WATER VALVE
-
Supplier: Newark, An Avnet Company
Description: CW 27KW 3-WAY CHILLED WATER VALVE
-
-
Supplier: Newark, An Avnet Company
Description: CW 70KW 3-WAY CHILLED WATER VALVE
-
Supplier: Clippard
Description: 3-Way Toggle Valve, #10-32 Ports
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 3
- Features: Air, Brass / Bronze, Compressed Air, Water
-
Supplier: Clippard
Description: 3-Way Toggle Valve
- Valve Size: 0.19 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Features: Air, Brass / Bronze, Compressed Air, Water
-
Supplier: Curtiss-Wright, Valve Group
Description: 3-way solenoid valve is designed for long life while continuously energized in critical applications such as containment isolation. Specifically designed to support containment isolation and other continuously energized fail-safe applications. Supplied through Curtiss-Wrights
- Features: Gas, Steam, Water
- Media: Hot Water
-
Supplier: Clippard
Description: 3-Way Spool Plunger Valve, Actuated Spring Return, #10-32
- Valve Size: 0.19 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Features: Air, Brass / Bronze, Compressed Air, Water
-
Supplier: Hilliard Corporation (The)
Description: Like HILCO Transfer Valves, HILCO Ball valves provide uninterrupted flow during transfer of fluid. Unlike Transfer Valves, which are limited to liquid service, HILCO Ball Valves are available for both liquids and gases. They can provide sealing for API-598 Class II for
- Number of Ports: 6
- Number of Ports/Ways: 6
- Features: ANSI, API, Air, Gas, Gasoline / Diesel Fuel, Stainless Steel, Steel, Water
- Valve Type: Ball Valves
-
Supplier: Nova Plumbing Technologies
Description: PART NO 46002000MXC Description 3/4" 3-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Features: Brass / Bronze, Water
- Valve Type: Mixing Valves
-
Supplier: DeZURIK, Inc.
Description: DeZURIK 3- and 4-Way valves are designed for throttling and diversion of clean, dirty, viscous and corrosive liquids; sludge, abrasive and fibrous slurries; and clean, dirty and corrosive gases. They are available in 3-16″ sizes and are pressure rated to 125 psi CWP with
- Valve Type: Plug Valves
-
Supplier: ASCO
Description: • No minimum operating pressure required • The original 3-way valve design • High-speed general service • Simplest valve for basic 3-way piloting operation, only a spring and two moving parts • Moderate flow pilots, smaller control valves and
- Valve Size: 0.375 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: Nova Plumbing Technologies
Description: PART NO 46002500MXE Description 1" 3-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS
- Number of Ports/Ways: 3
- Valve Size: 1 inch
- Features: Brass / Bronze, Water
- Valve Type: Mixing Valves
-
Supplier: Pneumadyne, Inc.
Description: The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: Bonomi North America, Inc.
Description: 120VAC 3-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Power: 120 volts
- Media Temperature: 30 to 250 F
-
Supplier: Bray Commercial
Description: Bray Controls is proud to offer the SoftTouch (ST) Series of electrically automated characterized ball valves designed specifically for the HVAC market. Bray’s high quality automated ball valves combine the performance of globe valves with the economy of ball valves –
- Valve Size: 0.5 to 2.5 inch
- Pressure Rating: 360 psi
- Number of Ports: 3
- Media Temperature: -22 to 250 F
-
Supplier: Bray Commercial
Description: valves are 100% factory tested for bubble tight shut off and low seating/unseating torque. NY and AB Series valves are available in 2-way and 3-way configurations in sizes from 2” to 20”. Actuators include industrial electric, commercial electric, high pressure
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 1 to 22,339
-
Supplier: BI-TORQ® Valve Automation
Description: Full port PVC automated true union 3-way ball valves 1/2" through 2" EPDM and Viton seal options with TFE seats Ideal for use in chemical, industrial, irrigation, mixing, or pool and spa applications Socket or threaded ends
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 235 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Hayward Flow Control
Description: LA Series lateral 3-way ball valves are available in PVC and Corzan CPVC. O-rings are FPM or EPDM and seats are PTFE. Up to 2 in. sizes have socket and threaded end connections. All valves are assembled with silicone free lubricant. Features PVC and Corzan CPVC Simplifies
- Valve Size: 0.5 to 6 inch
- Pressure Rating: 150 psi
- Number of Ports: 3
- Media Temperature: 70 F
-
Supplier: BI-TORQ® Valve Automation
Description: Manual 3-Piece Brass Ball Valve Features Standard port brass 3-way ball valve 1/4" through 3" sizes Blow-out proof stem Chrome-plated brass ball TFE seats with Viton o-ring backing for low torque L-port or T-port design ISO 5211 mounting pad
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 100 to 400 psi
- Number of Ports: 3
- Media Temperature: 320 F
-
Supplier: Cylinders & Valves, Inc.
Description: Button Bleeder Valve
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Features: Air, Aluminum, Breathable Air, Compressed Air, Control Valves, Gas, Gasoline / Diesel Fuel, High Purity Gas, Hydraulic Fluid, LP - Gas, Natural Gas, Other, Powder / Solids, Sour Gas, Specialty / Corrosive Gases, Steam, Water
-
Supplier: Clark Solutions
Description: Model series WTB inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals that are forgiving of particulate matter that would typically destroy an inert valve. The
- Valve Size: 6 to 0.25 inch
- Pressure Rating: -12.7712 to 29 psi
- Media Temperature: 41 to 122 F
- Number of Ports/Ways: 3
-
Supplier: Nova Plumbing Technologies
Description: PART NO 45002000MXC Description 3/4" 4-Way Mixing Valve, NPT Country of Origin ITALY Material NORMAL BRASS
- Number of Ports/Ways: 4
- Valve Size: 0.75 inch
- Features: Brass / Bronze, Water
- Valve Type: Mixing Valves
-
Supplier: Assured Automation
Description: Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports: 3
- Flow (Cv): 2.45 to 224
-
Supplier: Pneumadyne, Inc.
Description: The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized
- Valve Size: 0.125 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: Clippard
Description: with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
- Features: Air, Aluminum, Brass / Bronze, Cartridge / Manifold, Other, Water
-
Supplier: DynaQuip Controls
Description: DynaMatic EYHG Series of electrically actuated three-way brass valves offers an excellent option for automated diverter-type applications. Designed specifically for actuation, the ball valves have O-ring seals for lower torque and longer cycle life. All models are pre-sized for
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Features: Air, Brass / Bronze, Control Valves, Other, Water
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, PVC Ball Valve & Spring Return Pneumatic Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, CPVC Ball Valve & Double Acting Pneumatic Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Hand Lever
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 4
- Features: Air, Aluminum, Breathable Air, Compressed Air, Control Valves, Gas, Gasoline / Diesel Fuel, High Purity Gas, Hydraulic Fluid, LP - Gas, Natural Gas, Powder / Solids, Sour Gas, Specialty / Corrosive Gases, Steam, Water
- Media: Cold Water, Ground Water, Hot Water, Potable Water, Salt Water, Wastewater
-
Supplier: BI-TORQ® Valve Automation
Description: Manual 3-Way Flanged Stainless Steel Ball Valve Features Full port 3-way SS ball valve 1/2" through 4" 150# ANSI flanged ends L-port and T-port design 4-seat design for high cycle applications ISO 5211 mounting pad for direct mount actuation Ideal for mixing
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Number of Ports: 3
- Media Temperature: 450 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 3/2-way pinch valves of series 16.002.316 are designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat
- Valve Size: 0.0787402 inch
- Pressure Rating: 0 to 14.50377 psi
- Number of Ports/Ways: 2 to 3
- Power: 24 volts
-
Supplier: Atos North America
Description: standard valves. Two basic versions are available, poppet type, 3-way leak free, or spool type, 4-way on-off valves. The valves are available with standard or ex-proof solenoids ISO standard subplate mounting
- Valve Size: 0.2362206 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: -4 to 176 F
-
Supplier: Valcor Engineering Corporation
Description: and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water,
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.1 to 30
- Power: 120 to 125 volts
-
Supplier: KZVALVE
Description: The KZValve Bronze 3-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1/2" to 2" bronze 3-way ball valves • Valve body: C84400
- Valve Size: 0.75 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 3
- Flow (Cv): 12
Find Suppliers by Category Top
Featured Products Top
-
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Superior Perfluoro Elastomer (PFE/FFKM) Inertness Low Internal Volume Response Time: 2ms Flow Capacity: 3-way; 1500 Lohms Operating Pressure Range: Vac - 45 psig (0-15 psid) Power Consumption: 850 mW Electrical Connection: 0.025" Sq. pin Saline Compatible (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
state. Common industries that use pinch valves for the benefits of isolating fluid from a mechanical valve include: drug dispensing, laboratory equipment, waste water, medical devices, chemical, food and beverage equipment, ceramic/glass/plastic, and bulk and solids (read more)
Browse Pinch Valves Datasheets for Clippard -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
when suddenly, disaster strikes! Half-way through the production run, the machine grinds to a screeching halt and refuses to budge. That's exactly what happened to Lasercraft Inc. of Fairfield, OH, manufacturers of precision laser-cut metal parts. A Summer Time Heat Failure. Most of the country
More Information Top
-
CR4 - Thread: mixed water valves
Therfore asking if someone can suggest some companies that could supply a 3 - way water valve that conforms to the following .
-
CR4 - Thread: chill chiller maintenance geo geothermal
[some readings ] 102 degree entering the ECL were among peaks at 104 with 20% prop-glycol water antifreeze protection ( 20-Ton water-Water "chiller" used as GEOThermal Heating 2-pipe fancoils, etc, 3 - way water valves were used ) never below 38 F …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2133.pdf
3 - way water valve body: 40003918-007 2-way steam valve body: 40003918-008 .
-
Water-operated guard gate of a deep intake
The gate consists of a hermetically sealed part i, ballast tank 2, two- way valve 3 , water -delivery pipe 4, openings 5 for filling the ballast tank, air-release valve 6, final seating device 7 in the form of a float, seal …
-
FINAL REPORT SUMMARY OF DM 1200 OPERATION AT VSL VSL-06R6710-2 REV 0 9/7/06
Partially opened the city water bypass valve for replacement of the chilled water 3 - way valve .
-
Georgia Institute of Technology chilled water system evaluation and master plan
NUMBER OF 3 - way WATER TEMP VALVES ............
-
Best Practices Guide for Energy-Efficient Data Center Design: Revised March 2011 (Brochure)
• Eliminate unnecessary bypassed chilled water by replacing 3 - way chilled water valves with 2-way valves.
-
Chemisorption of hydrogen sulfide on halloysite‐based porous clay heterostructures modified with potassium permanganate
Scheme of H2S breakthrough testing system: (1) mass flow controller; (2) one- way valve ; ( 3 ) isothermal water bath; (4) gas mixer; (5) tubular reactor; (6) drying chamber; (7) gas MultiCheck 2000 and (8) data logger.
-
A New Depth‐Discrete Multilevel Monitoring Approach for Fractured Rock
3 way valve Gas/ water interface before purging stroke .
-
Columbus to Human Research Facility Hydraulic Compatibility Test: Analysis and Results
A 3 - way Water Modulating Valve (WMV) controls the plenum inlet temperature in the required range by mixing the warm water coming from the pump outlet (bypassing the ammonia/water heat exchangers in Node 2 designated in Figure 2 as LTL HX and …
Indicates content that may require registration and/or purchase.