Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SignalQuest, Inc.
Description: RoHS compliant, lead-free SMD package Description The SQ-ASx series act like acceleration sensitive switches that open or close when accelerated past an acceleration threshold. Function On / off shock & acceleration sensing Features Ultra low power - As little as 0.25 μA Surface
- Acceleration: 20 to 2,000 g
- Operating Temperature: -40 to 185 F
- Maximum Acceleration / Shock: 20 to 2,000 g
- Sensor Outputs: Acceleration
-
Supplier: VAST STOCK CO., LIMITED
Description: Acceleration Sensor Development Tools Evaluation board for AXO215
-
Supplier: Newark, An Avnet Company
Description: ACCELERATION SENSOR IC; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 1.5g, ± 2g, ± 4g, ± 6g; Supply Voltage Min:2.2V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: IMES ACCELERATION SENSOR, 8G, QFN-12; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 8g; Supply Voltage Min:1.95V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:12Pins; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ACCELERATION SENSOR, 10 BIT, QFN-16; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 8g; Supply Voltage Min:1.95V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:16Pins RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IMES ACCELERATION SENSOR, 8G, QFN-12, FULL REEL; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 8g; Supply Voltage Min:1.95V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:12Pins RoHS Compliant: Yes
-
Supplier: MonoDAQ
Description: resolution: 24 bit ADC type: sigma-delta Max. sample rate: 1 kS/s (upgradable to 40 kS/s) Measurement modes: IEPE, Voltage (software selectable DC or AC coupling) Measurement ranges: 10 V, 5 V, 1 V, 0.2 V High-pass filters: 0.1 Hz, 1 Hz Sensor recognition: TEDS over IEPE Sensor
- High Pass Cutoff Frequency: 0.0001 to 0.001 kHz
- Operating Temperature: -4 to 140 F
- Inputs: Accelerometer Input
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Comus International
Description: Contact Form/Style: Normally Open Switching Voltage: 24Vdc Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Activation Level: 3.0-9.0G Contact Resistance: 20 Ohms Max. Size: Over All Length: 0.730in (18.5mm) Diameter: 0.190in (4.7mm) Electrode Diameter: 0.020in (0.50mm)
- Acceleration: 3 to 9 g
- Sensor Outputs: Acceleration
- Features: Other, Sealed
- Device Category: Switch
-
Supplier: TECAT Performance Systems, LLC
Description: The WISER 4000 system is the latest release of TECAT’s low-cost, ultra-low power and extremely accurate torque sensor. The wireless system has the optional ability to measure 3-axis acceleration, barometric pressure and ambient temperature, all within the same incredibly small
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 248 F
- Electrical Output: Analog Voltage, Serial
- Torque Sensor Type: Rotary
-
Supplier: Instrumented Sensor Technology
Description: energy) for all events which exceed user defined thresholds. In addition the SSP is now available in tri-axial version referred to as the SnapShock-PLUS/3D (SSP/3D)acceleration data logger / impact & transportation data recorder. Each instrument measures and records the peak
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Instrumented Sensor Technology
Description: self-contained low cost portable accelerometer data logger unit with a multi-channel, digital acceleration waveform recording system. Our portable acceleration data logger system is battery powered, designed for field applications requiring multi-channel, extended time, unattended
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial, Vehicular
-
Supplier: enDAQ Vibration Solutions
Description: The S3-D40 is a vibration recorder with additional environmental sensors. This model's low cost makes it ideal for general purpose vibration testing.
- Acceleration: 40 g
- Frequency Range: 4,000 Hz
- Maximum Shock: 3,000 g
- Operating Temperature: 14 to 176 F
-
Supplier: Wilcoxon Sensing Technologies
Description: 4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 5g full scale, output proportional to acceleration, RMS; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/g sensitivity, ±10%
- Acceleration: 5 g
- Frequency Range: 2.5 to 10,000 Hz
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration, Temperature
-
Supplier: Wilcoxon Sensing Technologies
Description: 4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 20g full scale, output proportional to acceleration, peak; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/g sensitivity, ±10%
- Acceleration: 20 g
- Frequency Range: 2.5 to 10,000 Hz
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration, Temperature
-
Supplier: Wilcoxon Sensing Technologies
Description: 4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 20g full scale, output proportional to acceleration, RMS; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/g sensitivity, ±10%
- Acceleration: 20 g
- Frequency Range: 2.5 to 10,000 Hz
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration, Temperature
-
Supplier: Wilcoxon Sensing Technologies
Description: 4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 50g full scale, output proportional to acceleration, RMS; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/g sensitivity, ±10%
- Acceleration: 50 g
- Frequency Range: 2.5 to 10,000 Hz
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration, Temperature
-
Supplier: SAE International
Description: triaxial angular rate sensor were mounted into a Hybrid III 50 2x-percentile-male ATD headform and compared in a variety of impact events and multibody simulations. Appropriate low-pass digital filter cutoff frequencies for differentiating the angular rate sensor data into angular
-
Supplier: Inertial Labs, Inc.
Description: orientation tracking with PC-based algorithms Compensated raw data for acceleration, rate of turn, and magnetic field Up to 500Hz data update rate Individually calibrated inertial sensors Dynamic magnetic disturbance compensation Customizable sensor parameters Ability to string
- Angular Rate Range: 1,200 deg/sec
- Linear Acceleration Range: 2 to 6 g
- Features: Data Recorder, Triaxial
- Additional Outputs: Magnetic Field (Magnetometer)
-
Description: Specification and test requirements for a non-gyroscopic inertial angular sensor which may measure angular jerk, acceleration, rate or displacement with or without response down to zero frequency. A standard specification format is provided. A compilation of recommended test
-
Supplier: Infineon Technologies AG
Description: with ISO 26262. The device provides high redundancy on one chip by means of two sensor elements included within one monolithic silicon design. The two diverse Hall sensor elements („main” and „sub”) have internally separated signal paths within the chip. A plausibility check secures
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Instrumented Sensor Technology
Description: environmental temperature using a sensor built into the unit and/or an externally connected temperature sensor. Optional internal and external relative humidity sensors are available. Pressure Recording The EDR-6DOF portable acceleration data logger / recorder series can
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: DigiKey
Description: Vibration, Acceleration Sensor I²C Surface Mount Solder Pads
- Operating Temperature: -22 to 158 F
- Features: Other
- Device Category: Sensor / Transducer
-
Description: physical sensors. Piezoelectric sensors covered herein are those applied to the detection and measurement of physical quantities such as force, pressure, torque, viscosity, temperature, film thickness, acceleration, vibration, and tilt angle.
-
Supplier: Hottinger Brüel & Kjær A/S
Description: in a rugged stainless steel housing, with a robust 2-pin MIL-C-5015 axial connector and a 1/4-18 NPT pipe thread mount. The sensor is acceleration compensated to minimize the effects of vibration on the output signal and is hermetically sealed for reliable operation in high humidity
- Measurement Type: Sealed
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235075-IIS3DWBTR Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: ECOPACK® Type: Digital Features: Temperature Sensor Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 5kHz Axis: X, Y,
- Acceleration: 2 to 16 g
- Operating Temperature: -40 to 221 F
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 208606-MMA1211D Packaging: Tube/Rail Type: Analog Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 400Hz Axis: Z Acceleration Range: ±169g Sensitivity (mV/g): 13.33 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature
- Acceleration: 169 g
- Operating Temperature: -40 to 257 F
- Features: Other
-
Supplier: Aratas America LLC
Description: operates equivalent to a conventional mechanical vibration sensor and ensures compatibility with mechanical vibration sensors. I2C interface is able to obtain earthquake-related information from the Sensor with communications from external devices.
-
Supplier: Aratas America LLC
Description: Real-time 3D sensing of distance to humans or objects Ambient light immunity equivalent to 100,000 lx, allowing measurement even in bright places. *1 High output accuracy of ±2% (2 m) for compensated signals. *2 Long life of approx. 5 years under continuous driving thanks to OMRON’s unique
- Sensor Technology: Time of Flight Optical Position Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: sensing element, packaged in a rugged stainless steel housing with probe-style design, incorporating a 10-32 axial connector and weighing just 6.5 grams. In addition, the Dytran series 2300C is acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal
- Signal Output: Analog Voltage
- Features: Other
- Sensor Technology: Piezoelectric
- Device Category: Sensor
-
Supplier: Advantech
Description: 6KHz@3-axis Smart Vibration Sensor RS-485 Serial communication through Modbus/RTU protocols 6KHz@3-axis frequency detection range Velocity RMS, acceleration RMS, acceleration Peak, displacement, several measurement vibration data Support maxl 6 customize detection ranges between
-
Supplier: LORD MicroStrain Sensing Systems
Description: Downhole Orientation Sensor and Data Logger Overview The 3DM-DH3™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.2 to 0.5 degrees
- Supply Voltage: 6 to 10 volts
-
Supplier: TE Connectivity
Description: Acceleration Output (MILV) : ±15 Industry Standards IP Rating : IP61 Mechanical Attachment Sensor Mount Type : Adhesive, Screw Mount Operation/Application Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 25 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 3
- Acceleration: 25 g
- Frequency Range: 0 to 600 Hz
- Operating Temperature: -40 to 248 F
- Sensor Technology: MEMS
-
Supplier: LORD MicroStrain Sensing Systems
Description: Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM® Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3 magnetometers together with an on-board microprocessor, embedded software
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.7 to 1.5 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: LORD MicroStrain Sensing Systems
Description: 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node can
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -40 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
Ommatidia's solid-state 3D technology enables precise measurement of large, complex geometries in orbit. The technology provides high-resolution distance mapping and accurate velocity data, which are vital for guidance, navigation, and control (GNC) of spacecraft. By (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
accuracy than a single 3DLevelScanner. The MVL system integrates the multiple-point measurement data from two or more 3DLevelScanners to cover a wide surface area, estimating inventory volume with greater accuracy than previously available from any level measurement device (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
Scan product family, SICK presents 3D LiDAR sensors that provide mobile platforms with a 360° all-round view in 3D. Due to the up to 690,000 measuring points, the multiScan100 achieves a state-of-the-art precision with which nothing in its environment escapes its notice (read more)
Browse LiDAR Sensors Datasheets for SICK -
Compact 3D LiDAR sensor with high detection reliability and localization accuracy The multiScan100 3D LiDAR sensor is a real multi-talent. Thanks to its high-resolution 0° scan layer, it is suitable for (read more)
Browse LiDAR Sensors Datasheets for SICK -
Tiny Package, Superior Performance Allegro Announces Industry’s Smallest 3D Sine/Cosine Position Sensor Allegro MicroSystems, Inc. (“Allegro”) (Nasdaq: ALGM), a global leader in sensing and power solutions for motion control and energy-efficient systems, today (read more)
Browse Hall Effect Position Sensors Datasheets for Allegro MicroSystems Inc. -
Massively Parallel FMCW Laser
NVH (Noise, Vibration, and Harshness) in Automotive Engineering
- In the automotive industry, laser doppler vibrometry (LDV) is used to analyze how structural components vibrate and contribute to overall vehicle noise.
- It helps in detecting resonance frequencies and structural-borne noise s...
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
BinMaster’s non-contact NCR-86 radar level sensor measures both liquids and solids. At the same time, its 3D Level Scanner for solids received ATEX certification to suit international markets. Differences in product technology prompt a feature (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Based on Time-of-Flight (ToF) principle, integrating precise infrared lens and Laser illumination system, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and acieve real-time transmission through high-speed communication interfaces with embedded high-performance processor and (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Based on Time-of-Flight (ToF) principle, integrating precise infrared lens and Laser illumination system, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and acieve real-time transmission through high-speed communication interfaces with embedded high-performance processor and (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Based on Time-of-Flight (ToF) principle, integrating precise infrared lens and Laser illumination system, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and acieve real-time transmission through high-speed communication interfaces with embedded high-performance processor and (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
Tilt Calculation and Kalman Filter Implementation in the 6DoF Sensor Series 7576A
the noise introduced by magnetic field variation or dynamic acceleration present in the system. This technical article describes the necessary steps to calculate body orientation angles in 3D space based on the accelerometers, gyros, and magnetometers outputs. The limitations of the conventional approach
More Information Top
-
Recognizing context for annotating a live life recording
We present here a platform for recording data from 12 body-worn 3D acceleration sensors .
-
Data-driven motion estimation with low-cost sensors
We propose a motion estimation framework that utilizes a small set of low-cost, 3D acceleration sensors .
-
Telemedicine and Electronic Medicine
321 15.4.4.4 Static Acceleration Sensor: Capacitive-Type 3D Acceleration Sensor ...
-
Image guidance and computed maxillofacial imaging
1 Kitami Institute of Technology, Department of Computer Science, Kitami, Hokkaido, Japan Keywords Medical graphic viewer Á 3D acceleration sensor Á 3D virtual space .
-
Universal Access in Human-Computer Interaction. Context Diversity
Keywords: Fall Detection, 3D Acceleration Sensor , Wireless Detection Device, Different Body Positions, the Elderly.
-
A study on gait analysis by measuring axis rotation based on 3D magnetic and acceleration sensors
In this paper, we propose a new wearable sensor based gait analysis system by using combination of 3D acceleration sensor and 3D magnetic sensor.
-
Combining Experimentation and Theory
In addition, a fuzzy logic based multi-modal gesture recognition system is added based on, where both web camera images and hand motion data (given by a 3D acceleration sensor put on human wrists) are used to notify the emotion of humans…
-
Toward an understanding of musical gesture : mapping expressive intention with the digital baton
In "Gesture Analysis Using 3D Acceleration Sensor for Music Control," presented at the 1995 International Computer Music Conference, the team of Hideyuki Sawada, Shin'ya Ohkura, and Shuji Hashimoto proposed a system for sensing conducting gestures with a three-dimensional accelerometer (an…
-
A Takagi-Sugeno fuzzy model approach to vision-based control of a micro helicopter
Outdoor type helicopter (e.g., [1], [2], [8]-[9]) have been mainly controlled with inertial measurement units (IMU) including GPS, 3D acceleration sensors , 3D gyro sensors, etc.
-
A vowel and semivowel synthesizer for prompt and expressive communication
From this viewpoint, we employ a device that senses user motions using a 3D acceleration sensor .
Indicates content that may require registration and/or purchase.