-
Supplier: Radwell International
Description: HYDRAULIC MOTOR ASSEMBLY, 3.0CI, 1IN CORSO'N, 4BOLT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Danfoss A/S
Description: The Danfoss Orbital motor range is the broadest on the market – and your safest bet for quality, durability, efficiency and reliability. O-Series Delivering premium power across the board, these motors cover small to large, medium to heavy-duty needs with pressure capability up to 275
- Operating Pressure: 5,076.3195 psi
- Features: Other
-
Supplier: jbj Techniques Limited
Description: Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accomodate high radial loads. A complete range of integrated valves to suit a wide range of
- Operating Speed: 2,000 to 3,500 rpm
- Operating Pressure: 2,175.5655 to 4,278.61215 psi
- Motor Type: External Gear
-
-
Supplier: Bosch Rexroth Corporation
Description: Rexroth hydraulic motor pump groups come pre-assembled, and ready to be installed into your hydraulics system. The new close-coupled feature provides for quick motor pump group delivery at a lower cost. Key features: Motor Sizes: 1 to 20 HP Pump Flows: 1.9 - 13.3
- Maximum Discharge Flow: 1.9 to 64 GPM
- Horsepower: 1 to 100 HP
- Pump Type: Hydraulic Pumps
-
Supplier: Radwell International
Description: DIRT AND WATER SEAL, 3/16 INCH LENGTH, 1-1/2 OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HYDRAULIC PUMP, AP200/19 D 880. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: jbj Techniques Limited
Description: W Series motors are available in 3 families with displacements ranging from 0.183 in. to 3.05 in. (3 cc to 50 cc). W Series motors are available in both unirotational or birotational configurations. All feature a threepiece bushing block design for high pressure operation. A number of
- Motor Type: External Gear
-
Supplier: Princess Auto Limited
Description: 11.3 Cu. In. 4-Bolt Hydraulic Geroter Motor
- Operating Torque: 2,343 In-lbs
- Operating Speed: 304 rpm
- Operating Pressure: 1,600 psi
- Power: 11.3 HP
-
Supplier: Accuris
Description: PUMP UNITS, HYDRAULIC, ELECTRIC MOTOR DRIVEN, VARIABLE DELIVERY
-
Supplier: Radwell International
Description: SEAL, 6-3/4 X 7 X 5/8, TEMPERATURE RANGE -40 TO +275 F. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Hydraulics Group
Description: HP30 Hydraulic Motor td { vertical-align:top; } .elFormW, elq-form {max-width:545px;} Featuring exceptional starting torque efficiency and two-speed capability, the HP30 offers significant advantages over competitive radial piston and cam lobe designs. Also, by minimizing no load
- Operating Torque: 25,601.7699115044 In-lbs
- Operating Pressure: 5,800 psi
- Motor Type: Internal Gear
-
Supplier: Husqvarna
Description: The DM 406 H is a hydraulic drill motor with six hydraulic speeds (2×3), for professional work with core drill bits up to 24" in diameter. The mechanical gears set two levels and the hydraulic motor offers three speeds. The hydraulic speed can be changed
-
Supplier: Accuris
Description: PUMP UNITS, HYDRAULIC, ELECTRIC MOTOR DRIVEN, VARIABLE DELIVERY, GENERAL SPECIFICATION FOR
-
Supplier: Accuris
Description: Pump Unit, Hydraulic, Electric Motor Driven Fixed Displacement
-
Supplier: Accuris
Description: Motor, Hydraulic, Constant Displacement
-
Industrial Valves - Hydraulic Solenoid Valve - 12 VDC Closed Center Motor Spool -- IH-D03S-2F-12D-35Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Motor & Float Spool High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: HydraForce, Inc.
Description: A proportional solenoid-operated, 4-way, 3-position, spool-type, motor spool, screw-in hydraulic cartridge valve.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 4
- Media Temperature: -15 to 400 F
-
Description: Durable and compact, Parker D-Pak Hydraulic Units provide a fixed displacement power option for a variety of industrial applications. Featuring a unique vertical design, D-Pak units reduce footprint and operational noise. Additionally, Parker filtration helps ensure a longer service life.
- Operating Pressure: 3,002.28039 psi
- Flow: 0.9 to 2.7 GPM
- Total Power: 3 HP
- Unit Weight: 145 lbs
-
Supplier: J.D. Neuhaus
Description: Carrying capacities: 3 t up to 100 tAs an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil.Explosion
- Load Capacity: 6,400 lbs
- Maximum Lift Speed: 13.1233595800525 ft/min
- Line Type: Chain
- Type: Hydraulic
-
Supplier: White Drive Products, Inc.
Description: D9 Series motors are the newest and largest members of the White Drive Products product family. The product is capable of producing torque values comparable to competitive motors, but with an industry leading breadth of displacements and shaft and porting options. In addition, the
-
Description: Hydraulic fluid power -- Determination of pressure ripple levels generated in systems and components -- Part 3: Method for motors
-
Supplier: Autoquip Corporation
Description: Freightlift FLHC VRC – 2-Post Hydraulic VRC for 3-Way Loading in Material Lift, Mezzanine, and Systems Applications The Freight Lift FLHC family of 2-post cantilevered hydraulic vertical conveyors (VRCs) employs an industry-best 4 to 1 cable reaving system that minimizes stresses in
- Capacity: 3,000 lbs
- Stroke: 192 inch
- Length: 60 to 72 inch
- Width: 60 to 72 inch
-
Supplier: Autoquip Corporation
Description: Freightlift FLH VRC – 2-Post Hydraulic VRC for Through-Loading in Material Lift, Mezzanine, and Conveyor Applications The Freight Lift FLH family of 2-post straddle hydraulic vertical conveyors (VRCs) utilizes an industry-best 4 to 1 cable reaving system that minimizes stresses in the
- Capacity: 3,000 lbs
- Stroke: 144 inch
- Length: 48 to 96 inch
- Width: 48 to 96 inch
-
Supplier: MP Pumps, Inc.
Description: sizes than similar sized enclosed impellers. Several seal options are available in additon to the standard type 2100 carbon / ceramic / Viton mechanical seal. ChemFlo® 3 pumps are offered in two configurations, pump (with motor) and PumPAK® (without motor) versions. Electric and
- Discharge Size: 1.5 to 2 inch
- Maximum Discharge Flow: 240 GPM
- Pump Type: Centrifugal Pumps
- Power Source: Hydraulic
-
Supplier: Lantec
Description: Product Specifications Operating Torque: 195,000 in-lbs/22,032 Nm Torque: n/a Ratio: n/a Brake Torque: n/a Weight: n/a Product Features High design factor Modular construction Spring applied, hydraulic pressure release multi-disc brake Optional hydraulic motors Product Benefits
-
Supplier: SAE International
Description: This SAE Recommended Practice applies to valve assemblies that are used on passenger car and light truck braking systems utilizing motor vehicle hydraulic brake fluids. The procedure (SAE J1118) and these requirements (SAE J1137) were developed for brake fluids conforming to SAE J1703
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 12 INCH L X 10 INCH W X 15-1/2 INCH H OVERALL SIZE 120 VAC INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 18 CU INCH/MIN (FULL PRESSURE) FLOW RATE SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION 10000 PSI PRESSURE RATING 1/2 HP POWER RATING
- Maximum Discharge Flow: 0.077922 to 1.08225 GPM
- Maximum Discharge Pressure: 10,000 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators, power single direction
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: CMH Manufacturing Co.
Description: continuous circulation, filtration, and cooling of the fluid. All pumps, valves, and hoses are designed for hydraulic oil and water glycol. Pumps are vertically mounted and submerged in the reservoir to improve suction characteristics and reduce noise level. Extra ports are a available for
- Operating Pressure: 1,000 to 1,500 psi
- Flow: 6 to 34 GPM
- Total Power: 5 to 25 HP
- Reservoir Capacity: 42 to 70 gallons
-
Supplier: MP Pumps, Inc.
Description: The 2CT-3 Hydraulic is a hydraulically driven self priming centrifugal trash pump. The 2CT features a back pull out design and a removeable front trash cleanout for ease of maintenance. A 304SS drive sleeve protects the close coupled driver shaft. Available options include a bearing pedestal
- Discharge Size: 3 inch
- Maximum Discharge Flow: 350 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: SAE International
Description: utilizing motor vehicle hydraulic brake fluids. This procedure and requirements (SAE J1137) was developed for brake fluids conforming to SAE J1703 and FMVSS 116 (DOT 3); however, it may be utilized for valves which use DOT 4 or DOT 5 brake fluid. These procedure specifications were
-
Supplier: CSA Group
Description: torque output of the motor and affect the system to which the motor would be connected. The accuracy of measurement is divided into three classes, A, B and C, which are explained in annex A.
-
Description: torque output of the motor and affect the system to which the motor would be connected. The accuracy of measurement is divided into three classes, A, B and C, which are explained in annex A.
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Open Center, Motor & Float Spool High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring.
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
Find Suppliers by Category Top
Featured Products Top
-
Available options: Rapid Staplelok Male Super Rapid Staplelok Male Super Rapid Staplelok Female Rapid Staplelok Staple, D Type, Stainless Steel Super Rapid Staplelok Staple, D Type, Stainless Steel Learn More (read more)
Browse Hydraulic Fittings Datasheets for Kuriyama of America, Inc. -
, important safety information, and detailed information on how to analyze the test results. In addition, this book provides information on how to start up new hydraulic systems, perform conversion procedures on DO8 and D10 directional control valves and how to correctly and safely precharge (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
As an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil. Classification: Ex II 2 GD IIA T4(X) / II 3 GD (read more)
Browse Datasheets for J.D. Neuhaus -
components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its integrated (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited offer the most comprehensive range of bellhousings in Europe. Designed to connect electric motors with frame size IEC D56 - D400 (0.06kW – 750kW) and can be compatible (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
) with 51.2 mm I.D. – Tight routing capability reduces hose clutter and prevents kinking, allowing cleaner hydraulic cabinet layouts and safer operator access during maintenance inspections. Standard 60-Meter Roll Length – Reduces (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Standard Features: Hydraulic Double Acting, Fixed Mount, and Uses Fixed or Floating disc Machined Aluminum Construction Hardcoated Housings Replaceable, Non-Asbestos Friction Pads 1500 PSI (read more)
Browse Hydraulic Brakes Datasheets for Branham, W.C. Inc. -
Alfabiotech Evolution 5000 MINETUFF - E5K Hydraulic Hose E5K - 4 or 6 wire Spiral Exceeds EN856 4SP sizes 5/8", 3/4" and 1" Exceeds EN856 4SH sizes 1 1/4" Exceeds SAE 100R13 sizes 5/8" through 2" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16 approved flame resistance (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Application Problem: A Carwash OEM required a way of rotating an overhead bar that contains multiple spray nozzles for the carwash. The requirement was to rotate at a specified rate and stop at 3 different positions around the vehicle ensuring a thorough job was being done for paying (read more)
Browse Hydraulic Rotary Actuators Datasheets for Compact Automation
More Information Top
-
Intelligent Robotics and Applications
First of all, the geometric model of hydraulic motor is established by 3d software of Solidworks.
-
CAx for engineers
The investigation of the interaction between hydraulic components ( hydraulic cylinders, hydraulic motors ) and mechanical three - dimensional structure of the parts to drive represents a typical problem definition for the coupled simulation of drive systems (inter alia for mechatronische systems).
-
Oil hydraulic system
Further, are libraries available for sectoral applications for example: • of drive technique (1D, 2D, multiple body systems): different motor models (electrical as well as combustion engines ), clutches, gear, tape drives, three - dimensional hydraulic and pneumatic actuators as well as MKS gear…
-
Friction and degradation of rock joint surfaces under shear loads
This shear apparatus entirely designed by LAEGO- ENSG runs using electric micro motors whilst the 3D direct shear device for testing mechanical and hydraulic behaviour of rock joints designed by Boulon [20] uses hydraulic pumps to apply loadings.
-
Preparation and Dynamometer Tests of 3D Needle‐Punched C/C‐SiC Composites for High‐Speed and Heavy‐Duty Brake Systems
A inertia dynamometer test was conducted on the 3D needle-punched C/C-SiC brake disks and C/C brake pads for vehicles on … behavior of a friction material with regard to pressure, temperature, and speed for motor vehicles fitted with hydraulic brake actua- .
-
RAPIER'S $150M THRUST BOOSTS UK INDUSTRY
This is a mono‐pulse, all weather tracking radar for missile gather/guidance; ‐ Siemens Plessey Systems, Isle of Wight: 3D surveillance radar payload; ‐ … integral diesel generator and hydraulic supply unit; ‐ RADAMEC … Royal Ordnance Summerfield: missile motor ‐ Thorn EMI, Feltham…
-
Chrysor
…Torque: 74 Nm at 2400 1/min Power output: 23.1 kW (31 hp) at 3,600 1/min Braking system: Hydraulic disk brakes, mechanical hand … unmanned driving (mechanical linkages, motors , and controllers for automatic … receiver (precision of 1m), 3D laser scanner (capture angle…
-
Equipment Manufacturing Technology
Hydraulic control system included high-pressure water pipeline design, inverter control, high (low) pressure pump, force sensor .... Electrical control system included PLC controls, motor start and stop control and three-dimensional( 3D ) platform control[10].
-
Charging of combustion engines
Today methods already also belong three - dimensional flow calculation to the prior art in the motor development for it the come fluid Dynamics Computational (CFD) for insert. .... These have decisively contributed in particular by the hydraulic and thermal flow machines to today already high…
-
Experimental Robotics
…a Dive plane attached to waterproof servo and clamp mount, and b gear pump with dc motor . .... Hydraulic Autonomous Soft Robotic Fish for 3D Swimming .
Indicates content that may require registration and/or purchase.