-
Supplier: Armstrong International
Description: Armstrong unfired steam generators (USGs) are designed to produce pressurized clean steam using boiler steam or high-temperature hot water as an energy source. Typical uses for this clean steam include humidification, sterilization, pharmaceutical applications and
-
Supplier: Chromalox
Description: Steam Pressures to 250 psig or 450 psig (17.2 Barg or 31 Barg) Steam Capacity from 3,466 to 33,032 lbs / hr 1,150 - 10,960 kW 117 - 1,114 bhp 3,924 - 37,393 Mbh 4,160 - 6,600 Volts, 3ph ASME Section I Pressure Vessel Carbon Steel, Code "S" INCOLOY® 800 Sheath Heating Elements 0-100%
- Heat Output (Capacity): 3,923,575.571477311 to 37,393,381.098601155 BTU/hr
- Maximum Temperature: 406 to 460 F
- Maximum Pressure: 250 to 450 psi
- Type: Steam
-
Supplier: Infinity Fluids Corp.
Description: Instant Steam Generation - Only from Infinity Infinity has patented the only instant steam generator available. No more using your incredibly oversized boiler to power a small process across the plant wasting thousands of dollars a year on fuel and plumbing costs. With the new
-
-
Supplier: ASME Standards and Certification
Description: This Code provides rules and instructions for conducting performance tests of fuel fired steam generators. These include coal, oil, and gas fired steam generators as well as steam generators fired by other hydrocarbon fuels. The scope also includes
-
Supplier: ASME
Description: This Code provides rules and instructions for conducting performance tests of fuel fired steam generators. These include coal, oil, and gas fired steam generators as well as steam generators fired by other hydrocarbon fuels. The scope also includes
-
Supplier: Accuris
Description: GENERATOR SET, STEAM TURBINE, 1500-KW, 450-VOLT, 60-CYCLE, A.C.
-
Supplier: Accuris
Description: GENERATOR SET, STEAM TURBINE, 2500 KW, 450 VOLT, 60 CYCLE, A.C.
-
Supplier: Accuris
Description: Pressure Control Systems Used on Steam Turbine-Generator Units
-
Supplier: Accuris
Description: GENERATOR SETS, STEAM TURBINE, DIRECT DRIVE, 2000 KW, 450 VOLT, 60 CYCLE A.C.
-
Supplier: ASTM International
Description: deposition in rifled steam generator tubes. Experience has shown that there is a significant difference in the deposition in the grooves and on the lands on some rifled steam generator tubes. The grooves have been shown to hold more deposit. Test Method B and Test Method
-
Description: larger, intended to drive electric generators at constant speed without initial steam-pressure control, exhaust steam pressure control, or either: (1) condensing or noncondensing turbines without initial steam-pressure control, exhaust steam-pressure control, or
-
Supplier: ASME Standards and Certification
Description: This standard is no longer an American National Standard or an ASME approved standard as of March 10, 2003. It is available for historical reference only. This Code is applicable to steam turbine generator units of 500 kw and larger and provides: (a) Recommended specifications for the
-
Supplier: ASME
Description: This standard is no longer an American National Standard or an ASME approved standard as of March 10, 2003. It is available for historical reference only. This Code is applicable to steam turbine generator units of 500 kw and larger and provides: (a) Recommended specifications for the
-
Supplier: Dresser-Rand
Description: SINGLE + MULTI-STAGE STEAM TURBINES Single and multi-stage steam turbines for a wide range of power and steam conditions. STEAM TURBINE GENERATOR SETS Our custom-designed turbine generators include a wide range of capabilities and configurations. SIEMENS
-
Description: electric generators at constant speed without initial steam-pressure control, exhaust steam-pressure control, or either: (1) condensing or noncondensing turbines without initial steam-pressure control, exhaust steam-pressure control, including turbines used with
-
Supplier: Alfa Laval Inc.
Description: tubes are fast and easy to clean thanks to the low number and efficiency of the spiral tubes. Uniform, high steam quality The boiler’s efficient steam drier delivers a dry, saturated steam. A superheater can also be installed. Improved combustion The furnace has a comparatively
- Maximum Pressure: 435.1131 psi
- Efficiency: 91 to 95 %
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Orientation: Horizontal
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual Reset High Limit
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Description: Applies to three-phase synchronous generators, having rated outputs of 10 MVA and above driven by steam turbines or combustion gas turbines. Provides common requirements as well as specific requirements for air, hydrogen or liquid cooled synchronous generators and supplements
-
Supplier: CSA Group
Description: Applies to three-phase synchronous generators, having rated outputs of 10 MVA and above driven by steam turbines or combustion gas turbines. Provides common requirements as well as specific requirements for air, hydrogen or liquid cooled synchronous generators and supplements
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (452 - 4,882 Lbs/Hr @ 0 - 135 psig) 150 - 1,620 kW (512 - 5,527 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 511,770.7267144319 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Commercial / HVAC, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Chromalox
Description: Steam Pressures to 235 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 235 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Temperature: 400 F
- Maximum Pressure: 235 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
-
Supplier: Siemens Energy Sector
Description: The newly developed predesigned steam turbine SST-040 is a generator drive specially designed for the 75-300 kW power range. This favorably priced turbine features a simple, extremely compact design, short start-up times and a high degree of operational reliability. Application area of
-
Supplier: Schutte & Koerting
Description: Single-Stage Steam Jet Ejectors are based on the ejector-venturi principle. In operation, steam issuing through an expanding nozzle has its pressure energy converted to velocity energy. A vacuum is created and the high velocity of steam entrains air or gas and the mixture of gas
- Ultimate Operating Vacuum: 710 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
- Features: Other
-
Supplier: Siemens Energy Sector
Description: The SST-300 is a single casing steam turbine, providing geared drive to a 1,500 or 1,800 rpm generator and packaged in a base frame-mounted design. Its modular package design allows a wide variety of configurations to satisfy the industrial customer’s individual needs in the most
-
Supplier: ASME Standards and Certification
Description: This Standard covers steam systems that are defined as a system containing steam generator(s) or other steam source(s), a steam distribution network and end-use equipment. Cogeneration and power generation components may also be elements of the system (gas
-
Supplier: ASME
Description: This Standard covers steam systems that are defined as a system containing steam generator(s) or other steam source(s), a steam distribution network and end-use equipment. Cogeneration and power generation components may also be elements of the system (gas
-
Supplier: Schutte & Koerting
Description: Steam Jet Ejector used in processing vegetable oils. Four, Five and Six-Stage Steam Jet Ejector Principle of Operation Four, Five and Six-Stage Steam Jet Ejector units are used for applications where required suction pressures are beyond the range of the ejectors previously
- Ultimate Operating Vacuum: 759.5 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Features: Four or More Stages, Other
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: INDECK Power Equipment Company
Description: The Indeck Keystone series watertube steam generators are designed with the flexibility to meet unique project requirements for shop-assembled or field-erected boilers. Indeck has watertube steam generators capable of producing steam up to 1,000,000 lb/hr at design
- Maximum Pressure: 150 to 2,000 psi
- Features: ASME Certified, Low Emissions, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Steam
-
Supplier: BMT USA, LLC
Description: stainless steel steam generator Single-door or double-door pass-through type Unlimited number of applicable programs Built-in chip card for easy program storage Flexible PT 100 sensor for safe sterilization of solutions Allows validation according to EN 285:06 a EN ISO 17665-1:06
- Capacity: 2.57 cubic feet
- External: Bench / Cabinet
- Features: Front Panel & Display, Shelving / Racks / Carts, Timers
- Application: Industrial, Laboratory
-
Supplier: Siemens Energy Sector
Description: The SST-900 is a single-casing steam turbine with up to 250 MW power output, normally providing direct drive of a 3,000 or 3,600 rpm generator. The SST-900 steam turbine series is designed and manufactured to meet the specific demands of power generation in non-reheat or in
-
Description: IEC 60034-3:2020 applies to large three-phase synchronous generators, having rated outputs of 10 MVA and above driven by steam turbines or combustion gas turbines. Also included are synchronous Mvar compensators of the same output range connected to a grid for the purpose of exchanging
-
Supplier: Siemens Energy Sector
Description: The SST-600 is a single casing steam turbine, designed for operation with speed ranging from 3,000 to 18,000 rpm for generator or mechanical drives up to 150 MW. The turbine is used for both condensing and back-pressure applications, either geared or directly coupled. Typical fields of
-
Supplier: Acme Engineering Products
Description: A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to more than 10,000 pounds of steam per hour. ACME Steam
- Heat Output (Capacity): 20,470.829068577277 to 122,824.97441146366 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Hydraulic Institute (HI)
Description: This Standard covers steam systems that are defined as a system containing steam generator(s) or other steam source(s), a steam distribution network and end-use equipment. Cogeneration and power generation components may also be elements of the system (gas
-
Supplier: Nidec Power
Description: Kato Engineering provides custom power generation solutions for a wide range of applications, including: Petroleum, gas & steam turbine, diesel & gas prime mover, power conditioning, traction, government and defense, nuclear power, data centers, and more. For each market, we are able to
- Frequency: 50 Hz, 60 Hz
- Phase: AC Three Phase Power
- Applications: Construction, Industrial, Mining, Power
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
more than 10,000 pounds of steam per hour. ACME Steam Generators are based on more than half a century of accumulated experience in the electric heating field. Easy and economical to install, ACME Steam Generators are available in sizes from 6 KW to 4 MW at all common voltages up to 600 V, 3 PH (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
to convert heat into electricity so their use is often limited to periods of high demand. Combined-cycle: Incorporate simple cycle combustion turbines and a heat recovery steam generator (HRSG). Waste heat from combustion turbines is used to generate steam in (read more)
Browse Fluid Heat Transfer Systems Datasheets for Gaumer Process -
½” to 3”, 150 to 2500 Class PDC®: 2” TO 26”, 150 to 1500 Class THREADED CHECK VALVES (read more)
Browse Check Valves Datasheets for DFT Inc. -
steam generator tubing. INCONEL ® alloy 601 (UNS N06601) Ni 61 Cr 23 C 0.10 Mn 1.0 Al 1.4 Fe Bal S 0.015 Si 0.5 Nickel, higher chromium content for better resistance to oxidizing and reducing environments (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
food processing equipment, heat treating equipment, nuclear steam generator tubing. INCONEL® alloy 625 (UNS N06625) Ni 61.0, Cr 21.5 Mo 9.0, Nb (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
3kw steam generator,China 3kw steam generator Manufacturers, Suppliers - ECOL
Home > Product > By 0 > 3kw steam generator .
-
3kw steam generator, China Suppliers and Manufacturers
Home > Products > Machinery > Boilers > 3kw steam generator .
-
natural gas steam generator,China natural gas steam generator Manufacturers, Suppliers - ECOL
3kw steam generator .
-
Proceedings of the 1995 U.S. DOE hydrogen program review. Volume II
Steam Genemtor - A Sussmnn 3 kW steam generator was ordered and tested.
-
Comforter Sets - Comforter Sets Manufacturers, Suppliers (Page 12)
3kw Residential Steam Generator 110V With Single Phase For Steam Bath .
-
Industrial High Pressure Packaged Unit Boilers
From Miniature steam generators rated 3KW - 9PPH to outputs of 5000PPH steam and 9200MBH hot water.
-
Industrial High Pressure Packaged Unit Boilers
From Miniature steam generators rated 3KW - 9PPH to outputs of 5000PPH steam and 9200MBH hot water.
-
Industrial High Pressure Packaged Unit Boilers
From Miniature steam generators rated 3KW - 9PPH to outputs of 5000PPH steam and 9200MBH hot water.
-
energy generators - offers from energy generators manufacturers, suppliers, exporters & wholesalers
3kw Commercial Sauna Steam Generator Auto Drain For Steam Bath ...
-
List the of the Robert boiling-institute tested and recognized disinfectant and - method
Multiple evacuation of the disinfection containers in the change with vapor inflow, 3 are written tight the duration of the steaming inflow phase through the power of the vapor generator (9 KWS ).
Indicates content that may require registration and/or purchase.