-
Supplier: Martin Sprocket & Gear, Inc.
Description: Bevel gear, 20 degree pressure angle, ratios range 1:1 to 6:12
- Number of Teeth: 15
- Pitch Diameter: 3 inch
- Face Width: 1.31 inch
- Bore Diameter (if applicable): 1 inch
-
Supplier: W.M. Berg
Description: Bevel Gears are used exclusively to transmit rotary motion between intersecting shafts. Through commonly seen in right angle drives, bevel gears can be cut to drive any angle. A cross section of the gear tooth reveals a profile similar to a spur gear.
- Pitch Diameter: 0.9448824 to 2.8346472 inch
- Bore Diameter (if applicable): 0.393701 inch
- Pressure Angle: 20°
- Material: Aluminum, Stainless Steel
-
Description: capabilities include bevel and spiral bevel gears in diameters up to 800mm, with module up to 15 for straight bevel and spiral bevels.
- Face Width: 500 mm
- Pressure Angle: 20°
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Features: Hypoid Gear, Miter / Bevel Gear Set, Other PA
-
-
Supplier: Linn Gear Co.
Description: We stock a variety of steel bevel gears; 16 through 3 Diametral Pitch – 20° pressure angle. Bevel gears can be made-to-order up to 60″ in diameter for custom ratios, materials or configurations. All sizes available with hardened teeth as an alteration.
- Design: English
- Material: Stainless Steel
- Tooth Form: Straight Teeth
-
Description: capabilities include bevel and spiral bevel gears in diameters up to 800mm, with module up to 15 for straight bevel and spiral bevels.
- Face Width: 500 mm
- Pressure Angle: 20°
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: Metric
-
Supplier: ATLANTA Drive Systems, Inc.
Description: non-hardened gears. For fame or induction hardening the relevant regulations are to be observed. Please note that our bevel-gear sets have been corrected for a maximum loading capacity in accordance with the guidelines specifed by Gleason. for years we have manufactured
- Face Width: 9.3 mm
- Material: Carbon / Alloy Steel
- Gear Center: Center Bore
- Mounting: Hub, Simple Bore
-
Supplier: RS Components, Ltd.
Description: Hostaform Bevel Gear 10 Tooth 2 Mod 3:1
- Number of Teeth: 10
- Pitch Diameter: 2 mm
- Design: Metric
- Features: Other Metal
-
Supplier: QTC METRIC GEARS
Description: Module 3, 20 Tooth Mild Steel Spiral Bevel Gear
- Pitch Diameter: 60 mm
- Face Width: 22 mm
- Design: Metric
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft
- Pitch Diameter: 60 mm
- Face Width: 17 mm
- Pressure Angle: 20°
- Mounting: Hub
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft
- Pitch Diameter: 120 mm
- Face Width: 22 mm
- Pressure Angle: 20°
- Mounting: Hub
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft
- Pitch Diameter: 90 mm
- Face Width: 17 mm
- Pressure Angle: 20°
- Mounting: Hub
-
Description: Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft
- Pitch Diameter: 135 mm
- Face Width: 23 mm
- Pressure Angle: 20°
- Mounting: Hub
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 16 to 60
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Gear Center: Center Bore
-
Supplier: Accuris
Description: Automated Spiral Bevel Gear Pattern Inspection
-
Supplier: Accuris
Description: Gears for instruments and clockwork mechanisms - Part 3: Bevel gears
-
Supplier: KHK USA, Inc.
Description: Popular series of straight bevel gears for many uses. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 60
- Pitch Diameter: 180 mm
- Bore Diameter (if applicable): 20 mm
- Shaft Diameter (if applicable): 80 mm
-
Supplier: KHK USA, Inc.
Description: Popular series of straight bevel gears for many uses. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 12
- Pitch Diameter: 36 mm
- Bore Diameter (if applicable): 25.25 mm
- Shaft Diameter (if applicable): 30 mm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash
- Gear Ratio: 9.25 (X : 1)
- Output Torque: 884.96 In-lbs
- Maximum Input Power: 8.4349 HP
- Maximum Input Speed: 5,000 rpm
-
Supplier: KHK USA, Inc.
Description: A spiral bevel gears with a helix angle less than 10º. Receives forces from the same directions straight bevel gears receive and have excellent precision. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,
- Number of Teeth: 40
- Pitch Diameter: 120 mm
- Bore Diameter (if applicable): 20 mm
- Shaft Diameter (if applicable): 60 mm
-
Supplier: Accuris
Description: Denominations on Gears and Gear Pairs; Bevel and Hypoid Gears and Gear Pairs
-
Description: Calculation of load capacity of bevel gears -- Part 3: Calculation of tooth root strength
-
Supplier: KHK USA, Inc.
Description: Reasonably priced ground gear, yet remachinable except for the gear teeth. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 15
- Pitch Diameter: 45 mm
- Bore Diameter (if applicable): 15 mm
- Shaft Diameter (if applicable): 38 mm
-
Supplier: CSA Group
Description: ISO 10300-3:2014 specifies the fundamental formulae for use in the tooth root stress calculation of straight and helical (skew), Zerol and spiral bevel gears including hypoid gears, with a minimum rim thickness under the root of 3,5 mmn. All load influences on tooth root stress
-
Supplier: Baumer Ltd.
Description: regulation no reference cycles required top overall system availability modular system with flexible gear combinations extended functions for customized settings and diagnostic options
- Maximum Torque: 1.99115044247788 In-lbs
- Rotary Velocity / Speed: 0 to 25,200 deg/sec
- Positioning Accuracy: 1 degrees
- Operating Temperature: 5 to 104 F
-
Supplier: Accuris
Description: A Rayleigh-Ritz Approach to Determine Compliance and Root Stresses in Spiral Bevel Gears Using Shell Theory
-
Description: Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T” shape. We offer a variety of options, including
- Gear Ratio: 1 to 4 (X : 1)
- Maximum Input Speed: 2,000 rpm
- Gearing: Bevel / Miter
- Reducer Output: Multiple Outputs, Solid Shaft
-
Supplier: W.M. Berg
Description: Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
- Output Torque: 80 In-lbs
- Backlash: 600 arcmin
- Gearing: Bevel / Miter
- Reducer Style: Motor Mount / Gearhead
-
Supplier: DieQua Corporation
Description: The K Series Helical Bevel Gearmotors and Speed Reducers provide unmatched performance, durability, and design flexibility. These Helical Bevel Gearmotors and Speed Reducers also offer torque capacities up to 20,000 Nm (14,750 ft-lbs) The cat4CAD software enables simple interactive
- Gearing: Bevel / Miter, Helical
-
Supplier: Andantex USA, Inc.
Description: Overview As an additional range to the Z-Series, the R-Series product line offers 3 sizes and 3 different ratios, with solid shaft or hollow bore options. Features Heavy duty design 3 Reduction ratios: 1 ; 2 ; 3. 3 Sizes Spiral bevel gears (HPG-S on request) Low backlash (< 3
- Gear Ratio: 1 to 3 (X : 1)
- Maximum Input Speed: 6,000 rpm
- Backlash: 3 arcmin
- Gearing: Bevel / Miter
-
Supplier: Radwell International
Description: BEVEL GEAR, 20 DEGREE PRESSUE ANGLE, 40 TEETH, 5IN ITCH DIA, 0.82IN FACE, 1IN BORE DIA, 2-7/8IN MOUNTING, 3IN HUB DIA, 1-1/4IN HUB PROJECTION, CAST IRON GEAR, STEEL PINIONS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: WorldWide Electric Corporation
Description: Horsepower range from 1/4 HP to 30 HP 5:1 - 120:1 ratios (other ratios available as custom orders) Box sizes 37 - 97 Foot mounted - Hollow Bore Output Series All cast iron housings for unquestioned strength and reliability Gears are precision processed for better rotation and quieter
- Gear Ratio: 120 (X : 1)
- Output Torque: 23,900 In-lbs
- Maximum Input Power: 6.23 HP
- Gearing: Bevel / Miter, Helical
-
Supplier: Linn Gear Co.
Description: Steel miter gears – 16 through 3 Diametral Pitch with 20° pressure angle stocked with plain bore for re-boring.
- Design: English
- Material: Stainless Steel
- Tooth Form: Straight Teeth
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 2-STAGE BEVEL GEARBOX, 50/60/87 HZ, 2.20/2.60/3.90 KW, 1440/1740/2550 RPM, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
1.Spur Gears European Standard American Standard 2.Bevel Gears European Standard American Standard 3.Worm Gears Units European Standard American Standard (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
96 to 24 Diametral Pitch and Modules 0.5 to 2, including: Nonmetallic and metallic spur gears Antivibration gears Anti-backlash and mini-lash gears Miter and bevel gears SDP/SI is ISO 9001 and AS (read more)
Browse Bevel and Miter Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Compact Power Transmission: Metal Zerol Bevel Gears for Angular Drives When mechanical systems require power transmission between intersecting shafts—typically at 90 degrees—Zerol (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Bevel gears solve a specific problem: transmitting torque between intersecting shafts, usually at 90 degrees. Their conical geometry allows compact right-angle drives without the layout penalties of separate gearbox stages. Our custom bevel gears are (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
: Beveled retaining rings enhance various applications, including transmissions, securing gears, and bearings. By evenly (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
2. American Standard 14 1/2 Pressure Angle Bevel Gears1. European Standard Type A: 1:1, 1:2, 1:3, 1 (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Upload your detailed drawing, 3D model, or description Manufacturing Capabilities: Module 0.5~14 (20° Pressure Angle) Max Outer diameter for Spur/Helical/Internal gears is Φ700mm (read more)
Browse Gears Datasheets for KHK USA, Inc. -
equipment, industrial equipment, etc, At present, the main products are R series helical gear hard tooth surface reducer S series worm gear reducer K series helical bevel gear reducer F-series parallel (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Performance: Delivers up to 3,500Nm of torque Versatility: Available in Helical Bevel (right-angle), Helical Inline (axial), and Parallel Shaft configurations (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation