-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, 3 PHASE DC BRUSHLESS, UQFN-16; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:700mA; Output Voltage:7V; Driver Case Style:UQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, DC BRUSH, 3A, SSOP-36; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:3A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:36Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, 3 PHASE DC, HTSSOP-20; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:20Pins; Supply Voltage Min:4.2V; Supply Voltage Max:50V RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, 3 PH DC BRUSHLESS, TQFP-48; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TQFP; No. of Pins:48Pins; Supply Voltage Min:6V; Supply Voltage Max:28V RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, Motor Drivers, Controllers.
- Operating Temperature: -20 to 75 C
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver Analog, PWM 16-SSOP
- Operating Temperature: -30 to 95 C
- Motor / System: DC Brushed Motor, DC Brushless Motor
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 3.6V, Motor
- Supply Voltage (DC): 3.6 volts
- Operating Temperature: -40 C
-
Supplier: Texas Instruments
Description: 5-V, 3-Phase, Sensorless, Brushless DC Motor Driver 10-WSON -40 to 85
- Peak Output Current: 0.68 amps
- Supply Voltage (DC): 1.65 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.3V, Motor
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor
- Supply Voltage (DC): 5.5 volts
- Operating Temperature: 0 C
- Product: Motor Speed Controller
- Features: Other
-
Supplier: RS Components, Ltd.
Description: 12V 3-Phase DC Motor Gate Driver Chip
- Supply Voltage (DC): 42 volts
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
- Product: Microcontroller Based
-
Supplier: DigiKey
Description: Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK
- Maximum Output Voltage: 9 to 32 volts
- Continuous Output Current: 1.5 amps
- Supply Voltage (AC): 0 to 5.5 volts
- Supply Voltage (DC): 0 to 5.5 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1042022-3G3MX2-A2037-V1 Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: MX2 Type: Module Package: Bulk Standard Package: 1 Current - Output: 17.5A Weight: 4.3 lbs (2 kg) Voltage - Load: 240V Motor
- Continuous Output Current: 17.5 amps
- Supply Voltage (AC): 200 to 240 volts
- Supply Voltage (DC): 200 to 240 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Allegro MicroSystems Inc.
Description: The A5950 offers efficient and versatile PWM control of DC motors, with integrated protection features, synchronous rectification, and diagnostic capabilities for enhanced system monitoring and reliability. Available in automotive and commercial grades. * Note: If you have issues
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 3V-3.6V 64LQFP
- Supply Voltage (DC): 3 volts
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 3V-3.6V 32QFN
- Supply Voltage (DC): 3 volts
- Operating Temperature: -40 to 125 C
-
Supplier: ROHM Semiconductor GmbH
Description: BD62130AEFJ is a built-in 1 channel H bridge motor driver for DC brush motors. This driver can drive high efficiency by direct PWM. There are built in protection circuits in this IC. Each protection circuit operation contributes to set high reliability.
- Peak Output Current: 3 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD62110AEFJ is a built-in 1 channel H-bridge motor driver for DC brush motors. This driver can facilitate low power consumption by direct PWM. There are built in protection circuits in this IC. Each protection circuit operation contributes to set high reliability.
- Peak Output Current: 1 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Number of Outputs: 1
-
Supplier: ROHM Semiconductor GmbH
Description: BD62110JEFJ is a built-in 1 channel H-bridge motor driver for DC brush motors. This driver can facilitate low power consumption by direct PWM. There are built in protection circuits in this IC. Each protection circuit operation contributes to set high reliability.
- Peak Output Current: 1 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: Newport MKS
Description: Designed for DC brushless motors, the XPS-EDBL is a 3-phase sinusoidal motor driver (amplifier) which features 25 A peak current and +96 VDC voltage, up to 1,000 watts of permanent power when optional fans are mounted. The high power, enables the XPS-EDBL to fully utilize
- Number of Axes / Motors: 1
- Rated Power: 1,200 watts
- Peak Output Current: 25 amps
- Motor / System: DC Brushless Motor
-
Supplier: Allegro MicroSystems Inc.
Description: The A3918 provides efficient and precise control of DC motors, featuring integrated PWM current control, synchronous rectification for reduced power dissipation, and an overcurrent flag for enhanced system monitoring. * Note: If you have issues logging into this feature you may need to
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: The A5950 offers efficient and versatile PWM control of DC motors, with integrated protection features, synchronous rectification, and diagnostic capabilities for enhanced system monitoring and reliability. Available in automotive and commercial grades. * Note: If you have issues
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Lingto Electronic Limited
Description: IC MOTOR DRIVER 3V-5.5V 36SSOPJ
- Peak Output Current: 3 amps
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 3.3V-14V 8SOP
- Continuous Output Current: 1 amps
- Operating Temperature: -40 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Pololu Corporation Win Source Part Number: 1332221-2209 Category: Motors, Actuators, Solenoids and Drivers>Motors - AC, DC Type: DC Motor Termination Style: Screw Terminal Standard Package: 1 Voltage - Rated: 6VDC Function: Gearmotor RPM: 180
- Commutation: Brush
- Motor Type: DC Motor
- Features: Geared
-
Supplier: Allegro MicroSystems Inc.
Description: The A3916 offers efficient and versatile control of stepper and DC motors, with dual full-bridge DMOS drivers, synchronous rectification for reduced power dissipation, and integrated PWM current control. * Note: If you have issues logging into this feature you may need to enable
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Transmotec
Description: DB Series is a family of brushless DC motor control s designed to provide commutated power and variable speed control for standard 3 phase brushless DC motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120° brushless
- Number of Axes / Motors: 1
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 10 to 54 volts
- Operating Temperature: -10 to 45 C
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 3.8V-20V 5SIP
- Continuous Output Current: 0.5 amps
- Supply Voltage (DC): 3.8 to 20 volts
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: The MTD6501G is a 3-phase full-wave driver for brushless sensorless DC motors. It features 180° sinusoidal drive, high torque output, and silent drive. Due to its adaptive features and wide power-supply range capabilities (2 to 14V), it is intended to cover a wide range of
- Continuous Output Current: 0.8 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Texas Instruments
Description: 5-V, 3-Phase Sensorless BLDC Motor Driver 10-SON -40 to 85
- Peak Output Current: 0.68 amps
- Supply Voltage (DC): 1.65 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: ROHM Semiconductor GmbH
Description: BD62221MUV is a built in 2 channel H-bridge motor driver for 2 DC brush motors or 1 stepper motor. This driver can facilitate low power consumption by direct PWM control or PWM constant current control. There are built in protection circuits in this IC. It
- Continuous Output Current: 2 amps
- Supply Voltage (AC): 36 volts
-
Supplier: Qorvo
Description: Qorvo's ACT72350 is a standalone three-phase BLDC motor driver with an Analog Front End (AFE) that allows customers to drive up to 20 S battery power with a 160 V rating. The AFE powers the system MCU while delivering up to 2 A source/-2 A sink drive capability. The overall BOM is
- Supply Voltage (DC): 160 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Anaheim Automation, Inc.
Description: Compact size and power density, long life and reliable, can be customized
- Torque Constant: 9 in-oz/amp
- Rotor Inertia: 0.00169 oz-in-sec²
- Shaft Size: 0.315 inch
- Shaft Speed: 4,000 rpm
-
Supplier: ODG (Origin Data Global)
Description: 11-V 4-A BRUSHED DC MOTOR DRIVER
- Output Current (IOUT): 4 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 1.65 to 11 volts
- Features: Linear Regulator, Other
-
Description: IC MOTOR DRIVER 14.5V-16.8V 8SO
- Operating Temperature: -10 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
systems often rely on separate drivers and complex wiring, increasing system design complexity and installation time. The Integrated Driver BLDC Motor from 3X Motion Technologies combines the motor and driver into a single compact unit, simplifying system (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
TMC5160 Stepper Driver Selection Guide The TMC5160 series from Trinamic is a high-performance stepper motor driver designed (read more)
Browse DC Motor Drives Datasheets for Win Source Electronics -
Self-Powered Single-Channel Isolated GaNFET Driver with Power-Thru Integrated Isolated Bias Supply The AHV85110 isolated gate driver is optimized for driving GaNFETs in multiple applications and topologies. An isolated output bias supply is integrated into the driver device (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
-Term Overload Capability Customized Motor Configurations Available Key Specifications Model: BO6452N3B Motor Type: Brushless DC Motor (BLDC) Diameter: 64 mm Length: 52 mm Maximum Output Power: 7165 W (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Driver: Simplifies installation with a plug-and-play setup, supporting DC voltage input. Precise Speed Control: (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Product Overview The SL Series consists of high-performance low-voltage DC servo motors independently developed by 3X Motion for demanding automation tasks. Designed for high dynamic response and precise positioning, this series delivers smooth and efficient power for (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
and often require motors that maintain a high saliency. In many cases, the investment required to go to a sensorless solution drives many customers to consider the sensored approach. Allegro gate driver ICs with integrated Hall commutation are designed with the Hall-based commutation (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Select either a GFV/GFS (FR) or GN/GE type pinion shaft motor to suit your application. Slim, Universal Driver: A single compact driver supports wattages ranging from 25 to 120 W. Product Introduction Video: (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
There is growing demand for 36 V DC motors, often being used with multi-cell lithium-ion battery packs, in an increasing range of applications. From cordless power tools to outdoor power equipment and even e-bikes and scooters. To drive these demanding applications safely and efficiently (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V.
More Information Top
-
Page 4. Semiconductor parts with 745 in root number
3-Phase Full-Wave (Half-Wave) Brushless DC Motor Driver IC. .... V(cc): 13V; V(in): -0.3 to +0. 3V ; 1.92W; NTSC system .
-
Page 11. Semiconductor parts with 808 in root number
Dual Dc motor driver . .... V(cc): 15V; V(in): -0.3 to +0. 3V ; 2660mW; camera/lean towards electric circuit system (using…
-
Page 5. Semiconductor parts with 831 in root number
Three Phase PWM Motor Driver . .... 35-W Triple Output Isolated DC /DC Converter for Logic Applications. .... 5V/3. 3V /1.5V 9-A, 48-V Input Isolated DC/DC Converter .
-
Page 6. Semiconductor parts with 833 in root number
Three Phase PWM Motor Driver . .... 35-W Triple Output Isolated DC /DC Converter for Logic Applications. .... 3. 3V /2V/1.5V 12A, 48-V Input Isolated DC/DC Converter .
-
Machinery Electronics and Control Engineering II
DC Motor Driver . .... +3. 3V .
-
LPCXpresso Motor Control Kit
User’s Guide
J14/16 – access motor signals. .... 4 phases with gate drivers Input current measurements and trip. .... DC - input current measurement. .... Local power supply (+11V/+5V/+3. 3V ) .
-
Study on Sort Instrument of Cigarette Draw Resistance Based on Zero-drive Chain
RS-232 specifies driver output levels of –5V to –15V for Logic 1 and +5V to +15V for Logic 0, and receiver input levels of – 3V to –15V for Logic 1 and +3V to +15V for Logic 0. .... In the system, there are 3 kinds of DC power. .... need 5V power, the controller needs 3.3V and the driven circuits of motors need 24V power.
-
Sustainable Development of Natural Resources
The power-supply module drops the power with +5.0V to the power with +3. 3V . .... Its peripheral control circuit contains the voltage stabilizing circuit, four LMD18200 DC motors driving circuit, L298N fan driver circuit, sensor interface circuit and the circuit broad designed and fabricated ourselves.
-
A fuzzy auto-tuning PID temperature controller
The board needs +3. 3V power supply and +1.8V power supply. .... A DC -DC converter provides the voltage level needed by sensors. .... This proposed temperature control system is composed of a three-phase, 22OVAC, 2.2Kw motor with a variable-frequency driver , DC Gear motors, a heat exchange subsystem and a ARM-based controller with temperature sensing modules.
-
Advanced Micro Turbine System (AMTS) -C200 Micro Turbine -Ultra-Low Emissions Micro Turbine
• Integrate each module with System Controller Intra CAN communication Low Level Drivers Module Configuration Data Structures LCM Î Grid Synchronization & DC Bus voltage control GCM Î Motor Engine, Speed Control FCM Î Fuel Valve & Injectors • System Integration Fault .... 3. 3v .
Indicates content that may require registration and/or purchase.