-
Supplier: DigiKey
Description: SOLAR CELL 0.150MW@2.4V
- Material: Amorphous Silicon
-
Supplier: Jinko Solar
Description: Poly Cell: 156x156mm Up to 18.90% efficiency, one of the highest performing Poly crystalline cells on the market Blue anti-reflecting coating allows more sunlight be captured and converted to electricity Thin fingers and three bus bar design reduces serial resistance, increased power
- Power: 4.28 to 4.6 watts
- Efficiency: 17.6 to 18.9 %
- Open Circuit Voltage: 0.627 to 0.638 volts
- Short Circuit Current: 8.8 to 9.07 amps
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Monocrystalline Silicon & Polycrystalline Silicon Solar Cell Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service,
- Material: Monocrystalline Silicon, Polycrystalline Silicon
-
-
Supplier: Motech Solar
Description: X-Cells are our most efficient line of monocrystalline solar cells.With anisotropic, dark blue surfaces that absorb the most sunlight, these cells are able to convert the maximum amount of light into energy. XS156B3 Cell Product Specifications Dimension : 156 mm x
- Power: 4.3199999999999985 to 4.6800000000000015 watts
- Efficiency: 18.1 to 19.6 %
- Open Circuit Voltage: 0.628 to 0.643 volts
- Short Circuit Current: 8.95 to 9.14 amps
-
Supplier: ODG (Origin Data Global)
Description: MONOCRYS SOLAR CELL 24.5MW 5.53V
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Amorphous Silicon Solar Cell Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order
- Material: Amorphous Silicon
-
Supplier: Solar Light Company, Inc.
Description: The LS1000 Solar Simulator is a turn key PV Cell testing light source. The single output of the LS1000 produces full spectrum sunlight (AM1.5) with a class "A"* spectral output and +/- 5% uniformity. The LS1000-002 Solar Simulator comes with an option of a vertical or horizontal
- Lamp / Output Power: 1,000 watts
- Spectral Range: Full Spectrum, UVA (Long Wave), UVB, Visible / UVV
- Features: Hour Meter / Timer, NIST Traceable
- Applications: PV / Solar Cell Testing, Solar Simulators and Light Sources
-
Supplier: Motech Solar
Description: I-Cells, our most popular line of multicrystalline solar cells, achieves both aesthetics and performance with its blue isotropic surface, uniform blue silicon nitride coatings, and uncut corners. IM156B4 Cell Product Specifications Dimension : 156 mm x 156 mm ± 0.5 mm
- Power: 4.089999999999997 to 4.529999999999997 watts
- Efficiency: 16.8 to 18.6 %
- Open Circuit Voltage: 0.622 to 0.639 volts
- Short Circuit Current: 8.49 to 8.83 amps
-
Supplier: Accuris
Description: Space systems \x97 Solar cells \x97 Calibration procedures
-
Supplier: Accuris
Description: Concentrator photovoltaic (CPV) solar cells and cell on carrier (CoC) assemblies \x96 qualification
-
Supplier: Accuris
Description: Concentrator photovoltaic (CPV) solar cells and cell on carrier (CoC) assemblies \x97 Qualification
-
Supplier: Canadian Solar Inc.
Description: 60-cell standard panels Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission’s PVUSA Testing since 2009, leaving 12,472 other silicon panels
- Power: 274.99999999999966 to 285.0000000000002 watts
- Efficiency: 16.8 to 17.41 %
- Open Circuit Voltage: 38.3 to 38.6 volts
- Short Circuit Current: 9.31 to 9.51 amps
-
Supplier: SensoPart
Description: The VISOR® Solar detects the wafer position with an accuracy of ± 50 μm and registers any damage in the same step. Typical VISOR® Solar SensoPart has expanded its range of vision sensors with the VISOR® Solar in order to combat rising cost pressure in the production of
- Horizontal Resolution: 1,936 lines
- Lens Mount: C-Mount
- Features: Industrial, Machine Vision Sensor, Other, Smart Camera
- Monochrome / Color: Monochrome
-
Supplier: Newark, An Avnet Company
Description: INDOOR SOLAR CELL, 3V, -20 TO 65DEG C ROHS COMPLIANT: YES
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate
- Power: 0.1800000000000003 watts
- Open Circuit Voltage: 5.5 volts
- Short Circuit Current: 0.064 amps
- Peak Voltage: 3.6 volts
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate
- Power: 0.3599999999999999 watts
- Open Circuit Voltage: 5.5 volts
- Short Circuit Current: 0.128 amps
- Peak Voltage: 3.6 volts
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces. Electrical Specifications: Max Voc all light
- Power: 0.00020600000000000007 watts
- Peak Voltage: 2.4 volts
- Peak Current: 0.000086 amps
- Material: Amorphous Silicon
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BU1840AMUV device provides the best system to the product charged with 1cell Li-ion battery and 3cell Nickel-metal-hydride batteries using the 2cell, 3cell, and 4cell solar panel. It is possible to boost it according to the voltage of 2 cell solar panel with built-in the
- Features: Other
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate
- Power: 0.30000000000000004 watts
- Open Circuit Voltage: 9.3 volts
- Short Circuit Current: 0.064 amps
- Peak Voltage: 6 volts
-
Supplier: Blue Sky Energy, Inc.
Description: allows Solar Boost 2512i-HV and 2512iX-HV to increase charge current up to 30% or more compared to conventional charge controllers. The new higher input voltage capability of the HV version product now allows the use of higher voltage lower cost 60 cell PV modules to charge a 12 volt
- Rated Battery Current: 20 to 25 amps
- Battery Voltage: 12 volts
- Operating Temperature: -40 to 113 F
- Features: Displays, Reverse Current Protection, Reverse Polarity Protection
-
Supplier: Canadian Solar Inc.
Description: MaxPower Panels MaxPower is Canadian Solar's series of robust solar panels with 72 solar cells. These panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system put our panels in the top ranking of California Energy
- Power: 314.9999999999998 to 330.00000000000034 watts
- Efficiency: 16.2 to 16.97 %
- Open Circuit Voltage: 45.1 to 45.6 volts
- Short Circuit Current: 9.18 to 9.45 amps
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: UHP Bulk Liquid Chemical Delivery System (BCDS) Implementation for High-Efficiency Photovoltaic and Solar Cell Production Lines In the rapidly advancing solar industry, the transition to N-type and TopCon cell architectures has made Ultra-High Purity (UHP) fluid handling
- Body Material: Stainless Steel
-
Supplier: AMETEK Programmable Power
Description: Performance. Reliance. Brilliance. The Elgar™ Advanced Solar Power Simulator (ASPS) features either two independent, isolated 600W channels or a single 1200W channel. Industry leading 2μsecond shunt switching recovery time provides the best power transfer for fast PWM shunt switching
- Applications: PV / Solar Cell Testing
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Precision Liquid Chemical Delivery Module (CDM) with PLC Control for Parts-Per-Trillion Purity in Solar Cell Production In the rapidly evolving photovoltaic industry, the Precision Liquid Chemical Delivery Module (CDM) has become the gold standard for high-efficiency solar
- Body Material: Stainless Steel
-
UV Light Systems - Solar Simulator, Sol3A Class AAA, IEC/JIS/ASTM, 1000 W Xenon, 6 x 6 in. -- 94063ASupplier: Newport MKS
Description: simulators class rating. An ideal spectral match for a solar simulator is based on the percentage of the integrated light intensity in 6 spectral ranges. A solar simulator with a Class A spectral match may not deviate more than 0.75 to 1.25 times the ideal percentage in each spectral
- Lamp / Output Power: 1,000 watts
-
Supplier: Neo Solar Power Corp.
Description: POWER NSP Power modules, built with NSP owned high efficiency mono PERC solar cells, have high photon to energy conversion efficiency and rigid installation mechanical strength. With NSP high quality solar module products, the stable and plentiful power output can be addressed.
- Power: 274.99999999999966 to 304.99999999999994 watts
- Efficiency: 16.9 to 18.7 %
- Open Circuit Voltage: 38.99 to 39.49 volts
- Short Circuit Current: 9.37 to 9.86 amps
-
Supplier: Neo Solar Power Corp.
Description: high-energy system output High PV cell shunt resistance enabling increased power output in low light conditions Low temperature coefficients of power to produce high power output in all weather conditions High efficiency solar cells and state-of-art manufacturing technology to
- Power: 259.9999999999999 to 274.99999999999966 watts
- Efficiency: 16 to 16.9 %
- Open Circuit Voltage: 37.67 to 38.63 volts
- Short Circuit Current: 8.87 to 9.28 amps
-
Supplier: Sunpower, Inc.
Description: CELLS-SunPower® Maxeon® solar cells look different because they are different – and better. The heart of the Helix platform, their seamless surface captures more sunlight, thanks to our innovative back-contact design. Our patented cell structure also eliminates the causes
- Efficiency: 22 %
- Output Options: Grid Tied
- Standard/Certifications: IEC, UL
- Mounting: Permanent
-
Supplier: Technic, Inc.
Description: solution sparger. Light source with control One CPVC solar cell fixture to accommodate three 156mm x 156mm solar cells. Rectifier: Model GPS1850D, 5 Amp, 0-18 Volt, constant current, constant voltage, 0.01% regulation with digital LED display. A manual timer with light
- Process / Technology: Electroplating
- Machinery Type: Laboratory / Pilot System
- Application / Industry: Solar / Photovoltaic
-
Supplier: Hanwha Q CELLS GmbH
Description: with low radiation intensity and on clear, hot summer days. Q.ANTUM SOLAR MODULE The new Q.PEAK-G4.1 is a monocrystalline solar module with performance classes up to 305 Wp and an efficiency of 18.6 %. Q.PEAK-G4.1 solar modules offer higher yields over smaller surface areas.
- Power: 295.0000000000001 to 304.99999999999994 watts
- Efficiency: 18.6 %
- Open Circuit Voltage: 36.92 to 40.05 volts
- Short Circuit Current: 7.82 to 9.84 amps
-
Description: bifacial PV cells, in addition to the requirements described in IEC 60904-1 and differentiating from IEC TS 60904-1-2 which is more applicable to encapsulated PV device. Specific requirements on bifacial reference cells and calibration of solar simulators are also defined to
-
Supplier: Sunpower, Inc.
Description: connections, providing superior durability under thermal expansion and contraction. Smaller solar cells carry 1/6 of the current so they stay 50% cooler when partly shaded, enabling longer panel life. More power: The Performance Series design minimizes white space between solar
- Power: 335.0000000000002 to 354.99999999999994 watts
- Efficiency: 16.2 to 17.2 %
- Open Circuit Voltage: 51.1 to 51.9 volts
- Short Circuit Current: 8.51 to 8.68 amps
-
Supplier: Sunpower, Inc.
Description: connections, providing superior durability under thermal expansion and contraction. Smaller solar cells carry 1/6 of the current so they stay 50% cooler when partly shaded, enabling longer panel life. More power: The Performance Series design minimizes white space between solar
- Power: 330.00000000000034 to 350 watts
- Efficiency: 16 to 17 %
- Open Circuit Voltage: 50.9 to 51.7 volts
- Short Circuit Current: 8.47 to 8.65 amps
-
Supplier: BTECH, Inc.
Description: Telecommunications, UPS systems, Station Battery systems and Switchgear and is competitively priced while offering increased sensitivity, accuracy and repeatability. Key System Features The CellQ 1 will record and trend unit voltage, unit impedance, pilot cell temperatures and thermal
- Voltage: 2 to 60 volts
- Test / Technique: Charge / Condition, Impedance / AC Testing
- Form: Test Station / System
-
Supplier: BTECH, Inc.
Description: trend unit voltage, unit impedance, pilot cell temperatures and thermal runaway All of this data can be viewed in real time using BTECH Inc’s legendary Battery Validation Manager Software. The Cellq 2 Modular Battery Monitoring systems - Designed for battery systems with less than (24) 12 or
- Voltage: 2 to 480 volts
- Test / Technique: Charge / Condition, Impedance / AC Testing
- Form: Test Module / Sub-system
Find Suppliers by Category Top
Featured Products Top
-
Innovative ideas for clean energy Fuel cell technology plays a vital role in helping to build a cleaner and more sustainable world for future generations. Conax (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
LAST-A-FOAM® FR-3700 Performance Core Last-A-FoamFR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
platforms Printing and coating systems Photovoltaic and solar cell industries Key Features Uniform and stable porous structure Reliable vacuum adsorption performance Even airflow distribution for air floating applications (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
equipment, barcode scanners, advanced metering boxes, and battery backup systems. The MOSFETs can balance two to four supercaps with very small voltage differences and dissipate no power beyond the actual leakage current differences between the two cells. When VIN = 3.0 V is (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
one of the most dominant solar cell materials today. 3. Infrared optics: monocrystalline silicon is usually used as a substrate for 3-5μm mid-wave infrared optics windows and optical filters. 4. Other applications: monocrystalline silicon can also be used in the manufacture of diodes, rectifiers, transistors and other electronic components. (read more)
Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
According to the U.S. Energy Information Administration, renewables accounted for 21% of U.S. power generation in 2020, and their share will increase to 42% by 2050. Within the renewable space, solar energy is poised to gain the most traction (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
The PLA and PLW Series from AMETEK Programmable Power are air-cooled and water-cooled programmable DC electronic loads. They offer operating-mode options which support testing of fuel-cells, batteries, photovoltaic systems, solar-cells and power supplies. Both models are capable of being (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
objectives are made to the highest quality and standards; they provide long working distance and higher numerical apertures. With resolution from 5 to 0.34 microns, these objectives can be used for wide applications such as repairing touch panel and solar cell. The (read more)
Browse Beam Expanders Datasheets for Electro Optical Components, Inc. -
TAKELAC A-543 is a solvent based polyurethane adhesive used with TAKENATE A-3 or A-12 for industrial use or nonfood use applications such as solar cell backing. Characteristics of the material include (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
-to-print composite parts. Through its network of distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing, marine, solar and wind energy industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479. (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co.
More Information Top
-
CR4 - Thread: Solar Cell Deteriorates When Exposed to Air
question was ,if you put a 3x6 solar cell inside a thermopane window ,would it last? seeing that it is NOT exposed the the elements.
-
CR4 - Thread: Solar Energy
I was looking at voltaic solar cells on ebay 3x6 and 3.6A 1.8W. polycrystalline.
-
CR4 - Thread: Lazer Cutting
I would like to cut some solar cells , they are 3x6 .
-
Indonesia Wire, Indonesia Wire Manufacturers
500 3x6 .5v3.6a Evergreen Solar Cells +wires .
-
CR4 - Thread: Solar Cells/Build Panel
I am going to build a solar panel and have a question about the amp's of each cell . with a 3x6 cell 1.8 watts=3.6 amp's.
-
Reactive magnetron sputtering of thin film solar cells
… series of attractive advantages like, e.g., the possibility of the large-scale coating by low costs, the coating on flexible substrates and the possible realization on the other side principally complete passage or even roller-to-roller solar cell -coating installations. Today architecture and heating curbing glasses with dimensions up to 3x6 m2 with surfaces in the order …
-
CR4 - Thread: Solar Batteries
Re: Solar Batteries 3x6 cells .and you should try to aim at 18 volts to charge 12 deep cyl. batteries.
-
CR4 - Thread: Are Diodes Essential in Solar Panels?
Re: Are diodes essential in solar panels? My polycrystalline cells are still being shipped. I am starting slow 36 3x6 cells.
-
Toward 40% and higher solar cells in a new Cassegrainian PV module
Cassegraln Module Design with GalnPIGaAs- GaSb Solar Cells This then leads to the 360 W 3x6 panel shown in figure 6.
-
Solar Energy Education. Solar solutions: Reader, Part III
A drawing of SPS composed or’photovoltaic cells and transmitter.5 GW of electricity is produced by this 3. 3x6 .5 mi array orbiting 22,?2.300mi above earth. Currently, there is a bill to allocate an additional $2S million/year expressly for solar power station research …
Indicates content that may require registration and/or purchase.