-
Supplier: Sensata Technologies
Description: Built to the same rugged standards as the H40 Incremental Heavy Duty encoder, this unit features an absolute encoder output up to 13 bits of resolution. Designed to take the rigors of physically demanding environments, the H40 has a heavy-duty housing, a 100+ pound bearing, and
- Diameter or Width: 0.6250 inch
- Encoder Output Codes: BCD, Gray
- Maximum Mechanical Shaft Speed: 10000 rpm
- Maximum Update Rate: 100 kHz
-
Supplier: DigiKey
Description: ENCODER ABSOLUTE GRAY CODE CONN
- Encoder Output Codes: Gray
- Operating Temperature: 32 to 158 F
-
Supplier: Sensata Technologies
Description: Long considered the industry standard for shafted incremental encoders, the Model H25 is now available in an absolute version with up to 13 Bits of resolution. It incorporates many of the great standard features of the incremental version, including: EMI shielding, 40-lb ABEC 7
- Diameter or Width: 0.3750 inch
- Encoder Output Codes: BCD, Gray
- Maximum Mechanical Shaft Speed: 8000 to 30000 rpm
- Maximum Update Rate: 100 kHz
-
-
Supplier: DigiKey
Description: Rotary Encoder Mechanical 4 Gray Code (Absolute) Right Angle
- Encoder Output Codes: Gray
- Encoder Technology: Mechanical
- Operating Temperature: -40 to 221 F
-
Supplier: DigiKey
Description: Rotary Encoder Mechanical 4 Gray Code (Absolute) Vertical
- Encoder Output Codes: Gray
- Encoder Technology: Mechanical
- Operating Temperature: -40 to 221 F
-
Supplier: DigiKey
Description: Rotary Encoder Mechanical 4 Gray Code (Absolute) Vertical
- Encoder Output Codes: Gray
- Encoder Technology: Mechanical
- Operating Temperature: -40 to 221 F
-
Supplier: ifm electronic gmbh
Description: For precise position, speed, angular and linear measurement Direct output of the values via SSI interface Multiturn encoder with 24 bit total resolution Configurable direction of rotation and zero setting via pin connection High shock and vibration resistance thanks to magnetic sensing
- Absolute Encoder Codes: Gray
- Diameter or Width: 2.31 inch
- Encoder Output: Other
- Encoder Technology: Magnetic
-
Supplier: B&Plus USA, Inc.
Description: MAS-10 Series Ultra-compact Absolute Rotary Encoder 13mm Diam. x 15.5mm H Resolution 256 (8-bit)
- Diameter or Width: 0.5118 inch
- Electrical Output and Interface: Analog Voltage
- Encoder Output Codes: Gray
- Encoder Technology: Mechanical
-
Supplier: Lika Electronic
Description: Compact optical single turn encoder Resolution up to 8192 cpr Additional incremental track High degree of protection, IP67
- Accuracy: 72 arcsec
- Diameter or Width: 2.28 inch
- Electrical Output and Interface: SSI, Other
- Encoder Output Codes: Binary, Gray
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders 4 mm Gray Sleeve for AMT
-
Supplier: Lika Electronic
Description: US standard optical encoders Single turn up to 13 bit (8192 cpr) and multi turn up to 13x14 bit (8192 x 16384) Additional incremental track High degree of protection, IP67 BCD output code on request
- Accuracy: 144 arcsec
- Diameter or Width: 2.56 inch
- Electrical Output and Interface: SSI, Other
- Encoder Output Codes: Binary, Gray
-
Supplier: Lika Electronic
Description: Compact optical multi turn encoder Resolution up to 8192 cpr and 16384 turns Additional incremental track High degree of protection, IP67
- Accuracy: 72 arcsec
- Diameter or Width: 2.28 inch
- Electrical Output and Interface: SSI, Other
- Encoder Output Codes: Binary, Gray
-
Supplier: Grayhill, Inc.
Description: , typical applications measure discrete digital position or rotational angle. Output options include absolute or quadrature 2-bit binary code. Custom shaft and threaded bushing sizes are available. To increase the functions in one control, Grayhill offers optical encoders with
- Absolute Encoder Codes: Gray
- Absolute Encoder Resolution: 2 bits
- Diameter or Width: 0.5000 inch
- Encoder Technology: Optical
-
Supplier: Broadcom Inc.
Description: The Avago Technologies AEAT-9000 series are high resolution single turn optical absolute encoders. They are designed to allow design engineers to achieve superior positioning performance in terms of speed and accuracy performance. The modular package enables the encoder to be directly
- Absolute Encoder Codes: Gray
- Absolute Encoder Resolution: 17 bits
- Diameter or Width: 1.81 inch
- Encoder Output: SSI
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Gray Code, 15 bit/0-32,767 Counts Per Revolution
- Absolute Encoder Codes: Gray
- Encoder Output: Other
- Encoder Technology: Optical
- Encoder Type: Absolute
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Gray Code, 11 bit/0-2047 Counts Per Revolution
- Absolute Encoder Codes: Gray
- Encoder Output: Other
- Encoder Technology: Optical
- Encoder Type: Absolute
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Gray Code, 12 bit/0-4095 Counts Per Revolution
- Absolute Encoder Codes: Gray
- Encoder Output: Other
- Encoder Technology: Optical
- Encoder Type: Absolute
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Gray Code, 14 bit/0-16,383 Counts Per Revolution
- Absolute Encoder Codes: Gray
- Encoder Output: Other
- Encoder Technology: Optical
- Encoder Type: Absolute
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The MR30 is a full function 11-bit, single-turn, digital, absolute position encoder for applications requiring up to 2048 uniquely identifiable codes per revolution. It is designed for direct mounting on a shaft, accommodating 1/4”, 5/16“, 3/8”, 8mm
- Absolute Encoder Resolution: 11 bits
- Encoder Technology: Optical
- Encoder Type: Absolute
- Modular Kit: Yes
-
Supplier: Baumer Ltd.
Description: When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different
- Diameter or Width: 0.9449 inch
- Encoder Output Codes: Gray
- Encoder Technology: Magnetic
- Maximum Mechanical Shaft Speed: 10000 rpm
-
Supplier: Tri-Tronics Company, Inc.
Description: generating absolute position information accurate to within 1/1024th of a rotation. The position is then converted to either a natural binary or a gray code number and output as a 10-bit digital number in either parallel or serial format. The position can also be converted to a 0-10vdc
- Absolute Encoder Resolution: 10 bits
- Encoder Technology: Optical
- Encoder Type: Absolute
-
Supplier: Sensata Technologies
Description: can count up to 4096 turns—a total of 24 bits or 16,777,216 positions. Units are enclosed in a 2.5- inch diameter sealed package to withstand rugged environments and they carry an IP 66 environmental rating. These encoders meet the long travel and high resolution requirements of
- Diameter or Width: 0.3750 inch
- Electrical Output and Interface: SSI
- Encoder Output Codes: Binary, Gray
- Maximum Mechanical Shaft Speed: 6000 rpm
-
Supplier: Broadcom Inc.
Description: The AEAT-84AD provides all functions as an optoelectronicmechan ical unit in order to implement, with single turn absolute encoder, an absolute multi-turn encoder with a combined capacity of up to 30 bits at extended temperature. The unit consists of an IR-LED circuit board, a
- Absolute Encoder Codes: Gray
- Absolute Encoder Resolution: 14 bits
- Diameter or Width: 2.17 inch
- Encoder Output: SSI, Other
-
Supplier: Broadcom Inc.
Description: the number of assembly steps to 4, versus other approaches that require as many as 8 steps. The encoder combination also dramatically reduces the number of components needed from approximately 120 to as few as 4, decreasing inventory, manufacturing, and purchasing costs. As a
- Absolute Encoder Codes: Gray
- Absolute Encoder Resolution: 12 bits
- Diameter or Width: 2.17 inch
- Encoder Output: SSI, Other
-
Supplier: Hymark/Kentucky Gauge
Description: Miniature optical single turn encoder Resolution up to 1048576 cpr (20 bit) High degree of protection, IP67 M12 inline connector
- Diameter or Width: 1.46 inch
- Encoder Output Codes: Binary, Gray
- Maximum Mechanical Shaft Speed: 6000 rpm
- Operating Temperature: -13 to 185 F
-
Supplier: BEI Sensors
Description: The L18 absolute encoder provides system designers with high pre-cision in a small, lightweight package. This small industrial encoder features a 13-bit absolute SSI output in a 1.8-inch servo package. The L18 encoder contains field-proven ASIC electronics, sealed
- Electrical Output and Interface: Serial
- Encoder Output Codes: Binary, Gray
- Encoder Technology: Optical
- Maximum Mechanical Shaft Speed: 500 rpm
-
Supplier: POSITAL B.V.
Description: IXARC SSI absolute rotary encoders provide fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own. With a wide variety of
- Accuracy: 72 to 1.30E6 arcsec
- Diameter or Width: 1.4 to 2.3 inch
- Electrical Output and Interface: Serial, SSI
- Encoder Output Codes: Binary, Gray
-
Supplier: Hymark/Kentucky Gauge
Description: Miniature optical multi turn encoder Resolution up to 524288 cpr (19 bit) x 4096 turns (12 bit) High degree of protection, IP67 Cable output or M12 inline plug
- Absolute Encoder Codes: Binary, Gray
- Count Rate: 100 kHz
- Diameter or Width: 1.46 inch
- Encoder Type: Absolute
-
Supplier: POSITAL B.V.
Description: IXARC SSI absolute rotary encoders combine fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own given their high IP69k
- Absolute Encoder Codes: Binary, Gray
- Absolute Encoder Resolution: 1 to 16 bits
- Diameter or Width: 1.4 to 2.3 inch
- Encoder Output: Serial, SSI
-
Supplier: POSITAL B.V.
Description: IXARC SSI absolute rotary encoders combine fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own given their high IP69k
- Absolute Encoder Codes: Binary, Gray
- Absolute Encoder Resolution: 1 to 16 bits
- Diameter or Width: 1.4 to 2.3 inch
- Encoder Output: Serial, SSI
-
Supplier: POSITAL B.V.
Description: IXARC SSI absolute rotary encoders combine fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders, IXARC SSI encoders are in a league of their own given their high IP69k
- Absolute Encoder Codes: Binary, Gray
- Absolute Encoder Resolution: 1 to 16 bits
- Diameter or Width: 1.4 to 2.3 inch
- Encoder Output: Serial, SSI
-
Supplier: Gurley Precision Instruments
Description: addition, the encoder features: Faster and more accurate than any resolver-based system Up to 20-bit resolution, SSI or BiSS outputs -40C to +85C extended operating temperature available Optical reflective technology 19-20mm diameter housing 3-4mm (0.125”) diameter steel solid
- Absolute Encoder Codes: Binary, Gray
- Absolute Encoder Resolution: 20 bits
- Diameter or Width: 0.7480 inch
- Encoder Output: Serial, SSI, Other
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Compact programmable encoder Multiturn version up to 14 bit SSI or Bit parallel output Solid or blind hollow shaft Teach-in function
- Absolute Encoder Codes: Binary, BCD, Gray
- Count Rate: 150 kHz
- Diameter or Width: 2.28 inch
- Encoder Output: Parallel, SSI
-
Supplier: Radwell International
Description: ENCODER, GRAY CODE ENCODERS (SOURCING DC OUTPUTS), 8-BIT, NEMA 12, 0-1000 RPM, NOT USED FOR PLUS SYSTEMS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BEI Sensors
Description: The HS35 combines the rugged, heavy duty features usually associated with shafted encoders into a hollow shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13 and IP65 environmental ratings, a rugged metal housing, and a sealed connector or cable gland. The HS35
- Absolute Encoder Codes: Binary, Gray
- Absolute Encoder Resolution: 12 bits
- Diameter or Width: 3.5 inch
- Encoder Output: Parallel
Find Suppliers by Category Top
Featured Products Top
-
Gurley has expanded on its compact, modular encoder systems. Designed for superior performance and based on Gurley's patented Virtual Absolute technology, the model 7700 provides absolute positioning and high performance at a low price. Available with resolutions up to 22-bits (4,194,304 words (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
The Model A19 is the smallest true-absolute rotary encoder available with opto/magnetic electronic technology. With resolution of up to 18-bits (262,144 words/turn), this mini-encoder provides superior performance in a wide variety of position (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Motion Type: Rotary Usage Grade: LT.-Med. Industrial Output: Absolute Max Resolution: 23-bits High Performance - Compact Package The Model A37H miniature encoder is a single-turn rotary absolute encoder with opto-electric technology that (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
diameter aluminum housing, a 3-4 mm (0.125-0.25") diameter stainless steel shaft, and precision ball bearings. Output formats include serial, parallel and multiplexed versions of Gray code or natural binary. The model A37 is one of a family of new low-cost true absolute encoders available from (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Troy, NY - Gurley Precision Instruments' high-performance A08 series rotary encoder offers both incremental (to 4,096 counts) and absolute (up to 12-bits) position information in an 8mm diameter package. Available in both a shaft and blind hollow-shaft configuration, the A08 and R108 offers (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
Resolution up to 16 bit, Revolution up to 14 bit Variety of Communication Interfaces Analog (4-20mA, 0-5V, 0-10V, 0.5-4.5V, 0.5-9.5V) CANopen DeviceNet Ether (read more)
Browse Absolute Rotary Encoders Datasheets for POSITAL B.V. -
: Up to 15-bit resolution, SSI output -40C to +85C extended operating temperature available Represent either shafted or blind-hollow shaft version LED illumination for long life (>100,000 hours) Faster and more accurate than any resolver-based system 19mm diameter housing 3-4mm (0.125") diameter steel solid or blind hollow shaft (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
The Model A19/20 is the smallest true-absolute rotary encoder available with opto/magnetic electronic technology. With resolution of up to 18-bits (262,144 words/turn), this mini-encoder provides superior performance in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes. (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
EPC’s Model A36R absolute encoder is now available in a thinner, more compact 36 mm size with reflective sensor technology that allows for high accuracy and resolution. This encoder offers 22-bit single turn capacity for precise, high speed motion control applications and 24-bit multi (read more)
Browse Absolute Rotary Encoders Datasheets for Encoder Products Company -
Renishaw's associate company RLS announces the launch of the new AksIM™ true-absolute magnetic rotary encoder for embedded OEM motion control applications. With up to 20 bit resolution and zero hysteresis in a unique through-bore configuration, AksIM sets a new standard for magnetic (read more)
Browse Rotary Encoders Datasheets for Renishaw
More Information Top
-
A high-speed 7 bit A/D converter
The output signals of the differential stages are fed into a 4 bit Gray encoder circuit which is followed by latches to provide the sampled .
-
A novel coding scheme for the ROM of parallel ADCs, featuring reduced conversion noise in the case of single bubbles in the thermometer code
As an example a 4 bit Gray encoder ROM is shown in fig. 2.
-
A 0.16pJ/Conversion-Step 2.5mW 1.25GS/s 4b ADC in a 90nm Digital CMOS Process
ROM-based encoder 4 bit gray code .
-
Design of a low power 12-bit ADC
Each entry fields is encoded on 4 bits with a 4 - bit gray encoder .
-
Parallel Problem Solving from Nature – PPSN X
::= <2ndint> | $ <2ndint> ::= "," ::= # 4 Bit Gray Code Encoder ::= | ::= | ::= | ::= | ::= 1 ::= 3 | 2 ::= 7 | 6… -
Chip-integrated all-optical 4-bit Gray code generation based on silicon microring resonators.
We propose and experimentally demonstrate a 4-port passive encoder for 4 - bit Gray code on pure silicon platform.
-
Honeywell - 510E1A48F416PC - Sensors, Switches & Relays - Encoders - Allied Electronics
Encoder , 4 - Bit Gray Code, Absolute Electrical Position, 5 Ohms (Contact), PC .
-
Honeywell - 510E1A48F206PB - Sensors, Switches & Relays - Encoders - Allied Electronics
Encoder , 4 - Bit Gray Code, Absolute Electrical Position, 5 Ohms (Contact), PC .
-
Inexpensive robot for remote detection of UXO
Odometry—A CTS 288 Series 4 - Bit Gray Code Rotary Encoder was decided upon to implement the robot’s odometry system.
-
A pipelined multiranging integrator and encoder ASIC for fast digitization of photomultiplier tube signals
Third, the 10 comp_arator outputs are encoded by a 10 to 4 Gray code encoder to provide the 4 bit exponent of _(e .
Indicates content that may require registration and/or purchase.