-
Supplier: Allied Electronics, Inc.
Description: Encoder, 5 Ohms Contact Resistance, 1000 VAC Dielectric Withstanding Voltage The series 510 controls are manually operated, rotary, mechanical encoders that provide a two-bit gray code for relative reference applications and a four-bit gray code for absolute
-
Supplier: Newark, An Avnet Company
Description: Incremental encoder interface; RS-422; 32 bits; light gray
-
Supplier: Newark, An Avnet Company
Description: Incremental encoder interface; 24 VDC; Single-ended; 32 bits; light gray
-
-
Supplier: Newark, An Avnet Company
Description: Incremental encoder interface; RS-422; 32 bits; Single Interpreter; light gray
-
Supplier: Newark, An Avnet Company
Description: Incremental encoder interface; 24 VDC; Differential input; 32 bits; light gray
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The MR30 is a full function 11-bit, single-turn, digital, absolute position encoder for applications requiring up to 2048 uniquely identifiable codes per revolution. It is designed for direct mounting on a shaft, accommodating 1/4”, 5/16“, 3/8”, 8mm, and 10mm
- Resolution: 11 bits
- Absolute Encoder Resolution: 11 bits
- Encoder Type: Absolute, Modular Kit
- Encoder Technology: Optical
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Gray Code, 8 bit/0-255 Counts Per Revolution
- Resolution (counts per revolution): 255 (counts/revolution)
- Encoder Type: Absolute
- Absolute Encoder Output Code: Gray
- Encoder Technology: Optical
-
Supplier: Tri-Tronics Company, Inc.
Description: absolute position information accurate to within 1/1024th of a rotation. The position is then converted to either a natural binary or a gray code number and output as a 10-bit digital number in either parallel or serial format. The position can also be converted to a 0-10vdc or
- Resolution: 10 bits
- Absolute Encoder Resolution: 10 bits
- Encoder Type: Absolute
- Encoder Technology: Optical
-
Supplier: ifm efector inc.
Description: For precise position, speed, angular and linear measurement Direct output of the values via SSI interface Multiturn encoder with 24 bit total resolution Configurable direction of rotation and zero setting via pin connection High shock and vibration resistance Learn more View other
- Diameter or Width: 2.30708786 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: 185 F
- Vibration Rating: 10 g
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Gray Code, 12 bit/0-4095 Counts Per Revolution
- Resolution (counts per revolution): 4,095 (counts/revolution)
- Encoder Type: Absolute
- Absolute Encoder Output Code: Gray
- Encoder Technology: Optical
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders 4 mm Gray Sleeve for AMT
-
Supplier: Broadcom Inc.
Description: assembly steps to 4, versus other approaches that require as many as 8 steps. The encoder combination also dramatically reduces the number of components needed from approximately 120 to as few as 4, decreasing inventory, manufacturing, and purchasing costs. As a result,
- Resolution: 12 bits
- Diameter or Width: 2.1653555 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -40 to 257 F
-
Supplier: Broadcom Inc.
Description: The Avago Technologies AEAT-9000 series are high resolution single turn optical absolute encoders. They are designed to allow design engineers to achieve superior positioning performance in terms of speed and accuracy performance. The modular package enables the encoder to be directly
- Resolution: 17 bits
- Diameter or Width: 1.8110246 inch
- Operating Temperature: -40 to 239 F
- Resolution (lines per revolution): 2,048 (lines/revolution)
-
Supplier: DigiKey
Description: Rotary Encoder Mechanical 16 Gray Code (Absolute) Right Angle
- Operating Temperature: -85 to 185 F
- Resolution (counts per revolution): 16 (counts/revolution)
- Encoder Type: Absolute
- Absolute Encoder Output Code: Gray
-
Supplier: Baumer Ltd.
Description: big variety of mechanical designs. Besides the versatile standard product range Baumer is prestigious for their competence in customer-specific designs like HeavyDuty encoders and tachogenerators, motor feedback encoders and two-in-one encoder solutions for combined positioning
- Resolution: 15 bits
- Diameter or Width: 3.149608 inch
- Maximum Mechanical Shaft Speed: 5,000 rpm
- Operating Temperature: -4 to 185 F
-
Supplier: POSITAL B.V.
Description: POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (4), ø 6.35 mm (1/4") shaft and IP54 protection class.
- Resolution: 16 bits
- Accuracy: 316.08 arcsec
- Maximum Update Rate: 100 to 2,000 kHz
- Maximum Mechanical Shaft Speed: 12,000 rpm
-
Supplier: Pepperl+Fuchs SE
Description: Industrial standard housing ∅58 mm 13 Bit singleturn Output code: gray and binary Transfer of position data with 4 AS-Interface slaves Parameterization and addressing via AS-Interface Recessed hollow shaft
-
Supplier: Pepperl+Fuchs SE
Description: Industrial standard housing ∅58 mm 16 Bit multiturn Output code: gray and binary Transfer of position data with 4 AS-Interface slaves Parameterization and addressing via AS-Interface Servo or clamping flange
-
Supplier: Radwell International
Description: ENCODER, GRAY CODE ENCODERS (SOURCING DC OUTPUTS), 8-BIT, NEMA 12, 0-1000 RPM, NOT USED FOR PLUS SYSTEMS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Gurley Precision Instruments
Description: Major Features and Advantages: Up to 20-bit single-turn resolution available Up to 44-bit (20-bits/turn + 24-bit turns) gearless multi-turn resolution available Standard synchro flange SSI interface standard (RS-485) - 4 MHz clock frequency Accuracy: +/- 30 arcsec
- Resolution: 20 bits
- Accuracy: 30 arcsec
- Maximum Update Rate: 62.5 to 4,000 kHz
- Diameter or Width: 2.2834658 inch
-
Supplier: Gurley Precision Instruments
Description: The series A19 & A20 are miniature single-turn absolute rotary encoders with optical reflective technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes, where high resolution is required. In
- Resolution: 20 bits
- Accuracy: 75.00000000000001 arcsec
- Diameter or Width: 0.7480319 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: B&Plus USA, Inc.
Description: MAS-10 Series Ultra-compact Absolute Rotary Encoder 13mm Diam. x 15.5mm H Resolution 256 (8-bit)
- Resolution: 256 bits
- Maximum Update Rate: 20 kHz
- Diameter or Width: 0.5118113 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Compact programmable encoder Multiturn version up to 14 bit SSI or Bit parallel output Solid or blind hollow shaft Teach-in function
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -40 to 185 F
- Vibration Rating: 10 g
-
Supplier: Hymark/Kentucky Gauge
Description: Miniature optical single turn encoder Resolution up to 1048576 cpr (20 bit) High degree of protection, IP67 M12 inline connector
- Diameter or Width: 1.4566937 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: -13 to 185 F
- Vibration Rating: 10 g
-
Supplier: Sensata Technologies
Description: Long considered the industry standard for shafted incremental encoders, the Model H25 is now available in an absolute version with up to 13 Bits of resolution. It incorporates many of the great standard features of the incremental version, including: EMI shielding, 40-lb ABEC 7
- Resolution: 13 bits
- Maximum Update Rate: 100 kHz
- Diameter or Width: 0.375 inch
- Maximum Mechanical Shaft Speed: 8,000 to 30,000 rpm
-
Supplier: Sensata Technologies
Description: Built to the same rugged standards as the H40 Incremental Heavy Duty encoder, this unit features an absolute encoder output up to 13 bits of resolution. Designed to take the rigors of physically demanding environments, the H40 has a heavy-duty housing, a 100+ pound bearing, and
- Resolution: 13 bits
- Maximum Update Rate: 100 kHz
- Diameter or Width: 0.625 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: BEI Sensors
Description: The L18 absolute encoder provides system designers with high pre-cision in a small, lightweight package. This small industrial encoder features a 13-bit absolute SSI output in a 1.8-inch servo package. The L18 encoder contains field-proven ASIC electronics, sealed
- Resolution: 13 bits
- Maximum Mechanical Shaft Speed: 500 rpm
- Rotor Inertia: 0.5 oz-in-sec²
- Operating Temperature: 32 to 158 F
-
Supplier: Allied Electronics, Inc.
Description: The sturdy construction and exceptionally long life of the digital contacting encoder make it a good choice where reliability and dependability are required. The ECW encoder produces a 2-channel, 2-bit gray code quadrature signal which is suitable for digital systems
-
Supplier: Grayhill, Inc.
Description: Grayhill specializes in human interface optical encoders that provide excellent tactile feedback to the user. The greatest advantage of optical encoders is their non-contact switching technology which results in an exceptionally high operational life. Although the end-product may vary,
- Diameter or Width: 0.5 inch
- Operating Temperature: -40 to 185 F
- Vibration Rating: 15 g
- Shock Rating: 100 g
-
Supplier: BEI Sensors
Description: The HS35 combines the rugged, heavy duty features usually associated with shafted encoders into a hollow shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13 and IP65 environmental ratings, a rugged metal housing, and a sealed connector or cable gland. The HS35
- Resolution: 12 bits
- Accuracy: 60.00000000000012 arcsec
- Maximum Update Rate: 100 kHz
- Diameter or Width: 3.5 inch
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION High resolution singleturn encoder Servo or clamp flange Resolution up to 19 bit Additional incremental track, 2048 PPR sin/cos For motor feedback applications
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.0013452 oz-in-sec²
- Operating Temperature: -13 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
Gurley has expanded on its compact, modular encoder systems. Designed for superior performance and based on Gurley's patented Virtual Absolute technology, the model 7700 provides absolute positioning and high performance at a low price. Available with resolutions up to 22-bits (4,194,304 words (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
The Model A19 is the smallest true-absolute rotary encoder available with opto/magnetic electronic technology. With resolution of up to 18-bits (262,144 words/turn), this mini-encoder provides superior performance in a wide variety of position (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Motion Type: Rotary Usage Grade: LT.-Med. Industrial Output: Absolute Max Resolution: 23-bits High Performance - Compact Package The Model A37H miniature encoder is a single-turn rotary absolute encoder with opto-electric technology that (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
diameter aluminum housing, a 3-4 mm (0.125-0.25") diameter stainless steel shaft, and precision ball bearings. Output formats include serial, parallel and multiplexed versions of Gray code or natural binary. The model A37 is one of a family of new low-cost true absolute encoders available from (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
Troy, NY - Gurley Precision Instruments' high-performance A08 series rotary encoder offers both incremental (to 4,096 counts) and absolute (up to 12-bits) position information in an 8mm diameter package. Available in both a shaft and blind hollow-shaft configuration, the A08 and R108 offers (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
Resolution up to 16 bit, Revolution up to 14 bit Variety of Communication Interfaces Analog (4-20mA, 0-5V, 0-10V, 0.5-4.5V, 0.5-9.5V) CANopen DeviceNet Ether (read more)
Browse Absolute Rotary Encoders Datasheets for POSITAL B.V. -
: Up to 15-bit resolution, SSI output -40C to +85C extended operating temperature available Represent either shafted or blind-hollow shaft version LED illumination for long life (>100,000 hours) Faster and more accurate than any resolver-based system 19mm diameter housing 3-4mm (0.125") diameter steel solid or blind hollow shaft (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
The Model A19/20 is the smallest true-absolute rotary encoder available with opto/magnetic electronic technology. With resolution of up to 18-bits (262,144 words/turn), this mini-encoder provides superior performance in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes. (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
EPC’s Model A36R absolute encoder is now available in a thinner, more compact 36 mm size with reflective sensor technology that allows for high accuracy and resolution. This encoder offers 22-bit single turn capacity for precise, high speed motion control applications and 24-bit multi (read more)
Browse Absolute Rotary Encoders Datasheets for Encoder Products Company -
applications in areas such as robotics and medical equipment. IXARC encoders with the BiSS C interface feature POSITAL’s latest TMR position sensing technology and microprocessors. These upgrades improve both resolution (up to 19 bits), dynamic response (up to 12,000 RPM) and energy efficiency (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V.
More Information Top
-
A high-speed 7 bit A/D converter
The output signals of the differential stages are fed into a 4 bit Gray encoder circuit which is followed by latches to provide the sampled .
-
A novel coding scheme for the ROM of parallel ADCs, featuring reduced conversion noise in the case of single bubbles in the thermometer code
As an example a 4 bit Gray encoder ROM is shown in fig. 2.
-
A 0.16pJ/Conversion-Step 2.5mW 1.25GS/s 4b ADC in a 90nm Digital CMOS Process
ROM-based encoder 4 bit gray code .
-
Design of a low power 12-bit ADC
Each entry fields is encoded on 4 bits with a 4 - bit gray encoder .
-
Parallel Problem Solving from Nature – PPSN X
::= <2ndint> | $ <2ndint> ::= "," ::= # 4 Bit Gray Code Encoder ::= | ::= | ::= | ::= | ::= 1 ::= 3 | 2 ::= 7 | 6… -
Chip-integrated all-optical 4-bit Gray code generation based on silicon microring resonators.
We propose and experimentally demonstrate a 4-port passive encoder for 4 - bit Gray code on pure silicon platform.
-
Honeywell - 510E1A48F416PC - Sensors, Switches & Relays - Encoders - Allied Electronics
Encoder , 4 - Bit Gray Code, Absolute Electrical Position, 5 Ohms (Contact), PC .
-
Honeywell - 510E1A48F206PB - Sensors, Switches & Relays - Encoders - Allied Electronics
Encoder , 4 - Bit Gray Code, Absolute Electrical Position, 5 Ohms (Contact), PC .
-
Inexpensive robot for remote detection of UXO
Odometry—A CTS 288 Series 4 - Bit Gray Code Rotary Encoder was decided upon to implement the robot’s odometry system.
-
A pipelined multiranging integrator and encoder ASIC for fast digitization of photomultiplier tube signals
Third, the 10 comp_arator outputs are encoded by a 10 to 4 Gray code encoder to provide the 4 bit exponent of _(e .
Indicates content that may require registration and/or purchase.