-
Supplier: Festo Corporation
Description: Non-return and flow control valve In-line installation
- Pressure Rating: 2.900754 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Features: Control Valves
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.125 to 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.125 to 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.125 to 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Hand Lever
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 4
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Primary Material: Aluminum
-
Supplier: Radwell International
Description: CONTROL VALVE, 3/4" NPT, 3-WAY, MIX MOD WATER CV 2.9. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves
- Media: Water
-
Description: Description Research Control Valve Specification Size: 3/4"~1-1/4" Design Pressure: PN160 Connection: NPT, GB Control Mode: Electric Regulating Type, Electric Switching Type Structure: Needle Valve Seat research metering control valves
- Valve Size: 4 inch
- Features: Control Valves, Metering Valves
- Valve Type: Directional Valves, Servo Valves
-
Supplier: DynaQuip Controls
Description: VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 4
- Media Temperature: -10 to 175 F
-
Supplier: Red Valve Company, Inc.
Description: The Red Valve Series 5200 Control Valve design offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy duty, rugged pinch mechanism positions the sleeve, resulting in
- Valve Size: 1 to 4 inch
- Pressure Rating: 150 psi
- Connection Description: Bolt Flange
- Features: Control Valves, Other, Rubber
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass,
- Valve Size: 4.9212625 inch
- Pressure Rating: 0 to 580.1508 psi
- Number of Ports/Ways: 2
- Media Temperature: 140 F
-
Supplier: Valcor Engineering Corporation
Description: and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up
- Pressure Rating: 3,226 psi
- Number of Ports/Ways: 4
- Flow (Cv): 1.1
- Power: 24 volts
-
Supplier: McLellan
Description: We offer a fully adjustable water distribution valve that is normally closed, affording control of the angle of the water from 0 ° to 180° and the thickness of the water.
- Primary Material: Cast Iron
-
Supplier: Curtiss-Wright, Valve Group
Description: Curtis Wright provides a variety of industrial grade control valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright control valves are
- Features: Control Valves, Other
- Media: Gas, High Purity Gas, Hot Water, Water
- Actuation: Pneumatic
-
Supplier: Armstrong International
Description: control signals for interfacing with SCADA control Software configurable control settings Very high resolution capability (0.03° rotational) External RS232 connection (cable supplied) Stand-alone closed loop temperature control, or remote analog (4-20mA)
- Valve Size: 2 to 2.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: ISC Sales, Inc.
Description: operation each and every time. Our float valves directly control the maximum water level and our altitude valves control the liquid quantity from ground level. These valves are ideal for maintaining a preset maximum water level, the valve
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Features: Control Valves
- Agency: ISO
- Media: Water
-
Supplier: KZVALVE
Description: The KZValve QX Series Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves • Valve body: Polypropylene or nylon •
- Valve Size: 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Flow (Cv): 51
-
Supplier: Armstrong International
Description: corrosion resistant 1” valve flow coefficient (Cv): 12.6 mixing; 10.0 single port Valve constructed of C8FM (316) stainless steel End connection: 1” NPT inlets and 1-1/4” NPT outlet Elastomer seal material options are available to support NON water temperature
- Valve Size: 1 to 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Bell & Gossett, a xylem brand
Description: B&G Flo-Control Valves are used for preventing gravity flow in forced water systems and to permit summer-winter operation of indirect water heaters. Flo-Control Valves in NPT sizes 3/4” to 2” are made in combination straight-angle patterns permitting
- Valve Size: 0.75 to 2 inch
- Pressure Rating: 125 psi
- Media Temperature: 250 F
- Connection Description: Bolt Flange, Threaded
-
Supplier: KZVALVE
Description: The KZValve QX Series Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves • Valve body: Polypropylene or nylon •
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 51
-
Supplier: DK-LOK U.S.A.
Description: Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
- Valve Size: 0.187 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 50 to 150 F
-
Description: Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker Fluid Control’s 2 Way and 3
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 180 F
- Flow (Cv): 0.06
-
Description: function. The flow control valve is suitably used for controlling pipeline cooling water, low-pressure hot water, high-pressure hot water, salt water, thermal oil, and steam, with good linearity, adjustable ratio, tight sealing, high-temperature resistance,
- Features: Control Valves
- Valve Type: Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
-
Supplier: KZVALVE
Description: The KZValve QX Series Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves • Valve body: Polypropylene or nylon •
- Valve Size: 1.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Flow (Cv): 120
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves.
- Valve Size: 4 inch
- Flow (Cv): 548
- Pressure Rating: 740 psi
- Media Temperature: -20 to 400 F
-
Supplier: KZVALVE
Description: The KZValve Vented 2-Way Stainless Steel Ammonia Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" vented 2-way stainless steel valves • Valve
- Valve Size: 0.25 inch
- Pressure Rating: 2,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 8.4
-
Supplier: Armstrong International
Description: Electronic Actuator Features Analog (4-20mA) Speed, position, and acceleration control User defined ‘2-speed’ stroke can eliminate water hammer•Very high resolution capability (0.03° rotational) Local closed loop control of Temperature External RS232 connection (cable
- Valve Size: 1.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Direct acting 3/2 way solenoid change over valve with different orifice sizes for control of neutral gases and liquids. The plunger of the magnetic system is protected by spatial separation from the medium . Valves of this design are single chamber valves with
- Valve Size: 0.1574804 inch
- Pressure Rating: 0 to 36.259425 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
-
Supplier: OMEGA Engineering, Inc.
Description: the valve falls into the 0 to 5 psi range. The SV222 through SV225 valves are able to control hot water up to 150 psi at 99°C (210°F). The seals are made of ethylene propylene, for hot water compatibility over a wide temperature range as well as trouble-free,
- Valve Size: 0.203125 to 1 inch
- Flow (Cv): 0.76 to 11.7
- Pressure Rating: 100 to 150 psi
- Media Temperature: 210.2 F
-
Supplier: Honeywell International, Inc.
Description: 4 WAY MIXING VALVE TYPE 1 1/4 INCH NOMINAL SIZE WATER, GLYCOL, BOILER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING CHROME PLATED CAST IRON BODY MATERIAL 1 1/4 INCH FNPT X 1 1/4 INCH FNPT X 1 1/4 INCH FNPT X 1 1/4 INCH FNPT END
- Valve Size: 1.25 inch
- Media Temperature: 36 to 230 F
- Primary Material: Cast Iron
- Features: Control Valves
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have
- Pressure Rating: 9 psi
- Number of Ports/Ways: 2
- Power: 12 volts
- Media: Air, Water
-
Supplier: Powell Electronics, Inc.
Description: 2-way brass solenoid valve, 3/4, 7.25-1
- Valve Type: Solenoid Valves
-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 9.5 Cv Working pressure up to 174 psi / 12 bar Adjustable flow control by restricting the air exhaust
- Pressure Rating: 174 psi
- Flow (Cv): 9.5
- Media: Air, Water
- Features: Control Valves
-
Supplier: General Pump
Description: Pneumatic Control Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well
- Valve Size: 0.75 inch
- Pressure Rating: 4,050 psi
- Number of Ports/Ways: 2
- Media Temperature: 195 F
-
Supplier: Accuris
Description: Water supply - Valves for the control of heated water supply temperatures, Part 4: Thermostatically controlled taps for the control of heated water supply temperatures
Find Suppliers by Category Top
Featured Products Top
-
Petrochemical operations Power generation systems Industrial process automation Water treatment and utility systems Steam and thermal control applications Technical Highlights: Valve type: Three-way globe (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
easily removed from the system for servicing. The S4 valves are pilot operated and require a minimum 0.21 bar (3 psi) pressure drop to fully open. The S4AD is a spring closing, pilot operated, dual-position solenoid valve which is crucial for evaporator control groups that use hot gas (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
quickly and our systems are designed to deliver reliably within our ISO9001-2015 quality management system. For more than 75 years DFT has solved check valve problems and Severe Service Control Valve problems, prevented check valve failure, water hammer. Contact DFT by calling: Phone (read more)
Browse Control Valves Datasheets for DFT Inc. -
valve travel varying by size and pressure class Face-to-face dimensions from 190mm to 1720mm depending on connection type and pressure class Electric actuator basics: power supply DC24V/AC220V/AC380V; input control signal typically 4–20mA or DC1–5V; feedback signal (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The)
More Information Top
-
Vigo VG08004 Shower Massage Panel with Digital Thermometer and Spout, Satin at PlumberSurplus.com
• 4 - way diverter valve to control water operations .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/95C-10888.pdf
The V5442 4 - way valve can mix both loop supply water and boiler return water simultaneously to control loop supply temperature and boiler shock or flue gas condensation protection.
-
Hydraulically Controlled Gates for Automatic Surface Irrigation
… off-center, sufficient force is de-veloped by the water in the ditch to overcome backpressure in the water cylinder and 4 - way valve assembly to allow immediate … … and release of ditch water when pressure in water- control line drops to zero …
-
Dubbel
… 3 gas line 3.3 air filters 3.5, 3.1 gas engine, 3.2 gas control valve, 3.4 silencers, exhaust gas line , 4 cooling water circuit, 4.1 cooling … … pump, 4.3 three paths -control valve for motor cooling, 4 …
-
Dubbel
… 3 gas line 3.3 air filters 3.5, 3.1 gas engine, 3.2 gas control valve, 3.4 silencers, exhaust gas line , 4 cooling water circuit, 4.1 cooling … … pump, 4.3 three paths -control valve for motor cooling, 4 …
-
Dubbel
… 3 gas line 3.3 air filters 3.5, 3.1 gas engine, 3.2 gas control valve, 3.4 silencers, exhaust gas line , 4 cooling water circuit, 4.1 cooling … … pump, 4.3 three paths -control valve for motor cooling, 4 …
-
A dynamic method for liquid‐particle mass transfer in trickle beds
1 Benzaldehyde Solution Feed 2 Water Feed 3 Valve 4 Rotameter 5 Constant Temperature Bath 6 Pump 7 4 - Way Valve 8 Liquid Distributor 9 Carbon Bed 10 Separator 11 Control Vessel 12 Helium Cylinder 13 Flow Regulator 14 Manometer 15 UV …
-
heat pump boiler pbe 300w1d sc,China heat pump boiler pbe 300w1d sc Manufacturers, Suppliers - ECOL
… pump: 1. working ambient temp. range: -25~45 degree. 2.floor heating,cooling,domestic hot water Monoblock EVI air to water heat pump:1. indoor unit included 4 way valve , liquid storage tank, pcb … … exchanger, auxiliary heater, pressure ... control of the auxiliary heater …
Indicates content that may require registration and/or purchase.