-
Supplier: Radwell International
Description: SOLENOID VALVE, 24NVDC (DIN), V4000 (NVSP4014), 4/5 PORT, 60 HZ, 150 PSI PRESS MAX, 150 PSI PILOT MAX, 130F TEMPERATURE MAX. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 5
- Valve Type: Pilot Valves
- Features: Solenoid Valves
-
Description: Features and Benefits - Operating pressure 4000 psi (275 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160°F (71°C) - ASTM B-61 Bronze bodies- Hardened Stainless Steel Stem and Seats - U-Cup style stem
- Valve Size: 3 inch
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 3
- Media Temperature: 160 F
-
Supplier: Continental Hydraulics
Description: VSNG6 SOLENOID OPERATED DIRECTIONAL CONTROL VALVE – COMPACT SIZE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 4000 PSI (280 bar) Max Flow Rate 12 gpm (45 l/min) Description Direct acting, subplate mounted directional control valve, with mounting
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 3 to 4
- Features: Control Valves, Electric, ISO, Solenoid Valves
- Valve Type: Directional Valves, Spool Valves
-
-
Supplier: Radwell International
Description: SOLENOID VALVE, 2 WAY, PILOT OPERATED, 4000 PSI. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Pilot Valves
- Features: Solenoid Valves
-
Supplier: DME Company
Description: The VCAP series offers 4-station (0400), 6-station (0600), 8-station (0800), 10-station (1000), and 12-station (1200) valve assemblies. The single-solenoid valves are spring returned and designed to run from 24 VDC +/- 10%. The air supply (maximum rated pressure 145 PSI)
- Valve Size: 0.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 4 to 12
- Power: 24 volts
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) establishes the requirements for the design, manufacture, and qualification of four hydraulic switching valves used in airborne applications. Two are pressure operated, Type IA and IB and two are solenoid/pilot operated, Type IIA and IIB.
-
Supplier: RS Components, Ltd.
Description: Parker D1VW002CNJW
- Pressure Rating: 3,045.7917 to 5,076.3195 psi
- Number of Ports/Ways: 4
- Valve Type: Double Solenoid
- Features: Electric, Other, Solenoid Valves
-
Supplier: ASCO
Description: Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston design built to withstand
- Valve Size: 0.375 inch
- Pressure Rating: 145 to 5,070 psi
- Flow (Cv): 1.1
- Media Temperature: 158 F
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 650 F
- Flow (Cv): 1 to 180
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel,
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 6,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: ASCO
Description: Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston design built to withstand
- Valve Size: 0.375 inch
- Pressure Rating: 145 to 5,070 psi
- Flow (Cv): 1.1
- Media Temperature: 158 F
-
Supplier: ASCO
Description: Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston design built to withstand
- Valve Size: 0.375 inch
- Pressure Rating: 145 to 5,070 psi
- Flow (Cv): 1.1
- Media Temperature: 158 F
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.05905515 to 0.1181103 inch
- Pressure Rating: 0 to 7,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 104 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.05905515 to 0.1181103 inch
- Pressure Rating: 0 to 7,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: Eaton Hydraulics Group
Description: Solenoid Valves For systems deployed in harsh environments, count on industry-leading Eaton solenoid-actuated Screw-in Cartridge Valves (SiCV) to support nearly every flow, pressure and directional control requirement thrown at them. With superior ingress protection and
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Cartridge / Manifold Valves, Poppet Valves, Spool Valves
- Media: Hydraulic Fluid
- Features: Solenoid Valves
-
Description: TESCOM™ VT Series 3-way air operated valve provides high cycle life in a compact design. Ideal for use in component pressure cycle testing, two source selector valve, fill and dump applications (e.g. airbag canister filling, gas spring filling), and emergency shutoff.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,500 to 10,000 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.75
-
Supplier: Bosch Rexroth Corporation
Description: By regulating downstream pressure in a branch circuit, proportional pressure reducing valves allow this set limit to be adjusted by electronic control. Rexroth reducing valves are optimized to reduce the effect of pressure changes due to varying flow rates. Their excellent transient
- Valve Size: 0.2362206 to 1.2598432 inch
- Pressure Rating: 3,625.9425 to 4,568.68755 psi
- Media: Hydraulic Fluid
- Valve Type: Pressure Relief Valves
-
Supplier: Continental Hydraulics
Description: VER03MG PROPORTIONAL PRESSURE RELIEF VALVES WITH ON BOARD ELECTRONICS Mounting Surface NFPA R03 (D03) (ISO 6264-03-04-*-97) Max Pressure 5000 PSI (350 bar) Max Flow Rate 1.32 gpm (5 l/min) Description The VER03MG direct operated Proportional Relief Valve, with On-Board Digital
- Pressure Rating: 1,015.2639 to 5,076.3195 psi
- Media: Hydraulic Fluid
- Valve Type: Pressure Relief Valves
- Features: Solenoid Valves
-
Supplier: Almo Manifold & Tool Co.
Description: - Adjustable relief setting from 150 psi to 6000 psi - Standard screw adjustment for relief setting. - SAE O-ring port for gauging - Pressure at Y is directly additive to relief setting
- Valve Size: 2.5 inch
- Pressure Rating: 150 to 6,000 psi
- Number of Ports/Ways: 2
- Features: Angle Valves, Bolt Flange, Electro-hydraulic, Solenoid Valves, Stainless Steel, Steel
-
Supplier: HAWE North America Inc.
Description: the actuation solenoids are housed in a shared valve body, making them very compact. Depending on pairing, these valves can fulfill either one 4/4-, 4/3-,3/3-way function or two independent 3/2- and 2/2-way functions. When compared with single valves of conventional
- Pressure Rating: 3,625.9425 to 6,526.6965 psi
- Valve Type: Directional Valves
- Features: Electric, Solenoid Valves, Steel
- Media: Hydraulic Fluid
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Pressure Rating: 4,000 psi
- Valve Type: Single Solenoid
- Features: Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
easily removed from the system for servicing. The S4 valves are pilot operated and require a minimum 0.21 bar (3 psi) pressure drop to fully open. The S4AD is a spring closing, pilot operated, dual-position solenoid valve which is crucial for evaporator control groups that use hot gas (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
differential, 1 psi, is required for full operation. The Type E6-HP and E8-HP series solenoid valves feature extended solder type connections as standard. One important benefit to the user is that all valves in the E6-HP and E8-HP series can be installed without disassembly using either low or (read more)
Browse Solenoid Valves Datasheets for Parker Sporlan Division -
ensures consistent, long term performance in 4000 psi systems. Lee High Pressure Chek®Poppet-style check valves for system pressures up to 8000 psi. Available (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
air. Our full-port ball valve ensures clog-free operation without cumbersome Y-strainers and the powerful electric motor outperforms inefficient solenoid-based condensate drain valves. Available in 1/4"- 1 1/4" NPT lead-free brass ball valves, the DRAINMASTER features a digital LED timer with (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
evacuation • Range of adjustable settings up to 150 psi • Optional solenoid feature to close valve during defrost • Design working pressure for the (S)ORIT-PI valves is 400 psi (27.6 bar) Applications: (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Refrigeration • Transportation Features/Benefits: • Optional inlet strainer • Range of adjustable settings • The SHGB pilot operated valves have a solenoid stop feature • Design (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division
More Information Top
-
SODIUM COMPONENTS DEVELOPMENT PROGRAM MASS TRANSFER INVESTIGATIONS IN LIQUID METAL SYSTEMS. Quarterly Progress Report No. 2, June-August 1967.
Automatic operation of the dual pressure regulated manifolds is accomplished by allowing a twelve-point sequencer to sequence and time the action of ten solenoid valves . .... Functions controlled by these means are the duration of high-pressure ( 4000 -6000 psi ) and low-pressure (1500-3000 psi) settings of each of the four manifolds, gas supply inlet, and vent valve which vents established high pressure down to preset low…
-
A Loading System for the Investigation of the Inelastic Properties of Geologic Materials
" Sprague, Model 60010 accumulator with a volume of approximately 25 in.^ and rated at 4000 psi . .... ""Hoke solenoid valves .
-
c Copyright 2012
Brian Scott Victor
…running so the plenum is maintained at the main gas supply pressure, typically 4000 to 5000 Torr. .... Shortly before the beginning of the shot, the solenoid valve is opened allowing He gas at 100 psi to begin flowing.
-
Pellet fuelling, ELM pacing and disruption mitigation technology development for ITER
…deuterium gas at low pressure (∼10 Torr) into the cold barrel until nearly 4000 Torr L (0 .... The pellets were then accelerated by a fast opening solenoid valve with a hydrogen gas pressure of 6.9 MPa (1000 psi ) behind the valve.
-
Journal of Spacecraft and Rockets > Calculation of real-gas effects in the depressurization of air storage cylinders
The 5000-psi transducer was allowed to record continuously throughout the blowdown while the 500-psi transducer was prevented from "seeing" Poi by use of a closed solenoid valve until P0; had diminished to ^100 psi . .... A total of 15 runs were made, with 2000 < Poi < 4000 psi, in the open air, so…
-
Experimental Studies of an Advanced Ceramic Diesel Particulate Filter
The gaseous emissions were measured using an AMA 4000 exhaust gas analysis system (Pierburg Instruments Inc.) which … the raw exhaust at DOC inlet, DOC outlet and DPF outlet with pneumatic valves used to switch .... A Ford solenoid pulse injector with a capacity of 155 cc/minute at the injection pressure of 65 psi was installed upstream of the DOC to inject fuel during the active and uncontrolled regeneration experiments.
-
Arizona Public Service - Alternative Fuel (Hydrogen) Pilot Plant Design Report
Mercer, 0.75-in. inlet, 1-in. outlet, set at 4000 psi . .... CNG system solenoid valves and control valves.
-
Feasibility Study of Hydrogen Production at Existing Nuclear Power Plants
Mercer, 0.75-in. inlet, 1-in. outlet, set at 4000 psi . .... CNG system solenoid valves and control valves.
-
NAVAL
POSTGRADUATE
SCHOOL
4000psi Pressure Regulator (Matheson – 3040580). .... Pressure Relief Valve (1500 -2500 psi). .... Circle Seal Valve ( Solenoid ) - SV10T2NC 4P3E .
-
Hybrid Systems: Computation and Control
When the pressure falls below 12 psi the controller closes the solenoid valve . .... 4000 .
Indicates content that may require registration and/or purchase.