-
Supplier: Dickow Pump Company, Inc.
Description: General, field of application The DICKOW® vertical submersible long shaft pump is a one or multistage centrifugal pump. The performance range covers capacities up to 500 m³/h (2200 US gpm) and differential heads up to 400 mLC (1310 ft) and is subdivided such that
- Maximum Discharge Flow: 2,201.4333333333334 GPM
- Features: Centrifugal Pumps
-
Supplier: Dickow Pump Company, Inc.
Description: external water cooling. The sleeve bearing behind the impeller reduces the radial loading seen on the pump shaft. NHX pumps can be offered for temperatures up to 220 °C (428 °F) and operating pressures of 40 bar (580 psi). Maximum capacity is 1,400 m 3 /hr (6,160 gpm) and
- Maximum Discharge Flow: 3,962.58 GPM
- Maximum Discharge Pressure: 652.66965 psi
- Features: Centrifugal Pumps
- Pump Type: Circulation Pumps, Water Pumps
-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL: PETROLEUM-PIPELINE, DIESEL-ENGINE DRIVEN SKID-MOUNTED; 2-STAGE, 6-INCH, 500-GPM AT 555-FOOT HEAD TO 1,400-GPM AT 275-FOOT HEAD
-
-
Supplier: BakerCorp
Description: Ideal Usage High suction lift applications such as sewer bypass jobs. Dewatering of mines, quarries and gravel pits. Benefit No suction line limitations. Unattended operation. Submerged pump head. Variable speed. No electrical requirements. PERFORMANCE Suction Size: -- Discharge Size: 4" – 6"
- Discharge Size: 6 inch
- Maximum Discharge Flow: 100 to 1,750 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: BakerCorp
Description: Ideal Usage High suction lift applications such as sewer bypass jobs. Dewatering of mines, quarries and gravel pits. Benefit No suction line limitations. Unattended operation. Submerged pump head. Variable speed. No electrical requirements. PERFORMANCE Suction Size: -- Discharge Size: 4" – 6"
- Discharge Size: 4 inch
- Maximum Discharge Flow: 150 to 1,000 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: Cornell Pump Company
Description: For stringy material, rags, and other difficult Solids handling applications 4" through 10" discharge size Flows to 5000 GPM and Heads to 400 feet Chopper Pumps Heavy Duty pumps with cutting action 4" through 6" discharge size Flows to 2500 GPM and Heads to 185
- Discharge Size: 4 to 18 inch
- Maximum Discharge Flow: 80 to 20,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Submersible Pumps, Sump Pumps, Wastewater
-
Supplier: Goulds Water Technology, a xylem brand
Description: Cast-iron bronze fitted mixed flow pumps ideal for applications with high flow, low pressure requirements. Xylem Goulds Water Technology Mixed Flow pumps are available with 6″ to 12″ impeller diameters, capacities up to 5,500 gpm, and TDH ranging from 5′ to 70′. Xylem Goulds
- Features: Centrifugal Pumps, Turbine Pumps
- Pump Type: Water Pumps
-
Supplier: Cornell Pump Company
Description: Enclosed Impeller 2, 3, and 4 vane Solids handling pumps for 2" and larger spherical Solids 3" through 30" discharge size Flows to 40,000 GPM and Heads to 450 feet Delta Impeller For stringy material, rags, and other difficult Solids handling applications 3" through 10" discharge size
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 5,000 to 40,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Wastewater
-
Supplier: Cornell Pump Company
Description: material, rags, and other difficult solids handling applications 3" through 10" discharge size Flows to 5000 GPM and heads to 400 feet Chopper Pumps Heavy duty pumps with cutting action 4" through 6" discharge size Flows to 2500 GPM and heads to 185 feet
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 2,500 to 40,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Lift Stations, Wastewater, Wastewater Treatment Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Split Case Pumps G&L A-C Series 8300 & 8300RS Double-suction, base-mounted AC 8300 Series pumps are available in 2” through 10” sizes. Motor sizes through 300 HP. Flows to 6500 GPM and heads to 400 feet. Bronze-fitted construction with a maximum working
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC, PP Performance: 50-400 gpm Features • Flows to 400 gpm or 170 FT. TDH @ 60 Hz • Non-metallic solution contact PPP or CPVC • Can run dry indefinitely • Heavy duty PTFE vapor seal • Centrifugal, quiet and vibration free • In-tank or out-of-tank •
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: Cast iron Performance: 50-400 gpm Features • Flows to 420 gpm or 82 ft. TDH @ 60 Hz (1325 LPM or 17.4m @ 50 Hz) • SS 316 shaft, cast iron mounting bracket • Single or double mechanical seal Carbon/ceramic EPDM or FKM elastomers • Centrifugal, quiet,
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC, PP Performance: 50-400 gpm Features • Non-metallic solution contact PPP high temperature polypropylene or CPVC • Centrifugal, quiet, vibration free • Single or double mechanical seal with EPDM or FKM elastomers • Chemical duty motor • ANSI dimensional - with
- Features: Centrifugal Pumps
-
Supplier: Cornell Pump Company
Description: through 10" discharge size Flows to 6600 GPM and Heads to 400 feet Features and Benefits* Replaceable wear rings Double volute External balance line Fully machined impellers Heavy-walled castings Replaceable shaft sleeves Flywheel configurations available Various Mounting
- Discharge Size: 1.25 to 10 inch
- Maximum Discharge Flow: 90 to 6,600 GPM
- Features: Brass / Bronze, Cast Iron, Centrifugal Pumps, Stainless Steel, Turbine Pumps
- Pump Type: Water Pumps
-
Supplier: BakerCorp
Description: Flow Range: 800 gpm – 5,200 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 285' – 490' Max Solids Size: 1/2" – 3.35" Max Operating Temp: 150º F – 175º F Fuel No: 2 Diesel Run Time per Full Tank: 8 – 24 hours Fuel Capacity: 60 gallons – 235 gallons Operating Speed: 1,000 rpm –
- Discharge Size: 4 inch
- Maximum Discharge Flow: 350 to 1,600 GPM
- Maximum Discharge Pressure: 211 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Flow Range: 800 gpm – 5,200 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 285' – 490' Max Solids Size: 1/2" – 3.35" Max Operating Temp: 150º F – 175º F Fuel No: 2 Diesel Run Time per Full Tank: 8 – 24 hours Fuel Capacity: 60 gallons – 235 gallons Operating Speed: 1,000 rpm –
- Discharge Size: 6 inch
- Horsepower: 225 HP
- Maximum Discharge Flow: 850 to 4,300 GPM
- Maximum Discharge Pressure: 230 psi
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC, PP Performance: 50-400 gpm Features • Non-metallic solution contact PPP high temperature polypropylene or CPVC • Centrifugal, quiet, vibration free • Single or double mechanical seal with EPDM or FKM elastomers • Chemical duty motor • ANSI dimensional - with
- Features: Centrifugal Pumps
-
Supplier: VAC-CON, Inc.
Description: polyethylene water tanks 6" vacuum intake hose Boom travel tie down 5' extendable boom Front mounted 400' capacity pivoting hose reel 30 gpm/3000 psi water pump system 400' high pressure sewer cleaning hose Manual hose rewind guide Hose guide (Tiger Tail) 30" leader hose
- Vacuum Pressure: 134.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 707 gallons
- Technology: Centrifugal
-
Supplier: ARDE Barinco, Inc.
Description: impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed
- Horsepower: 20 to 100 HP
- Maximum Discharge Flow: 250 to 1,500 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Pump Type: Grinder Pumps
-
Supplier: Vaughan Company
Description: The Vaughan Conditioning Pump is a Vaughan Submersible Chopper Pump mounted on a portable stand and fitted with high-velocity mixing nozzle. The Conditioning Pump recirculates the contents of the wet well, chopping and mixing to produce a homogeneous mixture that is more easily
- Horsepower: 5 to 40 HP
- Maximum Discharge Flow: 400 to 1,800 GPM
- Features: Centrifugal Pumps
- Pump Type: Submersible Pumps
-
Supplier: KSB AG
Description: casing Type of impeller Closed / Radial Type of connection Flange UNSPSC classification 4015150300 Casing material (EN standard) GJS- 400-15;GJS-400-18-LT;JS 1030;JS1025 eClass assignment 36410101 Maximum head 70, 00 m Minimum head 3, 00 m Installation position Horizontal Shaft seal
- Horsepower: 29.48484846786204 HP
- Maximum Discharge Flow: 8.805733333333334 to 1,386.9029999999998 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 662 F
-
Supplier: KSB AG
Description: Design Single-stage volute casing pump, ratings to EN 733, for vertical installation in closed tanks under atmospheric pressure. Up toan immersion depth of 2000 mm. Applications Handling of neutral degreasing and phosphatizing solutions, wash water with degreasing agents, dipping paints, etc.
- Horsepower: 120.6198346412538 HP
- Maximum Discharge Flow: 13.208599999999999 to 3,258.1213333333335 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 158 F
-
Supplier: KSB AG
Description: Design Horizontal, long-coupled volute casing pump in back pull-out design with ratings and main dimensions to EN 733, single-stage, with replaceable casing wear rings. Design to ATEX. Applications Heat transfer systems (DIN 4754, VDI 3033) or hot water recirculation (DIN 4752). Overview of
- Maximum Discharge Flow: 4.402866666666667 to 3,258.1213333333335 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 662 F
- Water Temperature: 662 F
-
Supplier: KSB AG
Description: Horizontal, multistage centrifugal pump in ring-section design, long-coupled. Axial suction nozzle. Discharge nozzle can be turned in steps of 90°. Closed radial impellers, for reverse osmosis and chilled water applications. Overview of technical data Type of bearing Rolling element
- Horsepower: 1,340.22038490282 HP
- Maximum Discharge Flow: 44.028666666666666 to 3,742.436666666667 GPM
- Maximum Discharge Pressure: 913.73751 psi
- Media Temperature: 392 F
-
Supplier: Pentair Engineered Solutions
Description: for Long Service Life Variety of End Suction Configurations Available Including Close-Coupled, Flexible Coupled, Horizontal or Vertical-Mounted Pumps Applications Include: Hot Water Circulating Pumps Cooling Tower Makeup Boiler Feed Service Transfer Service TV & Radar Tube Cooling
- Maximum Discharge Flow: 400 GPM
- Maximum Discharge Pressure: 86.705202312 psi
- Media Temperature: 225 F
- Water Temperature: 225 F
-
Supplier: Savino Barbera Srl
Description: Savino Barbera production has been enriched by a new series of horizontal-shaft centrifugal pumps built with corrosion-resistant thermoplastic materials. These are OP series pumps with a horizontal shaft and with volute pump casing, characterized by high performance (flow
- Horsepower: 24.7940771207022 HP
- Maximum Discharge Flow: 132.08599999999998 to 528.3439999999999 GPM
- Features: Centrifugal Pumps, Plastic
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Diesel and Electric Driven Available Lower Initial Cost Quicker Delivery with Red Hot Quick Ship Program Ease of Maintenance
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 490 psi
- Features: Brass / Bronze, Centrifugal Pumps, Radial Flow Pumps, Turbine Pumps
- Pump Type: Fire Service Pumps, Split Case Pumps
-
Supplier: ARGAL s.r.l.
Description: pumps, either long coupled or close coupled,can be mated to motors of increasing power to pump fluids of increaseing specific gravity from 1,00 up to 2,00 kg/dm3 along all the performance curve of the pump, without limitation sof flow. DESIGN AND MANUFACTURING DETAILS Monolithic
- Discharge Size: 3.149608 to 3.93701 inch
- Maximum Discharge Flow: 167.30893333333333 to 1,761.1466666666668 GPM
- Features: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Plastic
- Pump Type: Wastewater, Water Pumps
-
Supplier: Godwin, a xylem brand
Description: and quickly Rubber engine mounts to reduce vibration The pumps feature a durable, yet lightweight steel roll cage for added protection and easy maneuvering. The pumps also include a high performance engine with “Oil Alert” system and electronic ignition to increase fuel efficiency.
- Maximum Discharge Flow: 238 to 425 GPM
- Maximum Discharge Pressure: 196.0659895 to 431.3451769 psi
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump, Trash Pumps
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Johnson Pump, An SPX Brand
Description: The KGE is a self-priming centrifugal pump with radial (semi-open or closed) impeller, overhung mounted on a bearing pedestal. If a spacer type coupling is used, the pump can easily be dismantled without it being necessary to disturb the pipings or to move the motor. The KGE is
- Maximum Discharge Flow: 352.22933333333333 to 440.2866666666667 GPM
- Maximum Discharge Pressure: 116.03016 psi
- Media Temperature: 203 F
- Water Temperature: 203 F
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The CGD pump range, centrifugal horizontal normalized to DIN 24256, ISO 2858, NFE 44-121, has been designed in order to face strong applications. Easy to handle, the pumps of this range are strong, produced in their components with high thickness to give a product with the
- Discharge Size: 16 to 20 inch
- Horsepower: 1.00516528867711 to 268.044076980564 HP
- Maximum Discharge Flow: 44.028666666666666 to 4,402.866666666667 GPM
- Media Temperature: -58 to 302 F
Find Suppliers by Category Top
Featured Products Top
-
Performance Range for HZMR Multistage Centrifugal Pumps (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The average emission rate of a mechanical seal is 0.13 GPM to 0.35 GPM, and although this appears to be (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
environmental impact, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Carbon Mineralization by Aqueous Precipitation for Beneficial Use of CO2 from Flue Gas
Lamella Overflow Pump 400 gpm centrifugal pump @ 60' TDH 1 x 100% .
-
Correlation of radioactive-waste-treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: conversion of yellow cake to urani...
Lime slaker Blower, 20 x 10^ cfm Pump, 300 gpm, centrifugal (3) Pump, 400 gpm , centrifugal Pump , 20 gpm, centrifugal (2 .
-
Patoka Benoist Water Flood, Patoka Field, Illinois
The present distribution pump is a 4-in. by 3-in. multi-stage centrifugal pump with a capacity of 400 gpm against 500 1b pressures, and i s driven by a 200-hp electric motor.
-
FFTF/LMFBR METHODS FOR SODIUM LEAK DETECTION, FIRE PREVENTION, AND FIRE CONTROL.
… a bolted flange. was gasketed a t the location of the o r i g i n a l leak. and 113-2124). completely missing). was 5550 lbs. rupture of the clamped by a centrifugal pump then operating a t 400 gpm .
-
Pressurized water reactor plant. Volume I. 1000-MWe central station power plants investment cost study.
Motor Driven - two nine stage centrifugal , horizontally split case pumps each rated 400 GPM at 1350 psi total head; driven at 3550 RPM by a 400 HP, 440 volt motor.
-
Complete Numerical Simulation of Subcooled Flow Boiling in the Presence of Thermal and Chemical Interactions
Pump: The centrifugal pump (Hydrokinetics, maximum flow rate = 400 gpm ) was used to pump the water through the test loop.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016573849359] Afpam10-219v2 - ...
The plant uses six Fairbanks Morse centrifugal pumps (two in suction and four in discharge) rated nominally at 400 gpm .
-
SNAKES manipulator and ARD sluicer testing -- April 1997
Water at approximately 200 gpm and 400 psi was supplied via two Paco model 38-15955-7B6F01 centrifugal pumps connected in parallel, each driven by a 75 hp electric motor.
-
9.10.07 -- Bayer Materialscience And O-Flex Automotive Collaborate On Innovative Bumper System That Meets New Pedestrian Protection Requirements
Magnatex MP/MPL Series Pumps, designed specifically for low-flow, high-head applications, are magnetically driven, sealless centrifugal pumps that provide leak-free pumping of flows up to 340 gpm and heads up to 400 ft.
Indicates content that may require registration and/or purchase.