-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: For use in flexible applications, e.g. on mobile GPUs, PIT systems and as a connecting cable between sleeve and plug in reeling applications.
- Rated Voltage: 0.115 to 0.2 kilovolts
- Operating Temperature: -50 to 90 C
- Product Type: Industrial / Instrumentation and Control, Multiconductor Cable
- Features: Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: For use in flexible applications, e.g. on mobile GPUs, PIT systems and as a connecting cable between sleeve and plug in reeling applications.
- Rated Voltage: 0.115 to 0.2 kilovolts
- Operating Temperature: -40 to 70 C
- Product Type: Industrial / Instrumentation and Control, Multiconductor Cable
- Features: Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: For use in flexible applications, e.g. on mobile GPUs, PIT systems and as a connecting cable between sleeve and plug in reeling applications.
- Rated Voltage: 0.115 to 0.2 kilovolts
- Operating Temperature: -40 to 70 C
- Product Type: Industrial / Instrumentation and Control, Multiconductor Cable
- Features: Other
-
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: For flexible use on mobile GPUs, in PIT systems, on frequency converters and as a flexible extension for operating lengths over 25 metres.
- Rated Voltage: 115 to 1 kilovolts
- Operating Temperature: -40 to 70 C
- Product Type: Industrial / Instrumentation and Control, Multiconductor Cable
- Features: Other
-
Supplier: Hi-Tech Controls, Inc.
Description: 400 Hz cables are used to supply power to aircraft (on-board power), data processing systems, radar stations, radio stations, etc. For safety reasons, 400 Hz cables are used to connect data processing systems, radar systems and communications
- Number of Conductors: 1 to 20 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -40 to 90 C
- Features: Bulk Cable, Other
-
Supplier: Hi-Tech Controls, Inc.
Description: 400 Hz cables are used to supply power to aircraft (on-board power), data processing systems, radar stations, radio stations, etc. For safety reasons, 400 Hz cables are used to connect data processing systems, radar systems and communications
- Number of Conductors: 7 to 31 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -40 to 90 C
- Cable Shielding: Braid
-
Description: Very low frequency (VLF) withstand and other diagnostic tests and measurements that are performed using VLF energization in the field on shielded power cable systems are described in this guide. Whenever possible, cable systems are treated in a similar manner to individual
-
Supplier: ValueTronics International, Inc.
Description: USB cable HDMI video cable 4 GB micro SD card Rugged, hard carrying case Soft transport bag and adjustable hand strap Available by free download: Fluke Connect® SmartView® desktop software and user manual Specifications: IFOV (spatial resolution) - 1.31 mRad Detector resolution -
-
Description: Very low frequency (VLF) withstand and other diagnostic tests and measurements that are performed using VLF energization in the field on shielded power cable systems are described in this guide. Whenever possible, cable systems are treated in a similar manner to individual
-
Supplier: Transcat, Inc.
Description: Fluke Connect® system, and attaching them to an asset record or work order Each Unit Includes standard infrared lens AC power supply and battery pack charger (including universal AC adapters) two rugged lithium ion smart battery packs USB cable HDMI video cable 4 GB micro SD
-
Supplier: Allied Electronics, Inc.
Description: 0 to +50°C Operating Temperature, ZUP Series Zero Up Programmable Power Supplies The ZUP series are wide range output switching power supplies with laboratory performance. The ZUP series is power factor corrected and operates from worldwide AC voltage range continuously. Output
-
Description: This guide describes very low frequency (VLF) withstand and other diagnostic tests and measurements that are performed using VLF energization in the field on shielded power cable systems. Whenever possible, cable systems are treated in a similar manner to individual
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8-Ch I2C Switch, 400kHz, 2.3-5.5V, 8-Ch Mux, SSOP Product overview: PCA9548ADB from Texas Instruments is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2-Ch I2C/SMBus Switch, 2.3-5.5V, 400kHz, 14-SOIC Product overview: PCA9543AD from Texas Instruments is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
-
Supplier: ValueTronics International, Inc.
Description: OTP Specifications: Input Voltage: 3 Phase, 3 Wire + G; 380 VAC / 400 VAC / 415 VAC / 440 VAC / 480 VAC ±10%, 3Φ Input Frequency: 47 Hz - 63 Hz Input Power Factor: > 0.9 at maximum power Efficiency: ≥ 87%~90% at max. power Voltage Regulation: < 0.1%~0.3
- DC Output Power: 30,000 watts
- Type: DC Power Supply
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2-Ch Retimer, 400kHz, 3.3V, Serial Interface, 350ps Delay, SMT Product overview: DS110DF111SQ/NOPB from Texas Instruments is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
-
Supplier: Transcat, Inc.
Description: Includes Thermal imager with standard infrared lens AC power supply and battery pack charger (including mains adapters) Two, rugged lithium ion smart battery packs Micro SD Memory card with SD adapter 3m USB cable 3m HDMI video cable SmartView® Software with free software
- Accuracy: 2 ±% Full Scale
-
Supplier: Newport MKS
Description: performance without the need for lock-in amplifiers or high-frequency modulation. 8-32 mounting thread. M4 metric adaptor and tool now included. An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables
- Receiver Rise Time: 3,000 ns
- Bandwidth: 0 to 0.125 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: parvalux by maxon
Description: Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
- Other Output Power: 0.134022038490282 HP
- Continuous Current: 0.36 amps
- Continuous Torque: 40.70796460176991 In-lbs
- Gearbox Ratio: 15 : 1
-
Supplier: parvalux by maxon
Description: Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
- Other Output Power: 0.134022038490282 HP
- Continuous Current: 0.36 amps
- Continuous Torque: 44.24778761061947 In-lbs
- Gearbox Ratio: 30 : 1
-
Supplier: parvalux by maxon
Description: Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
- Other Output Power: 0.134022038490282 HP
- Continuous Current: 0.36 amps
- Continuous Torque: 44.24778761061947 In-lbs
- Gearbox Ratio: 60 : 1
-
Supplier: parvalux by maxon
Description: Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
- Other Output Power: 0.134022038490282 HP
- Continuous Current: 0.36 amps
- Continuous Torque: 44.24778761061947 In-lbs
- Gearbox Ratio: 60 : 1
-
Supplier: Allied Electronics, Inc.
Description: diameter housings with built-in LEDs. Features: Choice of Barrel with Potted-In Cable, M8 (picofast®), M12 (eurofast®), Quick-Disconnect or Terminal Chamber Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized (Additional Power
-
Supplier: ValueTronics International, Inc.
Description: The CLCE-400 is a probe from Com-Power. Features: Frequency Range: 10 kHz to 400 MHz Suitable for CISPR, Mil-Std 461 & DO-160 Individual calibration Three-year warranty Applications: In general, RF current probes are employed to monitor, or measure, the asymmetrical disturbance
-
Supplier: SAE International
Description: This specification covers 600 V heavy duty, portable, power, single and multiconductor, electrical cable for severe flexing service (see detail specifications for voltage limitations). The AS5756 insulation system has been used in aerospace ground power applications using
-
Supplier: SAE International
Description: This specification covers 600 V heavy duty, portable, power, single and multiconductor, electrical cable for severe flexing service (see detail specifications for voltage limitations). The AS5756 insulation system has been used in aerospace ground power applications using
-
Supplier: Transcat, Inc.
Description: infrared with full IR-Fusion Easily communicate the location of problems with the Electronic Compass (8-Point Cardinal) Each Unit Includes AC power adapter 2 Lithium ion smart battery USB cable SD memory card Hard carrying case Soft transport bag Adjustable hand strap (left-or
- Accuracy: 2 ±% Full Scale
-
Supplier: ValueTronics International, Inc.
Description: BNC/Banana adapter for DMM's Two ranges: 40 A and 400 A, 10 and 1 mV/Amp output Max. conductor Ø 32 mm Nominal current range: 40 A Range: 0.5 A to 40 A; 400 A Range: 5 A to 400 A Basic accuracy: 40 A Range: 2% + 0.015 A (45-400 Hz); 400 A Range: 2% + 0.04 A
-
Supplier: Transcat, Inc.
Description: resolution Measurement functions: channel/adjacent channel power, occupied bandwidth, electric and magnetic field strength Convenient Auto tune function PC Software for remote control and documentation of measurement results (included) Conveniently store measurement results and screen shots
- Frequency Range: 50 to 3,300,000 kHz
-
Supplier: Albér
Description: proactively identifies failing batteries. ● Designed for use in all industries. What's New in the CRT-400 The Cellcorder CRT-400 is Alber's newest handheld cell voltage and resistance tester. This exciting addition to Alber's test, diagnostic and trending products measures and records
- Operating Temperature: 0 to 40 C
- Options & Features: Application Software, Battery Powered, Data Acquisition, Data Storage / Logging, Removable Data Storage
- Special Measurement Types: Battery Test
- Form Factor: Handheld
-
Supplier: Aggreko
Description: 400 Ton Chiller Environmentally friendly Aggreko rental chillers are designed and built for harsh industrial environs. They provide supplemental, temporary or emergency cooling for high-volume applications — such as at refineries or power stations. Ranging from 10 to 1,000 tons,
- Cooling Capacity: 1,406.8 kW
- Fluid Discharge Temperature: 60 F
- Process Flow: 480 to 1,440 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: ETEL S.A.
Description: share a single power supply, minimizing space requirements and simplifying cabling. With optional embedded boards like the UltimET motion controller or I/O board, AccurET controllers offer enhanced functionality without the need for additional racks. The highly reliable current loop minimizes
- Number of Axes / Motors: 2
- Continuous Output Current: 30 amps
- Supply Voltage (DC): 48 to 400 volts
- Setup: Computer Interface
-
Supplier: CSA Group
Description: earthing/grounding system. The disturbances produced by 400 Hz mains systems are not included in the scope of this standard. Actual interference due to these disturbance phenomena is relatively rare, except in industrial plants. Product committees should therefore consider whether
-
Supplier: TelephoneStuff.com
Description: TSN 19/800 is DC stabilized. Features: - Line 110V/60Hz - To power LNBs, amps, via coax cable - To add remote power - Max. Power Consumption: 16W - Through Loss: Each Path: 1dB - Max. Output: 2X400mA - Gain: - Primary: 110V - Secondary: 13/19
-
Supplier: Newport MKS
Description: thread, and we include an M4 metric thread adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.
- Receiver Rise Time: 0.4 ns
- Bandwidth: 0.03 to 1,000 MHz
- Operating Temperature: 50 to 95 F
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Ground Power Units (GPUs), frequency converters, and aircraft. SAB Bröckskes develops and manufactures 400 Hz cable assemblies specifically for aircraft ground power applications. Instead of supplying (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week. New England Wire Technologies in Lisbon, NH is the primary and largest corporation in the MJM Holdings Group manufacturing all of the wire and cable sold (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
We've created a monster... a superflex cable that flexes to fit your application. Blending high-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire's original series of Flexible Power Cable provides exceptional flexibility making power distribution (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
Interpower® manufactures North American, international (used in Europe and other countries), Chinese-approved, and Korean-approved cable in its Iowa, U.S.A. facilities. Cable is available in various sizes and colors. The cable may be cut in continuous lengths or into (read more)
Browse AC Power Cords Datasheets for Interpower -
option is also suited for medical applications where a clinical cord and inlet coupling is aesthetically preferred. The detachable cord connectors are particularly suited for small series builds with varying cable lengths and country-specific plugs, that would otherwise require large order (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
400 Hz / 28V DC Airport Cables | Ground Power Supply Cables (GPU & GSE) (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
This small-diameter, 50Ω RF cable from Winchester Interconnect delivers low loss and consistent VSWR to 100GHz. The space-rated DX047 cable is an alternative to semi-rigid cables and features a rugged ETFE jacket, >100dB shielding, and a high flex life. (read more)
Browse AC Power Connectors Datasheets for Mouser -
Adam Tech introduces HSecurLinC USB Latching Connectors and Cables. This series is composed of USB Type-C (including USB4) and Mini USB products, each featuring a secure latch to ensure reliable connections between mated connectors and cables. These products are offered in speeds of 480 (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
Interpower is pleased to announce that it now offers 2 x 18AWG SJT cable, expanding the current line of North American cable. The black SJT cable, P/N 86060190, supersedes P (read more)
Browse Electrical Power Wires Datasheets for Interpower -
Need something fast? Need just a few feet? Cooner Wire is your first and last stop! We carry a large inventory of high flex, specialty cables (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company
More Information Top
-
GPU ‐ CABLE POWER
WPI BURTON ELECTRICAL Engineering in the US has introduced a moulded design for its 400Hz power cable head that eliminates the assembly of loose internal...
-
Measuring Technology and Mechatronics Automation IV
In here, monitoring system links up with frequency converter set by power and signal cable, there is 50Hz power cable that connected monitoring system with electromotor and 400Hz power cable that connected monitoring system with load.
-
Cooper Interconnect
Burton has a moulded design called the Plug Glove® for the 400 Hz power cable head that eliminates the assembly of loose internal parts.
-
Wyko
400 Hz power cables Wyko designs, manufactures and refurbishes power cables for aircraft GPUs.
-
CR4 - Thread: Cable Shielding Rules
According to your info I have a feeling my 3 phase 400 Hz power cable with neutral and ground is not up to snuff.
-
Interagency Advanced Power Group (IAPG) meeting compendium. October 1991--December 1992
He explained that the Advanced Electrical Distribution System will save money on the DDV by removing 19,826ft. of 60 Hz power cables (-48%), removing 7,375 ft. of 400 Hz power cables (-78%) for a total of 27,201 ft. of …
-
Leoni Studer Cables
These 400 Hz power system cables are designed for fixed installations in buildings, hangars, cable clamps and cable trays.
-
Safe approach to the gate
The Newcastle bridge incorporates an innovative solution for the AXA 400 Hz unit and powered cable reel.
-
Direct Electrical Heating of Pipelines As a Method of Preventing Hydrate And Wax Plugs
Each test was performed (at 50 and 400 Hz ) on both power cables (piggy,back cable and cable positioned at 0,5 m from the pipe).
Indicates content that may require registration and/or purchase.