-
Supplier: TE Connectivity
Description: Body Features Color : Gray Dimensions Shed Inside Diameter : 136 MM [5.354 INCH ] Electrical Characteristics Station Post Insulator
- Basic Insulation Level (B.I.L.): 15 kilovolts
-
Supplier: TE Connectivity
Description: MM [23.937 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : = 25 Industry Standards BIL Rating (KV) : 299
- Basic Insulation Level (B.I.L.): 25 kilovolts
-
Supplier: TE Connectivity
Description: ] Electrical Characteristics Impulse Voltage 1.2/50µs (Positive) (KV) : 145 RIV (Max) (1000kV) (MILV) : 100 Station Post Insulator Voltage Class (KV) : 15 Mechanical Attachment
- Basic Insulation Level (B.I.L.): 15 kilovolts
-
-
Supplier: TE Connectivity
Description: Shed Inside Diameter : 122 MM , 92 MM [3.622 INCH , 4.803 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : = 15
- Basic Insulation Level (B.I.L.): 15 kilovolts
-
Supplier: DigiKey
Description: "Component Mount Capacitors Rectangular 0.090"" (2.29mm) White"
- Material: Nylon (Polyamide)
- Type & Shape: Specialty / Other
-
Supplier: Accuris
Description: 3.3 kV to 33 kV Epoxy-resin Post Insulators for Indoor Use
-
Description: Applicable to post insulators of organic material for indoor service in electrical installations or equipment operating in air at atmospheric pressure on alternating current with a nominal voltage greater than 1 000 V up, but not including, 300 kV, as defined by range I of IEC
-
Supplier: CSA Group
Description: Applicable to post insulators of organic material for indoor service in electrical installations or equipment operating in air at atmospheric pressure on alternating current with a nominal voltage greater than 1 000 V up, but not including, 300 kV, as defined by range I of IEC
-
Description: -site and commissioning of ultra-high voltage power equipment, including power transformers, reactors, capacitive voltage transformers, bushing-type current transformers, gas insulated switchgear, air insulated grounding switches, air insulated disconnecting switches, bushings, metal-oxide surge
-
Supplier: AENOR
Description: Insulators - Tests on indoor post insulators of organic material for systems with nominal voltages greater than 1 kV up to but not including 300 kV.
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP17 is a toughened one component heat curing epoxy resin system featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at a minimum temperature of 300°F to 350°F for 60-90 minutes. Post curing for
- Applied Thickness / Gap Fill: 0.0030 to 0.0070 inch
- Chemical / Polymer System Type: Epoxy (EP)
- Cure Type / Technology: Thermosetting / Crosslinking, Single Component System
- Dissimilar Substrates: Yes
Electrical Insulators
(199 Companies)
Tool Posts
(25 Companies)
Posts, Spacers, and Standoffs
(517 Companies)
Dielectric Ceramics and Substrates
(156 Companies)