-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 4,700 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 40 volts
- AC Rated Voltage (WVAC): 40 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 33.00000000000001 microF
- DC Rated Voltage Range (WVDC): 40 volts
- AC Rated Voltage (WVAC): 40 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 680.0000000000001 microF
- DC Rated Voltage Range (WVDC): 40 volts
- AC Rated Voltage (WVAC): 40 volts
- Operating Temperature: -40 to 105 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 40 volts
- AC Rated Voltage (WVAC): 40 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: ±20% 0.85A@120Hz 10mm 500V 220uF Plugin,D30xL40mm Horn-Type Electrolytic Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 40UF 6% 370VAC RADIAL
- Capacitance Range: 40.00000000000001 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100uF 500V ±20% Plugin,D20xL40mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, 22000UF, 40V, 35X95; Capacitance:22000µF; Voltage Rating:40V; Product Range:PEH200 Series; Lifetime @ Temperature:60000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:35mm; Lead RoHS Compliant: Yes
-
Description: CAP CER 1000PF 3KV NP0 RADIAL
- Capacitance Range: 0.001 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- Operating Temperature: -55 to 200 C
- Packing Method: Bulk Pack
-
Description: CAP ALUM 470UF 20% 350V SNAP
- Capacitance Range: 470 microF
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -25 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 330UF 20% 350V SNAP
- Capacitance Range: 330 microF
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -25 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR 40.0 MFD, 330 V, + 3%
-
Supplier: Allied Electronics, Inc.
Description: Large Can Computer Grade Capacitors 40V81000uF
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 40UF, 450V, AXIAL; Capacitance:40µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; METALLIZED POLYPROPY; CAP4.0UF; TOL +-10%; AXIAL; 250V
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 40UF, 150V, AXIAL; Capacitance:40µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 10000pf 40000V Y5V HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.01 microF
- DC Rated Voltage Range (WVDC): 40,000 volts
- AC Rated Voltage (WVAC): 40,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: DigiKey
Description: 4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 106mOhm @ 120Hz 1000 Hrs @ 85°C
- Capacitance Range: 4,700 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 85 C
- ESR: 106 milliohms
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118397-GRM40Y5V105Z016AL Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: 2200uF -40℃~+105℃ 63V ±20% Straight,D18xL40mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Utmel Electronic Limited
Description: 100uF 500V 18mm 40mm ±20% Radial Leaded,18x40mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Utmel Electronic Limited
Description: 180uF -40℃~+105℃ 400V 18mm 40mm 7.5mm ±20% Radial Leaded,18x40mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 3300pf 40000V Y5T HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ
- Capacitance Range: 0.0033000000000000004 microF
- DC Rated Voltage Range (WVDC): 40,000 volts
- AC Rated Voltage (WVAC): 40,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Utmel Electronic Limited
Description: 120uF 450V ±20% Straight,D18xL40mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;METALLIZED POLYPRO.;AC;Round;40uf;600V;Round;2.5 X 4.75
-
Supplier: Galco Industrial Electronics
Description: Capacitor, 40uFD, 370VAC, Round,
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 40KV 7000PF Y5V HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high frequency
- Capacitance Range: 0.007 microF
- DC Rated Voltage Range (WVDC): 40,000 volts
- AC Rated Voltage (WVAC): 40,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Powell Electronics, Inc.
Description: XG2 Gap Capacitor; SMD; 10000pF; 20%; 10
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Allied Electronics, Inc.
Description: Features General Purpose Largest CV Rating in Axial Leaded Capacitors Specifications Capacitance Range: 15 μF to 22,000μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: –10%, +50%; –10%, +75% Voltage Rating: 6.3 WVDC to 450 WVDC
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 40KV 8000PF Y5V HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high frequency
- Capacitance Range: 0.008 microF
- DC Rated Voltage Range (WVDC): 40,000 volts
- AC Rated Voltage (WVAC): 40,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: ISC Sales, Inc.
Description: your application. There are two different types of capacitors which are used in hvac units. The first type is called a run capacitor which is used to maintain a relatively constant voltage supply. The second type is called a start capacitor designed to provide extra torque at
- Capacitance Range: 2 to 100.00000000000001 microF
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
- Technology: Film Capacitors
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302478-SFS37S40K288B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 370V Applications: Motor Run Height - Seated (Max): 3.000" (76.20mm) Standard Package: 1 Capacitance: 40 µF
- Capacitance Range: 40.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 370 volts
- Operating Temperature: -40 to 70 C
-
Supplier: DigiKey
Description: 100pF ±20% 40000V (40kV) Ceramic Capacitor N4700 Disk, Metal Fitting - Threaded
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 40,000 volts
- AC Rated Voltage (WVAC): 40,000 volts
- Operating Temperature: -30 to 85 C
-
Supplier: Littelfuse, Inc.
Description: A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services that meet or exceed
- Capacitance Range: 40.00000000000001 microF
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
- Features: Other
-
Supplier: New Yorker Electronics Co., Inc.
Description: DC Link and Filter Capacitors 40µF 800V
- Capacitance Range: 40.00000000000001 microF
- DC Rated Voltage Range (WVDC): 800 volts
- Capacitance Type: Fixed
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
. The MMKP82 Film Capacitor is engineered for pulse-intensive and high-energy environments where durability and stability matter. Supporting voltage ratings up to 2000V, operating temperatures from (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
affect performance and safety. These WYD and WYE series safety ceramic capacitors provide a reliable and high-performance solution: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
stable capacitance characteristics, helping engineers improve system efficiency and operational lifespan. With voltage ratings from 250V to 2000V, capacitance ranges from 0.00022μF to 3.9μF, and strong pulse capability, Weidy provides reliable film capacitor solutions for automotive (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
1 GHz, enabling minimal signal loss from HF to Ka bands. Available in a wide range of case sizes, they support frequencies from 1 MHz to 40 GHz. Built for performance and long-term reliability, Exxelia’s capacitors maintain exceptional voltage and temperature stability, operating from (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Key Features X1 / Y1 Safety Capacitor Certification THB IIIB High Reliability Performance Operating Temperature up to 125°C 4000VAC Voltage Proof Capability UL / VDE / ENEC / CQC / KC Certified UL94 V-0 Flame (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
-segmented types. This capability is not usually available for board-mounted capacitors. The axial-leaded 951C Series is offered in values ranging from 0.825 to 40µF, while the 953B spans 2.5 to 50µF. Voltage ratings in both series are available at 160, 250 and 275Vac. Both types offer -40 to +85° C (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
helps maintain stable electrical performance across varying operating conditions, while the flame-retardant construction enhances operational safety. With voltage ratings up to 2000 V and operating temperatures from -40°C to +105°C, the W82 series is well suited for high-frequency, high (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
0.1 to 40 µF, at 305 Vac and 50/60Hz. It can operate within a temperature range of -40° C to +110° C. The durable box-style plastic case and epoxy seal are both UL 94V-0 flame retardant. Additionally, the metalized polypropylene-film construction is self-healing, ensuring added (read more)
Browse Capacitors Datasheets for Cornell Dubilier