-
Supplier: Allied Electronics, Inc.
Description: 3 Poles, 74 mm Height, Motor Disconnect Switches and Accessories Snap on auxiliary contacts Non-fused switch DIN Rail and panel mount available Comprehensive range of accessories includes door mounting kits & fuse holder Toggle switches
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1232845-M2032S2A2G40 Category: Switches>Toggle Switches Series: M Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 28 V Voltage Rating - DC: 28 V Standard Package: 1
- Features: Other
-
Supplier: Radwell International
Description: 1 POLE, 120 TO 277 VAC, 20 AMP, RESIDENTIAL GRADE TOGGLE WALL SWITCH IVORY, 1 PHASE, -40 TO 239° F, 4-1/16" X 1-5/16". FREE 2 YEAR RADWELL WARRANTY
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 277 volts
-
-
Supplier: TE Connectivity
Description: factory. Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Short Toggle Switch Type : Toggle Termination Features Termination Type : Printed Circuit, Vertical
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 28 volts
- Switch Function: Maintained Contact
-
Supplier: OTTO Controls
Description: These miniature toggles are rugged, highly reliable switches offering positive detent action for safe switching operation. They feature OTTO's snap-action switch actuation with a unique toggle actuator design. High contact pressure and superior wiping action of the OTTO design
- Mechanical Life: 100,000
- Operating Temperature: -85 to 185 F
- Toggle Actuator: Ball Handle, Standard Toggle Handle
- Features: Dustproof, Other, Weather Resistant or Waterproof
-
Supplier: Allied Electronics, Inc.
Description: UL508 Listed Manual Motor Controllers with Disconnecting Means AC Motor Across-the-Line AC General Use. Features: Rotary Switches — Extended or Direct Handle Toggle Switches Non-Fused Switch Short Circuit Withstand Rating: 10 kA DIN Rail-Mount (Panel-Mount Option for
-
Supplier: Leviton Manufacturing
Description: 40 Amp, 600V, Three-Pole, Three Phase AC Motor Starting Switch, Suitable as Motor Disconnect, Toggle, Industrial Grade, Non-Grounding, Back & Side Wiring, - Black
- Mechanical Life: 6,000
- Maximum Current Rating: 40 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum Power Rating: 20 HP
-
Supplier: Radwell International
Description: DISCONNECT SWITCH 3PH 30HP 40AMP 600V W/TOGGLE. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1376165-HDT0104 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: HDT Package: Tape & Reel Product Status: Active Mounting Type: Surface Mount
- Features: Rotary Limit Switch
-
Supplier: Allied Electronics, Inc.
Description: Features 0.5 amp to 50 amp ratings may be used as on/off switch. Cannot be reset against overload. W23 has visible trip indicator band. Screw termination. Trip-free operation.
-
Supplier: TE Connectivity
Description: Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Contact Features Trip Time at 200% (SEC) : 2.2 - 20 Electrical Characteristics Current Rating (AMP) : 40 Interrupt Capacity : 2500A @ 277VAC Operating Voltage (VAC) : 277
- Continuous Current Rating: 40 amps
- Rated Breaking Capacity (Icn): 2,500 amps
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Radwell International
Description: TOGGLE WALL SWITCH, INDUSTRIAL GRADE, BROWN, 2 POLE, 120 TO 277 VAC, 20 AMP, 1 PHASE, -40 TO 239 F, 4-1/16" X 1-5/16". FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 277 volts
- Current Rating: 20 amps
-
Supplier: Larson Electronics LLC
Description: amps draw - 700 foot working beam (you can read a book at 700 feet) - Candlepower - 5 million (new retail formula) or 400,000 (old industrial formula) more on candlepower BEAM: Wide Spot beam - effective working beam of 700ft x 150ft (can read a book at 700 feet) GOLIGHT MATERIALS: - Housing
-
Supplier: Larson Electronics LLC
Description: vision operation. Compact form factor provides a narrow 10 degree spot beam from the upper 2 rows of 12 LEDs, while the lower 2 rows of 12 LEDs have 35 watt flood optics for a shorter wider beam. This light pulls 6 amps on 12 volts DC and 3 amps on 24 volts DC which makes it ideal for
-
Supplier: ACCES I/O Products, Inc.
Description: Features Wireless digital input / relay output module pair No software or PC connection is required 8 optically-isolated, non-polarized digital inputs 8 Form C SPDT electromechanical relays can switch up to 1 Amp each Each input on one unit is mapped to automatically control the corresponding
- Digital I/O Channels: 16 #
- Transmission Rate: 76.8 kbps
- Operating Temperature: 32 to 149 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Larson Electronics LLC
Description: Deutsch plug and includes 20 feet of cable, a relay and a toggle switch that will operate on 12 or 24 volts. The wiring harness is not necessary to installation. Operators can use existing wiring and switches, assuming they are rated for the amperage listed below.
-
Supplier: Larson Electronics LLC
Description: only 8.3 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use industrial and commercial applications such as machine vision system lighting, security illumination, law enforcement and vehicle lighting. The
-
Supplier: Selecta Products
Description: " 1.825 INCH W X 1.753 INCH D X 3.67 INCH H SIZE YELLOW COLOR TOGGLE HANDLE TYPE UL, CSA APPROVAL 600 VAC VOLTAGE RATING 40 AMPERE CURRENT RATING 2 HP AT 120 VAC, 7.5 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING "
- Maximum Current Rating: 40 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum Power Rating: 2 to 20 HP
- Standards / Compliances: CSA Certified, UL listed
Find Suppliers by Category Top
Featured Products Top
-
Linegard® 40, 50, 60 AMP PORTABLE SERIES ELCI Product Features 40, 50, 60 Amp (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Line Gard 40, 50, AND 60 AMP PERMANENT SERIES ELCI Product Features 40, 50, 60 Amp (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
40 - 60 Amp Class A GFCI Product Features 208 VAC (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
100 Amp UL 943 HF GFCI Product Features • 208 VAC - single (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Spec Sheet Linegard® 40-60 A GFCI The LineGard™ 40 - 60 Amp Class A Ground Fault Circuit Interrupter (GFCI (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Spec sheet Linegard® 40–60A GFCI | 208V Class A Ground Fault Protection | NEMA 4X | c (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
diaphragm materials available Ratings and Specifications Electrical ratings to 25 amp, 240 VAC Field tested critical components specifically selected to operate reliably in temperature extremes of -40° to 180° F (-40°C to (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
-DC converters with switching frequencies ranging from hundreds of kHz to 5 MHz and above. The XGL4030 features an expanded inductance range, including 18 values from 0.13 to 12.0 µH, with current ratings up to 26.5 Amps and soft saturation characteristics. It also offers a 30% icrease in Irms self (read more)
Browse Datasheets for Coilcraft, Inc. -
Compliance Interrupt capacity to meet SAE J553, ABYC-E11, and UL1077 Ingress Protection: IP66 Rated Operating Temperature: -40°F (-40°C) to 185°F (85°C) Series 87 switchable high amp crosses to industry standards circuit breakers (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
LOW‐COST MICROCOMPUTER OVEN CONTROLLER
The mic:rotr)mputer controls the oven heater circuit hy toggling ont: o f its user port … Thc computt!r user port is isolated from the CRVDOM Solid State Relay (Model D2440 240 volts at 40 amp ) by a 7400 '1-1'1. dual input NAND gat(?.This solid- state relay activates the main power switch to turn the oven …
-
ETI Systems - MW22B-3-10K - Variable Resistors - Potentiometers - Allied Electronics
AMP -LATCH NOVO Receptacle, 40 Position,For Ribbon Cable, Gold(15) Switches > Toggle .
-
Frustrated bistability as a means to engineer oscillations in biological systems
… Ozbudak E M, Thattai M, Lim H N, Shraiman B I and van Oudenaarden A 2004 Multistability in the lactose utilization network of Escherichia coli Nature 427 737– 40 [18] Deans T L … … 2007 A tunable genetic switch based on RNAi and … [21] Martiel J and Goldbeter A 1987 A model based on receptor desensitization for cyclic- amp signaling in dictyostelium cells Biophys. J. 52 808–28 [22] Strogatz … … J, Chen K C and Novak B 2003 Sniffers, buzzers, toggles and blinkers: dynamics of …
-
http://dspace.mit.edu/bitstream/handle/1721.1/27117/56842544-MIT.pdf?sequence=2
toggle switches were placed after each capacitor and the toggles ' outputs were each connected to Figure 40 shows a photo of the device assembly. Figure 40: Final assembly of SMA AMP device Version 1.
-
Recent advances in MRAM technology
Fig. 7 shows the estimated mean time to fail for our 16Mbit MRAM operated with either toggle mode writing (30 or 40 Oe write fields assumed) or conventional writing … … quality factor AQF, defined as the mean switching field divided by its … Utilizing reasonable estimates for MTJ and sense amp spreads, performance improvements of 2X can be expected with …
-
Fully integrated, high yielding, high reliability DC contact MEMS switch technology & control IC in standard plastic packages
Fully integrated, high yielding, high reliability DC contact MEMS switch technology & amp ; control IC in standard plastic packages … standard IC qualification testing as well as MEMS switch specific lifetime testing over - 40 °C to … … cycle lifetime of >; 3 Billion (3×109) cycles when toggled at 5 kHz.
Indicates content that may require registration and/or purchase.