-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 22AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 22AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:-RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 20AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
-
Supplier: Powell Electronics, Inc.
Description: 45470/40 BLUE BULK FT
-
Supplier: BRIM Electronics, Inc.
Description: Each conductor 22 AWG 7/30 TC, .010" wall of PVC, twisted, cabled, Gray PVC jacket overall. Suitable for PA systems, unshielded computer cable, indoor or outdoor intercom systems, signal systems, nurse's call systems, annunciators, control circuit cables, multi-speaker systems.
- Number of Conductors: 2 to 60 #
- Rated Voltage: 0.2 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 22 AWG
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1181/40C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING :
- Number of Conductors: 40 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80.0000000000001 C
- North American (AWG): 22 AWG
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1181/40C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING :
- Number of Conductors: 40 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80.0000000000001 C
- North American (AWG): 22 AWG
-
Supplier: Lapp Tannehill
Description: MANUFACTURER PART NUMBER : 5010/40C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray
- Number of Conductors: 40 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 105 C
- North American (AWG): 22 AWG
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1219/40C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING :
- Number of Conductors: 40 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80.0000000000001 C
- North American (AWG): 24 AWG
-
Supplier: Waytek, Inc.
Description: Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCY16-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper
- Number of Conductors: 2 #
- North American (AWG): 16 AWG
- Product Category: Bulk Cable
- Features: Multiconductor Cable
-
Supplier: Waytek, Inc.
Description: Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC16-2 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications
- Number of Conductors: 2 #
- North American (AWG): 16 AWG
- Product Category: Bulk Cable
- Features: Multiconductor Cable
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA™s ribbon cables are PVC pre-insulated conductors laminated to a clear PVC film to allow easy termination. The color coding allows quick identification and circuit tracing. The multi-conductor ribbon cable can easily be trimmed to any desired conductor width
- Number of Conductors: 16 #
- Operating Temperature: -40 to 105 C
- North American (AWG): 28 AWG
- Product Category: Bulk Cable
-
Supplier: DigiKey
Description: 40 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
- Number of Conductors: 40 #
- Operating Temperature: -35 to 105 C
- North American (AWG): 20 AWG
- Product Category: Bulk Cable
-
Supplier: Allied Electronics, Inc.
Description: Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors. Tinned Copper Conductors
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-232 Multiconductor Conductor Count: 40 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4
- Number of Conductors: 40 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 60 to 80 C
- North American (AWG): 22 AWG
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-232 Multiconductor Conductor Count: 40 AWG: 24 Stranded Copper: 7/32 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals:
- Number of Conductors: 40 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 60 to 80 C
- North American (AWG): 24 AWG
-
Supplier: SAB North America
Description: S 200 C is a continuous flex shielded multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil
- Number of Conductors: 1 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 90 C
- Product Category: Bulk Cable
-
Supplier: LAPP
Description: The ÖLFLEX® HEAT 125 MC series are heat resistant, highly flame retardant,halogen-free multi-conductor cables with a cross-linked polyolefin copolymercompound. Cables are available in both shielded and non-shielded versions.
- Rated Voltage: 300 to 750 volts
- Nominal Outer Diameter: 0.236 to 0.76 inch
- Operating Temperature: -55 to 145 C
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other, Stranded
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 10 AWG: 22 Insulation: PVC, .008" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: UL NEC Type CL2 RoHS Compliant: Yes Temp Max.: 90 Temp Min.:
- Number of Conductors: 10 #
- Rated Voltage: 0.25 kilovolts
- Operating Temperature: -40 to 90 C
- North American (AWG): 22 AWG
-
Supplier: PCB Piezotronics, Inc.
Description: 10-conductor, 28 awg (40/44), shielded, polyurethane cable (price per foot)
- Number of Conductors: 10 #
- Operating Temperature: -50 to 121.111111111111 C
- North American (AWG): 44 AWG
- Cable Shielding: Braid
-
Supplier: PCB Piezotronics, Inc.
Description: Low outgassing, 4-conductor, 32 awg (7/40), shielded (85%), FEP cable (price per foot)
- Number of Conductors: 4 #
- Rated Voltage: 0.16 kilovolts
- Operating Temperature: -90.0000000000001 to 200 C
- North American (AWG): 44 AWG
-
Supplier: PCB Piezotronics, Inc.
Description: 4-conductor, 32 awg (7/40), shielded, flexible silicone cable (price per foot)
- Number of Conductors: 4 #
- Operating Temperature: -60 to 200 C
- North American (AWG): 40 AWG
- Cable Shielding: Braid
-
Supplier: National Wire & Cable Corporation
Description: National Wire & Cable Corp. manufactures a complete line of extra heavy duty multi-conductor control cables. Conductors are of tinned copper strand with 1/32" wall of polyvinylchloride primary insulation for use up to 105°C. Per MIL-W-16878/3, insulated for 3000 volts
- Number of Conductors: 7 to 72 #
- North American (AWG): 12 to 22 AWG
- Product Category: Bulk Cable
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
-
Supplier: Allied Electronics, Inc.
Description: All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 12 AWG: 14 Solid/Stranded: Stranded Stranded Copper: 41/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Ripcord Ratings
- Number of Conductors: 12 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 C
- North American (AWG): 14 AWG
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1028037-CD74773001 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 22 AWG Cable Type: Multi-Conductor Voltage: 750 V Number of Conductors: 3 Standard Package: 1 Shield Material: Copper, Tinned
-
Supplier: TelephoneStuff.com
Description: 4 pair UTP (unshielded twist pair) cable, 24 AWG solid bare copper, polyolefin insulated singles @ central slit-film filler, flexible PVC jacket. Jacket is sequentially marked at two foot intervals. Cable Features: - Temperature Range: -20 to 75 degrees C - Insulation Material:
-
Supplier: National Wire & Cable Corporation
Description: National Wire & Cable Corp. manufactures a complete line of multiple conductor control cable. All conductors are stranded tinned copper with 1/64" wall of vinyl primary insulation for use up to 105°C per MIL-W-16878/2*. Insulated for 1000 volts working voltage. Color
- Number of Conductors: 7 to 102 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 12 to 22 AWG
- Product Category: Bulk Cable
-
Supplier: National Wire & Cable Corporation
Description: National Wire & Cable Corp. manufactures a complete line of extra heavy duty multi-conductor control cables. Conductors are of tinned copper strand with 1/32" wall of polyvinylchloride primary insulation for use up to 105°C. Per MIL-W-16878/3, insulated for 3000 volts
- Number of Conductors: 7 to 102 #
- North American (AWG): 12 to 22 AWG
- Product Category: Bulk Cable
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
-
Supplier: Belden Inc.
Description: 26 AWG stranded (30x40) BC conductors cabled with fillers, Datalene® insulation, conductors cabled with fillers, TC "French Braid" Shield (95% coverage), Belflex PVC jacket.
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 60 C
- North American (AWG): 26 AWG
-
Supplier: Allied Electronics, Inc.
Description: Round and Flat Cable, 28 AWG Wire Size, 300 V Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F). Physical Characteristics. Color Code: Gray with red edge. Insulation: PVC, 0.010" wall. Thickness: 0.035"
-
Supplier: Belden Inc.
Description: 24 AWG stranded (45x40) TC alloy conductors, EPDM rubber insulation, conductive textile wrap (100% coverage), TC braid shield (60% coverage), cotton serve, EPDM rubber jacket.
- Number of Conductors: 3 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 90 C
- North American (AWG): 24 AWG
-
Supplier: Belden Inc.
Description: 24 AWG stranded (45x40) TC alloy conductors, EPDM rubber insulation, conductive textile wrap (100% coverage), TC braid shield (60% coverage), cotton spiral, EPDM jacket.
- Number of Conductors: 2 #
- Operating Temperature: -40 to 90 C
- North American (AWG): 24 AWG
- Features: Audio, Other
-
Supplier: General Cable
Description: TRAY CABLE, PLTC TYPE FT 0.243 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BACK, RED COLOR CODE PVC JACKET MATERIAL
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 105 C
- North American (AWG): 16 AWG
Find Suppliers by Category Top
Featured Products Top
-
Brim’s Series 1542-1551 contains stranded tinned copper conductors, special soft PVC insulation, twisted, shielded or unshielded. Designed for low hum & noise pickup. Very flexible. OPER. VOLTAGE: 300V OPER. TEMP.: -40°C to (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
BRIM ELECTRONICS, INC. announces the expansion of our MINIFLYXä Ultra-Flexible instrumentation cables. Our new constructions include 26 AWG and28 AWG, for applications requiring a heavier gauge conductor. BRIM'S part number series 1208/ and 1209/ constructions are run with the (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
for many wire and cable applications. Other aspects such as number of conductors or voltage rating are essential to designing an adequate construction, however, for many multi-conductor cables, the difference between adequate and ideal comes down to flexibility. Off-the-shelf multi-conductor (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
custom cable solutions that meet today's most challenging requirements. At the core of our cables you will find finely stranded copper wire conductors and high-strength alloy conductors. Combined (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
PVC Multiconductor Cable Temperature: -55 C to 105 C. Voltage Rating: 600 volts. U=Cabled conductors only S=Cabled conductors with tinned-copper braided shield J=Cabled conductors, overall jacket only SJ=Cabled (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
Brim's MiniFlyxtm Subminature Ultra-Flexible Instrumentation Cable Newly Expanded Series 1215 up to 40 AWG Ultra-flexible stranded bare copper conductors, .005" wall of soft flexible (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
New England Wire uses planetary cabling equipment for multi-conductor cables; this equipment ensures reliable and consistent transposition for twisted pairs. We also use inline electrical monitoring to ensure high quality and consistent electrical performance (read more)
Browse Network Cables Datasheets for New England Wire Technologies Corporation -
featuring the OMNIMATE® 4.0 Fixed & Pluggable Terminal Blocks. The OMNIMATE® 4.0 leverages tool-free installation to reduce installation times. The SNAP IN connection points accept stripped conductors and provide both an audible and tactile snap to ensure the installer has (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
. While it is often one of the last characteristics mentioned, flexibility is an important design consideration for many wire and cable applications. Other aspects such as number of conductors or voltage rating are essential to designing an adequate construction, however, for many multi-conductor (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
to -40ºC, COLDflex Ground Cables™ are UV resistant and have operating voltages up to 5kV. Technical Information Manufactured using highly stranded bare copper conductors, COLDflex Ground Cable™ standard conductor sizes and constructions are listed below (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation
More Information Top
-
Literature review of environmental qualification of safety-related electric cables: Summary of past work. Volume 1
Out of 40 conductorstested, one from one of three conductors of a Rockbestos multiconductor cable failed during the accident tests.
-
Subject Index
transient analysis Transistors; cf. Bipolar transistors; FETs Transmission lines; cf. Multiconductor transmission lines; Power transmission lines … analysis/EMP excitation of low-loss cabling ; estimating induced-voltage peak … by power lines, multibundle conductors ; VHF/UHF TV broadcast waves … nI Feb 79 33- 40 (IC07) .
-
Audel Guide to the 2011 National Electrical Code: All New Edition
(4) Solid-Bottom Cable-Tray Multiconductor Control and/or Signal Cables Only. .... A solid-bottom cable tray that has a usable inside depth of 6 inches or less and contains multiple- conductor control and/or signal cables only, the cross-sectional areas shouldn’t be more than 40 percent of the cross-sectional area of the…
-
IEEE Guide for the Design and Installation of Cable Systems in Substations
The maximum allowable sidewall pressure is 500 lb per ft of radius for multiconductor power and control cables and single- conductor power cables #6 AWG and larger, subject to verification by the cable manufacturer. .... cable #8 AWG and smaller is 300 lb per ft of radius A 40 % conduit fill…
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
The three 925-ampere conductors of the 13.8-kv l i n e between the generator and the main power … o the shell. shown on Fig. 905-2, is also used f o r the L+ 40 -volt9 3-phase, ,4000 .... Multiconductor power cables t h a t are standard type, i.e., not gas-tight, enter the building as shown on Fig. 905-2 through insulated, pressure- t i g h t pin and socket-type connectors installed on both ends of…
-
User experience with wiring methods and materials in industrial facilities of the United States and Canada
States but included a more stringent criteria of - 40 °C cold bend and impact. .... The multiconductor cable construction basically consists of crosslinked polyethylene insulated con- ductors with an overall flame-retardant PVC cable jacket.
-
An expert system for computer generation of cable, conduit, and tray schedules for industrial power and control systems
In accordance with NEC Chapter 9, Table 1, multiconductor cables in a single jacket are compared to a 53% single conductor fill ratio. .... with quantities greater than 2 are compared to the NEC suggestion of less than 40 % fill.
-
Cable Pulling Design for Practical Applications in Modern Refineries
…increase in conduit diameter when it is bent, the Did between 2.74 ( 40 -percent conduit fill .... The values for FB are based on pulling a single cable (either one conductor or a multiconductor construction).
Indicates content that may require registration and/or purchase.