-
Supplier: W.M. Berg
Description: Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
- Output Torque: 24.7787610619469 In-lbs
- Backlash: 1,800 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Supplier: W.M. Berg
Description: Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
- Output Torque: 300 In-lbs
- Backlash: 900 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Precipart
Description: Right Angle gearboxes, Spur gearboxes Smaller Sizes Max Output Max Input Speed Max Radial Load* Max Axial Load* 6mm (0.25″) 0.50 in-lbs 3,750 RPM 2 lbs 1 lb 10mm (0.39″) 1.50 in-lbs 5,000 RPM 10 lbs 6 lbs 15mm (0.59″) 6.0 in-lbs 8,000 RPM 20 lbs 12 lbs 40mm (1.56″)
- Output Torque: 0.5 to 500 In-lbs
- Maximum Input Speed: 3,750 to 8,000 rpm
- Reducer Style: Motor Mount / Gearhead
-
-
Supplier: Pelonis Technologies, Inc.
Description: Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
- Gear Ratio: 40 (X : 1)
- Output Torque: 14,203.539823008849 In-lbs
- Maximum Input Speed: 4,000 rpm
- Backlash: 10 arcmin
-
Supplier: Pelonis Technologies, Inc.
Description: Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
- Gear Ratio: 40 (X : 1)
- Output Torque: 345.13274336283183 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 10 arcmin
-
Supplier: Pelonis Technologies, Inc.
Description: Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
- Gear Ratio: 40 (X : 1)
- Output Torque: 2,132.743362831858 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 10 arcmin
-
Supplier: Pelonis Technologies, Inc.
Description: Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
- Gear Ratio: 40 (X : 1)
- Output Torque: 8,336.283185840708 In-lbs
- Maximum Input Speed: 4,000 rpm
- Backlash: 10 arcmin
-
Supplier: Chenyue (Jiangsu) Technology Co., Ltd.
Description: Due to the different output methods, CYCM40 is $182.99-$351.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.High precision 0.5-2 Arc minute 2.100%synthetic Lubricating Oil
- Gear Ratio: 5 to 80 (X : 1)
- Output Torque: 247.787610619469 to 433.62831858407077 In-lbs
- Mounting Style: Flange(s)
- Gearing: Worm
-
Supplier: parvalux by maxon
Description: options. The MWS 35:1 Spur / 40:1 Worm ratio gearbox can produce up to 9 Nm of continuous torque and offers efficiencies up to 90%, making it range perfect for markets where efficiency is vital. To find out more or to order from the range, please
- Gear Ratio: 1,400 (X : 1)
- Output Torque: 398.23008849557516 In-lbs
- Backlash: 49.99999999999999 to 75 arcmin
- Shaft Alignment: Right Angle
-
Supplier: Radicon
Description: efficiency, quiet running and reliable drive solution. Unit Sizes: 01, 02, 03, 05, 08, 12 Input Power: Up to 30kW (40HP) Output Torque: Up to 12,000Nm (106,000 lb.in) Gear Ratios: 3.6:1 to 3200:1 Standard unit versions available: The Planetary gear range is
- Gear Ratio: 3.6 to 3,200 (X : 1)
- Output Torque: 106,194.690265487 In-lbs
- Maximum Input Power: 40.2066115470846 HP
- Mounting Style: Flange(s)
-
Supplier: parvalux by maxon
Description: options. The 40:1 GB80 gearbox produces 8 Nm of torque continuously and 13 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and
- Gear Ratio: 40 (X : 1)
- Output Torque: 70.79646017699115 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: parvalux by maxon
Description: options. The GB36 35:1 Spur / 40:1 Worm ratio gearbox can produce up to 9 Nm of continuous torque and offers efficiencies up to 90%, making it range perfect for markets where efficiency is vital. To find out more or to order from the range, please
- Gear Ratio: 1,400 (X : 1)
- Output Torque: 398.23008849557516 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: Conic Systems
Description: The Conic SM is a 1:1 shaft mount harmonic differential for precision rotary positioning and speed trimming. It can replace planetary gearboxes and helical gearing for offers 360° continuous adjustment a features a low backlash back-to-back harmonic gear set. We offer
- Output Torque: 185.840707964602 to 2,575.22123893805 In-lbs
- Features: Continuously Variable, Hollow Shaft, Integrated Gears, Other
- Drive Type: Gear Drives / Differentials
- Output Shaft Position: Horizontal
-
Description: With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save
- Gear Ratio: 300.52 (X : 1)
- Output Torque: 2.5 In-lbs
- Backlash: 30 arcmin
- Shaft Alignment: Parallel In-line
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors
- Gear Ratio: 40 (X : 1)
- Output Torque: 112 In-lbs
- Shaft Alignment: Right Angle
- Reducer Output: Solid Shaft
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors
- Gear Ratio: 211.72 (X : 1)
- Output Torque: 1.875 In-lbs
- Backlash: 30 arcmin
- Shaft Alignment: Parallel In-line
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors
- Gear Ratio: 40.15 (X : 1)
- Output Torque: 1.875 In-lbs
- Backlash: 30 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: Chenyue (Jiangsu) Technology Co., Ltd.
Description: • ABB、SIEMENS and other high-end motors can be installed together with our gearboxes to be sold • Factory outlet,provide video factory inspection • Applicable speed ratio range: from 5:1to100:1 • Output shaft diameter:∅42 • Large flat key size:56*12 • Small flat key size :
- Maximum Length: 248 mm
-
Supplier: WorldWide Electric Corporation
Description: mounting holes for all angle mounts Epoxy paint applied to the outside of reducer to protect against rust Hollow output bores with plug-in output shafts 1-year warranty Download Mechanical Ratings Chart Download CALM 3-D Drawings Download ALM 3-D Drawings Installation &
- Gear Ratio: 40 (X : 1)
- Maximum Input Power: 0.39 HP
- Gearing: Worm
-
Supplier: WorldWide Electric Corporation
Description: 2:1 - 120:1 ratios (other ratios available as custom orders) Box sizes 37 - 147 Built for high efficiency, high strength, and low noise All cast iron housings for unquestioned strength and reliability Wide range of ratios from 2:1 to 120:1 Horsepower range from
- Gear Ratio: 40 (X : 1)
- Output Torque: 1,770 In-lbs
- Maximum Input Power: 1.35 HP
- Gearing: Helical
-
Supplier: ElectroCraft
Description: These gearmotors feature a Hansen size 19 step motor on a pear shaped gearbox. Nearly 3,000 unique gear ratios are available from 5.3:1 to 72,000:1. The thinner, standard duty, gearbox can handle intermittent torque levels up to 80 in-oz and continuous torque up to
- Other DC Voltage: 24 VDC
- Continuous Torque: 12.5 In-lbs
- Gearbox Ratio: 150 : 1
- Shaft Speed: 0.83 to 4 rpm
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: This M20 metal breather integrates a venting membrane with an internal valve to maintain pressure balance while providing controlled pressure relief under abnormal conditions. It allows continuous airflow to prevent condensation and protects sealed systems from water, dust, and
- Material: Aluminum
- Features: Other, Threaded, Vented
- Shape / Application: Screw Plug
-
Supplier: Portescap
Description: at a competitive price point Reduction ratio of 3.56:1 to 753:1 Rated torque 10 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
- Gear Ratio: 303 (X : 1)
- Output Torque: 353.98230088495575 In-lbs
- Maximum Input Speed: 6,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Oil-Rite Corp.
Description: Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: parvalux by maxon
Description: Parvalux BRx70-40-GB12 range is a modular motor and gearbox combination, offering motor voltages of 12 – 48 V and gearbox ratios of 15 – 60:1. The pairing of this motor and gearbox offers between 50 – 200 rpm and up to 12.6 Nm of torque in intermittent operation (S2 – 15
- Other Output Power: 0.10587741040732278 HP
- Continuous Torque: 24.778761061946902 to 66.3716814159292 In-lbs
- Gearbox Ratio: 15 to 60 : 1
- Gearbox Efficiency: 50 to 75 %
-
Supplier: ElectroCraft
Description: chosen from a range of 0.8 rpm to 360 rpm. All motors with output speeds greater than1 rpm can be stalled with no resulting mechanical or electrical damage. Shaft torque, rated at 1 rpm ranges from 8 oz-in to 40 oz-in depending upon the selected winding and the wattage
- Continuous Torque: 0.008125 to 2.5 In-lbs
- Shaft Speed: 1 to 60 rpm
- Diameter / Width: 1.97 inch
- Housing Length: 1.375 inch
-
Supplier: ASTM International
Description: debris detection, not oil cleanliness. 1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.5.1 Exception-Subsection 7.7 uses “G’s”. 1.6 This standard does not purport to address all
-
Supplier: Oil-Rite Corp.
Description: between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. The bolts should be torqued to 90 in-lbs. To view NPT adapters for flexible gages, click here. For
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted to the tank with (2) 1/2”-20 plated steel bolts. The back mount design requires that
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Gearing Solutions
Description: 13, 17, 25 and 50 ratios as primary units, with various SRC units as the secondary output. These combinations can manage 2,250 feet pounds and yield 28 reductions from 27:1 to 2500:1. Inputs range from 1/3 to 5 horsepower.
- Gear Ratio: 13 (X : 1)
- Output Torque: 64,200 In-lbs
- Maximum Input Power: 0.23 HP
- Maximum Input Speed: 2.69 rpm
-
Supplier: Oil-Rite Corp.
Description: centerline measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. The bolts should be torqued to 90 in-lbs. To view NPT adapters for flexible gages, click here. For fractional inch centerline distances, level markings or other seal
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 0.138337548129669 to 0.265457451637702 HP
- Continuous Current: 10.72 to 21.07 amps
- Continuous Torque: 4.50283185840708 to 7.13601769911504 In-lbs
-
Supplier: DieQua Corporation
Description: capacities up to 12000 inlbs Power capacities up to 40 horsepower 7 sizes in square worm gearbox design 2 larger sizes in round worm gearbox design 12 ratios from 5:1 to 100:1 Higher 2-stage ratios available Standard NEMA or IEC motor adapters Torque
- Gearing: Worm
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: 12mm to 60mm(0.472¡±to 2.36¡±). Classification of multi turn shim end wave springs According to the different characteristics of the load at work, the coil spring can be divided into three types: compression, tension, and torsion. According to the structural
- Outer Diameter (OD): 1.574804 inch
- Solid Height: 0.359842714 inch
- Spring Rate: 231.48936597865526 lbs/in
- Material: Alloy Steel (Music Wire), Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Cole-Parmer
Description: mixer position and achieve various process results you want. Cast aluminum housing. Note: Does not include power cord, as it should be wired at customer's site by qualified technician in accordance with local electrical codes. Wiring diagram is displayed on motor. Models of 3⁄4- to
- Motor Speed: 350 rpm
- Motor Power: 0.33 HP
- Mixer Type: Propeller / Impeller
Find Suppliers by Category Top
Featured Products Top
-
MICROMO Introduces the New FAULHABER 17/1 Series Planetary Gearhead Thanks to the sturdy construction, the FAULHABER metal (read more)
Browse Gearboxes and Gearheads Datasheets for FAULHABER MICROMO -
Introducing the new Mid Size Insert-A-Shaft® Series 15 Right Angle Gearboxes. They are available in 1:1 ratio. Choose from bore diameters of 5/8", 3/4" and 1" or combination thereof. How is the Series 15 different than our other gearboxes? The Series 15 is 4.0 inches tall and has a 1.5 inch (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
. Wide Reduction Ratio Options Available gear ratios from 14:1 to 160:1 (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
configuration with a caged planet carrier. Available in frame sizes 50, 70, 90, & 120 mm and ratios of 3-100:1, the highly efficient units operate at a quiet 61 dBA/1m. The PAC series features an IP65 rated enclosure and square servo and stepper motors input 40 mm through 130 mm with optional input shaft (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Design – Space-saving inline structure with wide gear ratio range (3:1 to 512:1). High Torque Capacity – Rated output torque up to 18,142 in (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Planetary speed reducers (gearboxes) Aluminum Worm Gear Reducers (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
radial and axial forces, enhancing durability and stability Integrated gear housing: optimized design improves stiffness and alignment, reducing vibration and wear Highlight Specifications Gear ratios: 4:1 to 100:1 Nominal torque: 14 Nm (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment, announces a new 4-way power divider offering high performance over the ultra-broadband frequency range of 1.0 to 40.0 GHz in a compact package. KRYTAR has used its proprietary (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Standard planetary gearboxes are built to transmit torque to inline output shafts, assuming centered axial or light radial loads. However, in an AGV or AMR drive wheel, the wheel mounts directly to the output flange or shaft, subjecting the gearbox (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
guard door controls. The BDF40 housing is a slim line design, matching our AZM40 solenoid interlock. It is designed to be mounted to standard guarding profile systems (40mm / 1.5 inch profile). The thermoplastic housing is IP65 rated to withstand normal dusty and humid industrial environments (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc.
More Information Top
-
High Performance Electric Camshaft Phasing System
Typical gearbox gear ratios can range from 40 : 1 to 100:1.
-
Solving the Powertrain Puzzle
Typ- ical gearbox ratios are in the range of 40 : 1 to 100:1.
-
Evaluation of Oil Flows for the Lubrication of an Agricultural Tractor Transmission
The gearbox provides 18 forward speeds ranging from 1.9 to 40 km h - 1 and 6 reverse speeds from 4 to 11 km h -1 , engaged by nine multi-plate clutches with a proportional electro-hydraulic engagement (fig. 1).
-
Increasing Perceptual Skills of Robots Through Proximal Force/Torque Sensors
Motor 1 can deliver up to 40 Nm at the output shaft (after the gearbox ), while the other two motors can provide a maximum torque of 20Nm.
-
New Trends in Mechanism and Machine Science
The actuation system used for the 5-R mechanism is composed of two identical actuators based on an Schneider BSH1401P AC motor coupled to a Neugart PLE- 160 gearbox with a gear ratio of 40 : 1 .
-
Advanced Wind Turbine Program Next Generation Turbine Development Project: June 17, 1997--April 30, 2005
… of both the baseline turbine and the 1.5-MW tur bine and from which all proposed changes have been measured are: • Two- or three-stage gearbox , providing output- to -input speed ratios of approximately 40 : 1 to 100:1 • …
-
Design and control of a robotic lower extremity exoskeleton for gait rehabilitation
The actuated brace is driven by a brushless DC motor (MCG IB23000-E1) coupled to a gearbox (Anaheim Automation GBPH-0602-NP-040, 40 : 1 gear ratio) which is located next to the pelvis, to reduce the moving mass and keep the …
-
Engineering-Scale Demonstration of DuraLith and Ceramicrete Waste Forms
The ribbon mixer had a gearbox reduction of approximately 40 : 1 , which reduced the rotation rate of the mixer to ~45 rpm.
-
Industrial-strength human-assisted walking robots
A single-stage worm gearbox was chosen to provide a re- duction of 40 : 1 and to split the power to the two sides.
-
Design and Development of an AffordableHaptic Robot with Force-Feedback andCompliant Actuation to Improve Therapyfor Patients with Severe Hemiparesis
Coupling the motor to the end effector is a planetary gearbox (Anaheim Automation GBPH0602-NP040) with a 40 : 1 gear reduction ratio.
Indicates content that may require registration and/or purchase.