-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 47UF 50V AXIAL 10%; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:1.155A; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 4.7UF, 50V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:200mA; Product Diameter:4.7mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 4.7UF, 50V; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 4.7uF 35V ±10% CASE-B-3528 Tantalum Capacitors ROHS
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Capacitance Type: Fixed
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 47UF, 50V, AXIAL 20%; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:1.155A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 0.47UF 20% 50V RADIAL
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Type: Fixed
- Features: Tantalum Oxide
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, TANTALUM SMD, 4.7UF 25V 10%
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, TANTALUM SMD, 47UF 16V 10%,TR
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, TANTALUM SMD, 47UF 35V 10%,TR
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Tantalum Oxide
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, TANTALUM SMD, 4.7UF 35V 10%,TR
-
Supplier: Utmel Electronic Limited
Description: 173D Series 4.7 uF 50 V ±10% Axial Solid Electrolyte Tantalum Capacitor
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 50V, Tantalum Capacitors.
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: 4.7uF 20V ±10% CASE-B_3528 Tantalum Capacitors ROHS
-
Supplier: Utmel Electronic Limited
Description: 4.7uF 10V ±10% CASE-B-3528 Tantalum Capacitors ROHS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product
- Capacitance Range: 47 microF
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
- Operating Temperature: -55 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 50V, Tantalum Capacitors. This listing
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: Utmel Electronic Limited
Description: Tantalum Capacitors - Solid SMD .22uF 50V 20% B
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 C
-
Supplier: DigiKey
Description: 47µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 2Ohm
- Capacitance Range: 47 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -55 to 125 C
- ESR: 2,000 milliohms
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP TANT 47UF 20% 10V 2312
- Capacitance Range: 47 microF
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: ODG (Origin Data Global)
Description: 47uF 25V ±10% CASE-D-7343 Tantalum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: Tantalum Capacitors SMD 4.7uF 50V 10%
- Capacitance Range: 4.7 microF
- Features: Automotive, Tantalum Oxide
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Win Source Part Number: 716486-T491D476M020AT(47UF-20V Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 700mOhm Manufacturer Size Code: D Categories:
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 20 volts
- AC Rated Voltage (WVAC): 20 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Sprague Win Source Part Number: 716740-TMCMA1A476MTRF A 47UF 1 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 2.6Ohm at 100kHz Manufacturer Size Code: A
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- AC Rated Voltage (WVAC): 10 volts
-
Description: CAP TANT 0.47UF 20% 35V 1206
- Capacitance Range: 0.47000000000000003 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1359656-6TPC47M Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 35 pct. Type: Molded Mfr: Panasonic Electronic Components Series: POSCAP™ TPC Package: Tape & Reel Product
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1058412-F971V474MAAHT3 Category: Capacitors>Tantalum Capacitors Series: F97-HT3 Type: Molded Features: Automotive, High Reliability Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 0.47
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Tantalum Oxide
-
Supplier: VAST STOCK CO., LIMITED
Description: Tantalum Capacitors - Polymer SMD 2.5V 4.7uF
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Silver Case Tantalum Capacitors Cap Tol (%): 0.1 Cap (uF): 30.0 DC Voltage: 50.0 DCL Max (uA): 10.0 DF Max: 15.0 Dia (in): 0.193 Len (in): 0.49 MTP Cross: MTP306M050P1B RoHS: No : /technical-resources/tantalum-products/technical-guides/
- Capacitance Range: 30.000000000000004 microF
- Capacitance Tolerance: 0.1 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Leakage Current: 10.000000000000002 microamps
-
Supplier: Radwell International
Description: TANTALUM CAPACITOR - SOLID LEADED, 50V, 4.7UF, 10% TOL . FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 4.7 microF
- Features: Aluminum Oxide, Tantalum Oxide
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ASAP Semiconductor LLC
Description: CAP TANT 33UF 20V 5% AXIAL 33¦F 20V ¦5% - Hermetically Sealed -55¦C ~ 125¦C Through Hole Axial 0.289"" Dia x 0.686"" L (7.34mm x 17.42mm) - - R High Reliability Bulk
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 20 volts
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: DigiKey
Description: Tantalum Capacitor Kit 47µF ~ 330µF 4 ~ 10V Surface Mount 50 Pieces (5 Values - 10 Each)
Find Suppliers by Category Top
Featured Products Top
-
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
from 50Vdc to 500Vdc and capacitance values up to 68μF. High Reliability versions available in low voltage stress designs with capacitance values up to 47 μF. High Reliability Screening available About our SV Capacitor Assemblies Ideal for (read more)
Browse Capacitors Datasheets for Knowles -
to V-chip electrolytics, tantalums and board-mounted axials, yet offer much higher bulk-storage energy density. A single THA/THAS capacitor can replace an array of SMT, axial or radial aluminum electrolytic or solid tantalum capacitance arrays. That substitution can allow engineers to (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
, such as multi-layer ceramic capacitors (MLCCs), that can withstand voltages well beyond those expected under normal operating conditions. For example, a drivetrain running off an 800V battery system may be subjected to a withstand test of up to 4kV DC for 60 seconds, which is a standard safety test (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
isolation and low acoustic noise. With medical and industrial safety certifications, the power supplies are suitable for use in medical, test and measurement, communications and broadcast equipment. Accepting a wide range 90 to 264Vac, 47-440Hz input, the QM5 can deliver 700W at low line and (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand TPS4000-24 power supply, extending the existing 3000W rated TPS series. Delivering up to 4080W output power (24V at 170A) in a 2U high package, the TPS series operates from a wide range Delta or Wye 350 - 528Vac three (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Siliconix / Vishay - SI7469DP-T1-E3 - Transistors & Modules - MOSFET Transistors - Allied Electronics
Capacitor ;Ceramic;Cap; 47 .0pF;Tol 5%;SMT;Vol-Rtg 50V ;C0G Capacitor; Tantalum ;Cap 10 uF ;Tol 10%;Vol-Rtg 25 VDC;SMT;6032;ESR 1.8 Ohms;CT .
-
AVX - Tantalum Division Receives DSCC Approval for TBW Fused Tantalum Chip Series
… less than half that of the competition,â said Dan Lane, Marketing Manager, Tantalum Products at AVX. The technology also enables the capacitor to be supplied with full Weibull grade reliability including level B … ⢠47uF / 15v TBWD476K015CBSB0000 ⢠4.7uF / 50v TBWD475K050CBSB0000 .
-
Nichicon - UVR1E100MDD - Passive Components - Capacitors - Allied Electronics
Capacitor Ceramic;Radial .10uF; 50V ;5%;X7R Capacitor;Aluminum Electrolytic;Cap 47 uF ;Tol 20%;Vol-Rtg 25 VDC;Axial Capacitor; Tantalum ;Cap 2.20uF;Tol 10%;Axial;Vol-Rtg 25V .
-
Phoenix Contact - 1984659 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Capacitor ; Tantalum ;10uF;Tap Series;Radial;Case J;10%; 50V ;65VDC;1.6 Ohms ESR Capacitor;Aluminum Electrolytic;Cap 47 uF ;Tol 20%;Vol-Rtg 100 VDC;Axial .
-
TE Connectivity - RT314012F - Sensors, Switches & Relays - Relays - Allied Electronics
Capacitor ;Ceramic;Cap;.100uF;Tol 10%;SMT;Vol-Rtg 50V ;X7R Capacitor; Tantalum ;Cap 10 uF ;Tol 20%;Vol-Rtg 25 VDC;SMT;6032;Cut Tape Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military .
-
Vishay Dale - RS02B200R0FE12 - Passive Components - Resistors - Allied Electronics
Capacitor ;Ceramic;Cap;.100uF;Tol 10%;SMT;Vol-Rtg 50V ;X7R Capacitor; Tantalum ;Cap 10 uF ;Tol 20%;Vol-Rtg 25 VDC;SMT;6032;Cut Tape Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic .
-
KEMET - C330C334K5R5TA - Passive Components - Capacitors - Allied Electronics
Capacitor Ceramic;Radial .10uF; 50V ;5%;X7R Capacitor;Aluminum Electrolytic;Cap 10 uF 25V 20%;Radial 5X11 LS 5 mm Capacitor;Aluminum Electrolytic;Cap 47 uF;Tol 20%;Vol-Rtg 25 VDC;Axial Capacitor; Tantalum ;Cap 2.20uF;Tol 10%;Axial;Vol-Rtg 25V .
-
Vishay Dale - RN55D1052FB14 - Passive Components - Resistors - Allied Electronics
Capacitor Ceramic;Radial .10uF; 50V ;5%;X7R Capacitor;Aluminum Electrolytic;Cap 10 uF 25V 20%;Radial 5X11 LS 5 mm Capacitor;Aluminum Electrolytic;Cap 47 uF;Tol 20%;Vol-Rtg 25 VDC;Axial Capacitor; Tantalum ;Cap 2.20uF;Tol 10%;Axial;Vol-Rtg 25V .
-
Cornell-Dubilier - SEK221M035ST - Passive Components - Capacitors - Allied Electronics
Capacitor ;Al Electrolytic; 47 uF ;20%;25 VDC;Radial;ESR 4.52 Ohms;5x11mm Capacitor; Tantalum ;0.1uF;Tap Series;Radial;Case A;10%; 50V ;65VDC;26 Ohms ESR .
-
AVX - 04025A101JAT2A - Passive Components - Capacitors - Allied Electronics
Capacitor ;Ceramic;Cap 47 pF;Tol 5%;Vol-Rtg 100 VDC;SMT;1206;COG Capacitor; Tantalum ;Cap 100 uF ;Tol 20%;Vol-Rtg 10 VDC;SMT;7343;ESR 100 mOhms;CT Capacitor;Ceramic;Cap;.100uF;Tol 10%;SMT;Vol-Rtg 50V ;X7R .
Indicates content that may require registration and/or purchase.