Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ANSI/UL/Transformer
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 150,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Allied Electronics, Inc.
Description: SBE transformers are encapsulated to permit more efficient heat dissipation for cooler operation and higher VA capacity. The higher rated capacity provides you the opportunity of meeting high in-rush electromagnetic load requirements for either 50 or 60 Hz applications, with smaller
-
Supplier: Allied Electronics, Inc.
Description: SBE transformers are encapsulated to permit more efficient heat dissipation for cooler operation and higher VA capacity. The higher rated capacity provides you the opportunity of meeting high in-rush electromagnetic load requirements for either 50 or 60 Hz applications, with smaller
-
Supplier: Allied Electronics, Inc.
Description: SBE transformers are encapsulated to permit more efficient heat dissipation for cooler operation and higher VA capacity. The higher rated capacity provides you the opportunity of meeting high in-rush electromagnetic load requirements for either 50 or 60 Hz applications, with smaller
-
Supplier: Allied Electronics, Inc.
Description: SBE transformers are encapsulated to permit more efficient heat dissipation for cooler operation and higher VA capacity. The higher rated capacity provides you the opportunity of meeting high in-rush electromagnetic load requirements for either 50 or 60 Hz applications, with smaller
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We design and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA
- Power Rating (VA): 25 to 5,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Single Phase Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER, 0V TO 120V, 10A; Transformer Type:Motor Driven; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:-; Constant Current Load:10A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 100VA, 120V to 25V; Chassis Mount Transformer Type:Isolating; Secondary Voltages:25V; Power Rating:100VA; Frequency Range:-; Winding Type:Single Primary, Dual Secondary; Current Rating:-; Isolation Voltage:
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER, 0V TO 120V, 3A; Transformer Type:Manually Operated & Motor Driven; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:132V; Output Current:- RoHS Compliant: Yes
-
Supplier: Belimo Americas
Description: 24 V transformer (120V to 24V) for PS-100.
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Listed ANSI Three/Single Transformer 75kVA 100kVA 150kVA
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 150,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 70,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Newark, An Avnet Company
Description: Isolation Transformer, 6 W, 60V to 120V, 12V, 500 mA RoHS Compliant: Yes
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 30,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Block USA, Inc.
Description: Rated input voltage 0 - 100 Vac Output power 1 - 120 W Impedance 1 - 1600 Ohms Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 100 V-line transformer to DIN EN 60950 100 Vac transformer for electro-acoustic installations with a 100 Vac
- Maximum Primary Voltage Rating: 100 volts
- Operating Frequency Range: 30 to 15,000 Hz
- Category: Power / Power System / Distribution Transformer
-
Supplier: Siemens Energy Sector
Description: Converter Transformers for large drive applications are combined with a thyristor rectifier for variable speed drive systems. The drive systems in which Converter Transformers are used can drive all kinds of applications such as pumping stations, rolling stock for the mining industry
- Mounting: Pad-Mounted
- Category: Power / Power System / Distribution Transformer
- Other Transformer Types / Applications: Power Transformer
-
Supplier: Larson Electronics LLC
Description: allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current. The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common 110 to 260 Volt AC
- Category: Power / Power System / Distribution Transformer
-
Supplier: EDCOR Electronics Corporation
Description: Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 120V (60-0-60) at 0.3A, center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 120 volts
- Maximum Secondary Current Rating: 0.3 amps
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU6000XFMR2U step-down, isolation transformer converts 208 or 240V input from any generator, utility or UPS high voltage source to 120V low voltage output. 208 or 240V 30A input connection supported via hardware or included L6-30P input plug. 8 5-15/20R and 4 5-15R
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down -- 95-S3MT-30K480V-NDSupplier: DigiKey
Description: XFRMR ISOL 480V TO 208V 30000VA
- Maximum Primary Voltage Rating: 480 volts
- Power Rating (VA): 30,000 VA
- Other Transformer Types / Applications: Isolation Transformer
- Category: Signal / RF Transformer
-
Description: the line. Acme Electric introduces a line of Harmonic Mitigating Transformers that combien the technologies shown in our non-linear load (K-Factor) transformers. Where conventional K-Factor transformers "deal" with harmonics, containing them within the transformer and
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Power Rating (VA): 30,000 to 225,000 VA
- Features: AC, Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: test of 4,000V RMS between primary & secondary CSA certified to C22.2 #66 - CSA file #209651 UL recognized to UL506 - UL file #E207860 CE certified to IEC950 Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 1,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Tripp Lite by Eaton
Description: Features 208V to 120V Isolation Transformer Converts High-Voltage Input to Low-Voltage OutputThe 5kVA 5kW SU5000XFMR2UTAA SmartOnline® Step-Down Isolation Transformer converts your UPS, utility or generator’s 208V high-voltage input to 120V
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Triad Magnetics
Description: sensitive circuits, and supply a safer lower output to the end product. Wall plug-in sources are completely enclosed to prevent tampering. They are offered in a wide range of popular voltages, power more levels and reversed polarity (-R). They output voltage is regulated; which means
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 48 volts
- Maximum Secondary Current Rating: 0.5 amps
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: BARTEC
Description: The control transformer converts mains voltage to low voltage. Input and output are electrically isolated. Especially suitable for supplying low power AC devices in zone 1 hazardous areas.
- Operating Temperature: -31.666666666666664 to 15.555555555555555 C
- Category: Signal / RF Transformer
-
Supplier: Littelfuse, Inc.
Description: 3 & 4 pole contactors are typically used in commercial applications. These contactors utilize three wires to control electrical current direction. Our engineers and quality specialists provide services that meet or exceed customer requirements—all products undergo in-house testing and
- Motor Voltage: 520 volts
- Number of Poles: 3
- Operating Temperature: -40 to 149 F
- Features: Motor Contactor Only
-
Description: TRANSF LED LIGHTING 120V TO 12V
- Maximum Primary Voltage Rating: 12 volts
- Features: Other
- Category: Power / Power System / Distribution Transformer
-
Supplier: Triad Magnetics
Description: sensitive circuits, and supply a safer lower output to the end product. Wall plug-in sources are completely enclosed to prevent tampering. They are offered in a wide range of popular voltages, power more levels and reversed polarity (-R). They output voltage is regulated; which means
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 48 volts
- Maximum Secondary Current Rating: 0.5 amps
- Operating Frequency Range: 50 to 60 Hz
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 30,000 to 112,500 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU20KXFMRT4U step-down, isolation transformer converts 208 or 240V input from any 60Hz generator, utility or UPS high voltage source to 240/120V output. 208 or 240V hardwire input connection and hardwire 240/120V output. Supports 4U rackmount installation in
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Standards: CSA, RoHS Compliant, UL
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Airlink Transformers
Description: ST0750 - 110V Portable Tool Transformers 750VA 230v to 110v tool transformer 230v to 110v Tool transformers Manufactured to BSEN61558 Housed in reinforced cases providing security and durability Manufactured in accordance with EN61558 CE & RoHS Compliant We
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 110 volts
- Maximum Secondary Current Rating: 6.82 amps
- Power Rating (VA): 750 VA
Find Suppliers by Category Top
Featured Products Top
-
V, 415V, 440V, 460V, 480V, 575V, and 600V systems, with customized primary and secondary voltages. Popular Keywords: Custom Transformer 480V Transformer 600V (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
electrical isolation: Supports step-up and step-down conversion from 110V to 480V, adapting to various power systems (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
and 116 V. Use the specification chart below to find the ideal PC Mount power transformer for your application, or contact Triad Magnetics today to discuss our available options. Follow Us: (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
instrumentation applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 kV (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
The DCV/DCC DC-DC LVDTs offer a 0-10 V or 4-20 ma output, electrically isolated from the input (14-26 VDC) eliminating concerns over power supply selection and grounding issues. Available in measuring ranges from 0.2 inch (5 mm) to 37 inches (940 mm). Ideal for (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
sets are made up of a pressure ring, a backup ring, and V-rings that are sized and designed to fit the varied operational situations. As a result, they are less susceptible to contaminants from the working medium than one-piece seals. With us, you can choose from a wide variety of (read more)
Browse V-ring Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd
Conduct Research Top
-
Comparing Harmonics Mitigating to K-Factor Transformers
for treating non-linear load generated harmonics. 1. The load harmonic spectrum used is that of a typical 120V, 1-ph., switch-mode power supply. Examples of such loads include personal computers, monitors, telecommunications and broadcasting equipment. 2. Each 112.5 kVA transformer is fed by a distortionless
More Information Top
-
Initial Results of a New Ongoing Study to Monitor Power Line Disturbances and their Affect on Telephone and Computer Systems of the 1980's
monitor both at the input to the building stepdown transformer ( 480v ) and the output ( 120V ).
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1122 - Knowledge and Abil...
…vital) bus| Station blackout Restore an engineering safeguards bus to service Perform operation of … disconnects Backfeed unit auxiliary transformer from main transmission switchboard … removed) Rack out a 480V /600V bus load breaker … 4160V/6900V) Transfer a vital ( 120V ) instrument power supply What…
-
Greenidge Multi-Pollutant Control Project
…lime blower, baghouse bridge crane, baghouse hopper heater panel, air slide blowers, etc. 120 VAC electrical connections .... Power is fed to the new 2400 V MCC and to the new 2400V/ 480V transformer and 480V MCC from two existing 1200A breakers that previously were used for two of the plant’s coal pulverizers.
-
Greenridge Multi-Pollutant Control Project Preliminary Public Design Report
The electrical design provides for tie-in of the new equipment to the plant’s existing 2400 V electrical system and includes a new 2400V motor control center (MCC), 2400V/ 480V transformer , and 480V MCC. .... ball mill, hydrated lime blower, baghouse bridge crane, baghouse hopper heater panel, airslide blowers, etc. 120 VAC .
-
Site Safety and Health Plan (Phase 3) for the treatability study for in situ vitrification at Seepage Pit 1 in Waste Area Grouping 7, Oak Ridge National Labora...
The motor control center, located in the control trailer, provides power to the off-gas treatment system .... The 112 kVA transformer , which provides 120V power from 480V ,is also located in the control trailer.
-
Design, demonstration and evaluation of a thermal enhanced vapor extraction system
A 37.5 KVA, 480V / 120 -240 V transformer was fed from the 750 KVA secondary by the 400A disconnect in line with a 100 A disconnect. .... This transformer supplied single phase 120 - 240 V power to a bank of smaller disconnectswhich in turn…
-
Some electrical questions - Self Help Forums
The secondary of the transformer has a center tapped winding providing both 120V (Line to Neutral) and 240V (Line to Line). .... service is either a three phase, 4-wire WYE system at 208V/120V or 480V /277V or a…
-
Lunar Wireless Power Transfer Feasibility Study
10KW/ 480V = 21Amps No.2 conductor is rated at 120A. .... Dry type transformers are smaller and lighter – 480 V to 120 V .
-
External phase autozero loop to extend the voltage and/or current capabilities of a digital phase standard
A simpler and more versatile way to obtain the suggested voltage and burden - at least in the frequency range from 50Hz up to 5 k h to lOkHz - is to combine a commercial power amplifier and a commercial power trans- former . .... One particular transformer has taps at 104 V and 12OV hence using one of the 104- 120 combinations as an input allows a l6V/ 480V auto transformer or a 16V/360V transformer.
-
CR4 - Thread: Urgent Help 480v 60Hz Machine Needs To Be Run On 415v 50Hz
Re: Urgent Help 480v 60Hz Machine Needs To Be Run On 415v 50Hz. .... A number of years ago I moved to France and grabbed from my lab a 60Hz stepdown transformer to drop 240 V to 120 V.
Indicates content that may require registration and/or purchase.