Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: Series A Solid State Alternator
-
Supplier: Waytek, Inc.
Description: VTE, Inc. 222N1V02 Alternator Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Post Height: 1.05" (26.7 mm) Cable Entry: .23" (5.84 mm) Improve the appearance of your battery connections Pair with black alternator boot for
- North American (AWG): 18 to 10 AWG
- Terminal Type: Battery Terminal
- Features: RoHS
-
Supplier: Waytek, Inc.
Description: VTE, Inc. 222N1V14 Alternator Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Post Height: 1.05" (26.7 mm) Cable Entry: .23" (5.84 mm) Improve the appearance of your battery connections Pair with red alternator boot for
- North American (AWG): 18 to 10 AWG
- Terminal Type: Battery Terminal
- Features: RoHS
-
-
Supplier: Waytek, Inc.
Description: VTE, Inc. 222N2V02 Alternator Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Post Height: 1.05" (26.7 mm) Cable Entry: 0.5" (12.7 mm) Improve the appearance of your battery connections More alternator type, straight-in,
- North American (AWG): 8 to 2 AWG
- Terminal Type: Battery Terminal
- Features: RoHS
-
Supplier: Panel Components & Systems, Inc.
Description: AVR 12-120 Voltage Regulator is an electronic device which lets the alternator produce a fixed output voltage. The AVR 12-120 is a 120V,AC model. It has an open chassis, resin molded design and is intended to be mounted in the alternator’s terminal box. AVR 12-120 measures the voltage
-
Supplier: Newark, An Avnet Company
Description: MECHANICAL ALTERNATOR, DPST, 575V; Operating Pressure Max:-; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Waytek, Inc.
Description: VTE, Inc. 222N2V14 Alternator Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Post Height: 1.05" (26.7 mm) Cable Entry: 0.5" (12.7 mm) Improve the appearance of your battery connections More alternator type, straight-in,
- North American (AWG): 8 to 2 AWG
- Terminal Type: Battery Terminal
- Features: RoHS
-
Supplier: Newark, An Avnet Company
Description: FS DUPLEX COMBO SZ0 ENCL1 120V OMITT-ALTERNATOR NONFUSE
-
Supplier: Newark, An Avnet Company
Description: FS DUPLEX COMBO SZ1 ENCL1 120V NONFUSE OMITT-ALTERNATOR
-
Supplier: Infineon Technologies AG
Description: TLE8886TN regulates 12V automotive multi-phase alternators with a rotating field winding The alternator control IC TLE8886TN is a monolithic full featured regulator specifically designed for closed loop voltage control. It can be used in 12V automotive multi-phase alternators
-
Supplier: Infineon Technologies AG
Description: TLE8881TN regulates 12V automotive multi-phase alternators and is compliant to the HKMC LIN Alternator Regulator specification The alternator control IC TLE8881TN is a monolithic full featured regulator specifically designed for closed loop voltage control. It can be used in 12V
-
Supplier: Infineon Technologies AG
Description: interface 12V truck alternators with LIN interface 12V aftermarket alternators 12V industrial generators Additional products of LIN alternator regulator IC family: Sales Name - Package - LIN Interface TLE8880TN2 PG-TO220-5-12 LIN 1.3 TLE8881TN PG-TO220-5-12 LIN 1.3 TLE8886TN
-
Supplier: Infineon Technologies AG
Description: parameter settings Adapting overvoltage protection at low speed (Low HEO) Potential Applications 12V automotive alternators with LIN interface 12V truck alternators with LIN interface 12V aftermarket alternators 12V industrial generators Additional products of LIN
-
Supplier: SAE International
Description: motor and belt alternator starter configurations have been proposed, with some concerns regarding the customer acceptance of the cranking motor solution [ 1 ] which were subsequently addressed [ 3 ]. Typically, 14 Volt Belt Alternator Starter (BAS) applications are limited to 1.6 liter
-
Supplier: Accuris
Description: J1349 Certified Power Engine Data for Fiat Chrysler 5.7L V8 with Alternator as used in 2019 DT Ram 1500 - Level 1
-
Supplier: SAE International
Description: This product includes information on the manufacturer, engine, applications, testing location, certified maximum horsepower, certified maximum torque along with the certified curves of horsepower and torque over a wide range of engine RPM speeds. In addition, this product contains complete engine
-
Supplier: Prestolite Electric, Inc.
Description: High Output Alternator
-
Supplier: ContiTech AG
Description: V-belts are classic power transmission elements for the non-positive transmission of torque. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems The high quality of the ContiTech V-belts guarantees perfect performance. Design and function A V-belt
-
Supplier: ContiTech Roulunds Rubber A/S
Description: belt is a further development of the Vbelt, and is used in modern engines above all. It has ribs running in a lengthwise direction. The engine accessory units are likewise driven by the belt. These include the alternator, the cooling water pump, the air conditioning compressor and the power
- Belt Length: 21.1811138 to 116.141795 inch
- Type: Multiple
- Reinforcement: Reinforced Belt
- Belt: Rubber
-
Supplier: Nidec Power
Description: Kato Engineering Ultra High Efficiency alternators range from 380 to 690 V.* Kato Engineering's patented high efficiency units deliver optimum efficiencies beyond the traditional approach to high efficiency generators. Kato Engineering designs power generation systems that can comply with
- Output Power: 499.99999999999994 to 1,999.9999999999998 kwatts
- Output Voltage: 380 to 13,800 volts
- Engine Speed Requirement: 1,000 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
Supplier: Littelfuse, Inc.
Description: Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator
- VR: 48 volts
- Clamping Voltage (VC): 77.4 volts
- VBR: 53.3 to 58.9 volts
- PD: 5,000,000 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multifunction alternator voltage regulator with programmable parameters for 12 V / 24 V on board networks Product overview: L9916 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power
-
Description: ALTERNATOR REGULATOR, 14V 12A, L
-
Supplier: Lingto Electronic Limited
Description: ALTERNATOR REGULATOR, 14V 12A, L
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive multifunction alternator voltage regulator with PI/P control loop for 12 V / 24 V on board networks Product overview: L9916B from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded
-
Supplier: Nidec Power
Description: Kato Engineering medium voltage generators range from 1000 - 5999 V. The specially designed insulation system used on Kato generators guarantees high opposition to chemicals and moisture in hostile environments, and long generator life. Kato Engineering designs power generation systems that can
- Output Power: 499.99999999999994 to 5,000 kwatts
- Output Voltage: 1,000 to 5,999 volts
- Engine Speed Requirement: 600 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
Supplier: Nidec Power
Description: Kato Engineering low voltage generators range up to 1000 V. The specially designed insulation system used on Kato generators guarantees high opposition to chemicals and moisture in hostile environments, and long generator life. Kato Engineering designs power generation systems that can comply with
- Output Power: 174.99999999999963 to 3,325.0000000000023 kwatts
- Output Voltage: 1,000 volts
- Engine Speed Requirement: 600 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
Supplier: Electric Generators Direct
Description: during operation All Copper Winding, Brushless Alternator w/ Capacitor •Provides <6% harmonic distortion Added Features •Voltage regulation +/- 6% •1" Welded steel frame & Hour Meter
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Richardson RFPD
Description: Three phase controlled rectifier Features Isolated power stacks SKKT 162/16 Heatsink P3/265 Forced air cooling RC circuit included Thermal trip included Typical Applications Regulated power supplies Alternator excitation Motor control
- Features: IGBT, Other
-
Supplier: Littelfuse, Inc.
Description: This 100 A UL Recognized MEGA® fuse usually protects batteries, alternators, and heavy gauge cables. The bolt-down automotive fuse employs diffusion pill technology to deliver predictable time-delayed performance. Yellow labels indicate 100 A rating Copper terminals Complies with ISO 8820-5
- Fuse Type: Automotive
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: InspectorTools
Description: the wire conductor or pinpoint tests on a circuit or relay, and the large jaw alligator clips to get a good ground on the engine or to connect to the battery terminals. An extra long set of alligator clips easily grip to the alternator BAT terminal or the S terminals. The set comes with
-
Supplier: Littelfuse, Inc.
Description: This 175 A MEGA® Low Temperature fuse employs diffusion pill technology to provide predictable time-delayed circuit protection. The automotive fuse rated at 32 V typically protects batteries and alternators. The unique design of a MEGA LT fuse ensures low voltage drops at elevated
- Fuse Type: Automotive
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: 12V and 24V electrical systems, the 08080560 Series manually operated switch is made for disconnecting the battery from the vehicle electrical system, even under load, and stopping power from the alternator.This single-pole manual disconnect switch (08080570) has a continuous current rating
- Current Rating: 200 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Electric Generators Direct
Description: Pressure Shutdown •Provides added protection Automatic Voltage Regulator •Prevents equipment damage & power related performance problems 18-Gallon Fuel Tank Provides Extended Run Time •11.5 hours @ half load & 7.2 hours @ full load All Copper Windings, Brush Alternator •Provides <6% harmonic
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Gasoline
-
Supplier: MCG SURGE PROTECTION
Description: basis, in addition to the alternator’s load dump transient. The unit features both over current and thermal fusing. If there is more than one piece of critical equipment on the same circuit, multiple surge protectors may be employed where required. The AEP-12 and AEP-24 is easily installed on
- Mounting: Hard-Wired / Device Mount, Wall / Panel / Backboard Mount
- Features: Plug-in Style, SPD, Silicon Avalanche Diode
Find Suppliers by Category Top
Featured Products Top
-
space constraints and installation flexibility are critical. The alternators deliver continuous output of up to 595W at 14V and 420W at 28V, with peak performance reaching 840W (14V) and 630W (28V) for up to ten minutes. This (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited
Conduct Research Top
-
Common Driver Platform for 12V and 48V Systems Simplifies EV Starter Generator Designs
"BSG systems are becoming more common in HEV motor control designs due to their easy implementation, similar footprint to existing alternator systems and the elimination of major modifications to the powertrain (in P2 - P4 locations). As starter generator systems continue to evolve, further
More Information Top
-
CR4 - Thread: 12V Alternator Conversion
A number of seagoing vessels use 48 V systems, and you should be able to find a 48 V alternator in that arena .
-
Phase 3 of a Brushless Doubly-Fed Machine System Development Program : Final Technical Report for Period January 1, 1992-June 30, 1993.
With regard to future automotive requirements, a 48 V alternator has been developed using custom stator and rotor lamination.
-
CR4 - Thread: Best Way to Run a 7.5-hp 3-Phase Motor from Vehicle Alternator
Also, a 48 V alternator would be simple, if there is space for it.
-
Manufacturing Engineering and Process II
provides approximately the same power at a particular rpm, as the power it would require to rotate on that rpm, implying in consequence that the motor could act like a 1KW and 48V alternator .
-
Interaction
These systems include 48 V starters, 48 V alternators and 48 V integrated starter generator.
-
Challenged to a dual | Archive | The Engineer
Similarly, a 48V alternator could be made 12% smaller and weigh 18% less than a 12V one, says Lucas, although there would only be a modest cost saving.
-
CR4 - Thread: Faulty Alternator
48 V alternator ?
-
Optimization loops as method for analysis of boost recuperation systems
An alternator operating at 48 V level enables to recuperate more energy than at 14 V and higher torque to assist the combustion engine during acceleration processes.
-
Multiphase starter generator for 48V mini-hybrid powertrain: Design and testing
Keywords: multiphase electrical machines, induction motor, hybrid powertrain, starter-generator, 48V , belt driven alternator , bar stator winding.
-
Displays for future intermediate UAV
Each of the three phases would have a Transient Voltage Suppressor (TVS) to mitigate voltage spikes from the alternator , up to 48V .
Indicates content that may require registration and/or purchase.