Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU 512B FLSH 32B SRAM TIMER 12MHz NiPdAu
-
Supplier: VAST STOCK CO., LIMITED
Description: 32-bit Microcontrollers - MCU 32bit 256kF 144LD 48Mhz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MICROCONTROLLER, 4BIT TRANSISTOR Product overview: UPD17P149GT-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers
- Features: Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded
- Clock Speed: 12 MHz
- Internal RAM Size: 0.032 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
- Pin Count: 8
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 8BIT 4K FLASH 256 RAM
- Clock Speed: 16 MHz
- Internal RAM Size: 0.256 KB
- Supply Voltage (Vcc): 5 volts
- Supply Current: 8.9 milliamps
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 4KB FLASH; 512 RAM
- Clock Speed: 16 MHz
- Internal RAM Size: 0.256 KB
- Supply Voltage (Vcc): 3 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 4K FLASH W/ADC
- Clock Speed: 24 MHz
- Internal RAM Size: 0.128 KB
- Supply Voltage (Vcc): 5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 9S08QD4 SERIES
- Clock Speed: 5 MHz
- Internal RAM Size: 0.128 KB
- Supply Voltage (Vcc): 3 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Silicon Labs
Description: 32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 256 kB Flash, 32 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 80-pin, 12x12, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART
- Clock Speed: 80 MHz
- Number of Interrupts: 16
- Internal RAM Size: 256 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Clock Speed: 0.032 MHz
- Data Bus: 4 Bit
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: 16 Bit Microcontroller, High Performance, C166, 25 MHz, 4 KB, 144, MQFP RoHS Compliant: Yes
-
Supplier: Progressive Automations
Description: The LC-067 is a microcontroller board with 54 digital input/output pins, 16 analog inputs, 4 UARTs, a 16 MHz crystal oscillator, a USB connection, power jack, an ICSP header and a reset button. It comes with everything you need for full control, just power it with our AC to DC adapter
- Supply Voltage (Vcc): 2.7 to 5.5 volts
- Number of Timers: 1
- Number of I/O Ports: 6
- Number of A/D Converters: 4
-
Supplier: Newark, An Avnet Company
Description: HCS08 8-BIT MICROCONTROLLER IC; Product Range:RS08 Family RS08KA Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:1KB; RAM Memory Size:63Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:4I/O s; No. of Timers:1 RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)
- Clock Speed: 180 MHz
- Internal RAM Size: 256 KB
- Number of I/O Ports: 168
- Operating Temperature: -40 to 85 C
-
Supplier: Infineon Technologies AG
Description: The XE162N (LQFP-64) and XE164N (LQFP-100) microcontroller series is based on Infineon's popular and well-established C166 architecture. Summary of Features Package: PG-LQFP-100 CAN Nodes: 4 Program Memory: 320.0 KByte FlexRay™: no Type of Serial I/O Interfaces: 6 x SPI, LIN, UART,
- Bits: 16 Bit, 8 Bit
- Operating Range: Industrial
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: 32 Bit Microcontroller, ARM Cortex-M0+, 30 MHz, 16 KB, 4 KB, 20, TSSOP RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: The XC2200L series, with the XC223xL (LQFP-64) and XC222xL (VQFN-48) derivatives, further enlarges the XC2200 microcontroller family in the low-end. Summary of Features Package: PG-LQFP-64 CAN Nodes: 2 Program Memory: 160.0 KByte FlexRay™: no Type of Serial I/O Interfaces: 4 x SPI,
- Internal RAM Size: 12 KB
- Serial Port Channels: 4
- Pin Count: 49
- Operating Temperature: -40 to 125 C
-
Supplier: Infineon Technologies AG
Description: Home // Products // Microcontroller // 32-bit PSOC™ Arm® Cortex® Microcontroller // PSOC™ 4 Arm® Cortex®-M0/M0+ // PSOC™ Analog Coprocessor Arm® Cortex®-M0+ MCU // CY8C4A45AZI-483
- Internal RAM Size: 4 KB
- Supply Voltage (Vcc): 1.71 to 5.5 volts
- Number of A/D Converters: 1
- Pin Count: 38
-
Supplier: Newark, An Avnet Company
Description: 32 Bit Microcontroller, ARM Cortex-M4, 120 MHz, 128 KB, 40 KB, 144, LQFP RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
- Bits: 16 Bit, 32 Bit
- ROM Type: Flash
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Clock Speed: 4 MHz
- Bits: 8 Bit
- Features: Other
-
Supplier: Texas Instruments
Description: 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85
- Bits: 16 Bit, 32 Bit
- ROM Type: Flash
-
Supplier: DigiKey
Description: ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)
- Clock Speed: 180 MHz
- Internal RAM Size: 256 KB
- Internal ROM Size: 2,000 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
-
Supplier: Silicon Labs
Description: mode) 1.2/1.65/2.4 V internal voltage references 2 x 10-bit digital-to-analog converters Temperature sensor 2 low-power comparators with 6-bit programmable voltage reference 16 capacitive touch inputs 16-channel DMA 2 x USART, 2 x UART, 3 x SPI, 2 x I2C, I2S 2 x 32-bit or
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Custom Silicon Solutions, Inc.
Description: This device is a direct replacement for a standard microcontroller. It is fully static, high speed and draws about 3X less power than the original version. Program storage is provided by a 4K ROM. It contains a 128 byte SRAM, memory mapped I/O, a 16 bit counter/timer and a dedicated
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 851991-STM32F469BIT6 Series: STM32F4 Features: series Microcontroller IC Package: Tray Number of I/O: 161 Family Name: STM32F469 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 83
- Number of I/O Ports: 161
- Bits: 32 Bit
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, 8-BIT CHMOS MICROCONTROLLER WITH 4K BYTES EPROM MEMORY, MONOLITHIC SILICON
-
Supplier: Allied Electronics, Inc.
Description: Microcontroller, 8051 Comp., 4 8-Bit I/O Ports, 64K ROM/RAM, 25 MHz, 5 V, PDIP40
-
Supplier: Allied Electronics, Inc.
Description: Microcontroller, 8051 Comp., 4 8-Bit I/O Ports, 64K ROM/RAM, 33 MHz, 5 V, PDIP40
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Clock Speed: 16 MHz
- Bits: 8 Bit
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 708478-STM32F429BIT6 Series: TPS series Series: STM32 F4 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 180MHz Package: 208-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C,
- Clock Speed: 180 MHz
- Internal RAM Size: 2,000 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 168
-
Supplier: Lingto Electronic Limited
Description: IC MCU 8BIT 4KB FLASH 18MLF
- Bits: 8 Bit
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2MB 1.8V~3.6V CM4 256KB 180MHz FLASH 168 LQFP-208(28x28) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
- Internal RAM Size: 256 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Features: DMA Channels, LCD Driver, Low Voltage Detector (LVD), Other, Watchdog Timer
-
Supplier: ODG (Origin Data Global)
Description: IC MCU 8BIT 512B FLASH 8UDFN
- Clock Speed: 12 MHz
- Internal RAM Size: 0.032 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
- Number of I/O Ports: 4
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1262564-STM32H755BIT3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32H7 Core Processor: ARM® Cortex®-M4/M7 Speed: 480MHz Package: Tray Standard Package: 36 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus,
- Clock Speed: 480 MHz
- Internal RAM Size: 2,000 KB
- Supply Voltage (Vcc): 1.62 to 3.6 volts
- Number of I/O Ports: 148
Find Suppliers by Category Top
Featured Products Top
-
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
The RA2L2 group from Renesas is a family of entry-level microcontrollers built on the 48 MHz Arm Cortex-M23 core, offering a compelling blend of performance, power efficiency, and peripheral integration. Designed for space-constrained and battery (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
32-bit TRAVEO™ T2G Arm® Cortex® microcontrollerBody control modules (BCM), HVAC, automotive gateways, cluster and graphic applications Discover the power of 32-bit TRAVEO™ T2G Arm® Cortex® microcontroller family with embedded safety, security and graphics capabilities ideally suited for advanced automotive body and cluster applications. (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
Industrial IoT edge sensors and controllers Smart home devices such as locks, lighting controls, smart plugs, window coverings, and sensors Personal health and fitness products General 2.4 GHz wireless and handheld devices Commercial buildings and industrial systems (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
FS32K148UJT0VLQT is designed for professional applications including automotive body control, motor control, gateway modules, and industrial embedded control, bringing the essential capabilities of a embedded microcontroller into one clearly defined orderable device. Engineers can use its core (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
High-performance LCD display controller from Solomon, featuring 128-pin LQFP packaging, designed for advanced display solutions with balanced supply-demand and high market popularity.
(read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
STM32 microcontrollers from STMicroelectronics provide engineers with a flexible and scalable platform for embedded system development, low-power operation, and intelligent device design. Built on the ARM Cortex-M architecture, STM32 (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
Product Overview At its core, the ESP32 is a powerful microcontroller with integrated WiFi and Bluetooth capabilities. Its dual-core architecture, comprising two Xtensa LX6 CPUs, allows for efficient multitasking and optimal performance. The module is equipped with (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
The LPC1768FBD100K from NXP Semiconductors is a mature ARM Cortex-M3 microcontroller designed for (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics
Conduct Research Top
-
Implementing Wake Up on Keystroke
Microchip's PIC16CXXX microcontroller family are ideally suited to directly interface to a keypad. The high 4-bits of PORTB (RB7:RB4) have internal pull-ups and can trigger a ?change on state? interrupt. This interrupt, if enabled, will wake the microcontroller from SLEEP. In most battery powered
-
Adaptive Differential Pulse Code Modulation using the PIC16/17
AN643 Adaptive Differential Pulse Code Modulation (R) Using PIC Microcontrollers 3.00. The ITU (formerly CCITT) G.721 ADPCM algo- Author: Rodger Richey rithm is well known and has been implemented on Microchip Technology Inc. many digital signal processors, such as the TMS320 TM DSP family
More Information Top
-
Scheduling real time-Scheduling, monoprocessor Scheduling, monoprocesseurTests of ordonnançabilité | Techniques of the Ingénieur
The bit microcontrollers 4 serve essentially to simple tasks.
-
Embedded Linux | Techniques of the Ingénieur
The bit microcontrollers 4 serve essentially to simple tasks.
-
Real time operating systems - Examples of industrial executives - Examples of généralistes executives | Techniques of the Ingénieur
The bit microcontrollers 4 serve essentially to simple tasks.
-
Scheduling real time - distributed Scheduling | Techniques of the Ingénieur
The bit microcontrollers 4 serve essentially to simple tasks.
-
Real time operating systems - Examples of industrial executives | Techniques of the Ingénieur
The bit microcontrollers 4 serve essentially to simple tasks.
-
Real time operating systems - Principles | Techniques of the Ingénieur
The bit microcontrollers 4 serve essentially to simple tasks.
-
Project Grid ' 5OOO | Techniques of the Engineer
The bit microcontrollers 4 serve essentially to simple tasks.
-
Microcontrollers: principles and real time | Techniques aspects of the Ingénieur
The bit microcontrollers 4 serve essentially to simple tasks.
-
Embedded Linux - Linux as embedded system | Techniques of the Ingénieur
The bit microcontrollers 4 serve essentially to simple tasks.
-
Real time operating system, Principles, - PrincipesExécutif real time | Techniques of the Ingénieur
The bit microcontrollers 4 serve essentially to simple tasks.
Indicates content that may require registration and/or purchase.