-
Supplier: Newark, An Avnet Company
Description: 4 DIGIT LCD PANEL,TN, REFL, 0.49" PIN LENGTH
-
Supplier: OTEK Corporation
Description: Powered!Loop Powered Models:•Burden: 4.5V Max. With Red Backlight (7V for "S" Grade)•5.5V With Green Backlight•Max. Input Current: 36mA, Max. Volts: 30V•Min. Input Current: 3.6mA without µ Processor•Accuracy & Linearity: +0.01% of F.S. + 1 Digit
- Number of Digits: 4.5
- Analog Input Channels: 1
- Features: 0.37" to 0.56" (9.4mm to 14.2mm), Alarms, Combination, Displays Bargraph, Intrinsically Safe, Signal Conditioning Ability
- Input Type: DC Current, DC Voltage
-
Supplier: Newark, An Avnet Company
Description: PANEL METER, 4DIGIT, 200UA, NEGATIVE LCD; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0µA to 200µA; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PANEL METER, 4DIGIT, 200UA, POSTIVE LCD; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0µA to 200µA; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PANEL METER, 4DIGIT, LCD, 240VAC; No. of Digits / Alpha:4; Meter Function:Current, Frequency, Power, Voltage; Meter Range:0VAC to 600VAC / 0VDC to 600VDC / 0mVDC to 500mVDC / 0A to 5A / 0Hz to 400Hz; Digit Height:14.5mm RoHS Compliant: Yes
-
Supplier: Trumeter Company, Inc.
Description: LCD modules with a full scale reading at 200mV. Operated from either 5VDC or 9VDC with a range of annunciators for common engineering units Features Low power consumption 10mm black character high contrast LCD display Backlit version DPM951-T 24mm X 48mm bezel 5 or 9VDC operation 200mV
- Number of Digits: 3.5
- Voltage Range: 3 to 12 volts
- Current Range: 0.002 amps
- Accuracy: 0.1 ± % of Full Scale
-
Supplier: Allied Electronics, Inc.
Description: elapsed time indicators and quick-action option modules separately on this page. Front panel is rated NEMA 4/IP65 for use in washdown environments. The A103 tachometers provide high-visibility readout of motor, machine shaft or other RPM, yet are extremely compact in overall size. Its
-
Supplier: Allied Electronics, Inc.
Description: M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits 85-250 VAC Power Supply Standard; 9-32 VDC Optional Optional Negative Image, Bright Red Backlighting Shallow, 2.36" (60 mm) Behind-Panel Depth Standard Screw Terminals for Easy Installation 0.5" (12.7 mm) High LCD Display
-
Supplier: tecsis LP
Description: Economical handheld measuring instrument. The freely scalable LCD-display has 4½ digits and can be used for strain gauge signals with 0.35 – 3.5 mV/V.
- Number of Digits: 4.5
- Accuracy: 0.2 ± % of Full Scale
- Operating Temperature: 41 to 113 F
- Input Type: DC Voltage
-
Supplier: Allied Electronics, Inc.
Description: M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits 85-250 VAC Power Supply Standard; 9-32 VDC Optional Optional Negative Image, Bright Red Backlighting Shallow, 2.36" (60 mm) Behind-Panel Depth Standard Screw Terminals for Easy Installation 0.5" (12.7 mm) High LCD Display
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The SP 200 is a 3½ digit LCD voltmeter with 9mm (0.36") digit height and LED backlighting. It features 200mV d.c. full scale reading, auto-zero and auto-polarity. The meter plugs directly into two 6-way SIL sockets and can be fitted into a panel via the fixing clip.
- Number of Digits: 3.5
- Width: 33 mm
- Height: 20.5 mm
- Operating Temperature: 32 to 122 F
-
Supplier: Allied Electronics, Inc.
Description: Offered in intrinsically safe and general purpose configurations, the loop powered panel meter displays engineering units connected in series with one 4-20 mA transmitter. Select the LI25 -2001 meter for hazardous applications with an intrinsically safe level transmitter. Select the
-
Supplier: Define Instruments
Description: What it does: Accepts 4-20mA signal to display. Powered by the loop. The LPI610 4-20mA display is ideal for displaying a variety of process variables, and is easy to scale to your required engineering units. This unit has been designed for easy installation, and mounts on the surface
- Number of Digits: 6
- Current Range: 0.0035 to 0.1 amps
- Accuracy: 0.02 ± % of Full Scale
- Width: 144 mm
-
Supplier: Trumeter Company, Inc.
Description: The 7016 comes ready for fitment & features flying leads for connection to remote contact closure input devices. Features Self powered for 3-4 years using a 1.5V button cell 4/6 digit 6mm character high contrast LCD display Low power CMOS circuitry to achieve an expected
- Maximum Count Frequency: 0.012 kHz
- Number of Digits (or Characters): 6
- Digit Height: 0.23622047244094488 inches
- Operating Temperature: 32 to 122 F
-
Supplier: Trumeter Company, Inc.
Description: reset, a front panel reset enable, and programmable alert or preset capabilities. The front end of the Model 63 utilizes a high-contrast, reflective, 8-digit LCD with 0.32 inch [8mm] digits and seven icons, while at the back end, Switch (Dry Contact), Low Voltage DC, and
- Number Input Channels: 1 to 2
- Number of Digits (or Characters): 8
- Digit Height: 0.31496062992125984 inches
- Operating Temperature: -4 to 140 F
-
Supplier: Trumeter Company, Inc.
Description: reset, a front panel reset enable, and programmable alert or preset capabilities. The front end of the Model 63 utilizes a high-contrast, refl ective, 8-digit LCD with 0.32 inch [8mm] digits and seven icons, while at the back end, Switch (Dry Contact), Low Voltage DC, and
- Number of Digits (or Characters): 8
- Digit Height: 0.31496062992125984 inches
- Display Type: LCD
- Reset: Manual
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Covering all the outstanding features and benefits of Hoyt’s industry leading DMS-20LCD Series of 3½ Digit LCD Panel Meters, DMS-30LCD meters oer larger, more easily readable displays at slightly higher power consumptions. Like all DMS Series LCD meters, these miniature
- Number of Digits: 4
- Operating Temperature: 32 to 140 F
- Display Type: Numeric Display
-
Description: Specifications Full ezLCD Command Set 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 400 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c Interface,
- Features: Adjustable Display, Combination, Displays Digits, Other
- Bargraph Orientation: Horizontal Mount, Vertical Mount
- Display Technology: LCD
- Display Colors: Multicolor
-
Description: Specifications Full ezLCD Command Set 6.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 250 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c Interface, and
- Features: Adjustable Display, Combination, Displays Digits, Other
- Bargraph Orientation: Horizontal Mount, Vertical Mount
- Display Technology: LCD
- Display Colors: Multicolor
-
Supplier: CARLO GAVAZZI Automation Components
Description: µp-based digital panel meter, dual 6-DGT LCD indicator with analogue indicators, for rate, speed, frequency and period measurements. Measuring ranges, scaling and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM60 includes storage
- Number of Digits: 6
- Analog Input Channels: 2
- Frequency Range: 0.001 to 50 Hz
- Response Time: 10 milliseconds
-
Supplier: Red Lion Controls, Inc.
Description: 39 mm x 75 mm 8 Digit, 0.46" (11.7 mm) LCD Reflective LCD Front Panel, Remote Reset 5 KHz NEMA 4X/IP65
- Number of Digits: 8
- Width: 39 mm
- Depth: 75 mm
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Red Lion Controls, Inc.
Description: 39 mm x 75 mm 6 Digit, 0.48" (12.2 mm) LCD Reflective LCD Front Panel, Remote Reset 5 KHz NEMA 4X/IP65
- Number of Digits: 6
- Width: 39 mm
- Depth: 75 mm
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: OTEK Corporation
Description: Another World's First By OTEK! To complement it'sworld's first LCD (Model LPM) Loop Powered Meter,OTEK developed the exact counter part of it but withsuper high efficiency 0.56" LED display, RS232E and all loop powered.
- Number of Digits: 3.5
- Analog Input Channels: 1
- Width: 73.914 mm
- Height: 38.608 mm
-
Supplier: Red Lion Controls, Inc.
Description: 39 mm x 75 mm 8 Digit, 0.46" (11.7 mm) LCD Red LED Backlighting 3 V Lithium Battery (9 - 28 VDC Required for Backlit Models) Front Panel, Remote Reset 5 KHz NEMA 4X/IP65
- Number of Digits: 8
- Width: 39 mm
- Depth: 75 mm
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal
- Number of Digits: 6
- Analog Input Channels: 4
- Width: 92 mm
- Height: 45 mm
-
Description: The ezLCD-001-EDK is an intelligent LCD Module Development Kit that includes the ezLCD-001-EvalBoard, Sony 2.7" Color TFT LCD, and comes mounted as a complete assembly with a built-in Earth LCD controller card and integrated USB and serial interfaces. Earth's ezLCD meets the
- Features: Adjustable Display, Combination, Displays Digits, Other
- Bargraph Orientation: Horizontal Mount, Vertical Mount
- Display Technology: LCD
- Display Colors: Multicolor
-
Supplier: Radwell International
Description: LCD PANEL DISPLAY, LOOP POWERED, 3-1/2 DIGIT, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: OTEK Corporation
Description: Programmable Intelligent Controllers with bargraph digital LED or LCD display.
- Number of Digits: 4
- Analog Input Channels: 2
- Operating Temperature: 14 to 131 F
- Number of Segments: 101
-
Supplier: OTEK Corporation
Description: The New FPM Series is the 2nd generation of our famous "No Panel Cut-Out Required" meters introduced in 1976! The FPM uses ASIC and Nanotechnology to bring you a universal meter for all your applications (See Ordering Information For Listing of Input Functions). Mounting: Just drill a 3/8"
- Number of Digits: 4.5
- Display Colors: Green, Red
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: Cole-Parmer
Description: • Upgradeable for customized solutions – Choose from temperature, process, voltage, and current inputs • Process, Voltage, Current, Temperature, And Strain Gauge Inputs • 5-Digit 0.56'' Red Sunlight Readable Display • Variable-intensity display for viewing in all lighting conditions • 16
- Display Colors: Green
- Display Technology: LED
-
Supplier: Gems Sensors & Controls
Description: Easy to Adjust and Calibrate Compact and Low Cost Plainly Visible Readout These compact, low-cost Level Cubes provide accurate, continuous 3-digit readout of liquid level. The indicating range and decimal point location on the display are quickly and easily selectable with the readout plainly
- Number of Digits: 3
- Accuracy: 2 ± % of Full Scale
- Width: 81.75625 mm
- Height: 79.375 mm
-
Supplier: Cole-Parmer
Description: • Upgradeable for customized solutions – Choose from temperature, process, voltage, and current inputs • Process, Voltage, Current, Temperature, And Strain Gauge Inputs • 5-Digit 0.56'' Red Sunlight Readable Display • Variable-intensity display for viewing in all lighting conditions • 16
- Current Range: 5 amps
- Input Type: AC Current, AC Voltage
- Display Colors: Green
- Display Technology: LED
-
Supplier: Red Lion Controls, Inc.
Description: 28 mm x 51 mm 8 Digit, 0.35" (9 mm) LCD LCD, Red LED Backlighting Isolated High Voltage Input (50-250 VDC/VAC) Standard Wire Connections or Optional Plug-in Terminal Block UL Listed NEMA 4X/IP65 Front Bezel
- Number of Digits: 8
- Width: 28 mm
- Depth: 51 mm
- Character Size: < 0.37" (9.4mm)
-
Supplier: Cole-Parmer
Description: • Upgradeable for customized solutions – Choose from temperature, process, voltage, and current inputs • Process, Voltage, Current, Temperature, And Strain Gauge Inputs • 5-Digit 0.56'' Red Sunlight Readable Display • Variable-intensity display for viewing in all lighting conditions • 16
- Display Colors: Green
- Display Technology: LED
-
Supplier: TapeOnline.com
Description: CalDigit VR Mini 2TB - 775514The CalDigit VR mini is a bus powered two drive RAID system with a quadruple interface and front mounted LCD information panel.RAID VR mini supports RAID 1, RAID 0, and JBOD configurations. The mini includes a true hardware RAID controller system with its
Find Suppliers by Category Top
Featured Products Top
-
The DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications. Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a (read more)
Browse Electromechanical Counters Datasheets for Fargo Controls, Inc. -
TPC-318WH touch panel computer is a C1D2 certification model equipped with 18.5" WXGA TFT LED LCD, low-power 8th Gen. Intel® Core™ i5-8365UE quad-core processor, and built-in 8 GB DDR4 SO-DIMM delivering high performance yet compact and fanless computing system. To provide enhanced (read more)
Browse Touch Screen Displays Datasheets for Advantech -
battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a 90-240V AC/DC input. The unit times as long as it is receiving an input. When the input is removed the timing stops. The front reset button can be (read more)
Browse Elapsed Time Indicators (ETIs) Datasheets for Fargo Controls, Inc. -
network. The LCD display provides a continuous digital read-out of gas concentrations for each sensor-transmitter, as well as levels status (lLow, High and Alarm). In its most basic configuration, the CEL-4 Control Panel supports up to 4 channels where each channel is treated (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
automatically calibrates using the TEDS data available on the sensors. The meter is also compatible with non-TEDS load cells and torque sensors as the user can manually setup the meter using the front panel controls. The meter is scalable to five digits and it has optional engineering (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote GasPost sensor-transmitters is accomplished through a (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
Response Time: Updates flow calculation 10 times a second Functionality: All measured and calculated variables are available on LCD panel Output: 4-20 mA Compensated flow output using measured/input values for Differential Pressure, Absolute (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
magnet and front-panel push-button switches. The system is housed in a rugged NEMA 4X weatherproof enclosure, ensuring durability and protection against environmental elements. Key features: System Controller System capacity 1-6 sensors (model dependent) Auto (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics
More Information Top
-
E-Division semiannual report. Progress report, July 1--December 31, 1978
This panel includes a 4 - digit LCD display output unit, a 2-digit thumbwheel input switch, and an enter but- ton.
-
Thin Radio Receiver by Using PLL Synthesizer Digital Tuning Techniques
(d) Digital display The receiving frequency is 4 - digit displayed on an LCD panel in MHz for FM or in KHz for AM.
-
Design and development of field radiometers for ground truth data collection at Antarctica
These blocks are also developed withlownoise;lowdriftOP-Amps.ThefinalDCsignal is monitored on the LCD type, 4 1/2 digit digital panel meter (DPM) or it can be fed to data logger.
-
http://www.mouser.com/catalog/supplier/library/pdf/cdtechdatelcatalog.pdf
4 ½ Digit , Miniature LED/ LCD Panel Meters .
-
Veeder-Root - A103-005 - Digital Panel Meters - Digital Counters, Totalizers, Rate Meters & Tachometers - Allied Electronics
Tachometer; 4 - Digit ; LCD ; 3 V (Battery); Panel .
-
Veeder-Root - A103-003 - Digital Panel Meters - Digital Counters, Totalizers, Rate Meters & Tachometers - Allied Electronics
Tachometer; 4 - Digit ; LCD ; 3 V (Battery); Panel .
-
RCD Components - 615-15R0-FBW - Passive Components - Resistors - Allied Electronics
Tachometer; 4 - Digit ; LCD ; 3 V (Battery); Panel .
-
Veeder-Root - A103-000 - Digital Panel Meters - Digital Counters, Totalizers, Rate Meters & Tachometers - Allied Electronics
Tachometer; 4 - Digit ; LCD ; 3 V (Battery); Panel .
-
SL Power ( Ault / Condor ) - GSM11-5AAG - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Tachometer; 4 - Digit ; LCD ; 3 V (Battery); Panel .
-
Spectrol / Sfernice / Vishay - 536-1-1-103 - Variable Resistors - Potentiometers - Allied Electronics
Tachometer; 4 - Digit ; LCD ; 3 V (Battery); Panel .
Indicates content that may require registration and/or purchase.