-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV Ceramic
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 22uF 50V Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 22 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Description: Capacitors - Aluminum Electrolytic Capacitors - Leaded
- Technology: Monolithic / Single Layer
-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: -20%~+50% 25V 4.7uF 2F4 Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 50 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 4UF WIRE LEAD; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded; Height:55mmRoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: 4.7nF ±10% -40℃~+110℃ 440VAC Radial Leaded Suppression Capacitors ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Radial Leaded 4.7uF 450V
-
Supplier: Illinois Capacitor
Description: RADIAL LEAD ALUMINUM POLYMER CAPACITORS
-
Supplier: Utmel Electronic Limited
Description: Radial,4x7mm Aluminum Electrolytic Capacitors - Leaded RoHS
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
- Lead Style: Radial Leads
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 20%, 50V, RADIAL LEADED; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Aluminium Electrolytic Capacitor, PS Series, 4.7 - F, - 20%, 160 V, 8 mm, Radial Leaded
-
Supplier: Utmel Electronic Limited
Description: 68nF ±10% X2 310VAC Radial Leaded Suppression Capacitors ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Allied Electronics, Inc.
Description: Features Miniature Axial-Lead Capacitors Available in 5 Sizes Precision Molded in Gold Colored, Flame Retardant, Thermosetting Epoxy Resin Laser Marked for Improved Legibility and Tapered End of Case Provides Easy Identification of Positive Terminal 10% Tolerance Applications Designed
-
Supplier: Allied Electronics, Inc.
Description: Features Miniature Axial-Lead Capacitors Available in 5 Sizes Precision Molded in Gold Colored, Flame Retardant, Thermosetting Epoxy Resin Laser Marked for Improved Legibility and Tapered End of Case Provides Easy Identification of Positive Terminal 10% Tolerance Applications Designed
-
Supplier: Allied Electronics, Inc.
Description: Features These High Performance, Hermetically-Sealed TANTALEX® Capacitors Have Set the Standard for Solid-Electrolyte Tantalum Capacitors for More Than Three Decades High Capacitance, Low DCL, Low Dissipation Factor and Exceptional Operating Stability Performance and Reliability Have
-
Supplier: Utmel Electronic Limited
Description: 4.7nF -40℃~+85℃ ±5% Radial Leaded Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Capacitors - CAPACITOR, AL ELECTROLYTIC; 4 uF; 0 TO 250 WVDC; AXIAL LEADED; -20DEGC; 85D -- 70079688Supplier: Allied Electronics, Inc.
Description: Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500
-
Supplier: Accuris
Description: CAPACITORS, FIXED, GLASS DIELECTRIC, (AXIAL WIRE-LEAD TERMINALS), ESTABLISHED RELIABILITY, STYLE CYR30
-
Supplier: Knowles
Description: A range of Radial Leaded capacitors available in sizes 1515 to 7565 designed to operate from -55ºC to 200ºC in C0G/NP0 and Class II dielectrics with voltage ratings of 25V to 4kV. These capacitors find typical application in harsh environments such as Oil Exploration and
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Accuris
Description: CAPACITOR, FIXED, CERAMIC DIELECTRIC (TEMPERATURE STABLE AND GENERAL PURPOSE), HIGH RELIABILITY, LEADED, STYLE CKS11
-
Supplier: Accuris
Description: CAPACITORS, FIXED, CERAMIC DIELECTRIC, (TEMPERATURE STABLE AND GENERAL PURPOSE), HIGH RELIABILITY, LEADED, STYLE CKS11
-
Supplier: Knowles
Description: A range of Radial Leaded capacitors available in sizes 1515 to 7565 designed to operate from -55ºC to 200ºC in C0G/NP0 and Class II dielectrics with voltage ratings of 25V to 4kV. These capacitors find typical application in harsh environments such as Oil Exploration and
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: RCD Components, Inc.
Description: MICRO RADIAL LEAD CONSTRUCTION: THICK FILM RADIAL RCD has been a key manufacturer of standard and custom Resistors/Capacitors/Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of the SWIFTTM program, and also specializes in military, aerospace and custom/specialty
- Resistance Range: 1 to 10,000,000 ohms
- Mounting / Packaging: Radial Leads
- Standards and Certifications: RoHS Compliant
- Technology / Construction: Thick Film
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 4.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4V, 4.7A, Aluminum Polymer Capacitors. This listing supports clearer
- Capacitance Range: 1,500 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- AC Rated Voltage (WVAC): 4 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Acme Chip Technology Co., Limited
Description: Capacitors - Film Capacitors
- Capacitance Range: 4.7 microF
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 105 C
- ESR: 7 milliohms
-
Supplier: DigiKey
Description: 4.4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial, Disc
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
- Operating Temperature: -30 to 85 C
- Electrostatic Capacitors: Ceramic
-
Supplier: ODG (Origin Data Global)
Description: 4.7uF 450V 13Ω@100KHZ ±20% 84mA@120HZ Plugin,D10xL15mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: 16µF Film Capacitor 900V Polypropylene (PP), Metallized Radial, Can - 4 Lead
- Capacitance Range: 16 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 900 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Littelfuse, Inc.
Description: Power Supplies (UPS), AC Power Taps, AC Power Meters, or other products that require voltage clamping of high transient surge currents from sources such as lightning, inductive load switching, or capacitor bank switching. These devices are produced in radial lead package sizes of 7,
- Maximum AC RMS Voltage: 473 volts
- Maximum Clamping Voltage: 275 volts
- Lead Style: Radial Leads
- Mounting Option: Through Hole Technology (THT)
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 8200PF 4KV X7R RADIAL
- Capacitance Range: 0.0082 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 4,000 volts
- AC Rated Voltage (WVAC): 4,000 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polypropylene Radial Leaded Film Capacitors 0.033µF 400V
- Capacitance Range: 0.033 microF
- DC Rated Voltage Range (WVDC): 400 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Description: CAP ALUM 33UF 20% 4V SMD
- Capacitance Range: 33.00000000000001 microF
- DC Rated Voltage Range (WVDC): 4 volts
- Operating Temperature: -40 to 85 C
- Applications: Automotive
-
Supplier: Richardson RFPD
Description: Type DME radial-leaded, mini-dipped capacitors delivervirtually the same performance of other capacitors physicallytwice as big. Improvements in film technology permit theuse of thinner dielectric and make Type DME the choice forall but higher current AC applications where the larger
- Capacitance Range: 1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 400 volts
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 0.8-4PF 1000V PNL MT
- Capacitance Range: 0.0000008000000000000001 to 0.000004 microF
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
- Capacitance Type: Variable
Find Suppliers by Category Top
Featured Products Top
-
Knowles Precision Devices’ leaded standoff components are high-reliability parts capable of 3,000 thermal cycles with no degradation of interconnects when mounted on an FR4 board. Compared to a surface-mounted chip, lead flexibility accommodates much more board bending and flexing (read more)
Browse Capacitors Datasheets for Knowles -
exceeding 0.4 J/cc, a single ULP capacitor provides much greater bulk storage in a smaller footprint than a bank of low-profile SMT capacitors. Due to its light weight, the ULP is ideal for use in portable devices and is well-suited for a wide range of applications where height profile, board space (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
MLPS capacitors are available in 4 sizes. All cases have a thickness (height profile above the board) of 0.6 inches and a width of 1.8 inches. Case lengths are available from 1.5 to 3.0 inches, with capacitance values ranging from 120 to 51,000 µF and voltage (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
, such as multi-layer ceramic capacitors (MLCCs), that can withstand voltages well beyond those expected under normal operating conditions. For example, a drivetrain running off an 800V battery system may be subjected to a withstand test of up to 4kV DC for 60 seconds, which is a standard safety test (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
steps of 0.5 dB and 1 dB up to 31.5 dB - +105 °C operating temperature - Parallel and serial programming interfaces with serial addressability - High HBM ESD of 1 kV - Packaging – 24-lead 4 x 4 mm LGA Applications: - Test and measurement (T&M) - Point-to-point communication systems - Very small aperture terminals (VSAT) (read more)
Browse RF Attenuators Datasheets for Richardson RFPD -
Class 2 or 3 Rework considerations: Identify any areas requiring manual rework or non-standard operations 4. Component Sourcing and Availability Component procurement plays a significant role in cost and lead time (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect -
Clock frequency up to 133MHz Continuous data transfer rate up to 66MB/s in Quad I/O operation Supports execute-in-place and code shadowing applications 65,536 programmable pages with 256 bytes per page Flexible 4KB sector, 32KB block, 64KB block, and (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
. G9EA-1-B DC24 should not be confused with G9EA-1 DC24, which uses lead-wire coil connections, or G9EA-1-B-CA DC24, which is optimized for higher continuous current but has different switching ratings. Key Specifications (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Lagrangian formalism for resonant capacitive transducers for gravitational-wave antennas
Therefore, by changing the electric field Eo, the resonance frequency of the transducer can be tuned with that of the antenna even in constant charge conditions and without using additional leading capacitors ( 4 ).
-
Electrorheology: from its beginning to the present
… 2 m); 2, ERL; 3, fastener; 4, stop; 5, frame; 6, electrodes; b) 1, supporting ring; 2) voltage source; 3, ERL; 4, treated blades; 5, stops; c) 1, terminal block; 2, electric shield; 3, capacitors; 4 , capacitor leads ; 5, frame; 6, insulator …
-
Environmental Stress Screening—Its Quantification
4 Fractured capacitor lead :50 6 Loose hardware on transistors Open thermal circuit breakers :45 7 8.0 Fractured solder, inductor pin :05 Open EMI filter (poor solder) .
-
Design and study of a low-cost laboratory model digital wind power meter
1) Transformer; (2) LCD; (3) capacitor ; ( 4 ) LED ; (5) resistor; (6) microcontroller 16F877A; (7) battery. . is produced at the stator terminal of the DC motor.
-
The variation with current and inductance of metal transfer between platinum contacts
LB ~ 0 Self-inductance of capacitor 4 - leads , LQ — 0 01 Inductance of loop DFGH, .
-
Panasonic KS Series Aluminum Electrolytic Capacitors - Leaded | Mouser
Aluminum Electrolytic Capacitors - Leaded 4 VDC 100uF SU BI-POL .
-
TE1302.1-E3 Vishay / Sprague | Mouser
Aluminum Electrolytic Capacitors - Leaded 4 uF 50V +75% -10% .
-
Nichicon MV Series Aluminum Electrolytic Capacitors - Leaded | Mouser
Aluminum Electrolytic Capacitors - Leaded 4 volts 100uF 6.3x5 20% 2.5LS .
-
Factors Affecting the Reliability of Wet Tantalum Capacitors
l\NICKEL LEADS FOR ATTACHMENT TO CAPACITOR LEADS Figure 4 .
-
An Active Power-Decoupling Method for Single-Phase AC–DC Converters
Rewriting ( 4 ) leads to the capacitor voltage .
Indicates content that may require registration and/or purchase.