-
Supplier: New Yorker Electronics Co., Inc.
Description: ROCKER, 9A, SPST, On-Off, PC Pin, Right Angle, LED, Green
- Maximum Current Rating: 9 amps
- Maintained Contact Switch Function: ON / OFF
- Pole & Throw Specifications: SPST
- Terminal Type: Straight PC Pins
-
Supplier: RS Components, Ltd.
Description: Rocker switch,DPST,s/tag,green illum,4A
- Length / Diameter: 0.75590592 inch
- Width: 0.50787429 inch
- Pole & Throw Specifications: DPST
- Features: Illuminated Switch, Other
-
Supplier: DigiKey
Description: Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In, Right Angle
- Length / Diameter: 0.75590592 inch
- Width: 0.50787429 inch
- Maximum Current Rating: 10 amps
- Operating Temperature: -13 to 185 F
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1233248-ST21L4S4CQEJ22 Category: Switches>Rocker Switches Series: ST Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Circuit: DPDT Switch Function:
- Features: Other
-
Supplier: APEM Components, Inc.
Description: 1 and 2 pole rocker switches in numerous electrical configurations. A variety of actuator colors, solder lug or straight pc terminals, UL and CSA approved, silver or gold plated terminals. Ratings up to 4 amps.
-
Supplier: Newark, An Avnet Company
Description: SWITCH ROCKER ON NONE ON 4PDT PC PINS LONG ROCKER / C&K COMPONENTS
-
Supplier: Powell Electronics, Inc.
Description: ROCKER, 1-4V, PIN IP68,CLR CASE, BLK BTN
-
Supplier: Waytek, Inc.
Description: Carling Contura Rocker Switches a reliable and good looking switch option for your panels. Corrosion, shock, temperature, vibration and moisture resistant ratings make Carling V-Series Rocker Switches one of the most rugged and reliable switches ever manufactured.
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: DPDT
- Features: Illuminated Switch, Other
-
Supplier: Honeywell Sensing & IoT
Description: Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating
- Features: Other
- Terminal Type: Straight PC Pins
-
Supplier: Honeywell Sensing & IoT
Description: Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating
- Features: Other
- Terminal Type: Straight PC Pins
-
Supplier: Honeywell Sensing & IoT
Description: Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating
- Features: Other
- Terminal Type: Straight PC Pins
-
Supplier: TE Connectivity
Description: Position \ Red Band "On" Position, White Rockers and Characters., White dot identifies pin 1. Packaging Features Packaging Method : Box & Tube Packaging Quantity : 11 Product Type Features Actuator Style : Recessed Rocker DIP & SIP Switch Product Type : Switch DIP & SIP Switch
- Number of Positions Available (# of actuators): 10
- Max Current Rating: 1.5 amps
- Operating Temperature: -67 to 221 F
- Actuator Specifications: Rocker Actuator(s)
-
Supplier: Electro Standards Laboratories
Description: Circuit Breaker. This is the main switch that controls power to the internal power supply. The front panel MASTER POWER ON//OFF lighted rocker switch controls power to the internal supply. Each channel has an ON/OFF rocker switch that controls each of the power outputs. Each channel
- DC Output Voltage: -15 to 60 volts
- AC Input Voltage: 115 volts
- Input Frequency: 60 Hz
- Type: DC Power Supply
-
Supplier: Radwell International
Description: COMBINATION SWITCH SOCKET, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transcat, Inc.
Description: Product Highlights 345 ft-lbs of max fastening torque 3/4" detent pin anvil Forward/reverse rocker switch Soft grip handle for increased comfort Amps 7.5 Amps Impacts/Min 2,700 ipm Max Torque (ft-lbs) 345 ft-lbs No Load Speed 2,100 Power Tool Type Corded Tool Length
- Type: Impact Wrench
-
Supplier: RS Components, Ltd.
Description: Honeywell 4TL1-2D Toggle Switch
- Switch Function: Maintained Contact
- Maintained Contact Switch Function: ON / OFF
- Features: Other
- Terminal Type: Screw Terminals, Solder Terminals, Straight PC Pins
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, ROCKER, 3 POSITION, 125/250 VAC, 10 AMP, 3/4 HP, 8-PIN, AMBER. FREE 2 YEAR RADWELL WARRANTY
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Allied Electronics, Inc.
Description: Thru-Hole DIP Switch, SPST Contact Form Rated to make and break 1 mA @ 5 VDC; 50 mA @ 30 VDC; or 150 mA @ 30 VDC for 10,000 operations per position. Base contacts are copper alloy, gold-plated over nickel-barrier. Width: 0.380" (9.65 mm). Height: Raised rocker style — 0.315" (8.0 mm);
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ON/ OFF SWITCH, SPRING RETURN/ MOMENTARY CONTACT, SOFT LINE/ ROCKER CAP, RED/ BLACK, 125-250 VOLTS, 16 AMP MAX, 4 PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Maximum Current: 16 amps
- Switch Function: Momentary Contact
- Switch Type: Tact Switch
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: RJ45 PORT CONNECTORS: (4) RJ45 ports on front panel. OUT - RJ45 (F) shielded, the "OUT" device port for Channels 1-4. IN - RJ45 (F) shielded, the "IN" device port for Channels 1-4. OUT - RJ45 (F) shielded, the "OUT" device port to Channels 5-8. IN - RJ45 (F)
- Number of Ports: 8 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Warner Linear
Description: 5-25 ft. (1.524-7.62m) lengths Enclosure: 4.72”L x 4.72”W x 3.15”H (119.89mm L x 119.89mm W x 80.01mm H) polycarbonate housing NEMA 4, 4x, 12, 13 Fusing: External fuse mounted on enclosure for easy replacement Switching: DPDT momentary rocker switch for manual actuator
-
Supplier: Xoxide
Description: competition. Specifications: Model No. ATX-AQ700W-BK Max. Power 700W Material Metal Switches Additional power rocker switch 115/230 Volt selector switch Input Voltage ranges:115V/230V Input frequency:60Hz/50Hz Output 700W Max Connectors 1 x 20/24pin Main Power 2 x 6pinPCI Express 1 x
-
Supplier: Xoxide
Description: reliability, and you can see why our Warlock power supply triumphs over the competition. Specifications: Model No. ATX-WA1100W Max. Power 1100W Material Metal Color Black titanium coated with black sleeves Switches ATX Logic on-off additional power rocker switch 115/230 Volt selector
-
Supplier: Xoxide
Description: competition. Specifications: Model No. ATX-WA750W Max. Power 750W Material Metal Color Black titanium coated with uv blue sleeves Switches ATX Logic on-off additional power rocker switch 115/230 Volt selector switch Input Voltage valtagees:115V/230V Input freguency:60Hz/50Hz Output DC
-
Supplier: Electro Standards Laboratories
Description: LEDs and 2 to provide continuous positive and negative test voltages. Switches: 24 mini-rocker switches for ON/OFF control of signals passing through between DCE and DTE connectors. I/O Connectors: To DCE, a 25-pin EIA socket. To DTE, a 25-pin EIA plug. Cables and
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
- Serial Protocol: RS232
-
Supplier: Xoxide
Description: CB, GOST and BSMI certified. Specifications: GENERAL: Wattage 800 Watts Fan 120 mm 2700 RPM ±10% Efficiency 86% + PFC Active PFC Hold-Up Time 25ms Switches ATX Logic on-off additional power rocker switch Motherboard Connectors 24-pin Main Connector 8-pin Power Connector
-
Supplier: Electro Standards Laboratories
Description: question, and you will receive a helpful answer. 4) Front panel mini-switches, signal access posts, and mini-patchcords supplied with the unit allow you to gyrate/manipulate the serial connections and signal placement as required to get your two pieces of equipment properly connected.
- Number of Ports: 2
- Equipment Type: Breakout Boxes
- Features: Indicators, Other
- Form Factor: Notebook
Find Suppliers by Category Top
Featured Products Top
-
Product Overview M8 4 Pin Female Cable Connector is one of the most common connectors in industrial automation systems, also known as sensor connectors.The sensor connector is an industrial connector that can transmit signal (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
compatibility • Wide 2.7 to 5 V supply voltage range • 200 nS switching time • Ultra-miniature, MLPD (6-pin, 1.1 x 0.7 x 0.45 mm) package (MSL1, 260 °C per JEDEC J-STD-020) Applications: • WiFi 6E T/R switches • WLAN (read more)
Browse RF Switches Datasheets for Richardson RFPD -
Voltage Generator (NVG) by applying a negative voltage of an off-chip external source to the same pin. The QPC6144 is packaged in a RoHS-compliant, compact 4x4mm surface-mount leadless package. The switch module is targeted for mMIMO, Macro radios for DPD feedback path and calibration paths. (read more)
Browse RF Switches Datasheets for Qorvo -
featuring the E-Switch KAD Series DIP Switch. The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9, or 10 available with either straight pin (through-hole) or gullwing (SMT) termination. KAD Switches offer an electrical rating of (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
.S. Visit www.otto-controls.com/mil-cross to reference products by the military qualification or OTTO part number. P6-4 models are intended for commercial applications. Features: Military limit switches sealed per MIL-PRF-8805; commercial limit switches sealed to IP (read more)
Browse Limit Switches Datasheets for Powell Electronics, Inc. -
base Mates with Aptiv # 12064760 4-Pin Connector Market Applications: Trucks, buses, construction, mining, and agriculture (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
temperature range allows equipment to function in cold and hot environments ESD protection (±8 kV air discharge, ±4 kV contact discharge) reduces potential static damage to connected equipment Pre-installed rail clip mounts to a standard 35 mm DIN rail; some switches can (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
rated IP67 with an o-ring secured by a hex nut. The slightly recessed actuator provides protection against inadvertent actuation, while also featuring an anti-jam short travel of 0.4 mm with a max. force of 5 N. The lifetime rating is one million operations. Switching current is max. 125 mA. Switching (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
: 0.4 - 5.9 GHz High isolation: 30 dB typical Insertion loss: 0.7 dB typical Operating temperature: -40 to 105oC Package: 12-pin QFN 1.83 x 1.83 x 0.5 mm (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
misalignment, dimensional tolerance, and accidental contact. The mechanical design should provide a clear and repeatable operating stroke without allowing the actuator to hover around the switching point. The published operating position is 11.4 ±0.8 mm, with (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
fog lighting switch - offers from fog lighting switch manufacturers, suppliers, exporters & wholesalers
Sell 12V 35A Car Fog Light Rocker Switch 4pins LED Dash Dashboard ...
-
TE Connectivity / AMP 435640-2, 4, Through Hole, SPST, Raised Rocker - Avnet Express
Switch DIP SPST 4 Raised Rocker PC Pins 2.54mm Thru-Hole .
-
GDR0404 TE Connectivity / Alcoswitch Brand | Dip Switches
Switch DIP ON OFF SPST 4 Recessed Rocker 0.025A 24VDC PC Pins 2.54mm Thru-Hole .
-
Shopping In Mechanics Tools - Big Bruin
U.S.A. Clutch Sliding pin & gear ring, Mounting Bolt Pattern L … Volts 12, Gear Train 3-stage planetary, Switching Method Remote & dash mounted lighted rocker switch, Line Speed FPM … in. 14 7/8 x 4 1/2 x 4 3/4…
-
Shopping In Mechanics Tools - Big Bruin
U.S.A. Clutch Sliding pin & gear ring, Mounting Bolt Pattern L … Volts 12, Gear Train 3-stage planetary, Switching Method Remote & dash mounted lighted rocker switch, Line Speed FPM … in. 14 7/8 x 4 1/2 x 4 3/4…
-
Shopping In Mechanics Tools - Big Bruin
…Battery Leads 32 in. x 8-ga., Gear Ratio 1541, HP 0.9, Switching Method Remote & handlebar mounted mini rocker , Fairlead Type Aluminum hawse … H in. 13 x 4 1/2 x 4 3/4 … Type Synthetic, Clutch Sliding pin & gear ring.
-
Shopping In Mechanics Tools - Big Bruin
…Battery Leads 32 in. x 8-ga., Gear Ratio 1541, HP 0.9, Switching Method Remote & handlebar mounted mini rocker , Fairlead Type Aluminum hawse … H in. 13 x 4 1/2 x 4 3/4 … Type Synthetic, Clutch Sliding pin & gear ring.
-
Bill of Materials - Samsung SMT-H6106 Set-Top Box
Power Switch - Rocker , SPDT, 12A, 250V, w/ 2 Discrete Insulated Wires, & 2-Position Pin Socket Connector. .... 22AWG, Solteam MR-22, 12A 125/250VAC, 8A/100A250V~T85 1E4, 12( 4 )A 250V~T85 1E4 .
-
Bill of Materials - VideoWeb 600S Set-Top Box
Power Switch - Rocker , SPDT, w/ 2 20AWG Discrete Insulated Wires, 1 3-Position Pin Socket Connector and Heat Shrink Tubing. .... 6A250VAC, 6A/125A250VAC, LECI RS601D, 6( 4 )A 250VAC, 10A 125VAC, …
-
Suppliers to the new Honda Accord
…MYTEX POLYMERS Bumper Material OILES Trunk/Hood Hinge SIKA Direct Glazing - Front, Rear and Side Windshields SRG GLOBAL (Front & Rear) Bumper Strips (aka Fascia Appliques) (Front) Grille Assembly ( 4 -Door Sedan only) TIGERPOLY … Valve VALEO Socket Hazard Switch TPMS Switch WEASTEC Seat … Memory Control Module Interior Switches YAZAKI Several Wire Harnesses POWERTRAIN ABC GROUP HVAC Ducts AMERICAN MITSUBA Fan Motor BORGWARNER One-Way Clutches for Automatic Transmission BURGESS NORTON Piston Pins INA Hydraulic Tensioner ( INA … V6) Cam Holders (L4) Rocker Shafts(V6 & L4…
Indicates content that may require registration and/or purchase.