-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, NON-ROTATING, 3/4 INCH BORE, STROKE 0.5 INCH, MAGNET POSITION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 14 inch
- Shaft Diameter: 2.5 to 5.5 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 16 inch
- Shaft Diameter: 2.5 to 5.5 inch
-
-
Air Cylinders - Series MN Aluminum Pneumatic Cylinder - Model MN62 NFPA Style MP4 -- Fixed Eye MountSupplier: Milwaukee Cylinder
Description: MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 8 inch
- Shaft Diameter: 1.375 to 1.75 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.625 to 1 inch
-
Supplier: Branham, W.C. Inc.
Description: Available in bores Ø 160-200-250-320 mm High temperature execution on request Tandem executions on request: double-thrust, multi-positions, back-to-back Magnetic sensors can be assembled on tie rods On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4 Visit Artec
- Stroke: 0.9842525 to 39.3701 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 6.299216 to 12.598432 inch
- Body Material: Aluminum
-
Supplier: Branham, W.C. Inc.
Description: Available in bores Ø 125-160-200-250 mm High temperature execution on request Tandem executions on request: double-thrust, multi-positions, back-to-back Magnetic sensors can be assembled on tie rods On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4
- Stroke: 0.393701 to 11.81103 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 4.9212625 to 9.842525 inch
- Body Material: Aluminum
-
Supplier: Branham, W.C. Inc.
Description: OVLPRO® Low Profile Rod Cylinder, 44mm Bore, Male Threaded Rod, Side Ported, 1.0 in. Stroke. Estimated Lead-Time: 5-7 business days ARO @ Qty < 4 pcs. Attributes Bore Size 44mm (1.75") Extend/Retract Force, Lb. 241/210 Lbs. @ 100 PSI Max. Pressure, PSI 200 PSI Piston Magnet Standard
- Stroke: 1 to 12 inch
- Operating Pressure: 200 psi
- Bore Size: 1.7322844 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Branham, W.C. Inc.
Description: Available in bores from Ø 20 to Ø 125 mm High temperature execution on request Tandem executions on request: double-thrust, multi-positions, back-to-back Aluminum profile with slots for magnetic sensors On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4
- Stroke: 0.1968505 to 2.362206 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 0.787402 to 4.9212625 inch
- Body Material: Aluminum
-
Supplier: ABB Measurement & Analytics
Description: The control signals provide modulating or on/off control power to position devices through mechanical linkage or by direct coupling. Types UP1 and UP2 actuators include a double-acting rotary vane power unit. Types UP3, UP4, UP5, UP6 and UP7 actuators include a double-acting cylinder
- Operating Pressure Range: 40 to 100 psi
- Maximum Torque: 17,400 In-lbs
- Operating Temperature: 185 F
- Rotation Angle: 90°
-
Supplier: Festo Corporation
Description: Wide range of variants for customized applications Comprehensive range of mounting accessories for just about every type of installation Magnetic piston for position sensing With NPT connecting thread
- Operating Pressure Range: 8.702262 to 174.04524 psi
- Linear Stroke: 4.00000216 inch
- Operating Temperature: -4 to 176 F
- Shaft or Table Diameter: 4 inch
-
Supplier: Radwell International
Description: DOUBLE ACTING PNEUMATIC ACTUATOR, BORE: 1-1/16 INCH, 2-1/4 INCH STROKE, CUSHIONING: NONE, ROD STYLE: ROUND, STROKE: DOUBLE END OR REAR PIVOT (UNIVERSAL), MOUNT BUMPER: NO, MAGNETIC PISTON: YES, ROD WIPER: NO, ALUMINUM END CAP, MULTI-3 POSITION CYLINDER. FREE 2 YEAR
- Actuator Type: Piston Cylinder Actuator
- Features: Pneumatic
-
Supplier: Festo Corporation
Description: Micro cylinder Barbed fitting for plastic tubing with standard I.D. Without position sensing
- Operating Pressure Range: 50.763195 to 101.52639 psi
- Linear Stroke: 0.5905515 inch
- Operating Temperature: 41 to 140 F
- Shaft or Table Diameter: 0.1574804 inch
-
Supplier: Tolomatic
Description: Accommodates thrust up to 30 lbs, customer-specified stroke lengths
- Stroke: 211.2 inch
- Operating Pressure: 0 to 100 psi
- Bore Size: 0.625 inch
- Operating Temperature: 20 to 140 F
-
Supplier: Ultramation, Inc.
Description: body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.75 inch
-
Supplier: ASCO
Description: The F Series is a Non-Rotating NFPA Interchangeable pneumatic cylinder line that provides the solution to specific applications where piston rotation is not acceptable. Our innovative dual rod design provides precision positioning and linear movement. This makes the F Series ideal for
- Stroke: 0 to 20 inch
- Operating Pressure: 250 psi
- Bore Size: 1.5 to 4 inch
- Shaft Diameter: 0.3125 to 0.75 inch
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Analytical power positioners are manufactured in cylinder sizes from 2½ to 8 inches in diameter with strokes of 5 to 14 inches. They come in thrust and torque models for wall, swivel or floor mounting and with accessories such as limit switches, position transmitters, heated
- Operating Pressure Range: 45 to 120 psi
- Shaft / Table Axial Load Capacity: 400 lbs
- Operating Temperature: 0 to 140 F
- Features: Position Feedback
-
Supplier: DynaQuip Controls
Description: DynaQuip Controls AP Series pneumatic actuators are designed to meet the needs of the quarter-turn valve industry. Engineered to be compact, durable and versatile, these units represent the latest state-of-the-art technology coupled with economical operation. The careful execution of the
- Actuator Torque: 75 to 46,540 In-lbs
- Air Supply Pressure: 60 to 100 psi
- Operating Temperature: -10 to 195 F
- Air Supply Pressure Range: 60 to 100 psi
-
Supplier: Emerson Automation Solutions – Rosemount
Description: speed and accuracy are taken for granted. This positioner was designed to accommodate low torque applications (below 90 ft.-lb.) (122 N.m) such as small packaged boilers, butterfly valves, jackshafts, fired heaters, etc. For applications requiring up to 180 foot pounds (244 N.m) a 4 x 5
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 2,880 In-lbs
- Shaft / Table Axial Load Capacity: 45 lbs
- Operating Temperature: 0 to 140 F
-
Supplier: Radwell International
Description: MOUNTING BAND, FOR USE WITH A 5MM SQUARE CYLINDER POSITION SWITCH AND A 1-3/4 OR 2IN (50MM) BORE ROUND BODY CYLINDER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Compact Automation
Description: Available in standard inch Bore size(s): 3/4" to 3" Bore Available in stocked lengths from 3/4" to 3-3/4" Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty Our most
- Mounting Type: Clevis or Eye, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Features: Double End Rod, Multi-position
- Actuation Type: Pneumatic
- Device Type: Rod Type
-
Supplier: Enfield Technologies
Description: Enfield’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing
- Number of Axes / Motors: 1
- Rated Power: 20 watts
- Supply Voltage (DC): 12 to 24 volts
- Operating Temperature: 0 to 40 C
-
Supplier: OMEGA Engineering, Inc.
Description: payloads up to 1.8 kg (4 lbs) with rotation up to 180° and can be mounted and operated in any direction. The modular design allows use with DLT Linear Slides and can be operated in any direction. Linear motion pneumatic components are double acting air cylinders that require a
- Operating Pressure Range: 40 to 100 psi
- Maximum Torque: 33.2 In-lbs
- Operating Temperature: -30 to 180 F
- Rotation Angle: 180°, 90°
-
Supplier: DEPRAG, Inc.
Description: Screwdrivers with angle head design are preferably used for assemblies in tight areas. Because of the angle head design even large torque values can be managed by hand without problems. The handle is linked with the angle head by a plug connection and can be arrested in different positions.
- Torque Range: 0.221238938053097 to 47.9351032448378 Ft-lbs
- Rated Free Speed: 180 to 810 rpm
- Operating Noise Level: 67 to 78 dB
- Drive Size: 1/4" Hex, Other Drive Size
-
Supplier: OMEGA Engineering, Inc.
Description: play. This gripper supports longer finger length designs compared to other grippers of similar sizes. These grippers are available in stroke lengths from 6.4 to 19.1mm (0.25 to 0.75") with a grip force from 116 to 160 N (26 to 36 lbs). Linear motion pneumatic components are double
- Gripping Force: 116 to 160 N
- Stroke: 6.4 to 19.1 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: Kollmorgen Corporation
Description: The EC1 Series offers a limited range of application solutions designed to reduce cost and minimize cylinder frame size by 30 to 40 percent compared to other Kollmorgen cylinders. Made for plug-and-play capability with a variety of Kollmorgen drives, this design is perfect for
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 13 in/sec
- Rated Force: 150 lbs
- Lead: 0.125 inches per
-
Supplier: Compact Automation
Description: environment. Available in standard inch Bore size(s): 3/4" to 1-5/8" Bore Available in stocked lengths from 1/8" to 4"
- Mounting Type: Clevis or Eye, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Features: Double End Rod, Multi-position
- Actuation Type: Pneumatic
- Device Type: Rod Type
-
Supplier: Beckhoff Automation LLC
Description: Depending on the spindle pitch, the electric cylinder AA3133 offer a peak force of 6000…12,000 N and a maximum speed of 0.12 to 0.24 m/s in a voltage range of 24 to 48 V DC. The dimensions of the AA3133 correspond in flange dimension and screw-on points to those of a pneumatic
-
Supplier: Beckhoff Automation LLC
Description: Depending on the spindle pitch, the electric cylinder AA3123 offer a peak force of 2650…5300 N and a maximum speed of 0.28 to 0.56 m/s in a voltage range of 24 to 48 V DC. The dimensions of the AA3123 correspond in flange dimension and screw-on points to those of a pneumatic
-
Supplier: Beckhoff Automation LLC
Description: Depending on the spindle pitch, the electric cylinder AA3053 offer a peak force of 12500…25000 N and a maximum speed of 0.25 to 1.0 m/s in a voltage range of 100 to 480 V AC. The dimensions of the AA3053 correspond in flange dimension and screw-on points to those of a pneumatic
-
Supplier: BEI Sensors
Description: incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact
- Measurement Range: 0.8 inch
- Sensor Technology: Linear Encoder
-
Supplier: Rotomation, Inc.
Description: With internal stops for an intermediate position, our A12 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A12 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3
- Operating Pressure Range: 0 to 300 psi
- Maximum Torque: 45 In-lbs
- Shaft / Table Axial Load Capacity: 40 lbs
- Shaft / Table Radial Load Capacity: 40 lbs
-
Supplier: Marposs Corp
Description: graphical display of the matched surfaces. Using pneumatic measuring technology in combination with a Marposs air-to-electronic converter guarantees sub-micron performances even for the measurement of extremely small parts. APPLICATION FIELD Manually loaded and unloaded Quality control
- Application: Dimensional Measurement, Shaft Measurement
- Mounting Options: Free Standing
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SENSOR FOR PNEUMATIC CYLINDER, C3M, C4M, 2METER CABLE. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: AGI - American Grippers Inc.
Description: Compact lightweight unit with replacable air cylinder. Floating piston rod coupling eliminates cylinder binding.. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Optional stroke adjustment for precise, repetitive operation. Aluminum body and
- Stroke or X-Axis Travel: 1 to 8 inch
- Rated Speed: 1 to 40 in/sec
- Rated Force: 70 lbs
- Operating Pressure: 30 to 120 psi
Find Suppliers by Category Top
Featured Products Top
-
Multi-Act is an integrated multi position device that includes multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single (read more)
Browse Air Cylinders Datasheets for Compact Automation -
. Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
linear sensor detects the position of a cylinder used in an aseptic packaging machine. Used for sterile packaging in the pharmaceutical, food & beverage and chemical industries it enables accurate filling quantities. Positioned for Tough, Compact (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
capability. PPS ensures that cushioning into the end position is dynamic, but gentle, and requires no manual intervention. PPS eliminates the time consuming back and forth typically required during the adjustment stage of installing pneumatic cylinders. The DSBC has the reliability and sturdiness (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
monitoring provides feedback on actual valve position to help detect mechanical faults such as a stuck spool. The valves integrate directly with Syntesi Size 2 air preparation components and are available with 3/8", 1/2", 3/4", and 1" female NPT ports, simplifying installation in machine automation, conveyor, packaging, and other safety-related pneumatic systems. Learn more (read more)
Browse Industrial Valves Datasheets for Automationdirect.com -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
3. Dustproof : The hydraulic cylinders adopted polyurethane or rubber free- skeleton dust ring. 4. Applicable media: hydraulic oil, machine oil, emulsion, Inapplicable to organic phosphate . 5.Applicable temperature:-40 -+120 We (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
. Bonomi North America has introduced a new digital smart valve positioner that provides precision automated ball valve control with the company’s Valbia pneumatic actuators. Its durable design and NEMA 4X (IP66) enclosure (read more)
Browse Valve Positioners Datasheets for Bonomi North America, Inc. -
). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls
More Information Top
-
CR4 - Thread: Pneumatic Cylinders in Parallel
I have used up to 4 pneumatic cylinders to position die plates with linear bearings without problems for over 20 years.
-
Concerning one specific task of assembly in the automatic packing lines of the “Forming-Pre-Packing-Sealing-Cutting” type
1) Vessel material tape, (2) coating material tape, (3) movable table, ( 4 ) pneumatic cylinder with the position sen sors, (5) stop, (6) hydraulic damper, (7) movable tape grip, (8) immovable tape grip.
-
Automated abrasive water jet pin cutting system
It is fixed after a rough positioning by two pneumatic cylinders ( 4 ).
-
Gear train
1 Steuerventi1; 2 levers for circuit connection; 3 switching linkage; 4 two- positions -compressed air cylinders ; 5 hydraulic damper with integrated oil container; 6 compressed air line of the reservoir.
-
Conceptual design report for the mechanical disassembly of Fort St. Vrain fuel elements
The fuel disassembly equipment will be procured as four separate items (1) drill station, (2) rod eject station positioning tables, (3) pneumatic cylinder , and ( 4 ) computer system.
-
European Robotics Symposium 2008
On the other hand we have conducted a lot of research into pneumatic drives: starting from the position control of a light weight manipulator [ 4 ], through position -force control of pneumatic cylinders [5], to the design of novel pneu- matic drives [6].
-
DEVELOPMENT OF TECHNOLOGY TO REMOTELY NAVIGATE VERTICAL PIPE ARRAYS
The pneumatic cylinders are controlled using 4 -way 2- position manual valves.
-
Integrated Systems, Design and Technology 2010
McLatchey, G.J., Billingsley, J.: Force and Position Control Using Pneumatic Cylinders in Walking Robots, Belgium (2006) 4 .
-
STUDY OF TRANSIENT TRANSITION BOILING HEAT FLUXES FROM SPHERES SUBJECTED TO FORCED VERTICAL FLOW
The piston of the pneumatic cylinder is activated by a 4 -way z- position solenoid actuated poppet valve and the speed of the piston is controlled by adjusting the control valves attached to each end of the cylin- der.
-
http://repository.up.ac.za/bitstream/handle/2263/6792/Tlale_Distributed%282005%29.pdf?sequence=1
Messages 4 -7: Wheel Speed & Position , Position of Pneumatic Cylinder .
Indicates content that may require registration and/or purchase.