-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite extends its FCSL Series with this 4-terminal Kelvin type FC4L derivative in package sizes up to 5 watts. Employing the same Ni-Cu-Mn resistive element this product affords the user an added advantage of a built in 4-terminal design to make board design easier. The
- Resistance Range: 0.001 to 0.5 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 50 to 100 ±ppm/°C
- Power Rating: 0.25 to 5 watts
-
Supplier: ASAP Semiconductor LLC
Description: Current Sense Resistors - Through Hole 1watt 13ohms 0.5% W/W 4 Terminal
- Resistance Range: 13 ohms
- Tolerance: 0.5 +/- %
- Features: Current Sensing Resistor
- Mounting / Packaging: Through Hole
-
Supplier: Ohmite Manufacturing Co.
Description: Wire Element Four Terminal Precision Current Sense The CS3 Series utilizes state of the art technology to achieve highly reliable non-inductive performance. The CS3 is ideal for current monitoring and control applications. The 4 terminal Kelvin connect
- Resistance Range: 0.001 to 0.05 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 60 ±ppm/°C
- Power Rating: 3 watts
-
-
Supplier: ASAP Semiconductor LLC
Description: Current Sense Resistors - SMD 3watts .008ohms 1% 4-Terminal Learn More
- Resistance Range: 0.008 ohms
- Tolerance: 1 +/- %
- Features: Current Sensing Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: Current Sense Resistors - SMD 3watts .01ohms 1% 4-Terminal Learn More
- Resistance Range: 0.01 ohms
- Tolerance: 1 +/- %
- Features: Current Sensing Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: Current Sense Resistors - SMD 3watts .004ohms 1% 4-Terminal Learn More
- Resistance Range: 0.004 ohms
- Tolerance: 1 +/- %
- Features: Current Sensing Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Ohmite Manufacturing Co.
Description: The CS10 Series utilizes state of the art technology to achieve highly reliable non-inductive performance. The CS10 is ideal for current monitoring and control applications. The 4 terminal Kelvin connect design is ideal for precision current measurements utilizing two
- Resistance Range: 0.001 to 0.5 ohms
- Power Rating: 10 watts
- Operating Temperature: -55 to 150 C
- Tolerance: 10 +/- %
-
Supplier: RCD Components, Inc.
Description: LOW VALUE LOW TOLERANCE Four-Terminal Current Sensing as low as 0.0005Ω RCD’s Series LVF resistors feature a 4-terminal “Kelvin” design to eliminate the effects of lead resistance. Precision resistive element is potted inside a ceramic case for excellent durability
- Resistance Range: 0.0005 to 200,000 ohms
- Current Rating: 15 to 40 amps
- Power Rating: 2 to 20 watts
- Operating DC Voltage: 600 volts
-
Supplier: Ohmite Manufacturing Co.
Description: Surface Mount Four Terminal Current Sense The Ohmite RW1/RW2 series features an extremely low resistance and high precision tolerance. The RW1/RW2 series achieves a low T.C.R. (±50ppm/°C) inside a flameproof UL94-V-0 molded body. The 4 terminal design is great for
- Resistance Range: 0.005 to 0.05 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 1 to 2 watts
-
Supplier: RCD Components, Inc.
Description: CURRENT SENSING 4-terminal Kelvin configuration Wide variety of single & multi-resistor models Current ratings up to 5 amps available Resistance range: 0.01 Ω to 1 Meg Tolerances to ±0.01% ( ±0.1% <1 Ω) TC’s to ±3ppm/C (±30ppm <1 Ω) Available on exclusive SWIFT TM
- Resistance Range: 0.01 to 1,000,000 ohms
- Tolerance: 0.02 to 1 +/- %
- Temperature Coefficient (TCR): 3 to 30 ±ppm/°C
- Number of Resistors: 1 to 5
-
Supplier: RCD Components, Inc.
Description: VERTICAL MOUNT CURRENT SENSE Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in
- Resistance Range: 0.001 to 250,000 ohms
- Tolerance: 0.05 to 10 +/- %
- Temperature Coefficient (TCR): 1,200 ±ppm/°C
- Current Rating: 14 to 32 amps
-
Supplier: Accuris
Description: RESISTOR, CHIP, FIXED, FILM, 4 TERMINAL CURRENT SENSE, STYLE 2010
-
Supplier: Accuris
Description: RESISTOR, CHIP, FIXED, FILM, 4 TERMINAL CURRENT SENSE, STYLE 2512
-
Supplier: Accuris
Description: RESISTOR, CHIP, FIXED, FILM, 4 TERMINAL CURRENT SENSE, STYLE 1206
-
Supplier: Allied Electronics, Inc.
Description: RESISTOR,PRECISION,RES 0.012 OHMS,TOL 1%, 0.5W,CURRENT SENSE,4 TERMINAL
-
Supplier: Precision Resistor Co., Inc.
Description: SMD (4-Tab) Current Sensing Shunts - LVS / PVS Series Key Features: Lower self-heating or temperature rise per watt Low TCR and Low EMF for greater thermal stability Excellent overload and surge current handling capabilities More Features of PRC's Current-Sensing Shunts:
- Features: Current Sensing Resistor
- Technology / Construction: Wirewound Resistor
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, CURRENT SENSE, 0.075 OHM, 3W, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:4; Operating Temperature Range:-55°C to +275°C; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes
-
Supplier: RCD Components, Inc.
Description: LOW VALUE PRECISION TOLERANCE & TC Four-Terminal Current Sensing as low as 0.0005Ω RCD’s Series LVF resistors feature a 4-terminal “Kelvin” design to eliminate the effects of lead resistance. Precision resistive element is potted inside a ceramic case for excellent
- Resistance Range: 0.0005 to 200,000 ohms
- Current Rating: 15 to 40 amps
- Power Rating: 2 to 20 watts
- Operating DC Voltage: 600 volts
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, CUR SENSE, 0.05 OHM, 4.5W, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:4; Operating Temperature Max:275°C; Operating Temperature Min:-55°C; Power Rating:4.5W RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: Littelfuse SSA Series is a two-terminal, ultra-low resistance shunt resistors are of superior quality and are best suited for applications including power hybrid applications, frequency converters, power modules, and communication systems. English case sizes 2512, 3921, and 5931
-
Supplier: Littelfuse, Inc.
Description: Littelfuse SSA Series is a two-terminal, ultra-low resistance shunt resistors are of superior quality and are best suited for applications including power hybrid applications, frequency converters, power modules, and communication systems. English case sizes 2512, 3921, and 5931
-
Supplier: Littelfuse, Inc.
Description: Littelfuse SSA Series is a two-terminal, ultra-low resistance shunt resistors are of superior quality and are best suited for applications including power hybrid applications, frequency converters, power modules, and communication systems. English case sizes 2512, 3921, and 5931
-
Supplier: Littelfuse, Inc.
Description: Littelfuse SSA Series is a two-terminal, ultra-low resistance shunt resistors are of superior quality and are best suited for applications including power hybrid applications, frequency converters, power modules, and communication systems. English case sizes 2512, 3921, and 5931
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Correcter electric current detection is possible with 4-terminal construction Excellent T.C.R. achieved (±50x10-6/K) Ultra low resistance, suitable for large current sensing Automatic mounting machines are applicable Suitable for reflow soldering (Not suitable
- Resistance Range: 0.0005 to 0.001 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 3 to 5 watts
-
Supplier: Allied Electronics, Inc.
Description: connections with appropriate current and sense connections to the resistor terminals. Circuit Board Layout: The circuit board traces connecting to the current terminals must be sized appropriately for the current flowing through the trace to avoid
-
Supplier: Allied Electronics, Inc.
Description: connections with appropriate current and sense connections to the resistor terminals. Circuit Board Layout: The circuit board traces connecting to the current terminals must be sized appropriately for the current flowing through the trace to avoid
-
Supplier: Allied Electronics, Inc.
Description: connections with appropriate current and sense connections to the resistor terminals. Circuit Board Layout: The circuit board traces connecting to the current terminals must be sized appropriately for the current flowing through the trace to avoid
-
Supplier: RS Components, Ltd.
Description: Resistor current sense Foil 4 terminal
- Resistance Range: 0.1 ohms
- Tolerance: 0.5 +/- %
- Power Rating: 0.5 watts
- Features: 1206, Current Sensing Resistor, Other
-
Supplier: Isabellenhutte USA
Description: ISA-Plan® four terminal thru-hole resistor. Heat sink mountable. For use in Measurement equipment, Reference resistors in laboratories, Current source and Laboratory power supply. Features Up to 10 W permanent power Continuous current load up to 100 A (1 mOhm) Very
- Resistance Range: 0.001 to 100 ohms
- Tolerance: 0.1 to 1 +/- %
- Temperature Coefficient (TCR): 30 ±ppm/°C
- Power Rating: 10 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.003 to 0.10Ohms Tolerance to ±0.1% TCR’s to ± 20 ppm/K ( Four Terminal Version ) For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Four Terminal Versions Available (Consult Factory)
- Resistance Range: 0.003 to 0.1 ohms
- Tolerance: 0.1 to 5 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 4.5 watts
-
Supplier: Utmel Electronic Limited
Description: Power Metal Strip® Resistors, High Power, Surface Mount, 4-Terminal
- Resistance Range: 0.001 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 275 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Isabellenhutte USA
Description: Features Power rating up to 4 W at 70°C (1.5mOhm) Constant current up to 50 A (1.5mOhm) Small size (1206) High pulse power rating Excellent long-term stability Mounting: Reflow- and IR-soldering AEC-Q200 qualification in preparation RoHS 2011/65/EU compliant Applications Current
- Resistance Range: 0.0015 to 0.006 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 4 watts
-
Supplier: Richardson RFPD
Description: Four Terminal Current Sense Metal Foil Resistor
- Resistance Range: 0.01 ohms
- Power Rating: 2 watts
- Operating Temperature: -55 to 155 C
- Technology / Construction: Metal Film
-
Supplier: DigiKey
Description: 5 mOhms ±0.5% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film
- Resistance Range: 0.005 ohms
- Tolerance: 0.5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output 12-50V DC power from output loop Low cost isolator These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent
- Operating Temperature: -13 to 158 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA)
- Local Interface: Analog Front Panel
Find Suppliers by Category Top
Featured Products Top
-
WAT (2512) Roll cladded current sensing resistor (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
KOA Speer Introduces the One-Watt 1206 Size Automotive Current Sense Resistor: UR73VH2B KOA Speer Electronics introduces a one-watt 1206 size automotive current sense resistor, the new UR73VH2B. The UR73VH2B offers a higher power rating in the smaller 1206 package size (read more)
Browse Resistors Datasheets for KOA Speer Electronics, Inc. -
Aerospace-approved precision power resistors from Isabellenhütte meet stringent DLA and ESCC standards with low TCR and tin-lead plating to ensure reliable current sensing in mission-critical applications, from satellites to motor drives. Low-ohmic precision resistors are a (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
FMK in EPBs for safer, space-efficient automotive braking with high-precision current sensing and AEC-Q200 certified reliability. Safely Parked The latest trend in the automotive industry is downsizing. Smaller and more compact components save space, reduce weight and (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
conductive DBC substrate. Permanent power up to 20 W Constant currents up to 140 A Mounting: Reflow-, IR-soldering or bonding on substrate 4-terminal-connection technology Conductive DBC-/IMS-soldering assembly Nickel-plated/Au-plated bond (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
Measurements With 4-wire measurements, the voltmeter features four leads instead of two. Two of these leads, called force wires, send current to the DUT while the other two, known as sense wires, connect to the voltmeter. Since voltage is measured at the device under test, the resistance of (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Isabellenhütte Heusler GmbH KG. Formed in 1989, Isabellenhütte USA is a leading supplier of precision current sensing and high power resistors, thermoelectric and resistance alloys, and precision measurement systems. Located in Swansea MA, Isabellenhütte USA has developed an (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
voltage through I2C serial interface. MAX77859A features output current limit. Using a 10 mΩ sense resistor, the output current limit threshold is adjustable dynamically between 1 A and 5 A in 50 mA steps through an I2C serial interface with a 3 A default value (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
. Standard features include, but are not limited to universal input (90-265VAC) or they can operate off DC input (110-350VDC); PFC, output enable, constant voltage and current modes, voltage and current monitor terminals and programming capabilities, short circuit and overload protection, touch (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
screw terminal and bus-bar connections. These industrial supplies are ideal for use in many applications requiring reliable 12V, 24V or 48V bulk power. Operating efficiencies of 90 to 93% minimizes waste heat dissipation and eases system cooling requirements. With a universal input (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.