-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.4pF, Silicon Capacitors. This listing supports clearer product
- Capacitance Range: 0.00000040000000000000003 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.4pF, Silicon Capacitors. This listing supports clearer product
- Capacitance Range: 0.0000024 microF
- DC Rated Voltage Range (WVDC): 150 volts
- AC Rated Voltage (WVAC): 150 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon RF Capacitors / Thin Film 250volts 4.3pF NP0 Product overview: 600F4R3CT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 0.0000043 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon RF Capacitors / Thin Film 250volts 4.7pF NP0 Product overview: 600F4R7BT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 0.0000047 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ODG (Origin Data Global)
Description: ±20% 63V 1nF 2F4 Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Technology: Film Capacitors, Multilayer
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 868895-DME4P1K-F Series: DME Operating Temperature Range: -55°C ~ 125°C Features: Film Capacitor 200V 400V Polyester, Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors
- Operating Temperature: -55 to 125 C
- Technology: Film Capacitors
- Mounting Style: Through Hole Technology (THT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1330394-MMWA4P47K-F Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 200V Voltage Rating - DC: 400V Size / Dimension: 0.433" Dia x 1.185" L (11.00mm x 30.10mm)
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 200 volts
-
Supplier: Win Source Electronics
Description: General Capacitance: 0.56μF Tolerance: ±10% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Metallized Family Name: DME Categories: Capacitors Dimension: 1.024" L x 0.276" W (26.00mm x 7.00mm) Height - Seated (Maximum): 0.630" (16.00mm) Alternative Parts (Cross-Reference):
- Capacitance Range: 0.56 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 200 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: Capacitors - Film Capacitors
- Capacitance Range: 4.7 microF
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 105 C
- ESR: 7 milliohms
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polypropylene Film Capacitors 0.1µF 400V
- Capacitance Range: 0.1 microF
- DC Rated Voltage Range (WVDC): 400 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: DigiKey
Description: 0.56µF Film Capacitor 200V 400V Polyester, Metallized Radial
- Capacitance Range: 0.56 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 200 volts
-
Supplier: Richardson RFPD
Description: Type DME radial-leaded, mini-dipped capacitors deliver virtually the same performance of other capacitors physically twice as big. Improvements in film technology permit the use of thinner dielectric and make Type DME the choice for all but higher current AC applications where the
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 400 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: -20%~+80% 22nF Y5V 50V Plugin,P=5.08mm Ceramic Disc Capacitors ROHS
- Capacitance Range: 0.022 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Description: CAP FILM 0.1UF 10% 400VDC AXIAL
- Capacitance Range: 0.1 microF
- Operating Temperature: -55 to 125 C
- Lead Style: Axial Leads
- Packing Method: Bulk Pack
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 1000pF 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Win Source Electronics
Description: General Capacitance: 1.2μF Tolerance: ±10% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Metallized Family Name: DME Categories: Capacitors Dimension: 1.024" L x 0.374" W (26.00mm x 9.50mm) Height - Seated (Maximum): 0.744" (18.90mm) Alternative Parts (Cross-Reference):
- Capacitance Range: 1.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 200 volts
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.1UF 10% 400VDC AXIAL
- Capacitance Range: 0.1 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 4.3pF 50V NPO 0.1pF
- Capacitance Range: 0.0000043 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 C
- Dissipation Factor: 1 %
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% 50V 100pF CG Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Capacitance Range: 0.0001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Utmel Electronic Limited
Description: 50V 4pF NP0 ±0.1pF 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: VAST STOCK CO., LIMITED
Description: Feedthrough Capacitors 2500PF 20A FEED-THRU POWER SMT EMI FILTER
-
Supplier: Utmel Electronic Limited
Description: 50V 4pF C0G ±0.25pF 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 4.5 µF Voltage DC: — Voltage AC: 250V ESR: 12 mΩ dV/dt: 42 Ripple Current: 7.1 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 20mm Height: 40mm Length: 41.5mm Thickness: — Diameter: — Lead Spacing: —
- Capacitance Range: 4.5 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Cornell Dubilier
Description: We offer a broad line AC and DC rated film capacitors for industrial, military and medical applications ranging from standard AC motor run types, to custom DC pulse applications. Only the industry’s highest grades of film dielectric are used to ensure the best possible performance. We are one
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -55 to 85 C
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 100pF 10% Vishay Quote Needed
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Ceramic;Cap 5000 pF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4
-
Supplier: Richardson RFPD
Description: Type 942C round, axial film capacitors utilize a hybrid section design of polypropylene film, metal foils and metallized polypropylene dielectric to achieve both high peak current as well as superior rms current ratings. This series is ideal for high pulse operation and high peak current
- Capacitance Range: 1.4 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 1,000 volts
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, MR/P/440 Series, 4 F, 10%, PP (Polypropylene), 440 VAC, Can RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Ceramic;100pF;5%;50V;Tape/Reel
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 1000pF 8p/7caps 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Newark, An Avnet Company
Description: Surface Mount Tantalum Capacitor, TMCP Series, 33 F, 10%, 4 V, 0805 [2012 Metric], P RoHS Compliant: Yes
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks Cap Net 220pF 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, 2F, 5.4V, 0.46OHM, RADIAL; Capacitance:2F; Voltage(DC):5.4V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:15.3mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can; ESR:0.46ohmRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR SUPER, 0.4F, 5.5V, 0.035 OHM +80 -20%; Capacitance:0.4F; Voltage(DC):5.5V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.035ohm RoHS Compliant: Yes
-
Supplier: PUI - Projections Unlimited, Inc.
Description: High Current Capacitors for Switching Power Supplies Type 935 metallized polypropylene capacitors are designed for filtering applications in switching power supplies that operate in the 20-100 kHz range. Their low ESR, high current and high capacitance gives them an advantage over
- Capacitance Range: 5.000000000000001 microF
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 250 volts
- Technology: Film Capacitors, Monolithic / Single Layer
Find Suppliers by Category Top
Featured Products Top
-
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Capacitance Range: 10pF to 3300pF (J, K, M tolerance) Rated Voltage: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
-Retardant Epoxy Coating RoHS, SVHC, Halogen-Free Compliance Key Specifications Safety Class: X1, Y1 Rated Voltage: X1 AC 500V; Y1 AC 250V / 300V / 400V / 500V Capacitance Range: 100pF–2200pF Voltage Proof: 4000VAC (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
; consumer appliances; telecom mobile and fixed infrastructure; and medical instrumentation. VJ….W1HV High Voltage MLCC Commercial Series devices with the C0G (NP0) dielectric offer high voltages to 3000 VDC, capacitance values from 1.5 pF to 82 nF, and a temperature (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Exxelia’s 30S4 Series 4-terminal ceramic capacitors set a new milestone in safety and reliability. Fully compliant with the NF F 62-102 railway standard, these capacitors are designed for EMI suppression and other safety-critical applications where consistent performance is essential (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s 381LL and 383LL Series aluminum electrolytic capacitors deliver long-life performance with ratings of 8,000 hours at 105°C. These snap-in capacitors come in 2-, 4-, and 5-pin configurations, offering flexibility in high-ripple current applications. With capacitance (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
electrolytics of greater size. XMPL capacitors also provide longer life, greater stability with temperature changes, and lower ESR at higher frequencies than electrolytics. Compared to tantalum capacitors of similar size (standard 7343, 7.3x4.3x1.9 LWT, mm), they are lower in cost. Fewer XMPL (read more)
Browse Capacitors Datasheets for Cornell Dubilier