-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. The V-LCD5.6-PRO is a 5.6 inch color monitor with built-in speaker and reverse image capability. The V-LCD5.6-PRO adds a new dimension of clarity in viewing video signals in mobile and fixed monitorin... The V-LCD5.6-PRO is a
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
Supplier: Visual Sound, Inc.
Description: 5.6" (4.57"H ? 3.43"V) Resolution (Pixels): 960H x 234V Dot Pitch: 0.116mm x 0.348mm Brightness (in cd/m2): 250 cd/m2 System: NTSC Dimensions: 6.4"W x 5.3"H x 2.0"D Power Consumption: 12VDC, 600mA
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
Supplier: Visual Sound, Inc.
Description: individual display. LM-563R is a high performance Triple Color LCD Monitor featuring three 5.6" displays each with a Composite Video and an S-Video input. Vertically Tiltable Rackmount Housing Multiple Sizes and Configurations Composite and S-Video Inputs High Brightness
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
-
Supplier: Visual Sound, Inc.
Description: Samsung Electronics America, Inc. 20" Business LCD Monitor With sleek curves, a rich piano black finish, acrylic accent bar and integrated cable housing, this monitor fits into any modern office setting. Deeper colors with 50,000:1 dynamic contrast ratio Deeper dark tones and
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
Supplier: Amongo Technology Co., Ltd.
Description: The open frame LCD monitor AMG-06OPHA01T1 offered by Amongo is welcomed by our customers for the following benefits: Branded LCD panels with perfect image quality and wide viewing angles Built with industrial-grade components for a reliable 24/7/365 operation LED backlight for
- Diagonal Screen Size: 6.5 inch
- Screen Width: 5.215750848 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: 140 Degrees
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial LCD monitor AMG-06IPMI01T2 designed by Amongo for waterproof application with below benefits: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components adopted for a reliable 24/7 continuous operation; Durable mechanical
- Diagonal Screen Size: 6.5 inch
- Screen Width: 5.215750848 inch
- Voltage Rating: 12 to 24 volts
- Horizontal Viewing Angle: 160 Degrees
-
Supplier: DoubleSight Displays
Description: The DS-2200WA Dual Monitor is an All-in-One turnkey solution providing 2 High Resolution Monitors, 1 Dual Monitor Flex Desktop Stand and all of the cabling needed. All required components are preassembled and ship in one box which saves time and money. The DS-2200WA's Flex Stand
- Diagonal Screen Size: 21.5 inch
- Screen Width: 40 inch
- Voltage Rating: 100 to 240 volts
- Horizontal Viewing Angle: 170 Degrees
-
Supplier: Amongo Technology Co., Ltd.
Description: The high brightness LCD monitor AMG-22IPPC01T6 offered by Amongo is built with the following benefits: Branded LCD panels with perfect image quality and wide viewing angles; Built with industrial-grade components for a reliable 24/7 continuously operation; LED backlight,
- Diagonal Screen Size: 22 inch
- Screen Width: 18.651978576 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: 170 Degrees
-
Supplier: Security Camera Warehouse
Description: Color LCD Display monitor features crisp, clear pictures on a 6.1" screen. Audio and Video functions are easily controlled via convenient On Screen Display (OSD). Its compact size and 12VDC operation make it an excellent choice for mobile applications. VTM-LCD601 Specifications:
- LCD Matrix Type: AMLCD
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
- LCD Technology: TFT
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial grade panel mount LCD monitor AMG-22IPPC01T6 offered by Amongo is ideal for both industrial and commercial industries environments with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components for a
- Diagonal Screen Size: 22 inch
- Screen Width: 18.651978576 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: 170 Degrees
-
Description: UNIVUE-8 8" LCD Touch Monitor 800x600 Resolution 2 USB 2.0 Ports optional CAT5 powered from UnivuePC Up to 15 feet cable operation
- Screen Diagonal: 8 inch
- Image Resolution: 800 x 600
- Applications: Computer
- Style: External
-
Supplier: DoubleSight Displays
Description: The sleek modern design and a built-in Web Cam make this the perfect Monitor for both Office or Home use. Eliminate the need for an extra Web Cam or Speakers since both are built into the DoubleSight DS-220C 21.5" Monitor. Built with the latest LED Back Light Technology, the
- Diagonal Screen Size: 21.5 inch
- Screen Width: 20 inch
- Voltage Rating: 100 to 240 volts
- Horizontal Viewing Angle: 170 Degrees
-
Supplier: DoubleSight Displays
Description: Large and affordable, the new DS-275W 27" LCD Monitor from DoubleSight Displays is the perfect Monitor for anyone needing superior image quality and unrivaled performance. Your view will be better than ever with the DS-275W Wide Screen’s ultra high resolution, sharp contrast
- Diagonal Screen Size: 27 inch
- Screen Width: 25.75 inch
- Voltage Rating: 110 to 240 volts
- Horizontal Viewing Angle: 178 Degrees
-
Supplier: Classic Automation LLC
Description: Simatic - SCD 1597-ETS, LCD MONITOR 15" FLUSH MOUNTED WITH TOUCH AND HIGH-GRADE STEEL FRONT, UL1950/IP54, 30-97 KHZ OPT. RESOLUTION 1024X768 COLOR TFT, OSD, 15 CONTACT/ 3ROW SUB-D
-
Supplier: Computer Express L.L.C.
Description: • SVGA - SXGA TFT LCD (RGB 24Bits) • Analog RGB, DVI • H: 31 ~ 80kHz • V: 55 ~ 76Hz
- Technology: Thin Film Transistor (TFT)
-
Supplier: General Digital Corporation
Description: Sunlight readable open frame LCD monitor kit with LED backlight 6.5 inch, 1024 x 768 XGA resolution Maximum brightness of1000 nits Low power, long life, LED backlight 2% to 100% backlight dimming Chemically strengthened glass vandal shield with AR coating Optically bonded
- Diagonal Screen Size: 6.5 inch
- Voltage Rating: 12 volts
- Environmental Temperature: 32 to 122 F
- Features: Flat Panel Monitor
-
Supplier: General Digital Corporation
Description: General Digital was challenged by a military prime contractor to manufacture a high definition 24.0" diagonal LCD monitor, suitable for operation in military Naval vessels. The monitor is designed with the intent of meeting a multitude of MIL-STD requirements (see below). In
- Diagonal Screen Size: 24 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: 32 to 140 F
-
Supplier: Classic Automation LLC
Description: Simatic - Human Machine Interface
-
Supplier: DoubleSight Displays
Description: years to come The DS-2200WA-C is Energy Star Compliant and comes with a 3 Year Warranty. Like all DoubleSight Products, this Monitor Solution is fully TAA Compliant. Stylish, Sturdy Design - The DS-2200WA-C Dual Monitor is an All-in-One turnkey solution providing 2 High Resolution
- Diagonal Screen Size: 21.5 inch
- Screen Width: 40 inch
- Voltage Rating: 100 to 240 volts
- Horizontal Viewing Angle: 170 Degrees
-
Supplier: Acnodes Corporation
Description: 9U quad split rackmount LCD display 21.5 inch 1920 x 1080 Full HD industrial LCD monitor VGA + DVI-D single link + QD (HDMI 1.3 x 4) VESA (100 x 100mm) mount ready Front membrane buttons for Quad & OSD function Auto-sensing 100 to 240VAC, 50 / 60Hz power input Option for
- Computer Type: Computer Terminal
-
Supplier: Classic Automation LLC
Description: Simatic - SOD 8" TOUCH-PANEL - CUSTOMER SPECIFIC VERSION FOR PAI LUNG COMPANY; WITH PRINTING OF THE FRONT COVER RESISTIVE TOUCH OVER USB SCREEN RESOLUTION 800 X 600
-
Supplier: General Digital Corporation
Description: FEATURES Primary markets served are military, industrial and special purpose commercial applications Display choices include standard (6.5" to 24.0") or custom sizes/resolutions LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and
- Diagonal Screen Size: 6.4 to 24 inch
- Screen Width: 5.1 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: American Portwell Technology Inc.
Description: 15" Medical Grade (EN60601 and UL2601 approved) TFT LCD Display, optional DMC 5-Wire or ELO SAW Touch Screen
- Diagonal Screen Size: 15 inch
- Screen Width: 11.9733529223 inch
- Horizontal Viewing Angle: 60 Degrees
- Vertical Viewing Angle: 40 to 60 Degrees
-
Supplier: Teguar Corporation
Description: applications that use their own DC voltage source. An optional AC-to-DC power supply is also available for AC powered applications. This compact display is less than 8” wide and weighs only 1 kg, and the same model is available in screen sizes up to 21.5". This touchscreen monitor can
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 7 inch
- Sensor Type: Capacitive, Resistive
- Screen Type: LCD / Flat Panel
-
Supplier: Titan Tool Supply, Inc.
Description: 1/2” Color CCD Camera & 19” LCD Monitor 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels) Image Sensor Area: 6.55H MM X 4.87V MM Resolution: 480 Horizontal TV Lines Min. Illumination: 1.8 Lux Signal Format: NTSC 2:1 Interlace Video Output: 75 Ohms
- Diagonal Screen Size: 19 inch
- Screen Width: 16.81 inch
- Voltage Rating: 100 to 240 volts
- Color: Color
-
Supplier: Advance Security Products
Description: Portable Color LCD Monitor 2.5" Color SET- UP Monitor with built-in TV tuner. Easily portable using battery operation or included AC power supply. This set up monitor is great for installers. Ideal for setting up cameras because it is 100% hand held. Put this unit
-
Supplier: SFCable.com
Description: Replacement LCD Monitor & LCD TV 36Watt 12V 3A AC Adapter with 5.5x2.5mmB plug, USA 2-Prong Cord
- DC Output Voltage: 12 volts
- DC Output Current: 3 amps
- DC Output Power: 35.999999999999986 watts
- Type: AC/DC Adapter
-
Supplier: SFCable.com
Description: Replacement Dell LCD Monitor AC Adapter 90W 20V 4.5A R0423 with 4-Pin Din Plug, USA 2-Prong Power Cord, work with Dell 20.1" Flat Panel TFT LCD Monitor, Dell UltraSharp 2001FP
- DC Output Current: 4.5 amps
- DC Output Power: 90.00000000000016 watts
- Type: AC/DC Adapter
-
Supplier: Teguar Corporation
Description: another touchscreen panel PC, where it can operate as a cloned display or an extended desktop. The same model is available in screen sizes from 7" to 21.5" and with either a resistive touchscreen or a projective capacitive touchscreen. This monitor has several different mounting
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 10.1 inch
- Sensor Type: Capacitive, Resistive
- Screen Type: LCD / Flat Panel
-
Supplier: SFCable.com
Description: Replacement LCD Monitor LAD6019AB4 AC Adapter 48W 12V 4A with 5.5x2.5mmB Plug, USA 2-Prong Power Cord, works for AOC LM700, viewsonic va720, HP Pavilion f1703, Acer, BenQ, Hitachi LCD Monitor
- DC Output Voltage: 12 volts
- DC Output Current: 4 amps
- DC Output Power: 48.00000000000003 watts
- Type: AC/DC Adapter
-
Supplier: General Digital Corporation
Description: FEATURES Primary markets served are military, industrial and special purpose commercial applications Display choices include standard (6.5" to 24.0") or custom sizes/resolutions LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and
- Diagonal Screen Size: 6.4 to 24 inch
- Screen Width: 5.1 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Description: SPECIFICATIONS: • Resolution: 1024 x 768 • Colors: 16.7 million • Brightness: 200 cd/m2 • Dimensions: 11.875" Wide x 9.375" High x 1.375" Deep (Standard Stand is 6" Deep) • Power: 110 VAC operation • 12 Volt 2 Amp Power Supply • Input Connections: VGA, NTSC and Power • A/C Connection •
- Diagonal Screen Size: 12.1 inch
- LCD Matrix Type: AMLCD
- Color: Color
- Input Types: Composite, VGA
-
Supplier: Lenovo
Description: The 21.5" Lenovo® ThinkVision® T2224z monitor is built for collaboration and conferencing with an integrated webcam, microphone and speakers. But there's no sacrificing display performance with bright, rich colour and In-Plane Switching panel to ensure maximized viewing angles. This
- Diagonal Screen Size: 21.5 inch
- Horizontal Viewing Angle: 178 Degrees
- Environmental Temperature: 32 to 104 F
- Screen Resolution: 1920 x 1080 (1080p)
-
Supplier: ZGC, Inc.
Description: Marshall 7" Marshall HD LCD Monitor (SDI) Leading edge technology in LCD imaging for broadcast & Professional video applications featuring High Resolution, TFT-Megapixel screen with 1.2 million pixels & cpmpletely digital signal processing. The V-R70P-HDSDI features: Durable
- Diagonal Screen Size: 7 inch
- Screen Width: 7.6 inch
- Voltage Rating: 10 to 17 volts
- Features: Flat Panel Monitor, Other Input Types, Other Screen Resolution
-
Supplier: SFCable.com
Description: 1 x Sunglasses Hidden Camera with earphone. 1 x 2.4" LCD Monitor with Built-in 1GB SD memory. 1 x Earphone for LCD monitor, 1 x Monitor bag. 1 x 3' of 3.5mm Stereo male to 3 RCA male cable. 1 x 2.5' A-M/Mini 5 Pin USB 2.0 Cable. 1 x Video encoder
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
Find Suppliers by Category Top
Featured Products Top
-
Monitoring System The 4600-RMS Remote Monitoring System offers a simple and cost-effective approach to monitoring your field instruments from anywhere in the world via remote access. The 4600-RMS is well suited for applications where it is inconvenient or impossible to (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
Remote Monitoring System The 4600-RMS Remote Monitoring System offers a simple and cost-effective approach to monitoring your field instruments from anywhere in the world via remote access. The 4600-RMS is well suited for applications where it is inconvenient or impossible to (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
monitoring a wide range of gases in ambient air, SA-XDS systems utilize Smart Sensors, each with a combination of optional gas types, range of sensitivity and alarm levels. The system controller is equipped with an intuitive full-script Human Machine Interface (HMI) featuring a color LCD. On startup (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
900 Series Monitor/Controllers include everything you need to simplify water quality management in industrial, municipal, and commercial operations in one compact (1 (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
capacitive touch TFT LCD display screen Rich peripheral interfaces: Supports keyboard, mouse, storage, host computer, remote control, Web control, multi-device synchronization, presentation monitoring, 3.5mm headphone jack, etc. (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions -
variable modifications with the latest remote LCD connectivity support. The 3.5” remote LCD display supports expanded controller functionalities such as mode changes, program backup and restore, user-defined screens, and more. With the ability to retain the MicroLogix controller embedded LCD (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
, communication systems, and other sensitive loads. Intelligent LCD Digital Display & Smart Control System The Smart Voltage Stabilizer adopts an intelligent control system with a high-definition LCD digital (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Display only. Camera cable sold separately. See accessories to customize. Screen 7" LCD 800 x 480 pixels Photo resolution / format 640 x 480 pixels / JPEG (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
. The EMF measuring device is equipped with a built-in electromagnetic radiation sensor that displays the radiation value on the LCD screen. You can take appropriate precaution or take effective measures against the electromagnetic radiation according to the test result. Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse EMF Meters Datasheets for PCE Instruments / PCE Americas Inc. -
, and fluid density. Product Benefits Mass or volumetric flow monitoring of gases, liquids or steam Ideal for pipes and ducts up to 72 inches (2M). Measures five process variables with one process connection (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc.
More Information Top
-
MiniVision
A 5.6 in LCD monitor is built into the receiver control unit to enable rapid system set-up and use without an external monitor if necessary.
-
MicroVision
A 5.6 in LCD monitor is built into the receiver control unit to enable rapid system set-up and, if necessary, use without an external monitor.
-
MiniVision
A 5.6 in LCD monitor is built into the receiver control unit to enable rapid system set-up and use without an external monitor if necessary.
-
BWI Product Information for TVS LV-56R01
5.6 TFT LCD MONITOR .
-
Micro Vision
A 5.6 -inch LCD monitor is built into the receiver control unit to enable rapid system set-up and, if necessary, use without an external monitor.
-
Group size and feeding success in strand‐feeding bottlenose dolphins ( Tursiops truncatus ) in Bull Creek, South Carolina
A Mar- shall 5.6 in. LCD monitor , also mounted on the mast, provided live video feedback.
-
Research of TV system's view range evaluation based on human eyes' contrast threshold
In this system the monitor is a high brightness 5.6 ’’TFT LCD monitor whose highest resolving power is 960×234.
-
Backup Camera Systems - Automotive Interior - Grainger Industrial Supply
• Rear View Camera System, Camera Type CMOS, Viewing Angle 120 Degrees , Camera Resolution 250k Pixels, Monitor Type TFT- LCD , Monitor Size 5.6 In., IP Rating 67, Features Color Camera with Infra-red Illuminator, Power Required 12 to 24VDC, Includes (1 …
-
automotive Automotive Automotive Interior - Fleet and Vehicle Maintenance - Grainger Industrial Supply
• Rear View Camera System, Camera Type CMOS, Viewing Angle 120 Degrees , Camera Resolution 250k Pixels, Monitor Type TFT- LCD , Monitor Size 5.6 In., IP Rating 67, Features Color Camera with Infra-red Illuminator, Power Required 12 to 24VDC, Includes (1 …
-
Tft - Tft Manufacturers, Suppliers (Page 16)
Descriptions: Car TFT LCD Monitor SF-564MGD Screen Size: 5.6 inch high brightness analog screen (4:3) Resolution: 320RGB(H) * 234(V) System: PAL/ NTSC(AUTO) OSD MENU Function: Reversing image delay time 0~15s; Mirror/...
Indicates content that may require registration and/or purchase.