-
Supplier: ETEL S.A.
Description: ULTIMET ADVANCED - Motion Controller The ULTIMET ADVANCED motion controller offers unparalleled performance and flexibility for advanced motion control applications. The ULTIMET ADVANCED is a robust and versatile multi-axis motion controller,
- Number of Axes / Motors: 63
- Setup: Computer Interface
- Communication: Ethernet
- Product: Multi-axis Controller
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: FCC, RoHS Payment Terms: L/C,D/A,D/P,T/T Inner package: Anti-collision foam plus waterproof film Outer package: Carton box Port: Shenzhen,Chengdu,Shanghai Lead Time: 10-30 days upon full payment Series: Motion Controller Type: Motion Control Integrated Driver
- Features: Motor Speed Controller
- Product: Multi-axis Controller, Robotic Motion Controller
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: he Sigma-7Siec offers single axis motion in a compact package: - IEC61131-3 and PLCopen programming standards - Controller and SERVOPACK integrated in one unit - Single axis of motion control Overview Communication Protocols: Open standards EtherNet/IP and
- Number of Axes / Motors: 1
- Setup: Computer Interface
- Communication: Ethernet
- Configuration: Panel Mount
-
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Controller Features IEC61131-3 and PLCopen programming standard Controller and SERVOPACK integrated in one single unit 1.5 axes of motion control SERVOPACK Features Industry-leading 3.1kHz bandwidth significantly improves settling time. Tuning-less capability reliably
- Number of Axes / Motors: 1.5
- Setup: Computer Interface
- Configuration: Panel Mount
-
Supplier: Galil
Description: controllers, these controllers use a simple, English-like command language which makes them very easy to program. GalilTools software further simplifies system set-up with "one button" servo tuning and real-time display of position and velocity information. Product Features
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Aerotech, Inc.
Description: Design Features Up to 10 axes of coordinated motion Multiple 10-axis systems can be controlled by a single PC via Ethernet or USB Controller architecture capable of coordinating motion of up to five independent tasks Capable of driving and controlling linear or rotary
- Number of Axes / Motors: 10
- D/A Resolution: 16 bits
- Servo Feedback: Absolute Encoder, Incremental Encoder
- Features: Auxiliary I/O, Other
-
Description: ETHERNET Powerlink expands the ACR9000 family by adding real-time motion control over standard Ethernet. The high-speed digital communications network enhances machine performance and configuration possibilities while reducing set-up time and installation complexity. Control of 16 ETHERNET
- Number of Axes / Motors: 1
- D/A Resolution: 12 bits
- Continuous Output Current: 3 to 6.3 amps
- Supply Voltage (AC): 120 to 240 volts
-
Description: Up to 8 axes of servo or stepper control 150 MFLOPS, 32-bit floating-point DSP Advanced Multitasking of up to 24 simultaneous programs Interpolation of 8 axes in any combination Up to 10 encoder inputs at 20 MHz 10/100 Base-T Ethernet Supports EtherNet/IP protocol USB2.0 Absolute Encoder support
- Number of Axes / Motors: 2 to 8
- D/A Resolution: 32 bits
- Maximum Output Voltage: 24 volts
- Supply Voltage (AC): 120 to 240 volts
-
Supplier: Simple Step LLC
Description: Triple axis bipolar stepper controller for motors up to 1.5 amps per phase. (All products have no communications pre-installed and customers must now specify and purchase communications boards separately to make a complete system.) We Make Simple Motion Controllers
- Number of Axes / Motors: 3
- D/A Resolution: 8 bits
- Continuous Output Current: 0.1 to 1.5 amps
- Supply Voltage (DC): 15 to 50 volts
-
Supplier: Simple Step LLC
Description: Dual axis bipolar stepper controller for motors up to 1.5 amps per phase. (All products have no communications pre-installed and customers must now specify and purchase communications boards separately to make a complete system.) We Make Simple Motion Controllers
- Number of Axes / Motors: 2
- D/A Resolution: 8 bits
- Continuous Output Current: 0.1 to 1.5 amps
- Supply Voltage (DC): 15 to 50 volts
-
Supplier: Galil
Description: Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on
- Number of Axes / Motors: 4
- D/A Resolution: 16 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Newport MKS
Description: RS-485 network cable which can be used to daisy chain one controller to another. Daisy-chain up to 31 Controllers Example of a multi-axis system configuration The SMC Motion Controllers are single axis motion controllers/drivers for DC servo
- Number of Axes / Motors: 1
- Motor / System: DC Servomotor
- Communication: RS232, RS485, USB
-
Supplier: Simple Step LLC
Description: Single axis bipolar stepper controller for motors up to 1.5 amps per phase. (All products have no communications pre-installed and customers must now specify and purchase communications boards separately to make a complete system.) We Make Simple Motion Controllers
- Number of Axes / Motors: 1
- D/A Resolution: 8 bits
- Continuous Output Current: 0.1 to 1.5 amps
- Supply Voltage (DC): 15 to 50 volts
-
Supplier: Newport MKS
Description: cable which can be used to daisy chain one controller to another. Daisy-chain up to 31 Controllers Example of a multi-axis system configuration The SMC Motion Controllers are single axis motion controllers/drivers for DC servo motors (SMC100CC)
- Number of Axes / Motors: 1
- Motor / System: Full Step Motor
- Communication: RS232, RS485, USB
-
Supplier: Aerotech, Inc.
Description: Design Features Positioning control for brushless, DC brush-type or stepping motors Available in models up to 150 A peak current Ethernet, USB or RS-232 connectivity Digital current loop Integral shunt resistor network or optional external shunt Optional encoder multiplier (opto x1000) CE approval
- Number of Axes / Motors: 1
- D/A Resolution: 16 bits
- Servo Feedback: Absolute Encoder, Incremental Encoder
- Features: Auxiliary I/O, Other
-
Supplier: Galil
Description: The DMC-34x5 is designed for Ethernet-based distribution systems where one DMC-34x5 controller is designated as the master over other DMC-34x5 controllers.
- Number of Axes / Motors: 2
- D/A Resolution: 16 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: PI (Physik Instrumente) L.P.
Description: A continuous / 20 A peak Functional safety: STO (Safe Torque Off) Overview PI's single-axis motion controller A-811.CE offers a fully integrated electronics solution with controller and servo drive in a compact desktop housing. The A-811.CE controller is designed
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 to 48 volts
- Continuous Output Current: 2.5 to 5 amps
- Peak Output Current: 5 to 10 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Up to 4 axes of brush, stepper or brushless AC motors Aerotech's FlashConfig feature automatically configures axis parameters based on the connected stage type Touch screen with intuitive menu-driven interface for quick and easy access to system functionality Joystick input
- Number of Axes / Motors: 4
- Peak Output Current: 5 amps
- Supply Voltage (AC): 100 to 230 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [PATENT REPORT] The motion controller takes ARM as its CPU core controlling unit, provide more efficient motion controlling algorithm, make its controlling performance more excellent [ADVANTAGES] FSC-1A controller use original imported high speed intelligent chip as
- Features: Motor Speed Controller
- Product: Multi-axis Controller, Robotic Motion Controller
-
Supplier: Newport MKS
Description: pre-configured motion groups and user-definable motion groups to optimize the performance and simplify the use of advanced features like line-arc trajectories, splines, contouring, and complex PVT trajectories. These motion groups can be single axis positioners, spindles,
- Number of Axes / Motors: 4
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
-
Supplier: Newport MKS
Description: pre-configured motion groups and user-definable motion groups to optimize the performance and simplify the use of advanced features like line-arc trajectories, splines, contouring, and complex PVT trajectories. These motion groups can be single axis positioners, spindles,
- Number of Axes / Motors: 6
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
-
Supplier: Galil
Description: The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination
- Number of Axes / Motors: 6
- D/A Resolution: 16 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: PI (Physik Instrumente) L.P.
Description: The A-81x series of motion controllers from PI offers a completely integrated electronics solution, with controller, drives, and power supplies packaged together in a compact 19-inch rack-mount enclosure. These controllers are designed and optimized to work with the
- Number of Axes / Motors: 1 to 4
- Maximum Output Voltage: 60 volts
- Rated Power: 500.00000000000006 watts
- Continuous Output Current: 5 amps
-
Supplier: PI (Physik Instrumente) L.P.
Description: Integrated power amplifier with dynamic frequency control PID servo control with dynamic parameter switching Data recorder Powerful macro programming language, e.g., for stand-alone operation Extensive software support, e. g., for LabVIEW, shared libraries for Windows and Linux Servo
- Number of Axes / Motors: 1 to 2
- Maximum Output Voltage: 200 volts
- Rated Power: 15.000000000000002 to 24 watts
- Supply Voltage (DC): 24 volts
-
Supplier: Newark, An Avnet Company
Description: BREAKOUT BOARD, 3-AXIS MOTION CONTROLLER; Accessory Type:Motor Controller Breakout Board; For Use With:Trinamic TMC429-LI Triple-Axis Dedicated Motion Controller; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The MR-MQ100 is designed to be the performance leader for single axis and 1.5 axis control. Combined with the speed and accuracy of the SSCNETIII fiber optic communication network as well as the power of the MR-J3-B series servo amplifiers, machines can now perform at higher
- Number of Axes / Motors: 1
- Operating Temperature: 0 to 55 C
- Setup: Computer Interface
- Configuration: DIN Rail
-
Supplier: Industrial Indexing Systems, Inc.
Description: The LMC-400 Luminary Automation Controller features multi-axis capability to control four Luminary Series drives and provide access to 36 I/O points. The LMC-400 features a master encoder input bus and four drive ports for synchronized motion and coordinated I/O. Touchscreens,
- Number of Axes / Motors: 4
- Rated Power: 400 watts
- Supply Voltage (AC): 100 to 240 volts
- Setup: Computer Interface
-
Supplier: OMEGA Engineering, Inc.
Description: By choosing the power level and features you need for each axis of your application, SiNet™ can provide a cost effective single or multi-axis motion solution. The SiNet™ Hub 444 is powered by the drive that's connected to port #1, saving you the cost and installation expense of
- Maximum Output Voltage: 28 volts
- Continuous Output Current: 0.1 amps
- Supply Voltage (DC): 5 to 24 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Aerotech, Inc.
Description: Design Features Continuous rotation of both axes Smooth motion from non-cogging brushless, slotless motors Power and signal slip rings Two rotating gas/liquid ports Machine base includes motion controller, linear digital amps, and ESTOP safety controls ESTOP remote for flexible
- Type: Two-axis
-
Supplier: PI (Physik Instrumente) L.P.
Description: High-performance controller for controlling hexapods (6-axis parallel kinematics). Supports a wide range of drive types as the controller only provides the control signals, whereas the motor drivers are located in the hexapod or in a separate driver box. The controller
- Number of Axes / Motors: 6
- Maximum Output Voltage: 24 volts
- Peak Output Current: 6 amps
- Operating Temperature: 5 to 40 C
-
Supplier: Hymark/Kentucky Gauge
Description: 2 Axis Controller with integrated servo drives Easy to use 5.7" Touchscreen Display Windows based PC software for programming
- Number of Axes / Motors: 2
- Setup: Computer Interface
-
Supplier: Hymark/Kentucky Gauge
Description: 1 Axis Controller with integrated servo drive Easy to use 5.7" Touchscreen Display Windows based PC software for programming
- Number of Axes / Motors: 1
- Setup: Computer Interface
-
Supplier: TRM International Ltd.
Description: The CNC controller from TRM use the latest technology at an affordable price. Specially designed for CNC routers, CNC plasma cutting machines CNC oxycut. The stand alone controller has a standard screen of 5.7 inches and 30 key keypad but options are available for bigger screen
-
Supplier: Mad City Labs, Inc.
Description: The Nano-Drive® Series of controllers are complete electronic packages for sub-nanometer positioning. All Nano-Drive® controllers include low noise, low drift amplifiers, absolute position control, bandwidth selection, and closed loop feedback. Closed loop feedback ensures that the
- Number of Axes / Motors: 1 to 3
- D/A Resolution: 20 bits
- Maximum Output Voltage: -20 to 165 volts
- Rated Power: 12 watts
-
Supplier: Performance Motion Devices
Description: The Magellan® MC58000 Motion Control IC provides high- performance motion control for medical, scientific, robotics, and automation applications. Available in 1, 2, 3, and 4-axis versions, the MC58000 is a two-IC chipset that provides position and velocity control for Brushless
- Number of Axes / Motors: 1 to 4
- D/A Resolution: 16 bits
- Rated Power: 74.99999999999963 to 500.00000000000006 watts
- Supply Voltage (DC): 12 to 56 volts
Find Suppliers by Category Top
Featured Products Top
-
ULTIMET ADVANCED MOTION CONTROLLER Embedded real-time operating system for maximum flexibility and performance The UltimET Advanced is a powerful and versatile multi-axis motion controller reinforcing the existing UltimET family product portfolio from the (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
The controller provides motion control of 1 or 1.5 axis along with machine control. Yaskawa is one of the first in the industry to provide full IEC61131-3 functionality in a 1/1.5 axis controller. The controller extends the MP product family, which now includes three controllers covering the (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
for simple operation with state-of-the-art interfaces for multi-axis applications and provide a motion control system solution with the most compact integration into industrial grade housing. The FAULHABER Motion Controllers V3.0 are high performance, intelligent, networked drives optimized (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
the basic function expected from a motion controller, which is connecting your multi-axes motion system to the machine control PC in a fast and time deterministic manner no matter the numbers of devices present on the communication bus. The UltimET Advanced supports by default the interpolation mode (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
. Available in various sizes, from base diameters of 100 mm to 1 meter, and load capacities up to 2 tons, PI hexapods are versatile solutions for complex multi-axis precision motion needs. Equipped with state-of-the-art controllers and software tools PI hexapods are based on 30+ years of continuous (read more)
Browse Robots Datasheets for PI (Physik Instrumente) L.P. -
6-axis manual controller that plug into the C-877 hexapod motion controller are available options. Continue reading here (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
PCR 56/06 EC SD Advanced Motion Controller The new PCR 56/06 EC SD is an integrated hardware and software package for single-axis control of Brushless DC motors. It integrates seamlessly with Portescap’s Ultra EC™ BLDC motors, featuring a user (read more)
Browse Brushless Motors Datasheets for Portescap -
flexibility and performance for semiconductor, photonics and SR-Microscopy applications PI (Physik Instrumente), a global leader in nanopositioning and precision motion and positioning systems, has introduced the E-713 series, its newest motion controller generation engineered for (read more)
Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P. -
Product Overview This single-axis measurement turntable is a high-precision, fully customizable positioning solution engineered for professional testing and industrial applications. As a core component for angular motion control, it delivers reliable, repeatable (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The MP3300iec offers: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-III motion network - 1 or 3 option modules - 4, 8, 20, 32 or 62 motion axes Controlling a robot arm, a servo axis, a VFD drive, or a custom robotic (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division
More Information Top
-
Development of a high-speed ballistic holography camera for field experiments
5 - Axis Motion Controller Kodak MegaPlus CCD Camera .
-
New laser patterning technology with dynamic focus control for 3D MIDs (Invited Paper)
PLC ( 5 - axis movable Table Controller ) Motor .
-
Precision Assembly Technologies and Systems
It is also equipped with a 5 - axis programmable motion controller that directs the beam.
-
SmartMoves™ Spotlights: CNC Machines (.pdf)
To ensure precise servo motor performance of the VLF, CNCMI specified the compact DMC-2153 5 - axis Ethernet motion controller from Galil Motion Control. “ .
-
Trends in Intelligent Robotics, Automation, and Manufacturing
Fascicle of Management and Technological Engineering, 909–914 (2007) [14] Prempraneerach, P., Kulvani, P.: Implementation of Resolved Motion Rate Controller with 5 - Axis Robot Manipulator Arm.
-
Positioners / Nearfield Systems, Inc.
The 5 - axis system interfaces to a standard NSI2000 motion controller or can also be controlled directly by the customer using TTL pulse and direction control commands.
-
Impact of initial surface parameters on the final quality of laser micro-polished surfaces
The 5 - axis CNC motion system was controlled with AerotechTM controller having a position resolution of 0.1 μm to ensure accuracy and repeatability, and travel speed was limited up to 60 mm/s to avoid mechanical vibrations caused by acceleration, deceleration and …
-
Galil and TomoTherapy Target Cancerous Tumors with Precision (.pdf)
Handling the x-y-z motion of the couch is Galil Motion Control’s integrated DMC-2153 5 - axis con- troller .
-
SmartMoves™ Spotlights: TomoTherapy, Inc. (.pdf)
Handling the x-y-z motion of the couch is Galil Motion Control’s integrated DMC-2153 5 - axis con- troller .
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/jsea.2009.24037
We selected a program with a simultaneous 5 - axis moving to test the proposed adaptive fuzzy sliding con- troller as shown in Figure 4.
Indicates content that may require registration and/or purchase.