-
Supplier: Security Camera Warehouse
Description: 6.1" Color TFT LCD Display 2 Video / 2 Stereo Audio Inputs (L/R) 12VDC Auto-Activated Third Video Input for use in Rear Vision Mobile Applications IR Remote Control Included Built-In Stereo Speakers Mirror Function (Flip), Rotate (Up/Down) for Versatility in Mobile Applications
- LCD Matrix Type: AMLCD
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
- LCD Technology: TFT
-
Supplier: Computer Express L.L.C.
Description: • SVGA - SXGA TFT LCD (RGB 24Bits) • Analog RGB, DVI • H: 31 ~ 80kHz • V: 55 ~ 76Hz
- Technology: Thin Film Transistor (TFT)
-
Description: SPECIFICATIONS: • Resolution: 1024 x 768 • Colors: 16.7 million • Brightness: 200 cd/m2 • Dimensions: 11.875" Wide x 9.375" High x 1.375" Deep (Standard Stand is 6" Deep) • Power: 110 VAC operation • 12 Volt 2 Amp Power Supply • Input Connections: VGA, NTSC and Power • A/C Connection •
- Diagonal Screen Size: 12.1 inch
- LCD Matrix Type: AMLCD
- Color: Color
- Input Types: Composite, VGA
-
-
Supplier: Visual Sound, Inc.
Description: ToteVision 5.6" field monitor with audio, battery pack, NTSC/PAL, 960 x 234, 200 Nit, order AC-2000 for AC adaptor, RoHS Battery pack for field monitor use Has audio, composite NTSC/PAL Ideal for troubleshooting system setup/fault locations Compact and light weight
- LCD Matrix Type: AMLCD
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
- LCD Technology: TFT
-
Description: XLK-5006 SuperKit - 6.4" Color TFT LCD Kit XL Xtended Life product - VGA input only Uses NEW LCD Panel! SPECIFICATIONS: • NEW LG Phillips LB064V02-A1 LCD Panel • EarthLCD Inverter • Analog RGB VGA, TN (RF), normally white • 640 x 480 resolution • 300:1 contrast
- Diagonal Screen Size: 6.4 inch
- Horizontal Viewing Angle: 50 Degrees
- Vertical Viewing Angle: 35 to 45 Degrees
- LCD Matrix Type: AMLCD
-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. Stand-Alone 8.4" SunBright High Definition Monitor with all Digital / Analog HD/SD Inputs and Advanced Function Features The V-LCD84SB-AFHD is an 8.4" high definition LCD monitor featuring our completely digital TFT-MegaPixel active matrix
- LCD Matrix Type: AMLCD
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
- LCD Technology: TFT
-
Supplier: Visual Sound, Inc.
Description: display format of 1152 x 234 (pixels) on a 6.8" diagonal screen. Recommended Power Supply: V-PS12-1000 (Not Included) Active matrix TFT technology allows wide viewing angle Bright and vivid color picture Slim, portable design With backlight compensation Low power consumption: 12VDC,
- LCD Matrix Type: AMLCD
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
- LCD Technology: TFT
-
Description: XLM-EVUE-64 (XLMEVUE64) 6.4" Color TFT Monitor SPECIFICATIONS: • LG Phillips LB064V02-A1 LCD Panel • EarthLCD Inverter • Analog RGB (RCA), S-Video, Analog VGA, normally white • 640 x 480 resolution • 300:1 contrast ratio • 262K colors • 250 cd/m2 • Digital RGB (6
- Diagonal Screen Size: 6.4 inch
- Horizontal Viewing Angle: 50 Degrees
- Vertical Viewing Angle: 35 to 45 Degrees
- LCD Matrix Type: AMLCD
-
Supplier: Visual Sound, Inc.
Description: Wohler Technologies Striking the perfect balance between compactness and screen size, the RM-3357-HD provides triple 5.7" video monitors, for monitoring 1.5Gb/s HD/SD-SDI, or even composite analog.
- Features: Flat Panel Monitor
-
Supplier: Classic Automation LLC
Description: Simatic - SCD 1597-ETS, LCD MONITOR 15" FLUSH MOUNTED WITH TOUCH AND HIGH-GRADE STEEL FRONT, UL1950/IP54, 30-97 KHZ OPT. RESOLUTION 1024X768 COLOR TFT, OSD, 15 CONTACT/ 3ROW SUB-D
-
Supplier: American Portwell Technology Inc.
Description: 15" Medical Grade (EN60601 and UL2601 approved) TFT LCD Display, optional DMC 5-Wire or ELO SAW Touch Screen
- Diagonal Screen Size: 15 inch
- Screen Width: 11.9733529223 inch
- Horizontal Viewing Angle: 60 Degrees
- Vertical Viewing Angle: 40 to 60 Degrees
-
Supplier: GPEG International Ltd.
Description: View Angle Vertical 100 Horizontal 130 Contrast Ratio 450:1 Protection and Touch Characteristics 4-wire 5-wire SAW Surface Capacitive Projected Capacitive IR Optical Multitouch GLASS 3mm GLASS 6mm Anti Glare Polycarb Benefits Sunlight Readable Battery Power Low Cost Easy to Interface Popular
- LCD Matrix Type: AMLCD
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
- LCD Technology: TFT
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x480 Interface: RGB Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 190.0mm x 112mm x 13.3mm Size: 7" Active Area: 154.08mm x 85.92mm
- Viewing Area Width: 154.07999999999998 mm
- Viewing Area Height: 85.91999999999999 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Description: 10.4" 400 Nit Color TFT LCD VGA Input only Kit SPECIFICATIONS: • LG Phillips LB104V03-A1 LCD Panel • EarthLCD Inverter • Analog RGB VGA Input, TN (RF), normally white • 640 x 480 resolution • 300:1 contrast ratio • 262K colors • 400 cd/m2 • Digital RGB (6 bit for each
- Diagonal Screen Size: 10.4 inch
- Horizontal Viewing Angle: 50 Degrees
- Vertical Viewing Angle: 35 to 45 Degrees
- LCD Matrix Type: AMLCD
-
Supplier: SFCable.com
Description: Replacement LCD Monitor AC Adapter 42W 12V 3.5A 4-Pin Din USA 2-Prong Cord, works for KDS S-3F 15" LCD monitor, ViewSonic 12B27-0428 Q191B, Compaq HP Pavilion F50 F50s F70 xt959 xv998 TFT5010i Tft 1501 TFT1701 TFT5010 TFT8020 LCD Monitor.
- DC Output Voltage: 12 volts
- DC Output Current: 3.5 amps
- DC Output Power: 41.99999999999997 watts
- Type: AC/DC Adapter
-
Supplier: SFCable.com
Description: Replacement Dell LCD Monitor AC Adapter 90W 20V 4.5A R0423 with 4-Pin Din Plug, USA 2-Prong Power Cord, work with Dell 20.1" Flat Panel TFT LCD Monitor, Dell UltraSharp 2001FP
- DC Output Current: 4.5 amps
- DC Output Power: 90.00000000000016 watts
- Type: AC/DC Adapter
-
Supplier: General Digital Corporation
Description: FEATURES Primary markets served are military, industrial and special purpose commercial applications Display choices include standard (6.5" to 24.0") or custom sizes/resolutions LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and
- Diagonal Screen Size: 6.4 to 24 inch
- Screen Width: 5.1 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: FEATURES Primary markets served are military, industrial and special purpose commercial applications Display choices include standard (6.5" to 24.0") or custom sizes/resolutions LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and
- Diagonal Screen Size: 21.5 to 24 inch
- Screen Width: 18.76 to 20.92 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Advance Security Products
Description: Portable Color LCD Monitor 2.5" Color SET- UP Monitor with built-in TV tuner. Easily portable using battery operation or included AC power supply. This set up monitor is great for installers. Ideal for setting up cameras because it is 100% hand held. Put this unit
-
Supplier: General Digital Corporation
Description: FEATURES Primary markets served are military, industrial and special purpose commercial applications Display choices include standard (6.5" to 24.0") or custom sizes/resolutions LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and
- Diagonal Screen Size: 6.4 to 24 inch
- Screen Width: 5.1 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: FEATURES Primary markets served are military, industrial and special purpose commercial applications Display choices include standard (6.5" to 24.0") or custom sizes/resolutions LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and
- Diagonal Screen Size: 6.4 to 19 inch
- Screen Width: 5.1 to 14.82 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: ZGC, Inc.
Description: Marshall 7" Marshall HD LCD Monitor (SDI) Leading edge technology in LCD imaging for broadcast & Professional video applications featuring High Resolution, TFT-Megapixel screen with 1.2 million pixels & cpmpletely digital signal processing. The V-R70P-HDSDI features:
- Diagonal Screen Size: 7 inch
- Screen Width: 7.6 inch
- Voltage Rating: 10 to 17 volts
- Features: Flat Panel Monitor, Other Input Types, Other Screen Resolution
-
Supplier: ZGC, Inc.
Description: Marshall 7" Marshall HD LCD Monitor (Composite) Digital TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, V-Mount battery adapter, 4-pin XLR power jack & optical-grade polycarbonate screen protection. The V-R70P-HDA features: Durable metal enclosure "V"
- Diagonal Screen Size: 7 inch
- Screen Width: 7.6 inch
- Voltage Rating: 10 to 17 volts
- Input Types: Component, Composite
-
Supplier: Renesas Electronics Corporation
Description: The ISL78419 is an integrated power management IC (PMIC) for TFT-LCDs used in central display, rear seat entertainment and virtual dashboards. The device integrates a boost converter for generating AVDD, an LDO regulator for VLOGIC. VON and VOFF are generated by a charge pump driven by
- Input Voltage (VIN): 2.5 to 5.5 volts
- Features: Other, Switching Regulator
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LCD MONITOR DISPLAY, 19", FP TFT-LCD 19 MULTI T V5/2, 100-250V AC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: RS Components, Ltd.
Description: 3.5" IPS TFT RTP 320x240 IPS TFT LCD
- Diagonal Screen Size: 3.5 inch
- Color: Color
- Features: Flat Panel Monitor, Other Input Types
- Monitor Type: LCD Display
-
Supplier: Renesas Electronics Corporation
Description: monitor, and mobile TFT-LCD applications. The ISL24858 is available in a super thin 28 Ld 4x5mm X2QFN thermally enhanced package. It is specified for operation over the -40°C to +105°C ambient temperature range.
-
Supplier: Allied Electronics, Inc.
Description: 960 x 234 Pixel Count, LCD Color Monitor Display Active matrix color TFT video monitors that range from 2.5" to 6.4" diagonal with CCFL and white LED backlights. These amorphous-silicon (a-Si) LCDs are primarily QVGA pixel resolution. These parts
-
Supplier: SFCable.com
Description: Replacement Dell LCD Monitor AC Adapter 90W 20V 4.5A R0423 with 4-Pin Din Plug, USA 2-Prong Power Cord, work with Dell 20.1" Flat Panel TFT LCD Monitor, Dell UltraSharp 2001FP
- DC Output Current: 4.5 amps
- DC Output Power: 90.00000000000016 watts
- Type: AC/DC Adapter
-
Supplier: 4D Systems Pty. Ltd.
Description: The pixxiLCD-25 is part of the new and revolutionary pixxiLCD series of embedded graphics displays designed and manufactured by 4D Systems. Developed with low total cost of ownership in mind, this 2.5” square color TFT-LCD compact Intelligent Display module offers an array of
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: CyberTouch
Description: 6.4in Touch Screen LCD Monitor Open Frame/Rear Mount S6481U USB S6481S Serial S6481-Mac Mac mini S6481-Mac/Win7 Mac mini/Win 7 is professional-grade 6.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a
- Screen Diagonal: 6.4 inch
- Image Resolution: 640 x 480
- Style: External
- Screen Type: LCD / Flat Panel
-
Supplier: DigiKey
Description: "Resistive Graphic LCD Display Module TFT - Color USB 15"" (381.00mm) 1024 x 768 (XGA)"
-
Supplier: 4D Systems Pty. Ltd.
Description: integration of a full color HMI into any application or product. Starter Kits available for first time users. See product description below for more details. Information about the Display Module Powerful 2.0” Intelligent LCD-TFT display module powered by PIXXI-28 176 x 220 Resolution,
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: reset signals to/from the display. Single 5.0 Volt Supply (4.0V to 5.5V range). Display Dimensions: pixxiLCD-13P2: 35.5 x 38.0 x 5.1 mm pixxiLCD-13P2-CTP-CLB: 49.0 x 49.0 x 5.8 mm Weight: pixxiLCD-13P2: ~5 grams pixxiLCD-13P2-CTP-CLB: ~10 grams RoHS, REACH
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Small PC Computers
Description: The SD120 industrial LCD is an ideal display solution for tight spaces at only 13.3" wide x 11.7" high with depth behind the bezel of only 1.6". The standard stainless steel front bezel provides NEMA-4X protection. Standard Features 12.0" TFT active matrix LCD Resistive
- Diagonal Screen Size: 12.1 inch
- Screen Width: 17.2 inch
- Number of Video Inputs: 2 #
- Horizontal Viewing Angle: 150 Degrees
Find Suppliers by Category Top
Featured Products Top
-
TPC-318WH touch panel computer is a C1D2 certification model equipped with 18.5" WXGA TFT LED LCD, low-power 8th Gen. Intel® Core™ i5-8365UE quad-core processor, and built-in 8 GB DDR4 SO-DIMM delivering high performance yet compact and fanless computing system. To provide enhanced (read more)
Browse Touch Screen Displays Datasheets for Advantech -
The PPC-306 EHL is a high-value, ultra-slim panel PC equipped with a 6.5" VGA TFT LCD, and low-power Intel® Celeron® N6210, processor to provide high-performance computing in a compact and fanless system. For high durability and functionality, the PPC-306 EHL features an IP66-rated front (read more)
Browse Panel Computers Datasheets for Advantech -
monitoring a wide range of gases in ambient air, SA-XDS systems utilize Smart Sensors, each with a combination of optional gas types, range of sensitivity and alarm levels. The system controller is equipped with an intuitive full-script Human Machine Interface (HMI) featuring a color LCD. On startup (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Remote Monitoring System The 4600-RMS Remote Monitoring System offers a simple and cost-effective approach to monitoring your field instruments from anywhere in the world via remote access. The 4600-RMS is well suited for applications where it is inconvenient or impossible to (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
Monitoring System The 4600-RMS Remote Monitoring System offers a simple and cost-effective approach to monitoring your field instruments from anywhere in the world via remote access. The 4600-RMS is well suited for applications where it is inconvenient or impossible to (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
900 Series Monitor/Controllers include everything you need to simplify water quality management in industrial, municipal, and commercial operations in one compact (1 (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
capacitive touch TFT LCD display screen Rich peripheral interfaces: Supports keyboard, mouse, storage, host computer, remote control, Web control, multi-device synchronization, presentation monitoring, 3.5mm headphone jack, etc. (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions -
15.6" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65-rated protection (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
SPC-821 V2 21.5" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65 (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
/us. These DC Loads have a 3.5 inch TFT-LCD display with user-friendly interface and precision performance specifications. The SDL Series provides remote communications and control via RS232, USB and LAN interace types. (read more)
Browse DC Power Supplies Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
BWI Product Information for TVS LV-56R01
5.6 TFT LCD MONITOR .
-
Research of TV system's view range evaluation based on human eyes' contrast threshold
In this system the monitor is a high brightness 5.6 ’’ TFT LCD monitor whose highest resolving power is 960×234.
-
Backup Camera Systems - Automotive Interior - Grainger Industrial Supply
… Resolution 250k Pixels, Monitor Type TFT-LCD, Monitor Size 5.6 In., IP Rating 67, Features Color Camera with Infra-red Illuminator, Power Required 12 to 24VDC, Includes (1) Camera, (1) 5.6 In. TFT LCD Color Monitor with Universal Mount, (1 …
-
automotive Automotive Automotive Interior - Fleet and Vehicle Maintenance - Grainger Industrial Supply
… Resolution 250k Pixels, Monitor Type TFT-LCD, Monitor Size 5.6 In., IP Rating 67, Features Color Camera with Infra-red Illuminator, Power Required 12 to 24VDC, Includes (1) Camera, (1) 5.6 In. TFT LCD Color Monitor with Universal Mount, (1 …
-
Tft - Tft Manufacturers, Suppliers (Page 16)
[ Related Keywords : Car TFT LCD Monitor , TFT Color Display Monitor, 5.6 INCH car monitor, Car Monitor ] .
-
Sell LILLIPUT 5.6 inch in-Car TFT LCD TV/Monitor 609GL-56NP
Home > Selling Leads > Automobiles & Motorcycles > Auto Electronics > Car Video > Sell LILLIPUT 5.6 inch in-Car TFT LCD TV/ Monitor 609GL-56NP .
-
Tft Lcd Module - Tft Lcd Module Manufacturers, Suppliers
SPECIFICATION: Size 5.6"D Model Name AT056TN53 V.1 AT056TN52 V.3 Product type Module Module Screen Size 5.6'' 5.6 '' Aspect Ratio 4:3 4:3 Display... [ Related Keywords : TFT LCD , TFT DISPLAY, TFT MONITOR , industrial lcd ] .
-
TFT LCD Exporters, TFT LCD Selling Leads (Page 5)
Sell CCTV Test Monitor ; Reducing the labor costs 5.6 ” wide TFT - LCD Brightness : 625cd Various Inputs (CATV, CVBS, VGA) Display guide line...
-
Sell 11 Inch Flip-down TFT LCD Monitor
And our own-designed TFT LCD monitor /TV have became popular among many long term. Our professional designed TFT LCD for car included: Desktop, sun visor, headrest, flip-down and in-dash from 5.6 '' to 19'' with high recolution and popular design.
-
Displays / 56
KR2000 Series are network-compatible graphic recorders with high performance and high operating function employed high visibility 5.6 " TFT color LCD display. As it can be monitored by a web browser display on several computers on intranet or internet …
Indicates content that may require registration and/or purchase.