-
Supplier: Radwell International
Description: SOLENOID VALVE, SY5000 SERIES, DOUBLE SOLENOID, 3-POSITION EXHAUST CENTER, PILOT, 101 PSI, 24 VDC, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Pilot Valves
- Features: Solenoid Valves
-
Supplier: Lee Co. (The)
Description: The Piloting Single-Coil Solenoid Valve was designed to be the most reliable, efficient, and compact solenoid valve available. This design utilizes MultiSeal® technology, eliminating the need for O-rings, simplifying port layout, and offering significant space and weight
- Pressure Rating: 5,000 psi
- Features: Other, Solenoid Valves
-
Supplier: Lee Co. (The)
Description: The Piloting Dual-Coil Solenoid Valve utilizes an additional coil to provide electrical redundancy for added safety. In exchange, the package size and weight of the valve are slightly increased when compared to the single-coil design. This valve utilizes MultiSeal®
- Pressure Rating: 5,000 psi
- Features: Other, Solenoid Valves
-
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 3-way, spool-type, screw-in hydraulic directional cartridge valve designed for high pressure operation up to 345 bar (5000 psi).
- Valve Size: 0.25 inch
- Pressure Rating: 5,003.80065 psi
- Number of Ports/Ways: 2
- Power: 10 to 230 volts
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 4-way, 2-position, spool-type, direct-acting, screw-in hydraulic cartridge valve for high pressure operation up to 350 bar (5000 psi).
- Valve Size: 0.375 inch
- Pressure Rating: 5,003.80065 psi
- Number of Ports/Ways: 2
- Power: 10 to 230 volts
-
Supplier: International Hydraulics
Description: million spool shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D03 or CETOP-03 Size 4Way / 3 Position 110-120 AC, 50/60 Hz 1.4 Inrush Amps, 0.42 Holding Amps 16 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 1500 PSI
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
Supplier: International Hydraulics
Description: under proper use. Bolt Kit included with valve standard. Solenoid Operated D05 or CETOP-05 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 40 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 2320 PSI Manual Override Length 10.48" X Width 2.76" X Height
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
Supplier: International Hydraulics
Description: shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D03 or CETOP-03 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 16 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 3040 PSI Manual Override Length 9.04" X Width 1.81" X
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
Supplier: Continental Hydraulics
Description: VSD03M SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) Description These valves conform to NFPA D03 and ISO 4401 mounting standards. They are available in
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3 to 4
- Features: Control Valves, Electric, ISO, Solenoid Valves
- Valve Type: Directional Valves, Spool Valves
-
Supplier: International Hydraulics
Description: million spool shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D03 or CETOP-03 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 12 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 3040 PSI Manual Override Length 9.04" X
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
Supplier: Continental Hydraulics
Description: VSD03M*-S SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) Description These valves conform to NFPA D03 and ISO 4401 mounting standards. As the
- Pressure Rating: 5,000 psi
- Features: Control Valves, Electric, ISO, Solenoid Valves
- Valve Type: Directional Valves, Spool Valves
- Media: Hydraulic Fluid
-
Supplier: Radwell International
Description: DIRECTIONAL VALVE SOLENOID, 24 VDC, 1.39A, 5000PSI. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Interface Devices, Inc.
Description: IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Power: 12 to 220 volts
- Features: Aluminum, Electric, Solenoid Valves
-
Supplier: Eaton Hydraulics Group
Description: Directional Valves No matter what market a hydraulic system serves, there is a dependable directional valve for it among Eaton’s DG Series. Easily mountable on industry standard surfaces, Eaton directional valves provide three- or four-way directional control for cylinder or
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric, Electro-hydraulic, Mechanical Device, Pilot Operated
-
Supplier: Continental Hydraulics
Description: VED0*M PROPORTIONAL PILOT OPERATED DIRECTIONAL CONTROL VALVES Sizes D05H thru D10 Size Max Pressure 5000 PSI (350 bar) Max Flow Rate 420 gpm (1600 l/min) Description Continental Hydraulics VED*M pilot operated 4-way proportional valves conform to NFPA and ISO 4401
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Features: Control Valves, Electric, ISO, Solenoid Valves
- Valve Type: Directional Valves, Spool Valves
-
Supplier: ASCO
Description: Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston design built to withstand
- Valve Size: 0.375 inch
- Pressure Rating: 145 to 5,070 psi
- Flow (Cv): 1.1
- Media Temperature: 158 F
-
Supplier: ASCO
Description: Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston design built to withstand
- Valve Size: 1 inch
- Pressure Rating: 145 to 5,070 psi
- Flow (Cv): 7.3
- Media Temperature: 158 F
-
Supplier: Vektek, LLC
Description: anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi. All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
- Number of Ports/Ways: 4
- Flow (Cv): 1.5
- Power: 115 volts
- Features: Aluminum, Control Valves, Electro-hydraulic, Solenoid Valves, Tube Fitting
-
Supplier: Vektek, LLC
Description: anti-friction rotary bearing allows for low effort handle rotation even when operating at 5000 psi. All valves incorporate lightweight aluminum alloy bodies and are furnished with required standard length mounting bolts.
- Number of Ports/Ways: 4
- Flow (Cv): 1.5
- Power: 115 volts
- Features: Aluminum, Control Valves, Electro-hydraulic, Solenoid Valves, Tube Fitting
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) establishes the requirements for the design, manufacture, and qualification of four hydraulic switching valves used in airborne applications. Two are pressure operated, Type IA and IB and two are solenoid/pilot operated, Type IIA and IIB.
-
Supplier: RS Components, Ltd.
Description: Parker D1VW001CNJW
- Pressure Rating: 3,045.7917 to 5,076.3195 psi
- Number of Ports/Ways: 4
- Power: 24 volts
- Valve Type: Double Solenoid
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel,
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 6,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.05905515 to 0.1181103 inch
- Pressure Rating: 0 to 7,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 104 F
-
Supplier: HAWE North America Inc.
Description: of application for this valve type.Valve banks of these valves are also available featuring several valves connected in parallel (see type VB).
- Pressure Rating: 4,351.131 to 7,251.885 psi
- Number of Ports/Ways: 2 to 4
- Power: 12 to 24 volts
- Media: Air, Compressed Air, Hydraulic Fluid
-
Description: TESCOM™ VT Series 3-way air operated valve provides high cycle life in a compact design. Ideal for use in component pressure cycle testing, two source selector valve, fill and dump applications (e.g. airbag canister filling, gas spring filling), and emergency shutoff.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,500 to 10,000 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.75
-
Supplier: Almo Manifold & Tool Co.
Description: - Adjustable relief setting from 150 psi to 6000 psi - Standard screw adjustment for relief setting. - SAE O-ring port for gauging - Pressure at Y is directly additive to relief setting
- Valve Size: 2.5 inch
- Pressure Rating: 150 to 6,000 psi
- Number of Ports/Ways: 2
- Features: Angle Valves, Bolt Flange, Electro-hydraulic, Solenoid Valves, Stainless Steel, Steel
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 2-way, normally closed, piloted poppet-type, screw-in hydraulic cartridge valve, intended to act as a blocking or load-holding device for applications requiring low internal leakage.
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Power: 10 to 230 volts
- Media Temperature: -15 to 400 F
-
Supplier: Bijur Delimon International
Description: this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a 4/2 or a 3/2 valve and is driven by a direct current geared motor.
- Valve Size: 0.5 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Power: 80 to 240 volts
-
Supplier: Bijur Delimon International
Description: this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a 4/2 or a 3/2 valve and is driven by a direct current geared motor.
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Power: 80 to 240 volts
- Features: Electric, Other, Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
easily removed from the system for servicing. The S4 valves are pilot operated and require a minimum 0.21 bar (3 psi) pressure drop to fully open. The S4AD is a spring closing, pilot operated, dual-position solenoid valve which is crucial for evaporator control groups that use hot gas (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
differential, 1 psi, is required for full operation. The Type E6-HP and E8-HP series solenoid valves feature extended solder type connections as standard. One important benefit to the user is that all valves in the E6-HP and E8-HP series can be installed without disassembly using either low or (read more)
Browse Solenoid Valves Datasheets for Parker Sporlan Division -
a flow restrictor, they are available in four diameters (0.187" - 0.500") with models available for 3,000, 5,000 and 8,000 psi systems. Learn more. (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
, with forward flow only for 4000 psi systems. The 0.187 inch diameter is available screened and unscreened, with forward flow only for 4000 psi systems. The 0.343 inch diameter is available unscreened, with reverse flow only for 5000 psi systems. Zero Leak Check Valves (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
and pressure spikes are too severe for conventional relief valves. Such conditions can lead to instability, erosion and structural damage of conventional relief valves. Both valves are available in a range of cracking pressures for system pressures up to 5,000 psi (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
adaptable construction supports material changes to suit a wide range of environments. Key Features of the Cryogenic Check Valve: Temperature range: -320°F to 275°F Pressure rating: up to 5000?psi Leakage: <10?SCCM helium at (read more)
Browse Check Valves Datasheets for Lee Co. (The)
More Information Top
-
Journal of Spacecraft and Rockets > Calculation of real-gas effects in the depressurization of air storage cylinders
The 5000 - psi transducer was allowed to record continuously throughout the blowdown while the 500-psi transducer was prevented from "seeing" Poi by use of a closed solenoid valve until P0; had diminished to ^100 psi.
-
Hydraulic Manifold Valves - Valves - Grainger Industrial Supply
• Hydraulic Directional Valve , Solenoid Operated, CETOP-03 Size, Number of Ways 4, Number of Positions 3, Tandem Spool Type, Coil Volts 24 DC, GPM @ 3000 PSI 13.3, Max Pressure 5000 PSI, Max Tank Pressure 3000 PSI, Nitrile O-Ring …
-
PARKER Valves - Hydraulics - Grainger Industrial Supply
• Hydraulic Directional Valve , Solenoid Operated, CETOP-03 Size, Number of Ways 4, Number of Positions 3, Tandem Spool Type, Coil Volts 24 DC, GPM @ 3000 PSI 13.3, Max Pressure 5000 PSI, Max Tank Pressure 3000 PSI, Nitrile O-Ring …
-
PARKER Valves - Hydraulics - Grainger Industrial Supply
• Hydraulic Directional Valve , Solenoid Operated, CETOP-03 Size, Number of Ways 4, Number of Positions 3, Tandem Spool Type, Coil Volts 24 DC, GPM @ 3000 PSI 13.3, Max Pressure 5000 PSI, Max Tank Pressure 3000 PSI, Nitrile O-Ring …
-
High-Compression-Ratio; Atkinson-Cycle Engine Using Low-Pressure Direct Injection and Pneumatic-Electronic Valve Actuation Enabled by Ionization Current and F...
High Engine Speed Open-loop Valve Bench Data Similar to the low engine … … five bench tests were conducted using 80 psi air supply pressure, 90psi oil pressure, 24ms solenoid period (which corresponds to the engine speed at 5000 rpm) with a 25% …
-
$900-$1000 Hydraulics - Grainger Industrial Supply
• Hydraulic Directional Valve , Solenoid Operated, NFPA D05 Size, Number of Ways 4, Number of Positions 3, Tandem Spool Type, Coil Volts 24, 1.50 Holding Amps, GPM @ 3000 PSI 23, Max Pressure 5000 PSI, Max Tank Pressure 3000 PSI, Nitrile …
-
$900-$1000 Hydraulics - Grainger Industrial Supply
• Hydraulic Directional Valve , Solenoid Operated, NFPA D05 Size, Number of Ways 4, Number of Positions 3, Tandem Spool Type, Coil Volts 24, 1.50 Holding Amps, GPM @ 3000 PSI 23, Max Pressure 5000 PSI, Max Tank Pressure 3000 PSI, Nitrile …
-
Model Reference Adaptive Control of a Pneumatic Valve Actuator for Infinitely Variable Valve Timing and Lift
High Engine Speed Open-loop Valve Bench Data Similar to the low engine … … five bench tests were conducted using 80 psi air supply pressure, 90psi oil pressure, 24ms solenoid period (which corresponds to the engine speed at 5000 rpm) with a 25% …
-
Testing of Off-Highway Mobile Hydraulic Components
Most subplate directional valves , which mount on the standard NFPA (CETOP) patterns, are rated for 5000 psi (350 bar) maximum operating pressures. These sliding spool valves are typically available for manual, solenoid , hydraulic or air-pilot operation with a …
-
Advances in Landing String Technology for Completion and Intervention Operations in Deep Water
The Completion type Landing String is designed to operate in a water depth of 10 000’, which equates to a maximum external pressure of 5000psi , a maximum working pressure of 10 000psi and a maximum working temperature of 300°F. However, future design activity and analysis on the solenoid valves and electrical cable insulation will qualify the system for higher temperature applications to 350°F.
Indicates content that may require registration and/or purchase.