-
Supplier: Bell & Gossett, a xylem brand
Description: Vertically split, multiple flange orientation pumps (Series VSX); flows to 25,000 GPM. Horizontally split pumps (Series HSC3, HSC-S, HSCS); flows to 12,500 GPM. Maintenance-Free Bearings, new One-Piece Unitized Seal, Groutless Base Plate, Alignment-Friendly
- Discharge Size: 2 to 14 inch
- Maximum Discharge Flow: 0 to 28,000 GPM
- Maximum Discharge Pressure: 23.066587 to 1,383.99522 psi
- Power Source: AC Powered
-
Supplier: Dickow Pump Company, Inc.
Description: self-priming capabilities once the pump is initially primed. This design makes the pump ideal for tanker truck, rail car, or underground tank unloading applications, since the HZS more General The Dickow HZS/HZSA pumps are designed with volatile liquids in mind. These
- Features: Centrifugal Pumps
-
Supplier: Dickow Pump Company, Inc.
Description: General, field of application The DICKOW® vertical submersible long shaft pump is a one or multistage centrifugal pump. The performance range covers capacities up to 500 m³/h (2200 US gpm) and differential heads up to 400 mLC (1310 ft) and is subdivided such that
- Maximum Discharge Flow: 2,201.4333333333334 GPM
- Features: Centrifugal Pumps
-
-
Supplier: MP Pumps, Inc.
Description: pumps are offered in two configurations, pump (with motor) and PumPAK® (without motor) versions. Electric and hydraulic motors can be close coupled to ChemFlo® 6 pumps or pedestal mounted versions are also available for long coupling.
- Discharge Size: 2 to 3 inch
- Horsepower: 15 HP
- Maximum Discharge Flow: 500 GPM
- Features: Centrifugal Pumps, Stainless Steel
-
Supplier: MP Pumps, Inc.
Description: FLOMAX® 15 hydraulic self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A FLOMAX® 15
- Discharge Size: 3 inch
- Maximum Discharge Flow: 318 GPM
- Features: Brass / Bronze, Cast Iron, Centrifugal Pumps, Self-Priming Pump, Stainless Steel
- Power Source: Hydraulic
-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL: PETROLEUM-PIPELINE, DIESEL-ENGINE DRIVEN SKID-MOUNTED; 2-STAGE, 6-INCH, 500-GPM AT 555-FOOT HEAD TO 1,400-GPM AT 275-FOOT HEAD
-
Supplier: Goulds Water Technology, a xylem brand
Description: Cast-iron bronze fitted mixed flow pumps ideal for applications with high flow, low pressure requirements. Xylem Goulds Water Technology Mixed Flow pumps are available with 6″ to 12″ impeller diameters, capacities up to 5,500 gpm, and TDH ranging from 5′ to 70′. Xylem
- Features: Centrifugal Pumps, Turbine Pumps
- Pump Type: Water Pumps
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Features: Centrifugal Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Screw Pumps, Triplex Pumps, Well Stimulation Pumps
- Pump Type: Condensate Pumps, Sanitary Pumps, Wastewater Treatment Pumps, Water Pumps, Well Pumps
-
Supplier: Cornell Pump Company
Description: in a horizontal frame & SAE engine mounted configurations. MX High Head Dewatering Pumps Cornell’s MX Pumps offer up to 25 feet of suction lift Heads to 800 feet Flows to 4000 GPM Features and Benefits High operating pressures High flow requirements Dependable, high quality
- Maximum Discharge Flow: 4,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Dewatering Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 3,000 GPM Heads to 1,500 feet Temperatures to 200° F Bowl Sizes from 4" to 15" diameter
- Maximum Discharge Flow: 3,000 GPM
- Maximum Discharge Pressure: 650.28901734 psi
- Media Temperature: 200 F
- Water Temperature: 200 F
-
Supplier: Dickow Pump Company, Inc.
Description: self-priming capabilities once the pump is initially primed. This design makes the pump ideal for tanker truck, rail car, or underground tank unloading applications, since the HZS can more purge the suction line of air and vapor. The HZS/HZSA pumps can offer flows up to 600
-
Supplier: Gusher Pumps
Description: The 7071 Series is a horizontal, open impeller centrifugal pump that meets the specifications of ANSI B-73.1. The series consists of 3 Power Frames and 33 pump sizes. FEATURES Capacities to 6000 GPM Heads to 750 Feet Temperatures to 500ƒ F 3 Power Frames – S Frame
- Features: Centrifugal Pumps
-
Supplier: VAC-CON, Inc.
Description: Vacuum System: 2-stage centrifugal compressor (135" water/8000 cfm) Vacuum Drive: Hydrostatic 3.5 cubic yard capacity 3/16" Cor-Ten steel debris tank Full opening rear door with mechanical rear door locks 5" butterfly valve with 10' lay flat hose Debris tank dumping: hydraulic lift 500
- Vacuum Pressure: 134.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 707 gallons
- Technology: Centrifugal
-
Supplier: ARDE Barinco, Inc.
Description: impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed
- Horsepower: 20 to 100 HP
- Maximum Discharge Flow: 250 to 1,500 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Pump Type: Grinder Pumps
-
Supplier: Vaughan Company
Description: The Vaughan Conditioning Pump is a Vaughan Submersible Chopper Pump mounted on a portable stand and fitted with high-velocity mixing nozzle. The Conditioning Pump recirculates the contents of the wet well, chopping and mixing to produce a homogeneous mixture that is more easily
- Horsepower: 5 to 40 HP
- Maximum Discharge Flow: 400 to 1,800 GPM
- Features: Centrifugal Pumps
- Pump Type: Submersible Pumps
-
Supplier: KSB AG
Description: Design Horizontal, single-stage volute casing pump in back pull-out design with ratings and main dimensions to EN 733 in in-line design, with replaceable casing wear rings. Applications Heat transfer systems (DIN 4754) or hot water recirculation. Overview of technical data Drive IEC
- Horsepower: 29.48484846786204 HP
- Maximum Discharge Flow: 8.805733333333334 to 1,386.9029999999998 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 662 F
-
Supplier: KSB AG
Description: Design Single-stage volute casing pump, ratings to EN 733, for vertical installation in closed tanks under atmospheric pressure. Up toan immersion depth of 2000 mm. Applications Handling of neutral degreasing and phosphatizing solutions, wash water with degreasing agents, dipping paints, etc.
- Horsepower: 120.6198346412538 HP
- Maximum Discharge Flow: 13.208599999999999 to 3,258.1213333333335 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 158 F
-
Supplier: KSB AG
Description: Design Horizontal, long-coupled volute casing pump in back pull-out design with ratings and main dimensions to EN 733, single-stage, with replaceable casing wear rings. Design to ATEX. Applications Heat transfer systems (DIN 4754, VDI 3033) or hot water recirculation (DIN 4752). Overview of
- Maximum Discharge Flow: 4.402866666666667 to 3,258.1213333333335 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 662 F
- Water Temperature: 662 F
-
Supplier: KSB AG
Description: Horizontal, multistage centrifugal pump in ring-section design, long-coupled. Axial suction nozzle. Discharge nozzle can be turned in steps of 90°. Closed radial impellers, for reverse osmosis and chilled water applications. Overview of technical data Type of bearing Rolling element
- Horsepower: 1,340.22038490282 HP
- Maximum Discharge Flow: 44.028666666666666 to 3,742.436666666667 GPM
- Maximum Discharge Pressure: 913.73751 psi
- Media Temperature: 392 F
-
Supplier: MP Pumps, Inc.
Description: HTO300 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical positions and is available with or without an electric motor. It is designed
- Discharge Size: 2.5 to 3 inch
- Horsepower: 20 HP
- Maximum Discharge Flow: 500 GPM
- Features: Cast Iron, Centrifugal Pumps
-
Supplier: Savino Barbera Srl
Description: Savino Barbera production has been enriched by a new series of horizontal-shaft centrifugal pumps built with corrosion-resistant thermoplastic materials. These are OP series pumps with a horizontal shaft and with volute pump casing, characterized by high performance (flow
- Horsepower: 24.7940771207022 HP
- Maximum Discharge Flow: 132.08599999999998 to 528.3439999999999 GPM
- Features: Centrifugal Pumps, Plastic
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Diesel and Electric Driven Available Lower Initial Cost Quicker Delivery with Red Hot Quick Ship Program Ease of Maintenance
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 490 psi
- Features: Brass / Bronze, Centrifugal Pumps, Radial Flow Pumps, Turbine Pumps
- Pump Type: Fire Service Pumps, Split Case Pumps
-
Supplier: Cornell Pump Company
Description: through 10" discharge size Flows to 6600 GPM and Heads to 400 feet Features and Benefits* Replaceable wear rings Double volute External balance line Fully machined impellers Heavy-walled castings Replaceable shaft sleeves Flywheel configurations available Various Mounting Configurations
- Discharge Size: 1.25 to 10 inch
- Maximum Discharge Flow: 90 to 6,600 GPM
- Features: Brass / Bronze, Cast Iron, Centrifugal Pumps, Stainless Steel, Turbine Pumps
- Pump Type: Water Pumps
-
Supplier: ARGAL s.r.l.
Description: pumps, either long coupled or close coupled,can be mated to motors of increasing power to pump fluids of increaseing specific gravity from 1,00 up to 2,00 kg/dm3 along all the performance curve of the pump, without limitation sof flow. DESIGN AND MANUFACTURING DETAILS Monolithic
- Discharge Size: 3.149608 to 3.93701 inch
- Maximum Discharge Flow: 167.30893333333333 to 1,761.1466666666668 GPM
- Features: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Plastic
- Pump Type: Wastewater, Water Pumps
-
Supplier: Cornell Pump Company
Description: For stringy material, rags, and other difficult Solids handling applications 4" through 10" discharge size Flows to 5000 GPM and Heads to 400 feet Chopper Pumps Heavy Duty pumps with cutting action 4" through 6" discharge size Flows to 2500 GPM and Heads to 185 feet
- Discharge Size: 4 to 18 inch
- Maximum Discharge Flow: 80 to 20,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Submersible Pumps, Sump Pumps, Wastewater
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The CGD pump range, centrifugal horizontal normalized to DIN 24256, ISO 2858, NFE 44-121, has been designed in order to face strong applications. Easy to handle, the pumps of this range are strong, produced in their components with high thickness to give a product with the
- Discharge Size: 16 to 20 inch
- Horsepower: 1.00516528867711 to 268.044076980564 HP
- Maximum Discharge Flow: 44.028666666666666 to 4,402.866666666667 GPM
- Media Temperature: -58 to 302 F
-
Supplier: GN Solids control Co., Ltd.
Description: GNG Series Centrifuge feed pump is a positive displacement pump, also called a screw pump. The GNG positive displacement pump is an ideal pump for feeding the decanter centrifuge without shearing or agitating the drilling mud. The main parts are screw shaft (rotor)
- Discharge Size: 3 to 6 inch
- Horsepower: 5.36088153961128 to 60.3099173206269 HP
- Maximum Discharge Flow: 44.028666666666666 to 1,188.7740000000001 GPM
- Features: Centrifugal Pumps, Positive Displacement Pumps, Screw Pumps
-
Supplier: ARGAL s.r.l.
Description: CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with mechanical seal with sliding rings. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various types of mechanical seals, produced either by ARGAL or other leading
- Discharge Size: 1.968505 to 5.905515 inch
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Features: Centrifugal Pumps, Plastic, Water Treatment Pumps
- Pump Type: Wastewater, Wastewater Treatment Pumps, Water Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DVFU submersible pumps are made of tough cast iron with heavy-duty motors suitable for industrial and municipal water and sewer water, drainage and sewage applications where the discharge water or the pumpage contains fibrous or large solids. The high-efficiency, semi-open recessed
- Discharge Size: 2 to 6 inch
- Horsepower: 2 to 30 HP
- Maximum Discharge Flow: 16 to 1,200 GPM
- Maximum Discharge Pressure: 29.9865631 to 279.1057027 psi
-
Supplier: Cornell Pump Company
Description: Cornell’s Chopper Pump is ideally suited for chopping Solids. The standard casing, made of ASTM A536 grade 65-45-12 ductile iron, stands up to robust applications. Everything about the pump is built to tackle hard jobs, from the replaceable cutter bar made of T1 tool steel heat treated
- Discharge Size: 4 to 6 inch
- Maximum Discharge Flow: 0 to 2,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Lift Stations, Submersible Pumps, Wastewater, Wastewater Treatment Pumps
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The vertical centrifugal close coupled range CMV-S, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the
- Discharge Size: 1 to 2 inch
- Horsepower: 0.737121211696551 to 100.516528867712 HP
- Maximum Discharge Flow: 22.014333333333333 to 1,320.8600000000001 GPM
- Media Temperature: 14 to 212 F
Find Suppliers by Category Top
Featured Products Top
-
. This design makes the pump ideal for tanker truck, rail car, or underground tank unloading applications, since the HZS can purge the suction line of air and vapor. The HZS/HZSA pumps can offer flows up to 600 m3/hr (2,460 gpm) and differential heads up to 500 m (1,640 ft). The (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Performance Range for HZMR Multistage Centrifugal Pumps (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The average emission rate of a mechanical seal is 0.13 GPM to 0.35 GPM, and although this appears to be (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
environmental impact, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Ability of Drilling Mud To Lift Bit Cuttings
… to the reservoir by means of another pipe column which' had a swinging spout so arranged that the discharge could be directed into a cali- brated tank for measuring volume rates of flow.- A 500 GPM centrifugal pump driven by a gasoline …
-
The Biocatalytic Desulfurization Project
2(ea) - Centrifugal Pump , 500 gpm , 68 ft.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Army > Manuals > [FDBKF2003110608151410250] 5-630 - Natural Resources - Land Management
Seeding, fertilizing and fi- Pump - Centrifugal 500 gpm .
-
Battelle-Northwest thermal hydraulics laboratory
The pumpizig station consists of three pumps. izotlcsl centrifugal pump , 500 gpm a t 1387 feet head, 250 hp motor; and two Iagersoll Rand, five stage vertical pumps with LOO gpm a t 1155 feet head, 60 hp motor.
-
Bookshelf and Unified Agenda > Department of Defense > US Coast Guard > Marine Safety Manual > Volume 1 - Administration and Management > [FDBKF200505111500574...
This centrifugal pump delivers over 500 GPM at 100200 PSI, and is the most effective Coast Guard maintained pump for firefighting purposes.
-
Environmental Engineering 5th Edition Complete Document
Larger centrifugal pumps (50– 500 gpm ) have an efficiency of 50 to 80 percent.
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle for use in establishing ''as low as ...
HF scrubber, 1 ft diam x 12 ft, Monel KOH tanks, 750 gal, steel (2) Lime storage tank, 500 ft^ Centrifugal pump , 50 gpm , 60 psig Centrifugal pumps, 50 gpm, 30 psig (2) Lime conveyor (2) Lime mix tank, 2000 gal Agitator …
-
PWR-blowdown heat transfer separate effects program
The loop contains a 500 - gpm 100-psi head centrifugal pump whose .
-
Correlation of radioactive-waste-treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: conversion of yellow cake to urani...
ABS, 150 pipe Lime storage tank, 1400 gallon, CS Lime conveyor screw, 6 in. diam x 20 ft Mixing tank, lead-lined, 500 gallon (2) Pump , 15 gpm , centrifugal .
Indicates content that may require registration and/or purchase.