Products/Services for 5082 2835 Schottky Diodes
-
Schottky Diodes - (304 companies)Last revised: October 6, 2024 Reviewed by: Scott Orlosky, consulting engineer Schottky diodes are also known as Schottky barrier diodes or hot-carrier diodes. They consist of a junction between a metal layer and a semiconductor element. The metal...RoHS CompliantApplicationsLife Cycle Stage -
Diodes - (1077 companies)...while blocking the reverse polarity so long as it does not exceed the breakdown voltage. Several circuits are available that allow for half-wave and full-wave rectification. Image Credit: Marine Insight. Schottky diodes are also known as Schottky... -
Diode Arrays - (172 companies)Related Standards. DSCC-DWG-94030 - SEMICONDUCTOR DEVICE, UNIDIRECTIONAL TRANSIENT SUPRESSOR DIODE ARRAY. SMD 5962-90538 - MICROCIRCUIT, LINEAR, QUAD SCHOTTKY DIODE ARRAY, MONOLITHIC SILICON. MIL-PRF-19500/474 - SEMICONDUCTOR DEVICE, SILICON, MULTIPLE... -
Varactor Diodes - (73 companies)Varactor diodes are p-n junction diodes that are designed to act as a voltage controlled capacitance when operated under reverse bias. Description. Varactor diodes are two-terminal electronic components that are designed to provide... -
RF Diodes - (94 companies)...for general-purpose applications. Schottky barrier diodes (Schottky diodes, Shottky diodes) are used mainly in high-frequency and fast-switching applications. PIN diodes are used as either switches or attenuator elements. Varactor diodes can be used... -
High Voltage Diodes - (110 companies)...and power. High Voltage Schottky Diodes. Schottky barrier diodes are used in high frequency and fast-switching applications. In their simplest form, consist of a metal layer that contacts a semiconducting element. This metal / semiconductor junction...
-
Zener Diodes - (249 companies)Zener diodes are PN junction devices that are designed to operate in the reverse-breakdown region. Description. Zener diodes are PN junction devices that are designed to operate in the reverse-breakdown region. The breakdown voltage (Vz) of Zener...
-
General Purpose Diodes - (235 companies)General-purpose diodes are electric components that conduct electric current in only one direction, functioning similarly to a one-way valve. General purpose diodes are two-terminal electronic components that allow current to flow in only one...
-
PIN Diodes - (93 companies)PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode...
-
Tunnel Diodes - (17 companies)Tunnel diodes are heavily doped P-N diodes in which electron tunneling from the conduction band in the N-type material to the valence band in the P-type region produces a region of negative resistance. This negative-resistance region is the most...
Product News
-
DigiKey
STPST1H100AFY Trench Power Schottky Diodes STMicroelectronics' 100 V trench diodes are designed for both industrial and automotive applications. The package offering from SOD123Flat to DPAK provide flexible solutions while supporting higher power density designs and improving overall application performance. The product range includes AEC-Q101 qualified devices. Wide TJ operating range from -40 C to +175 C is fully compatible with the automotive applications requirements. All packages achieve ECOPACK compliance. Features. Better... (read more)Browse Power Supplies Datasheets for DigiKey -
Win Source Electronics
MBRA340T3G Schottky Diode – 40V, 3A The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V and an average rectified current of 3A, this diode ensures robust operation in power management systems, industrial machinery, consumer electronics, automotive, and portable devices. Its low forward voltage drop of 450mV @ 3A minimizes energy loss, making it highly effective in energy-sensitive designs. Engineers can trust... (read more)Browse Diodes Datasheets for Win Source Electronics -
Unikey Electronics Pte. Ltd.
Compact Schottky Diode with Integrated Guard Ring Single planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small and flat lead SOD323F (SC-90) Surface-Mounted Device (SMD) plastic package. BAT46WJ,115. Nexperia Schottky Diode, 250mA, 100V, SMD, SOD-323F, 2-Pin (read more) -
Skyworks Solutions, Inc.
Low-cost, surface mountable mixer Schottky diodes They include low barrier diodes and zero-bias detectors that combine Skyworks advanced semiconductor technology with low-cost packaging techniques. All diodes are 100 percent DC tested and deliver tight parameter distribution, which minimizes performance variability. These diodes are available in SOD-882, SC-79, and SOT-23 packages. Wiring configurations include singles, series pairs, and reverse series pairs. They may be used at frequencies up to 24 GHz. SMS7630 Series includes SMS7630-079LF... (read more)Browse Diodes Datasheets for Skyworks Solutions, Inc. -
DigiKey
Gen 3 1,200 V SiC Schottky Diodes Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power designs. The diodes ' MPS structure, which features a backside thinned via laser annealing technology, reduces their forward-voltage drop. The devices ' low typical reverse leakage current reduces conduction... (read more) -
Win Source Electronics
SS16 Schottky Diodes for Efficient Power Designs Modern electronic systems require semiconductor components that deliver high efficiency, fast response, and reliable operation while minimizing power loss and space requirements. Traditional diodes may introduce higher voltage drops and switching losses, limiting performance in power-sensitive applications. WIN SOURCE provides SS16 Schottky diodes featuring low forward voltage drop, fast switching capability, and compact package designs for efficient electronic circuits. The metal-semiconductor... (read more)Browse Diodes Datasheets for Win Source Electronics -
Win Source Electronics
Schottky Rectifier Diode 40V 5A - SMC The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers a reliable solution for rectification needs. This surface-mount device ensures minimal power loss and heat generation, contributing to overall system efficiency. Engineers working on power supply management, DC-DC converters... (read more)Browse Diodes Datasheets for Win Source Electronics -
Richardson RFPD
New W-band (THz) Schottky Diodes from MACOM Features: - Low Series Resistance. - Low Capacitance. - High Cutoff Frequency. - Silicon Nitride Passivation. - Polyimide Scratch Protection. - Designed for Easy Circuit Insertion. Applications: - Radar. - Communications. - Test and Measurement. Description: The MADZ-011002 Single junction, MADZ-011003 anti-parallel pair, MADZ-011004 reverse tee and MADZ-011005 unconnected anti-parallel pair are gallium arsenide flip-chip THz Schottky barrier diodes. These devices are fabricated on OMCVD... (read more)Browse Schottky Diodes Datasheets for Richardson RFPD -
ASAP Semiconductor LLC
Diodes structure is contained within a resonant cavity made by polishing the parallel end faces. Laser diodes are frequently used in optical storage devices as well as high-speed optical communications. Photodiodes have wide, transparent junctions as they operate in reversed bias where minimal amounts of current flow. They are used to detect light and are found in solar cells, photometry, and in optical communications or to generate electricity. Another type of diode is the Schottky diode, constructed from... (read more) -
Nexperia B.V.
Schottky rectifiers in CFP Ideal for automotive, industrial, consumer and computing applications, our Schottky rectifier portfolio in CFP (Clip Flat Power) packages meets the challenging demands of efficient and space-saving designs. Clipbonded FlatPower (CFP) packages with high power capabilities offer a true alternative to SMA / SMB / SMC, with better thermal performance, on a given footprint. (read more)Browse Diodes Datasheets for Nexperia B.V.
-
Peak current failure levels in ESD sensitive semiconductor devices and their application in evaluation of materials used in ESD protection. Part 2: Experimenta...
Agilent 5082 - 2835 Schottky diode . Max. reverse leakage current Ir = 100 nA @ Vr = 1 V .
-
Design, Fabrication and Characterization of a Piezoelectric
Microgenerator Including a Power Management Circuit
It is composed of two HP 5082 - 2835 Schottky diodes and two 6.8nF capacitors.
-
Turn-on circuits based on standard CMOS technology for active RFID labels
Experiments detailed in the paper utilised the Hewlett Packard 5082 - 2835 Schottky diodes [4] (a surface mounting version of the same diodes are available as HSMS-2820) to evaluate the feasibility of a resonant rectifier.
-
Peak-detecting window discriminator
Diode D is a Hewlett-Packard type 5082 - 2835 low-bias Schottky diode .
-
The interaction between ELF electric fields and RF survey meters: theory and experiment
Fig. 12 shows the simple RF survey meter used for the ex- periments that consists of a dipole element, with an unbiased high-frequency Schottky barrier diode (HP 5082 – 2835 ), across its terminals.
-
Specific absorption rate levels measured in a phantom head exposed to radio frequency transmissions from analog hand‐held mobile phones
The probe consisted of a simple dipole with a low-offset Schottky glass diode (HP 5082 - 2835 ) mounted across the centre gap.
-
A C‐band microstrip varactor‐tuned reflection phase shifter employing UHF general‐purpose diodes
Varactors were formed by reverse-biased UHF general-purpose glass-packaged Schottky barrier diodes (Hewlett Packard 5082 - 2835 ) chosen to achieve a moderate capacitance change ratio (-0.5 pF10.8 pF, 1.8:1) with a low reverse bias and junction capacitance.
-
An adaptive quadrature phase QPSK modulator with a C-band IF for VSAT system applications
Since the reactance tracking similarity primarily determines performance, acceptable results were obtained even though general purpose UHF Schottky barrier diodes in glass packages were employed (HP 5082 - 2835 ).
-
Page 4. Semiconductor parts with 508 in root number
5082 - 2835 . .... Schottky barrier diodes for general purpose applications, 8V .
-
5082-2810 datasheet - Schottky barrier diodes for general purpose applications, 20V : Datasheets for Electronic Components and Semiconductors
5082 - 2835 . .... Schottky barrier diodes for general purpose applications, 8V .
Indicates content that may require registration and/or purchase.