-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports
- Tj: 150 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE SBR 50V 15A POWERDI5 / Diode 50 V 15A Surface Mount PowerDI? 5 Product overview: SBRT15M50SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit
- Tj: -65 C
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, Diode Arrays. This listing
- Tj: 125 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: switching diode, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V4PAN50-M3/I can be used for catalog matching and
- Tj: -40 C
- IO: 3 amps
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: DIODE, SMALL SIGNAL, 50V; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, AEC-Q101, SINGLE, 50V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):200mA; Forward Voltage VF Max:900mV; Forward Surge Current Ifsm Max:-; Operating Temperature RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Diode 65V 50mA Germanium
-
Supplier: ODG (Origin Data Global)
Description: DIODE SCHOTTKY 50V 3A DO221BC
- VF: 0.43 volts
- VR: 50 volts
- IR: 0.6 mA
- Features: Other, Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: 50V, SILICON, PIN DIODE
- Features: PIN Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 8A 50V TrenchMOS
- Features: Other, Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: RF DIODE PIN 50V
- Tj: -65 to 125 C
- CT: 0.03 pF
- Features: Other, RF Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 079402-BAR50-02V E6327 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.4pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 250mW Resistance @ If, F: 4.5 Ohm @
- Tj: 150 C
- PD: 250 milliwatts
- CT: 0.4 pF
- Features: Other, RF Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, DUAL, 2V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:2V; Forward Current If(AV):50mA; Forward Voltage VF Max:320mV; Forward Surge Current Ifsm Max:-; Operating Temperature Max:150°C;RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 902461-V4PAN50-M3/I Series: TMBS® Features: Diode Schottky 50 V 3A Surface Mount DO-221BC (SMPA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221BC, SMA Flat Leads Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name:
- Features: Other, Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 50V 3A DPAK
- VF: 0.7 volts
- VR: 50 volts
- Tj: -40 to 150 C
- Package: D2PAK
-
Supplier: DigiKey
Description: Diode Schottky 50V 3A Surface Mount DO-221BC (SMPA)
- Tj: -40 to 150 C
-
Supplier: Allied Electronics, Inc.
Description: DIODE; SMB; 1A IF; 0.75V; 50A IFRM; 10 V/NS
-
Supplier: Newark, An Avnet Company
Description: PIN DIODE, 50V, 0.05A, SOT-346; Diode Configuration:Dual Series; Resistance @ If:7ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-346; No. of Pins:3 Pin; Total Capacitance Ct:0.9pF; Forward Current If(AV):50mA; Operating RoHS Compliant: Yes
-
Description: DIODE SCHOTTKY 50V 3.7A DO221BC
- VF: 0.42 volts
- VR: 50 volts
- Features: Other, Rectifier Diode
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 902454-V3PAN50-M3/I Series: TMBS® Features: Diode Schottky 50 V 3A Surface Mount DO-221BC (SMPA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221BC, SMA Flat Leads Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name:
- Features: Other, Schottky Barrier Diodes
-
Supplier: Infineon Technologies AG
Description: Silicon PIN Diodes Summary of Features Current-controlled RF resistor for switching and attenuating applications Frequency range above 10 MHz up to 6 GHz Especially useful as antenna switch in mobile communication Very low capacitance at zero volt reverse bias at freuencies above 1 GHz (typ.
- IF: 100 mA
- VR: 50 volts
- trr: 1,100 ns
- Features: Other, RF Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798952-V15PL50-M3/86A Series: eSMP, TMBS Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-277, 3-PowerDFN Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 6A Current -
- VF: 0.57 volts
- VR: 50 volts
- IR: 0.8 mA
- Tj: -40 to 150 C
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 50V 15A TO277A
- VF: 0.56 volts
- VR: 50 volts
- Features: Other, Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: PIN Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Texas Instruments
Description: 5.0V Reference Diode 3-TO -55 to 125
- Reference Voltage (VREF): 5 volts
- Initial Accuracy: 1 %
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Texas Instruments
Description: 5.0V Reference Diode 3-TO -40 to 125
- Reference Voltage (VREF): 5 volts
- Initial Accuracy: 1 %
- Temperature Coefficient (TC): 20 ppm/C
- Operating Temperature: -25 to 85 C
-
Supplier: Texas Instruments
Description: 5.0V Reference Diode 8-SOIC 0 to 70
- Reference Voltage (VREF): 5 volts
- Initial Accuracy: 1 %
- Temperature Coefficient (TC): 20 ppm/C
- Operating Temperature: 0 to 70 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 500mW 9.4V~10.6V 10V LL-34 Zener Diodes ROHS
- IR: 0.0001 mA
- VZ: 10 volts
- ZZT: 15 ohms
- PD: 500 milliwatts
-
Description: RF DIODE PIN 50V 500MW SOD323
- Tj: -65 to 150 C
- Features: Other, RF Diodes
- Life Cycle Stage: Removed
- Package: SOD-323
-
Supplier: Allied Electronics, Inc.
Description: DIODE; 200MA IF; 1.0 V (MAX.); 75 V (MIN.) AT 5 UA; 5.0 UA (MAX.) IR; 100V
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 50mA 950mV@50mA 50V SOD-323 Diodes - General Purpose ROHS
- RoHS Compliant: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 3V 500MW DO35
- VF: 1.3 volts
- IR: 4 mA
- Tj: -65 to 200 C
- VZ: 3 volts
Find Suppliers by Category Top
Featured Products Top
-
C junction temperature = safely operate at higher temperatures Multiple configurations and package options available at 700V and 1200V and current ratings of 50A, 200A and 600A. (read more)
Browse Diodes Datasheets for Richardson RFPD -
VMI manufactures two 10kV, 5mA diodes – the M100FF3 and (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
voltage diode. The fast recovery time and 16kV blocking voltage makes it useful in high voltage running at 50kHz and higher. The diodes are hermetically sealed — making them suitable for industrial environments — small, and extremely reliable. The fast recovery times make (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Voltage Multipliers Inc's latest High Voltage Surface Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc.