Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ODG (Origin Data Global)
Description: CURRENT TRANSFORMERS
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The model WP5 is a low ratio, wound primary, current transformer suitable for primary currents 1 to 50 amperes and 5 amp secondary. Terminals are No. 10-32 UNC, additional ratios available, approximate weight 1.5lb. Fully encapsulated. Indoor/outdoor applications.
- Primary current (Ratio) Range: 1 to 50 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 12.5 VA
- Insulation Voltage: 600 to 10,000 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 50A 50Hz~60Hz - Current Transformers ROHS
- Operating Frequency Range: 50 to 60 Hz
- Other Transformer Types / Applications: Current Sense Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
-
Supplier: Transcat, Inc.
Description: Product Highlights A clip-on current transformer Measuring range selectable per software: 0.05 A to 5 A and 0.5 A to 50 A Peak current for sinusoidal currents: 18 A and 180 A Intrinsic error: 0.5 percent Frequency range: 40 Hz to 10 kHz
- Primary current (Ratio) Range: 0.05 to 50 amps
- Frequency Range: 0.04 to 10 kHz
- Features: Current Transformer
-
Supplier: Radwell International
Description: CURRENT TRANSFORMER, 50A, 2VA, TURNS RATIO:50:5, INPUT CURRENT:50A, FREQUENCY MIN:50HZ, FREQUENCY MAX:400HZ, TRANSFORMER MOUNTING:PANEL, CURRENT RATIO:50:5 A, FEATURES:1.13, OUTPUT CURRENT:5A, POWER RATING:2VA. FREE 2 YEAR RADWELL
- Features: Current Transformer
-
Supplier: Red Lion Controls, Inc.
Description: Measures current up to 50 amps Provides 5A AC output
- Primary current (Ratio) Range: 50 amps
- Secondary Current (Ratio) Range: 5 amps
- Features: Current Transformer
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Fully Encapsulated for indoor and outdoor applications with Ammeters, Wattmeters and Relays. A Standard 5-amp secondary with others available. Used as input for power and current meters Input: 0-50 to 0-1600 Amps AC Typical Output: 0-5 Amps AC Solid Core
- Primary current (Ratio) Range: 5 to 400 amps
- Burden: 2 to 10 VA
- Insulation Voltage: 600 volts
- Frequency Range: 0.05 to 0.4 kHz
-
Supplier: Allied Electronics, Inc.
Description: CURRENT TRANSFORMER, 50:5 AMP, FOR IMH/APLIT
-
Supplier: DigiKey
Description: CURR SENSE XFMR 5A IN-LINE
- Operating Frequency Range: 25 to 400 Hz
- Features: Bulk Pack, Other
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 50:5; CT Construction:Non-ANSI Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 1.5; Power Rating:2VA; Window Diameter:24mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors SensCurr Low CT-06-50 5Aac
-
Supplier: RS Components, Ltd.
Description: ENTES ENT.A30 50/5 2,5VA Cl:1
- Operating Temperature: -5 C
- Features: Current Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 4000:5A, 50-400HZ 600V
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 500:5; CT Construction:ANSI Rated Window Type; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount
-
Supplier: PHOENIX CONTACT USA
Description: Bus-bar current transformer, 50 A AC primary current; 5 A AC secondary current; accuracy class 1; 1.25 VA rated power
- Primary current (Ratio) Range: 0 to 50 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CURR SENSE XFMR 5A CHAS MNT
- Mounting: Chassis Mount
- Category: Signal / RF Transformer
-
Supplier: CARLO GAVAZZI Automation Components
Description: Small AC current metering transformer with 7 knob selectable ranges. Output from the transformer is 4-20 mADC in accordance with IEC 60381-1. Can be used with relays DIB01, PIB01, DIC01 or PIC01 or directly connected to a PLC. Power supply ON is indicated by a green LED. 12 mm
- Primary current (Ratio) Range: 0 to 50 amps
- Secondary Current (Ratio) Range: 0 to 0.02 amps
- Frequency Range: 0.04 to 1 kHz
- Operating Temperature: -20 to 50 C
-
Supplier: Galco Industrial Electronics
Description: Current Transformer, 50:5, 2VA, 24in.
- Features: Power / Power System / Distribution Transformer
-
Supplier: TE Connectivity
Description: Dimensions Case Depth : 50 MM [1.968 INCH ] Case Height : 144 MM [5.669 INCH ] Case Width : 90 MM [3.543 INCH ] Product Weight (KG) : 1.11 Ratio : 5 + 5 = 5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 5 Output Current (AMP) : 5
- Secondary Current (Ratio) Range: 5 amps
- Burden: 5 VA
- Features: Current Transformer
-
Supplier: Automation24, Inc.
Description: Current transformer Selec SPCT 50/30 400/5 A VA 5 CL 1-CU-RoHS
- Primary current (Ratio) Range: 400 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 0 to 50 C
-
Supplier: Automation24, Inc.
Description: Current transformer Selec SPCT 50/ 30 60/5 A VA 1 CL 5-CU-RoHS
- Primary current (Ratio) Range: 60 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 0 to 50 C
-
Supplier: Automation24, Inc.
Description: Current transformer Selec SPCT 50/ 30 300/5A VA 5 CL 1-CU-RoHS
- Primary current (Ratio) Range: 300 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 0 to 50 C
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Talema Group LLC Category: Transformers Current Sense Transformers Series: AC Package: Tray Product Status: Active Frequency Range: 50/60Hz Type: Non-Invasive (Solid Core) Current Rating (Amps): 5 A DC
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 50:5 1VA / BOX
-
Supplier: SOCOMEC
Description: SOCOMEC current transformers deliver to the secondary a standard current proportional to the primary current and adapted to the rating of the associated device. They are equipped as standard with removable terminal covers and double terminals allowing the secondary to be
- Primary current (Ratio) Range: 5 to 5,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 1 to 30 VA
- Type / Applications: Bar, Electronics Applications, Split Core, Wound Primary
-
Supplier: Yaohua Electric Group
Description: 4.Combination of accuracy class 0.5\5p15 5.Rated secondary classes 0.5\1A 6.Rated frequency 50-60HZ.
- Features: Current Transformer
-
Supplier: Allied Electronics, Inc.
Description: These transformers are very reliable and operate effectively between 50 and 60 Hz. 50-60 Hz Operation 1:1000 Turns Ratio Suggested Burden Resistor - 100 Ohms 130°C UL Rated Materials Made in China
-
Supplier: Automation24, Inc.
Description: Current transformer Selec SPCT 50/ 30 250/5 A VA 3 CL 1-CU-RoHS
- Primary current (Ratio) Range: 250 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 0 to 50 C
-
Supplier: WAGO
Description: Plug-in current transformer; Primary rated current: 50 A; Secondary rated current: 5 A; Rated power: 1.25 VA; Accuracy class: 3
- Primary current (Ratio) Range: 50 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 % F.S.
-
Supplier: Galco Industrial Electronics
Description: CT, Indoor, Model: A, Ratio: 50:5 A,
- Features: Power / Power System / Distribution Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1022973-CSE185L Category: Transformers>Current Sense Transformers Type: Invasive Termination Style: PC Pin Package: Bulk Height - Seated (Max): 0.709" (18.00mm) Standard Package: 1 Frequency Range: 50Hz ~ 400Hz Mounting Type: Through Hole DC Resistance
- Category: Signal / RF Transformer
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, primary current can be selected between 50...750 A AC; secondary current can be selected as 1 A AC or 5 A AC; accuracy class can be selected as 0.5 or 1; rated power can be selected
- Primary current (Ratio) Range: 0 to 750 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: Allied Electronics, Inc.
Description: Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.
-
Description: For indoor use; Applicable busbar: 20*30-80*160mm; Applicable primary current: 100-3000A; Applicable secondary current: 5A/1A; Applicable for secondary heavy loads; Meet higher accuracy requirements. Voltage level: 0.66/0.72KV; Withstand voltage level: 3KV/1mA/1Min; Rated frequency:
- Primary current (Ratio) Range: 100 to 3,000 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
-
Supplier: Coilcraft, Inc.
Description: For measuring current from 0.5 to 20 Amps rms 0.1 Volt per Ampere (with terminating resistance of 50 Ohms) May also be used to measure 400 Hz line currents Applications include sensing branch circuit overload and detecting load drop or shutdown
- Operating Temperature: -40 to 85 C
- Features: Current Sense Transformer, Power / Power System / Distribution Transformer
- Transformer Type: Isolation Transformer
- Standards / Compliance: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Sense Transformers – The CSE5 series is specifically designed to monitor electrical currents at 250 kHz and higher. With a primary current rating of 10 amps, these surface-mounted transformers have an operating temperature range of -15 °C (5 ºF) to (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Sensed current up to 40 Amps For use between 400 Hz to 1 MHz Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding Ro (read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
current. In current transformers, can the primary winding only has a few turns (one to three), and the primary current is controlled by an external load rather than dependent on the secondary load current. This design enables them to reduce currents of thousands of amperes down to 1 or 5 amperes reliably (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
KOA Speer Electronic’s family of current sense resistors provides excellent current detection. KOA's wide range of current sense resistors includes sizes from 0201 to 4527, power ratings up to 50 watts, resistance values from 0.1mΩ to 10Ω, TCR from ±50 to (read more)
Browse Current Sensing Resistors Datasheets for KOA Speer Electronics, Inc. -
Micsig CP503B High Frequency AC/DC Current Probe The Micsig CP503B is a high-performance high frequency AC DC current probe designed for precise current signal analysis across a wide range of applications. As part of the Micsig precision current probe lineup, this 50MHz current probe (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
input frequency range of 48-62Hz and an input current of 6A, delivering reliable power conversion for diverse applications . This transformer features an adjustable output voltage range of 0-300VAC, classifying it as a 0-300VAC Output Adjustable Transformer, with a maximum output current of 4.5A (4.5 (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
-Mobility – e.g. EPS, cooling fans, frequency converters, etc. e-Bikes and drones Features Constant current up to 100 A (0.5 mΩ) TCR: 0 (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
220 W Flex ATX / 1U Power Supply – FSP 220-50FGBBI The FSP 220-50FGBBI is a durable, high-performance 220 W Flex ATX / 1U industrial Level of power supply, engineered for use in demanding environments like building mini industrial PC. With Active PFC, an 80 PLUS Bronze rating and (read more)
Browse Switching Power Supplies Datasheets for TPS Elektronik GmbH -
The P43000 family's capability is a result of Knick's robust construction and thorough manufacturing techniques. The High Voltage Transducer provides true transformer-based galvanic isolation, direct measurement of bipolar input currents ±5A, working voltage (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
The ECS-2520MVLC low-current oscillator with a stability rating of ±50 ppm over -40°C to +85°C. It is compatible with a 1.8V, 2.5V or 3.3V power supply, and is available in a variety of output frequencies suitable for a wide array of clocking applications. The lowest current (read more)
Browse Oscillators Datasheets for ECS Inc. International
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with standard DEP. Four system designs with rectangular and circular. mixing chambers were fabricated in PDMS. Mixing tests were conducted for flow rates. from 0.005 to 1 mL/h subject to an alternating current signal range of 0-300 V at. 100-600 kHz. When the time scales of the bulk fluid motion and the DEP
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
of a particle's trajectory through the. device. The concentration of particles combined with. a fabrication procedure conducive to mass production. makes cDEP an attractive alternative to current sample. enrichment technologies. (JALA 2010;15:224-32). INTRODUCTION. The selective separation of target
More Information Top
-
Emerging Trends in Technological Innovation
CT ( 50 : 5 current transformer ) The PD8 (RS-485/Ethernet Converter) converter allows transmitting data from/to master devices through an Ethernet data network, to/from devices equipped with an RS-485 interface.
-
IEEE Design Guide for Electric Power Service Systems for Generating Stations - Redline
Use with 50 : 5 current transformer .
-
Simpson - ACCESSORY(9)
CURRENT TRANSFORMER 50 : 5 3 PHASE .
-
58RBL500 - Ram Meter - Current Transformers | Galco Industrial Electronics
58RBL500, Ram Meter, Current Transformers, Current Transformers, Current Transformer , 50 : 5 , 1.5VA .
-
37026 - Simpson - Transformer | Galco Industrial Electronics
37026, Simpson, Transformer, Current Transformer , 50 : 5 3 Phase, Footed w/Screw Terminals, 2VA, Hardware not Provided .
-
013-75AA-LSNT-C6-B3 - Crompton Instruments - Analog Panel Meters | Galco Industrial Electronics
Current Transformer , 50 : 5 , 2VA, 1.13" ID, Terminal Lugs, Foot Mount .
-
012-75AA-LSNJ-C6-B2 - Crompton Instruments - Analog Panel Meters | Galco Industrial Electronics
Current Transformer , 50 : 5 , 2VA, 1.13" ID, Terminal Lugs, Foot Mount .
-
013-75AA-LSMT-C6-B3 - Crompton Instruments - Analog Panel Meters | Galco Industrial Electronics
Current Transformer , 50 : 5 , 1VA, 1.56" ID, Terminal Lugs, Foot Mount .
-
Current Sensors | Mouser
Current Transformers 50 turns 10A 5 -9.3mH @1V 50kHz .
-
Red Lion Controls - PAXLIT00 - Digital Panel Meters - Digital Ammeters - Allied Electronics
CURRENT TRANSFORMER , 50 : 5 AMP, FOR IMH/APLIT .
Indicates content that may require registration and/or purchase.