-
Supplier: ASAP Semiconductor LLC
Description: Carbon Film Resistors - Through Hole 100ohm 1/2W 5%
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Power Rating: 2 watts
- Technology / Construction: Carbon Film
-
Supplier: ASAP Semiconductor LLC
Description: Carbon Composition Resistors 10Mohm 10% REST ULTRA HI VOLT
- Resistance Range: 10,000,000 ohms
- Tolerance: 10 +/- %
- Technology / Construction: Carbon Composition
-
Supplier: ASAP Semiconductor LLC
Description: RES 390ohm 1/2W 5% CARBON FILM
- Resistance Range: 390 ohms
- Tolerance: 5 +/- %
- Power Rating: 2 watts
- Technology / Construction: Carbon Film
-
-
Supplier: ASAP Semiconductor LLC
Description: RES 100ohm 1/2W 5% CARBON FILM
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Power Rating: 2 watts
- Technology / Construction: Carbon Film
-
Supplier: Newark, An Avnet Company
Description: Resistor,Carbon Composition,68Ohms,250WV,5+/-% Tol,-400,400ppm-TC,3916-Case
-
Supplier: Newark, An Avnet Company
Description: Resistor,Carbon Composition,10Ohms,250WV,5+/-% Tol,-400,400ppm-TC,3916-Case
-
Supplier: Newark, An Avnet Company
Description: Resistor,Carbon Composition,15Ohms,350WV,5+/-% Tol,-400,400ppm-TC,6327-Case
-
Supplier: Allied Electronics, Inc.
Description: POT; CARBON;SINGLE TURN; 50K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT
-
Supplier: Newark, An Avnet Company
Description: Resistor,Carbon Composition,56Ohms,350WV,5+/-% Tol,-400,400ppm-TC,6327-Case RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 2W, Through Hole
- Resistance Range: 15 ohms
- Tolerance: 5 +/- %
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2W, Through Hole
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Operating DC Voltage: 350 volts
- Operating AC Voltage: 350 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CFR Series 0.5 W 68 Ohm ±5 % -350 to 500 ppm/°C Carbon Film Resistor Product overview: CFR-50JB-52-68R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 68 ohms
- Tolerance: 5 +/- %
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RESISTOR, POTENTIOMETER, CARBON FILM, 1 TURN(S), 0.2W, 100000ohm, ROHS COMPLIANT Product overview: 23ESB104MMF50NF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for
- Resistance Range: 100,000 ohms
- Tolerance: 20 +/- %
-
Supplier: DigiKey
Description: 680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): -700 ±ppm/°C
- Power Rating: 0.5 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1006420-CFR50J100R Category: Resistors>Through Hole Resistors Series: CFR50, Neohm Package: Tape & Box (TB) Standard Package: 6,000 Tolerance: ±5% Temperature Coefficient: 0/ -450ppm/°C Power (Watts): 0.5W, 1/2W Composition: Carbon Film Number of
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 0 to -450 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Utmel Electronic Limited
Description: Trimmer Resistors - SMD 20K ohm 3mm 50volt 0.1W Linear Single
- Resistance Range: 20,000 ohms
- Tolerance: 30 +/- %
- Temperature Coefficient (TCR): 500 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: L-com, Inc.
Description: This BNC male terminator utilizes a ¼ watt carbon film type resistor and a 50 Ohm impedance value. Connector body is marked with 50 Ohm value to assure proper installation. Features Gold plated contacts minimize attenuation Termination of 50
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Male / Plug
-
Supplier: L-com, Inc.
Description: This BNC female terminator utilizes a ¼ watt carbon film type resistor and a 50 Ohm impedance value. Connector body is marked with 50 Ohm value to assure proper installation. Features Gold plated contacts minimize attenuation 1/4 watt terminating
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Female / Jack
-
Supplier: Utmel Electronic Limited
Description: RES 100 OHM 1/2W 5% AXIAL
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 0.7 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Utmel Electronic Limited
Description: RES 120 OHM 1/2W 5% AXIAL
- Resistance Range: 120 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 0.7 ±ppm/°C
- Power Rating: 0.5 watts
-
Description: POT 50K OHM 1/5W CARBON LOG
- Resistance Range: 50,000 ohms
- Tolerance: 20 +/- %
- Power Rating: 0.2 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: POT 10K OHM 0.4W CARBON LINEAR
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Power Rating: 0.4 watts
-
Supplier: ODG (Origin Data Global)
Description: POT 10K OHM 0.4W CARBON LINEAR
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Technology / Construction: Carbon Film
- Features: Other
-
Supplier: Radwell International
Description: RESISTOR, SERIES CF, 22K OHM, 0.5W (1/2W), 5%, CARBON FILM, AXIAL, THROUGH HOLE, 2.70 X 8.50MM. FREE 2 YEAR RADWELL WARRANTY
- Tolerance: 5 +/- %
-
Supplier: Ohmite Manufacturing Co.
Description: Ceramic Composition The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can often
- Resistance Range: 3.3 to 1,000,000 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 1 to 2 watts
-
Supplier: Trigon Components, Inc.
Description: SERIES RMCR DESCRIPTION Carbon Film RESISTANCE RANGE 10 ohm to 1 Mohm POWER RATING 1/8 to 1/4W OPERATING TEMPERATURE -50 to +125 Deg C PACKAGE SMD 0603 to 1206
- Resistance Range: 10 to 1,000,000 ohms
- Power Rating: 0.12499999999999964 to 0.5 watts
- Operating Temperature: -50 to 125 C
- Mounting / Packaging: 0603, 0805, 1206, Surface Mount (SMT / SMD)
-
Supplier: RS Components, Ltd.
Description: Auto Grade Power Resistor 30W
- Resistance Range: 50 ohms
- Power Rating: 30.000000000000004 watts
- Technology / Construction: Ceramic Composition
- Features: Other
-
Supplier: Isabellenhutte USA
Description: Water cooled, High Power resistors. For use in snubber circuits, IGBT power conversion systems and power supplies Features Wattage Range 500W and 1000W Available resistance values 10, 20, 40, 120Ω Low inductance High surge capability
- Resistance Range: 10 to 120 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 500.00000000000006 to 1,000.0000000000001 watts
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Resistance Range: 50 ohms
- Features: Other
- Technology / Construction: Thin Film
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 50W to 500W Resistance range 1Ω to 3500Ω Low inductance Low profile design
- Resistance Range: 1 to 5,780 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 50 to 500.00000000000006 watts
-
Supplier: Smiths Interconnect, a Molex company
Description: CXH series of Surface Mount Chip Resistors and Terminations feature Smiths Interconnect’s patented outrigger resistor technology to offer improved power handling over conventional resistors without compromising broadband performance. The power increase from the patented design
- Resistance Range: 10 to 500 ohms
- Standards and Certifications: RoHS Compliant
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Features: Tape Reel
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Thick film resistor protected by liquid crystal polymer resin Excellent heat cycle characteristics Encapsulated with flame retardant resin molding. (UL94 V-0) High operating temperature range up to 180°C Products meet EU RoHS requirements. EU RoHS regulation is not intended for
- Resistance Range: 0.301 to 1,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Isabellenhutte USA
Description: ISA-Plan® two terminal TO247 style resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features Up to 10 Watts permanent power Ultra-low resistance values Very high pulse power rating Very good long-term stability Low self-heating
- Resistance Range: 0.0005 to 100 ohms
- Tolerance: 0.1 to 5 +/- %
- Power Rating: 10 watts
- Operating Temperature: -55 to 140 C
-
Supplier: KOA Speer Electronics, Inc.
Description: Features High power resistors Uses flame-retardant insulated ceramic case Excellent in anti-pulse and in rush current Suitable for high reliable applications like automotives AEC-Q200 Tested Products meet EU RoHS requirements
- Resistance Range: 1 to 56,000 ohms
- Power Rating: 3 to 60.00000000000001 watts
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 250 to 300 ±ppm/°C
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Flameproof retardant coating (equivalent to UL94 V-0) Fail-safe mains fusing at AC 250V (4.7Ω~9.1Ω: AC200V) Products with lead-free terminations meet EU RoHS
- Resistance Range: 4.7 to 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 3 to 5 watts
Find Suppliers by Category Top
Featured Products Top
-
M8, M12, M18, M30, M50 and M80 housing sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Celsius and are available in threaded M8, M12, M18, M30, M50 and M80 housing sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67 (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67. Please see the data sheet on these sensors more features as well as complete (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
pulses must be executed quickly; otherwise, there is a risk that the system will overheat. The new resistor series delivered low-ohm components that met the requirements even more effectively. A full-metal technology was available to offer resistance in the six to two milliohms range. This (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
& PY When fitted with two 1k Ohm bridge completion resistors ( Does not provide analogue voltage linearisation for PY) Most LVDTs from any manufacturer About us RDP is a designer and manufacturer and distributor of LVDT displacement (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
FELTMETAL™ POROUS TRANSPORT LAYER (PTL) TAKING WHAT WE KNOW AND MAKING SOMETHING NEW Technetics is taking over 50 years of (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Technetics Group -
Current Sense Transformers As their name implies, current sense transformers “sense,” or detect, an electrical current (typically AC), accurately measure it based on Ohm’s Law, and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
Electrogustometry—A physiological study
The caliberation is done by putting a 50 kilo ohms carbon resistor to verify the current.
-
Ultra-Wideband, Short-Pulse Electromagnetics 5
The line ended in a high-power 50 - Ohm carbon resistor .
-
EMI: Why Digital Devices Radiate
A 50 ohm carbon composition resistor was connected immediately to the output of the clock driver.
-
High speed photomultipliers
of injection i s termi- nated i n a 50 ohm carbon film resistor .
-
Flux Measurements of Cassiopeia A and Cygnus A between 18.5 MC and 107 MC
The thermal source was a stable 50 - ohm carbon resistor terminating a short sec- tion of special 50-ohm coaxial line.
-
Active former of monocycle high-voltage subnanosecond pulses
The output section ended in a high-power 50 - Ohm carbon resistor .
-
The “current driven model”-experimental verification and the contribution of Idd delta to digital device radiation
A 50 ohm carbon composition resistor was connected immediatelyattheoutputoftheclock driver.
-
Solution In-Line Alpha Counter (SILAC) Instruction Manual-Version 4.00
50 ohm 1/8 W Carbon Resistor .
-
Microwave modulation of a GaAs injection laser
A 50 - ohm carbon composition resistor wasused as a series resistive match.
-
Short-Circuit Testing of Medium Power Transformers by Southern California Edison Company Part II - Low Voltage Impulse Measurements
The cable terminating resistors are made of two I 00 Ohm carbon resistors in parallel for a net of 50 -ohm ndn-inductive.
Indicates content that may require registration and/or purchase.