-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: HAVE, Inc.
Description: Canare Cable Reel System with 8 XLR Male, 8 XLR Female, and 50 Meter hardwired trunk with Female 27 pin Cannon Connector
- Features: Cable Reel
-
Supplier: United Equipment Accessories, Inc.
Description: 5 or more ● Larger spool capacity for longer, heavier O.D. cable up to .73" ● Available in stainless steel to help with corrosive environments Standard Cable Reel Features Include: Cable standard: SOW-A 5' of stationary cable length included Adjustable cable
- Hose / Cable Length: 5 ft
- Hose / Cable Outside Diameter: 0.73 inch
- Cable Length: 5 ft
- Features: Cable Reel
-
-
Supplier: C & C Lift Truck, Inc.
Description: heavy-duty steel construction. Non-sparking ratchet locks cable at desired length. 50 amp "jaw style" grounding cable. Includes 3/32" galvanized steel cable with 3/16" orange vinyl cover. Multi-position arm guide adjusts for wall, ceiling or floor mounting. Powder coated for
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.1875 inch
- Cable Length: 50 ft
- Features: Cable Reel
-
Supplier: United Equipment Accessories, Inc.
Description: reel. ● 40 Series are the smallest reels made by UEA ● R40 reel is perfect for small diameter cable up to 50 feet ● R44 and R46 reels have shorter length, larger diameter cable Standard Cable Reel Features Include: Cable standard: SOW-A
- Hose / Cable Length: 5 to 50 ft
- Cable Length: 5 to 50 ft
- Features: Cable Reel
- Rewind: Spring
-
Supplier: PHOENIX CONTACT USA
Description: Cable reel, Ethernet hybrid CAT5 (100 Mbps), 8-position, PUR halogen-free, black RAL 9005, shielded, free cable end, on free cable end, cable length: 100 m, Power with Ethernet (PWE)
- Voltage: 50 volts
- Hose / Cable Length: 328.0841666666667 ft
- Core Diameter: 0.05511814 inch
- Inside Traverse: 177.16545 inch
-
Supplier: Newark, An Avnet Company
Description: 147500M CABLE REEL
-
Supplier: PHOENIX CONTACT USA
Description: Cable reel, 4-position, PUR, black-gray RAL 7021, free cable end, on free cable end, cable length: Free entry (0.5 ... 400 m)
- Voltage: 300 volts
- Hose / Cable Length: 1.6404208333333334 to 1,312.3366666666668 ft
- Core Diameter: 0.068897675 inch
- Inside Traverse: 196.8505 inch
-
Supplier: HAVE, Inc.
Description: Canare Cable Reel System with 8 XLR Male, 8 XLR Female, and 30 Meter hardwired trunk with Female 27 pin Cannon Connector
- Features: Cable Reel
-
Supplier: PHOENIX CONTACT USA
Description: By the meter, Cable reel, PVC, black RAL 9005, 3-wire, color single wire: brown, blue, black, cable length: Free input (110.0 ... 500 m), Supplied on a cable drum in up to two parts (details: see technical data)
- Voltage: 300 volts
- Hose / Cable Length: 360.89258333333333 to 1,640.4208333333333 ft
- Core Diameter: 0.049212625 inch
- Hose / Cable Outside Diameter: 0.17322844 inch
-
Supplier: PHOENIX CONTACT USA
Description: By the meter, Cable reel, PVC, black RAL 9005, 4-wire, color single wire: brown, white, blue, black, cable length: Free input (110.0 ... 500 m), Supplied on a cable drum in up to two parts (details: see technical data)
- Voltage: 300 volts
- Hose / Cable Length: 360.89258333333333 to 1,640.4208333333333 ft
- Core Diameter: 0.057086645 inch
- Hose / Cable Outside Diameter: 0.20472452 inch
-
Supplier: Newark, An Avnet Company
Description: 114200M CABLE REEL METRIC
-
Supplier: Galco Industrial Electronics
Description: White Industrial Reel w/Black Box,
-
Supplier: RS Components, Ltd.
Description: HEAVY DUTY MAIN REEL NLK50 25 M
- Cord Length: 984.2525 inch
- Approvals: RoHS Compliant
-
Supplier: HAVE, Inc.
Description: NEW LOW PRICE! CANR300CN - Canare Cable Reel, Small Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatlywhen not in use, and allows for quick deployment
- Features: Cable Reel
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 50 ft
- Flange Diameter: 14.25 inch
- Core Diameter: 10.75 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Unique Welding & Fabricating (UWF)
Description: HAND REWIND STATIC GROUNDING REELS OR SPRING REWIND (available on request) (Aluminum and Stainless Steel available) Static grounding reels provide for the payout, retraction and compact storage of 50 and 100 feet of static grounding cable, use in any flammable atmosphere when a
- Features: Cable Reel
-
Supplier: Accuris
Description: TRAILER, UTILITY, CABLE REEL, 3.5 TON, M310
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingianthigh speed 50mm Through Bore Slip Ring For Cable Reel, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Specification Standard Product Outline Drawing
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 5 amps
-
Supplier: Newark, An Avnet Company
Description: COAX CABLE, RG142, 18AWG, 50 OHM, 50M; Coaxial Cable Type:RG142; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Brown; Jacket Material:FEP; Conductor RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, PVC, 50WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:50Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:63.5mm; No. of Max RoHS Compliant: Yes
-
Supplier: Waytek, Inc.
Description: Thomas & Betts Deltec® CSS-50R Cable Tie Strap, 50' Reel Category: Strap on Reel Cables Ties Manufacturer: Thomas & Betts 50 foot reel of cable tie strap, can be cut to any desired length No sharp edges compared to metallic cable support system
- Length: 600 inch
- Operating Temperature: -65 to 90 C
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: REEL FED CABLE TIES
-
Supplier: Heilind Electronics, Inc.
Description: 4" CABLE TIE BLK REELED
-
Uncategorized Products - Wire to locate non-metalic instalations 50m (on a reel) yellow -- WAPRZPN50Supplier: Sonel Test
Description: Sonel 50-metre transmitting cable on a reel, yellow.
-
Supplier: Reelcraft Industries, Inc.
Description: Designed for medical applications where sanitary conditions are of a major concern, Reelcraft's new LS 5415 123 3M incorporates 304L grade stainless steel and a medical grade cord assembly. Its unique construction also makes this reel well suited for pharmaceutical applications, food
- Hose / Cable Length: 15 ft
- Hose / Cable Outside Diameter: 0.130708732 inch
- Cable Length: 15 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Hose / Cable Length: 4.166666666666667 ft
- Hose / Cable Outside Diameter: 0.024 inch
- Cable Length: 4.166666666666667 ft
- Features: Cable Reel
-
Supplier: Utmel Electronic Limited
Description: Contact PIN Crimp ST Cable Mount Reel
- Type: Electrical Contact
- Plating / Coating: Gold
- Features: Specialty / Other
-
Supplier: Accuris
Description: REELS, STATIC DISCHARGE , GROUNDING, 50 AND 75 FOOT CABLE LENGTHS
-
Description: Applies to cable reels for a.c. only, provided with a non-detachable flexible cable with a rated voltage above 50V and not exceeding 250 V for single-phase cable reels and above 50 V and not exceeding 440 V for all other cable reels, and a rated
-
Supplier: CSA Group
Description: Applies to cable reels for a.c. only, provided with a non-detachable flexible cable with a rated voltage above 50V and not exceeding 250 V for single-phase cable reels and above 50 V and not exceeding 440 V for all other cable reels, and a rated
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant DHK050-16-5A 50mm Through Bore Slip Ring For Cable Reel, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For , Specification
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 5 amps
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's static discharge reels are used to ground equipment operating in hazardous atmospheres. When properly clamped to the ground, the static discharge reel dissipates static electrical buildup, reducing the chances of sparking and the potential for explosion. *3/32 in. O.D.
- Hose / Cable Length: 50 ft
- Flange Diameter: 8.62 inch
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: MilesTek Corporation
Description: USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm Jacketing material PVC Color Black Applications Do it your selfers for building own
-
Supplier: MilesTek Corporation
Description: USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm Jacketing material PVC Color Black Applications Do it your selfers for building own
Find Suppliers by Category Top
Featured Products Top
-
System ensuring our customers satisfaction and strengthened performance through constant process improvement. M. P. Metal Products is proud to offer this tremendous value to our customers as we continue to thrive in our 50+ years of business. If you have roll forming needs, you (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
50 foot reel of cable tie strap, can be cut to any desired length No sharp edges compared to metallic cable support system (read more)
Browse Cable Ties Datasheets for Waytek, Inc. -
High insulation resistance – 100MΩ @ 1000VDC Dielectric strength – 1500VAC @ 50Hz for 60s, 1mA leakage (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
SMT on PCB, female on cables. AMM eases procurement with available stock for quick protoyping, simplifies design phase and supply chain. The connectors are available in cut tape-and-reel for PCB versions and pre-wired for cable versions, ready to use. It is a simple, efficent interconnect solution that will provide you peace of mind (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Nicomatic North America -
Stability Designed for 10 RPM operation, the joint delivers smooth, jam-free rotation. This low-speed characteristic matches typical marine rotary equipment such as cable reels, hose reels, rotary cranes, and stabilizer fins. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Insulation resistance ≥1000MΩ@500VDC, dielectric strength 1500VAC@50Hz, 60s, 2mA, ensuring excellent insulation performance Aluminum alloy housing and precious metal contacts, providing corrosion resistance and vibration resistance, verified by rigorous industrial environment tests (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
C, board-to-board / -20 to 105oC cable-to-board and cable-to-cable) and have been tested to withstand vibration forces of 20 G for up to 12 hours. All connectors are available in tape and reel packaging for automated assembly processes, with disposable pick-and-place caps included where needed (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Smiths Interconnect, a leading provider of technically differentiated electronic components, cables and connectors, optical transceivers, microwave and radio frequency products, today announced the release of its HR TSX Wire Bond 2 Series – a new range of space-qualified, high (read more)
Browse Chip Resistors Datasheets for Smiths Interconnect, a Molex company -
). • Voltage Rating: AC: 0-440VAC, 50/60Hz; DC: Up to 240VDC. • Operating Speed: Continuous rotation at 0 to 25 revolutions per minute (RPM). • Dynamic Contact Resistance Variation: Less than 10 milliohms (mΩ) per circuit throughout the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Turntables and indexing drives Test equipment with rotating pneumatic fixtures Cable reels requiring pneumatic (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Scanwedge Digital Flat Panel X-ray Imager
The complete standard system configuration includes: Scanwedge 2520 flat panel CCD X-ray imager, XR200 X-ray generator, spare generator battery, high spec laptop, scanview security imaging software, 50 m cable on a reel , integrated system chargers and a wheeled pelistyle transit…
-
Sweden
An older initiation kit, also compatible with the mine, included a 50 m reel of electric cable , an electric detonator assembly, an electric firing device, 1 m of detonating cord fitted with a flash detonator, a mechanical tripwire switch, 25 m of…
-
Sweden
The kit originally provided with the mine included a 50 m reel of electric cable , an electric detonator assembly, an electric firing device, 1 m of detonating cord fitted with a flash detonator, a mechanical tripwire switch, 25 m of tripwire, and…
-
Field and Service Robotics
The traffic between the wireless mesh nodes of this system is controlled using the Rokko Mesh Router designed by Thinktube Inc., which also serves as a 50 [ m ] network cable reel .
-
Portable Digital X-Ray Systems for NDT Testing and Analysis an Insight from Industry with Vidisco Ltd
A 50m cable on a removable reel is standard, but we offer extensions up to 200m of cable connection.
-
Extension reels (accessory) for Portable X-ray Inspection Systems
The Vidisco standard extension reel (up to 50 m cable ) can serve as an addition to the reel integrated with the Vidisco portable X-ray inspection system (50 m), or as a standalone solution.
-
Measurements of Passive Intermodulation in 2G and 3G
This is just a 50 - 100 m reel of cable with a low power termination at .
-
Flat foX-17 portable X-ray inspection equipment
fully portable - battery operated giving over 120 minutes in the field on one battery charge run on a standard laptop, with no need for any ISA or PCI cards 50 m of lightweight cable on a reel , connecting between the imager and…
-
Mero-TSK International GmbH & Co KG
Power is supplied via a 50 m feeder line mounted on a cable reel .
-
Cavotec Fladung GmbH
There are versions for 1x 90 kVA or 2x 90kVA power supply, that store one or two up to 40 m long 50 Hz cable on motorized cable reels .
Indicates content that may require registration and/or purchase.