-
Supplier: Laserglow Technologies
Description: Libra the brightest Class IIIa red laser pointer available. As with all Laserglow products the Libra employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the market. Key Features: Batteries: 2 x
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: nm or 660 nm diode, making the Taurus the brightest Class IIIa red laser pointer available. As with all Laserglow products the Taurus employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: Life: 5000 hours Wavelength: 658 nm (red) Key Feature: High output power red laser Casing: Hard Anodized Machined Aluminum Package Includes: Portable laser, aluminum framed carrying case, instructions/warranty. Class IV lasers also include: Free laser safety
- Wavelength Range: 658 nm
- Laser Power: 200 to 500 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.28 lbs
-
-
Supplier: Traceable® Products
Description: Perfect pocket laser pointer for slide presentations, detailed scientific discussions, microscope projections, field studies, wall charts, and lectures. Provides a brilliant red light at the highly visible 630-680 nm wavelength with a beam diameter of 3.5 mm. Laser Class
- Wavelength Range: 630 to 680 nm
- Laser Power: 5 milliwatts
- Laser Weight: 0.0859375 lbs
- CDRH Classification: Class IIIa
-
Supplier: Laserglow Technologies
Description: divergence. Key Features: Output Power: >100 mW Expected Life: 5000 hours Wavelength: 671 nm (red) Key Feature: High output power red laser Casing: Hard Anodized Machined Aluminum Package Includes: Portable laser, aluminum framed carrying case, instructions/warranty.
- Wavelength Range: 671 nm
- Laser Power: 100 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.92 lbs
-
Supplier: Traceable® Products
Description: Laser is perfect for slide presentations, wall charts, and lectures. Provides a brilliant red light at the highly visible 650 nm wavelength with a beam diameter of 3.5 mm. Power Class III laser has an output power of 4 mW and a range of 300 feet. Three silver-oxide batteries
- Wavelength Range: 650 nm
- Laser Power: 4 milliwatts
- Laser Weight: 0.03515625 lbs
- CDRH Classification: Class IIIa
-
Supplier: Streamlight, Inc.
Description: continuous hours to 10% of initial output power.Visible Red Laser 650nm, Class IIIa (3R), 5mW laser output power, useable laser range of 100+ feet when in LED/Laser mode, 100+ yards when in Laser Only mode; 40 continuous hours.White C4 LED/Laser Mode
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 50 lm
-
Supplier: Traceable® Products
Description: Pointer's brilliant red beam works equally well in daylight and dark. Laser is designed specifically for slide presentations, wall charts, and field use. Beam is at the highly visible 650 nm wavelength with diameter of 3.5 mm. Output is 4 mW with a range of 400 feet. Key chain
- Wavelength Range: 650 nm
- Laser Power: 4 milliwatts
- Laser Weight: 0.03125 lbs
- CDRH Classification: Class I
-
Supplier: World Star Tech
Description: with a built-in lens Operating Temperature: Typically 25°C Threshold Current: Low threshold current for efficient operation Applications: Laser Pointers: Ideal for high-brightness red laser pointers Laser Displays: Used in laser light shows and
- Wavelength Range: 638 nm
- Laser Power: 200 milliwatts
- Operating Temperature Range: -10 to 60 C
- Laser Type: Laser Diodes
-
Supplier: Nutfield Technology
Description: Nutfield Technology’s Laser Coder Kit gets you up and running quickly, providing an extensive feature set at minimal cost. Designed around the DPI 20W CO2 (Model N20-black), this laser coder kit offers standard 10 mm aperture, shutter, and red pointer, in a highly
- Cutting / Traverse Speed: 6,141.732283464527 to 8,740.157480314963 in/min
- Focal Length: 100 to 150.00000000000003 mm
- Features: Beam Expander, Other, Scan Lens
- Laser Type: CO2
-
Supplier: Banner Engineering Corp.
Description: Detects objects within a defined sensing field, ignoring objects located just beyond the sensing field cutoff Features two-turn, logarithmic adjustment of sensing field cutoff point from 0.2 to 2 m Offers infrared, visible red LED or laser sensing beam Uses rotating pointer to
- Operating Distance: 1.968505 to 10.236226 inch
- Operating Temperature: 14 to 122 F
- Features: DC Powered, Photoelectric Sensors
- Optical Technology Type: Diffuse
-
Supplier: Streamlight, Inc.
Description: 5.25 hours runtimeThree "AAA" size alkaline batteries.Push-button sequences through four positions €" Laser only, C4 LED, Laser/C4 LED combo, or five ultra-bright white LEDs.Usable range of 100 yards+ when using laser pointer only. 100 feet+ when in Laser/C4 LED
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 68 to 100 lm
-
Supplier: InspectorTools
Description: temperature InfraRed thermometer has built-in laser pointer and an 8:1 distance to target ratio Auto power off Data Hold and MAX Features Combination Humidity meter plus InfraRed Thermometer features a super large backlit dual display Primary and Secondary displays — Primary display is
-
Supplier: InspectorTools
Description: Non-contact InfraRed Thermometer with flexible gooseneck probe Non-contact temperature measurement from -58 to 1100ºF (-50 to 600ºC) 16" (406mm) flexible probe provides easy access for difficult to reach locations Large LCD display with backlighting Built-in laser pointer to improve
-
Supplier: InspectorTools
Description: 30:1 Wide range InfraRed Thermometer with laser pointer Features Wide temperature range: -58 to 1832°F (-50 to 1000°C) High 30 to 1 distance to target ratio measures smaller surface areas at greater distances High and low alarms Adjustable emissivity increases measurement accuracy for
-
Supplier: ValueTronics International, Inc.
Description: The 403255 is a temperature probe from Extech. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: °C/°F Switchable Pocket size InfraRed ThermoMeter with laser
-
Supplier: InspectorTools
Description: Large display of Airflow or Air Velocity with built-in InfraRed Thermometer CFM/CMM Thermo- Anemometer with built-in non-contact IR Thermometer measures remote surface temperatures to 536°F (280°C) with 8:1 distance to spot ratio and Laser Pointer Simultaneous display of Air Flow or
Find Suppliers by Category Top
Featured Products Top
-
. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. USHIO LASER DIODES Ushio Laser Diodes are (read more)
Browse Diode Lasers Datasheets for World Star Tech -
built-in monitor photodiode for power control and feedback applications. Features Visible red output: 675 nm (typ.) High optical output power: 210 mW (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
with a max power of 300 mW. Ushio red laser diodes are available from 633nm to 690nm. High power red laser diodes HL63290HD, HL63520HD provide over 2 W of power and can be used in projector applications. HL65014DG is a special single mode red laser diode at 150mW power can can be used as a (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Data sheet HL69001DG Laser Diode HL69001DG is a single mode Ushio Red Laser diode in a compact TO56 (read more)
Browse Lasers Datasheets for World Star Tech -
for projector applications. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. Ushio Infrared (IR) and Near-IR Laser Diodes: Available at (read more)
Browse Medical Equipment and Supplies Datasheets for World Star Tech -
. The product range includes laser diodes from 375 nm to 1064 nm, with output powers from 5 mW to 50 W, available in TO-can, butterfly, chip-on-submount, fiber (read more)
Browse Diode Lasers Datasheets for World Star Tech -
/computer math data. Some notes about Laser marking services offered at Protomatic: Laser marking is best suited for anodized aluminum, titanium and steels. This 1064mM (Infra Red) pulse marker has a peak power of 10,000 Watts for 25-100 nanoseconds. Limited size to 140mm (5.5'') round marking area. Spot size 50uM. Dimensions in box 940mm(l) x 580mm(w) x 810mm(h). (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
, HL63520HD provide over 2 W of power and can be used in projector applications. HL65014DG is a special single mode red laser diode at 150mW power can can be used as a light source for optical instruments. Ushio IR and near IR laser diodes are available at 705nm, 730nm, 830nm and 850nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
for projector applications. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. Ushio Infrared (IR) and Near-IR Laser Diodes: Available at (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
Green Laser Exporters, Green Laser Selling Leads
Sell 50MW accusing Laser Pointer single point pen green laser pointer pen red .
-
Federal Register > Monday, August 27, 2012 > [77 FR 51773] Takes of Marine Mammals Incidental to Specified Activities; Taking Marine Mammals Incidental to Bird...
Two different handheld lasers could be used during the research trial: Red or green Avian Dissuader(R) ( 50mW ) and handheld green laser pointer (5mW).
-
CR4 - Blog Entry: How to Protect Pilots from Lasers
The wavelength is near the peak response (555 nm) of the human visual system, so the beam from a 5 mW green laser pointer appears much, much brighter (~ 50 times) than the beam from an equivalent-power red laser pointer.
-
CR4 - Blog Entry: Could a Laser Pointer Down an Aircraft?
The wavelength is near the peak response (555 nm) of the human visual system, so the beam from a 5 mW green laser pointer appears much, much brighter (~ 50 times) than the beam from an equivalent-power red laser pointer.
-
BMC Developmental Biology | Full text | A laser pointer driven microheater for precise local heating and conditional gene regulation in vivo
1) Variable power supply (2) 75 mW red beam laser pointer , (3) clamp to depress the laser pointer switch, (4) laser pointer holder, (5) lens, (6) post holder, (7) fiber clamp, (8) 50 μm core optical fiber, (9) translation stage.
-
EOLAD™ Laser Aiming Device with EoTech Holographic Weapon Sight™
… Visible green laser: <5 mW/<1 mW; <30Mw / <5Mw; <50mW / <5mW IR laser: <5mW/<1mW; < 50mW / <1mW IR illuminator … … / <5mW Wavelength: Visible red laser : 635 nm Visible green laser: 532 nm IR pointer : 835nm IR illuminator: 835nm …
-
LEO-III-HD airborne observation system
… 280 × 1,024, 50 Hz progressive scan Field … … ×4 (0.12° h) Laser rangefinder (optional) Type: Class … … 2 W (NIR) Laser pointer (optional) Type: Class 3b Wavelengths: 650 nm ( red ), 810 nm (NIR) Beam … … 500 µrad Output: 60 mW (red), 40 mW (NIR …
-
Griffin laser pointer/illuminator/rangefinder
Laser pointer (visible) Wavelength: 635 nm ( red ) Output power: <1 mW (low); <30 mW (high) Beam shape: 5 × … … Class (low output): 1 Class (high output): 3B Laser pointer (IR) Wavelength: 840 nm … … Output power: 2 × 50 mW; 2 × 180 …
-
International Encyclopedia of Robotics: Applications and Automation Volume 2 Complete Document
Lm ( red ) up to 50 mW and is used for alignment, mea- surement, and inspection purposes. ReNe lasers of 1-5 mW are frequently incorporated with processing lasers as pointers for alignment and programming operations.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/25476/Kim_washington_0250O_10230.pdf?sequence=1&isAllowed=y
Under the same conditions, the voltage sweep was performed using the red laser pointer with an optical power of around 1.30 mW -1.34 mW. The 80 μm deep trench PDs produced a larger photocurrent than the 50 μm depth ones because …
Indicates content that may require registration and/or purchase.