-
Supplier: Win Source Electronics
Description: Category: IT infrastructure Memory Win Source Part Number: 1419607-IBM 4100 - 1024 MB (2 x 512 MB) SD RAM MEMORY Manufacturer: IBM
-
Supplier: Win Source Electronics
Description: Manufacturer: Fujitsu Electronics America, Inc. Win Source Part Number: 1072166-MB85RS512TPNF-G-JNERE1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Active Temperature Range -
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Fujitsu Electronics America, Inc. Win Source Part Number: 925813-MB85RC512TPNF-G-JNERE1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 512Kb (64K x 8) I²C 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOP
-
-
Supplier: Opto 22
Description: 1 MB Memory Expansion RAM Chip For Flash-based Controllers
- Capacity: 1 MB
- Features: Other
- Memory Type: RAM
-
Supplier: Quarktwin Technology Ltd.
Description: FRAM (Ferroelectric RAM) Memory IC 512Kbit SPI 30 MHz 8-SOP
- Density: 512 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.6 V
- Memory Category: FRAM
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104854-WS512K8-35CM Mounting: SMD (SMT) Categories: RAM Case / Package: Module Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status:
- Features: Other
- Memory Category: SRAM
-
Supplier: DigiKey
Description: FRAM (Ferroelectric RAM) Memory IC 512Kb (64K x 8) SPI 30MHz 9ns 8-SOIC
- Operating Temperature: -40 to 85 C
- Memory Category: FRAM, NVRAM
- Features: Other
- Package Type: SOIC
-
Supplier: Infineon Technologies AG
Description: Home // Products // Memories // Flash+RAM MCP solutions // S76HL512TC0BHB003
- Density: 512,000 kbits
- Operating Temperature: -40 to 105 C
- Supply Voltage: 2.7 V, 3 V, 3.6 V
- Memory Category: Flash
-
Supplier: Infineon Technologies AG
Description: Home // Products // Memories // Flash+RAM MCP solutions // S76HS512TC0BHB013
- Density: 512,000 kbits
- Operating Temperature: -40 to 105 C
- Supply Voltage: 1.8 V
- Memory Category: Flash
-
Supplier: Infineon Technologies AG
Description: Home // Products // Memories // Flash+RAM MCP solutions // S76HS512TC0BHB010
- Density: 512,000 kbits
- Operating Temperature: -40 to 105 C
- Supply Voltage: 1.8 V
- Memory Category: Flash
-
Supplier: Infineon Technologies AG
Description: Home // Products // Memories // Flash+RAM MCP solutions // S78HS512TC0BHB013
- Density: 512,000 kbits
- Operating Temperature: -40 to 105 C
- Supply Voltage: 1.8 V
- Memory Category: Flash
-
Supplier: Newark, An Avnet Company
Description: F-RAM, NV, 512KBIT, 40MHZ, SOIC-8; Memory Size:512Kbit; Memory Organisation:64K x 8bit; IC Interface Type:SPI; Clock Frequency:40MHz; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: F-RAM, NV, 512KBIT, 3.4MHZ, SOIC-8; Memory Size:512Kbit; Memory Organisation:64K x 8bit; IC Interface Type:I2C; Clock Frequency:3.4MHz; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Memory Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: F-RAM 512kbit FRAM with SPI serial interface - SOP8 T&R Product overview: MB85RS512TPNF-G-JNERE1 from Ramxeed is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for
- Memory Category: FRAM
- Features: Other
-
Supplier: Cypress Semiconductor Corp.
Description: Cypress F-RAM (Ferroelectric RAM) combines nonvolatile data storage with the high performance of RAM. F-RAM provides fast writes at full interface speed. F-RAM does not have any write delays and data is instantly nonvolatile. Traditional nonvolatile memories have
- Density: 4 to 4,000 kbits
- Pin Count: 8 to 48
- Supply Voltage: 1.8 V, 3 V, 5 V
- Features: Commercial, Industrial, Other
-
Description: IC FLSH RAM 512MBIT HYPER 24FBGA
- Density: 512,000 kbits
- Data Rate: 166 MHz
- Memory Category: Flash
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: IC FLASH RAM 512MBIT SPI 24FBGA
- Density: 512,000 kbits
- Data Rate: 166 MHz
- Memory Category: Flash
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC FLASH RAM 512MBIT PAR 24FBGA
- Density: 512,000 kbits
- Memory Category: Flash
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: IC FLASH RAM 512MBIT PAR 24FBGA
- Density: 512,000 kbits
- Data Rate: 166 MHz
- Operating Temperature: -40 to 105 C
- Memory Category: Flash
-
Supplier: Allied Electronics, Inc.
Description: 40 MIPS dsPIC33F family is suited for applications preferring 3.3 V or need more on-chip memory. Both DSC families and the PIC24 families have the same base instruction set (DSCs add DSP instructions), share basic peripherals, have common pinouts and use the same tools for development.
-
Supplier: Allied Electronics, Inc.
Description: 40 MIPS dsPIC33F family is suited for applications preferring 3.3 V or need more on-chip memory. Both DSC families and the PIC24 families have the same base instruction set (DSCs add DSP instructions), share basic peripherals, have common pinouts and use the same tools for development.
-
Supplier: Newark, An Avnet Company
Description: STATIC RAM, 4MBIT, 45NS, VFBGA-36; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:2.2V to 3.6V; Memory Case Style:VFBGA; No. of Pins:36Pins; Access Time:45ns; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
-
Description: IC FLASH RAM 512MBIT PAR 24FBGA
- Density: 512,000 kbits
- Data Rate: 166 MHz
- Operating Temperature: -40 to 105 C
- Package Type: BGA
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Integrated Device Technology
Description: The 70T633 is a high-speed 512K x 18 Asynchronous Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 36-bit-or-more word system which would result in full-speed, error-free operation without the need for
- Density: 9,216 kbits
- Number of Words: 512 k
- Access Time: 10 ns
- Operating Temperature: -40 to 85 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MEMORY BOARD, 512 MB RAM, PC3200, CL3. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rochester Electronics
Description: S71KS512SC0 - 512 Mb HyperFlash and 64 Mbit HyperRAM MCP
- Package Type: BGA
- Memory Category: Flash
- Features: Other
-
Supplier: RS Components, Ltd.
Description: 4Kbit F-RAM Memory 512x8 SPI 5V SOIC8
- Density: 4 kbits
- Number of Words: 512 k
- Access Time: 20 ns
- Features: Other
-
Supplier: Cypress Semiconductor Corp.
Description: Cypress HyperBus Memory is a portfolio of high-speed, low-pin-count memory products that uses our HyperBus interface technology. The HyperBus interface draws upon the legacy features of both parallel and serial interface memories, while enhancing system performance, ease of design, and
- Density: 64,000 to 512,000 kbits
- Pin Count: 24
- Supply Voltage: 1.8 V, 3 V
- Package Type: BGA
-
Supplier: Microchip Technology, Inc.
Description: The eXtreme low power, PIC24F MCU includes up to 512KB of Flash memory with Error Correction Code (ECC) ,32 KB of RAM and USB connectivity. This device also features dual-partition Flash with Live Update capability, enabling them to hold two independent software applications,
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 512 KB
- Number of Timers: 5
-
Supplier: Radwell International
Description: 4 MB MEMORY EXPANSION RAM CHIP FOR FLASH-BASED CONTROLLERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Microchip Technology, Inc.
Description: as Flash OTP by ICSP™ Write Inhibit which allows the entire Flash to be configured as One-Time-Programmable (OTP) memory and CodeGuard™ Flash Security which facilitates to segment the memory and implement access restrictions. These features together with our CryptoAuthentication™
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 512 KB
- Number of Timers: 21
Find Suppliers by Category Top
Featured Products Top
-
The W25Q128JVSIQ is a 128Mbit, equivalent to 16MB, serial NOR Flash memory manufactured by Winbond Electronics. It is designed to provide reliable, high-speed, non-volatile storage in systems where board space, available microcontroller pins (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
safety is our number-one priority, and failure is not an option. That's why all of our high-density SEMPER™ NOR Flash memory devices exceed automotive quality and functional safety requirements, and are engineered to last. The SEMPER™ NOR Flash memory family is Infineon's high (read more)
Browse FLASH Memory Chips Datasheets for Infineon Technologies AG -
. The RP2040 Microcontroller combines a dual-core Arm Cortex-M0+ processor running at 133 MHz with 264KB on-chip RAM, delivering strong performance for a wide (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
architecture, this FPGA enables dual 5-LUT output mode, supporting multifunctional roles such as distributed RAM or shift registers, maximizing resource reuse in compact designs. Its configurable on-chip memory with dual-port operation, optional ECC, byte (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
floating-point unit Performance: 150 MHz / 150 MIPS Flash memory: 512 KB RAM: 68 KB Analog: 16-channel 12-bit ADC Package: 176-pin LQFP with PWM, CAN, SPI, I²C, (read more)
Browse Digital Signal Processors (DSP) Datasheets for ERSAELECTRONICS PTE. LTD. -
series integrate an ultra-low-power multiprotocol 2.4 GHz radio and MCO functionality featuring a 128 MHz Arm® Cortex®-M33 processor, comprehensive peripheral set, and scalable memory configurations up to 1.5 MB NVM and up to 256 KB RAM. Designed with versatility in mind, the nRF54L (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
. DSP & Memory Support: 600 DSP slices and ~1.4 MB block RAM facilitate signal processing and high-throughput computing tasks. Industrial (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
. On-Chip Memory: 594 Kbits of embedded RAM enables efficient data storage and fast access for mid-scale applications (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
SDINBDG4-8G-XI1 FLASH Memory Chips are designed for professional applications including industrial embedded systems, data logging, HMI terminals, and rugged computing, bringing the essential capabilities of a (read more)
Browse FLASH Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
ie 7 closes when opening java | Techie7 - Free Technical Help
Potentially, if you have two (2) 512MB RAM memory chips one of them might have a bad spot on it that a resource hungry JAVA might bring to light.
-
Trade: G4 400mhz tower/40g/ 160ram/ For Ibook - MacRumors Forums
Also, I've put in a 512MB pc100 RAM chip from crucial memory in the upper slot, adding to the 128MB already installed underneath for a total of 640MB RAM!
-
A hybrid system on chip solution for the detection and labeling of moving objects in video streams
The images from the input video stream are too big to fit in the on- chip memory , so an external 512MB DDR3 RAM memory was used.
-
Control architecture of an antagonistically actuated wearable assistive device
Produced by Texas Instruments (TI), the BeagleBoard was powered by a 1GHz ARM Cortex-A8 CPU/memory chip and had 512MB of random access memory ( RAM ).
-
Ubuntu on a Dime
This was also the case with RAM — memory chips were not sold in anything less than 512MB , even though Ubuntu requires only 384MB.
-
Workstations as environments for the analysis and design of control systems
Some new workstations are being designed to accommodate 4-Mb dynamic RAM chips , which will push the upper memory limit to 512 MB .
-
Reliability-aware design for nanometer-scale devices
Furthermore, the Leon 3 system includes 64KB of on- chip ROM and RAM (not shown), 512MB DDR Memory , AMBA buses, a serial I/O controller, timers, and interrupt controllers.
-
Intelligent Interactive Multimedia Systems and Services
It had 512 KB RAM , 4 MB flash memories and a 2.4 GHz IEEE 802.15.4 chip .
-
Investigating Army systems and Systems of Systems for value robustness
This is illustrated by the RAM example whereby the computer memory can be scaled from 512MB to 1024MB by adding an additional RAM chip into the computer.
-
Apple updates iMac line - Wikinews, the free news source
All three models will have 512MB of RAM and feature an ATI Radeon graphics chip with 128MB of video memory .
Indicates content that may require registration and/or purchase.