-
Supplier: DRUM-MATES Inc.
Description: Efficiency Blend a full drum or tote in a short time, depending on viscosity Versatility Mix thin to medium thick liquids in 55 - 500 gallon drums or totes Sensitive Multiple turbine blades can provide gentle, eddy current stirring
-
Supplier: Sames North American Corporation
Description: This elevator agitator for (5) & (55) gal (20-200 L) drums features a bi-directional jack for a fast lift of a stainless steel cover fitted for a quick material drum change. The cover is equipped with a motorized agitator fitted with blades for low viscosity materials & a full
- Capacity: 0.6684027313609214 to 7.352430044970135 cubic feet
- Motor Speed: 5 to 90 rpm
- Mixer Type: Agitator
- Operating Condition: Batch Operation
-
Supplier: Pump Solutions Group
Description: standard 2-in. Bung on 55-gallon drums. Features • Shaft and propeller are 316SS. • Available electric or air motor powered to 1 HP. • For mixing extremely heavy or shear sensitive chemicals in drums. • Designed to screw into standard 2-in. bung opening on
-
-
Supplier: Pump Solutions Group
Description: Neptune Mixer Company offers a complete line of Bung-Entering Drum Mixers. Two styles for water-like solutions use a folding propeller. Two styles (Series H & HGS) for viscous fluids use permanent blades and are offered in higher horsepowers. All Neptune Bung-Entering
-
Supplier: Sames North American Corporation
Description: Constant quality of mixed materials Stainless steel wetted parts High ROI - no product loss ► For configurations and part numbers, please refer to the Documents tab. Performance Bi-directional jack for fast lift of stainless steel agitator cover (3 positions available) Quick material change
- Capacity: 7.352430044970135 cubic feet
- Mixer Type: Agitator
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
Supplier: MXD Process
Description: Our drum bracket mount mixers are uniquely designed to attach to standard 55-gallon drums. The mixer brackets angled end plate provides a rigid mount to the 55-gallon drum allowing for more vigorous mixing of materials. Features of our
- Capacity: 7.352430044970135 cubic feet
- Motor Speed: 350 to 1,750 rpm
- Motor Power: 0.333333333333333 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: Our drum bracket mount mixers are uniquely designed to attach to standard 55-gallon drums. The mixer brackets angled end plate provides a rigid mount to the 55-gallon drum allowing for more vigorous mixing of materials. Features of our
- Capacity: 7.352430044970135 cubic feet
- Motor Speed: 46.6 to 233 rpm
- Motor Power: 0.5 HP
- Operating Condition: Batch Operation
-
Supplier: DRUM-MATES Inc.
Description: Drum Lid Mounted Mixer Drives DM-200DAS, ¾ Hp, DM-400DAS, 1.5 Hp, DM-600DAS, 4 Hp Benefits Lid mount drive easily switches from drum to drum Blend most liquids in 30, 55, 85 gallon drums Handles a wide range of liquid types and viscosities Thoroughly
-
Supplier: MXD Process
Description: This drum lid mounted mixer is optimized for mixing in standard 55-gallon drums, offering low shear agitation and blending of your process fluids. The carbon steel drum lid mounts securely to the drum with standard clamp rings commonly supplied with
- Capacity: 7.352430044970135 cubic feet
- Motor Speed: 350 to 1,750 rpm
- Motor Power: 0.333333333333333 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: Our drum bracket mount mixers are uniquely designed to attach to standard 55-gallon drums. The mixer brackets angled end plate provides a rigid mount to the 55-gallon drum allowing for more vigorous mixing of materials. Features of our
- Capacity: 7.352430044970135 cubic feet
- Motor Speed: 1,750 rpm
- Motor Power: 0.333333333333333 HP
- Operating Condition: Batch Operation
-
Supplier: Mixer Direct
Description: Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container.
- Motor Speed: 0 to 3,000 rpm
- Motor Power: 4 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container.
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container.
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container.
- Motor Speed: 0 to 3,000 rpm
- Motor Power: 4 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Cole-Parmer
Description: • Heavy-duty mixers for mixing contents of 55-gallon drums and barrels
choose from three mounting styles These high-quality mixers are available in three mounting versions for heavy-duty mixing. Adjustable hand screws secure the drum-lip model to the - Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • Heavy-duty mixers for mixing contents of 55-gallon drums and barrels
choose from three mounting styles These high-quality mixers are available in three mounting versions for heavy-duty mixing. Adjustable hand screws secure the drum-lip model to the - Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • Top-to-bottom movement provides thorough mixing without creating a vortex These efficient tube mixers allow you to thoroughly mix the contents of 55-gallon (200 liter) drums without removing the drum lid. The 40" (1016 mm) long mixing tube fits into standard 2"
- Motor Speed: 3,000 rpm
- Motor Power: 0.75 HP
-
Supplier: Cole-Parmer
Description: • Top-to-bottom movement provides thorough mixing without creating a vortex These efficient tube mixers allow you to thoroughly mix the contents of 55-gallon (200 liter) drums without removing the drum lid. The 40" (1016 mm) long mixing tube fits into standard 2"
- Motor Speed: 3,450 rpm
- Motor Power: 0.25 HP
-
Supplier: U.S. Plastic Corporation
Description: Easily moved with a two wheeled cart,one size fits standard 55 gallon plastic or 55 gallon open head drum,equipped with 41 1/2 inch high column for mixer.
- Features: Mobile (Wheeled / Sliding)
- Type: Support Stand
-
Supplier: DRUM-MATES Inc.
Description: DRUM-MATES® Drum Mixer Air Drives For Mixing Thin, Medium and Thick Liquids in Drums & Tanks Bung mount air drives, ¾ & 1.5 Hp For 2” NPT bung mixing of light to heavy thickness liquids in tighthead 30 and 55 gallon drums and totes or tanks up to
-
Supplier: OMEGA Engineering, Inc.
Description: FMXD11 mixers efficiently mix from the top of a 55-gallon drum to the bottom, without requiring removal of the drum lid. The optional IPS drum bung adaptor allows fixed mounting of the mixer to the drum. Mixers draw approximately 14
- Media Viscosity: 750 cps
- Capacity: 7.352430044970135 cubic feet
- Motor Speed: 300 to 3,450 rpm
- Motor Power: 0.25 to 0.75 HP
-
Supplier: EXACT Dispensing Systems
Description: mixer. Inexpensive disposable mixing. No solvents. Material is pressure fed from tanks or pump fed from 5 gallon pails, 55 gallon drums, or other bulk containers. OPTIONS Encoder – For critical applications requiring precise shot size. Accuracy to .0008″ of
- Shot Size: 239.39999999999998 cc
- Container Size: 946.352946 to 208,197.648402262 cc
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
Find Suppliers by Category Top
Featured Products Top
-
Axial reversible flow rotor stator mixer can be raised and lowered into 55 gallon drums. Mixer can be moved to different mixing stations easily. Draws in powders and quickly emulsifies. (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
solution from the “pool” using the Vortec model 2109 drum pump. The waste solution goes into a 55 gallon drum that the 2109 is mounted on, and is processed further. “The washing solution is non-hazardous” notes Kosanke. “But we have to collect it since it contains metals and (read more)
Browse Drum Pumps Datasheets for Vortec -
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec -
motors or impellers to clog or wear out. Chip Vac Systems include a drum lid with a locking ring that fits an open top drum, flexible vacuum hose, filter bag, and tools. Deluxe Systems are available in 5, 30, 55 and 110 gallon sizes and add a drum dolly and tool holder for larger sizes. Premium (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
, diethanolamine, nitrites, or phenols. It is packaged in 310-gallon totes, 55-gallon drums, and 5-gallon pails. Product Features Typical Characteristics Appearance: Clear, light yellow liquid Density: 8.89 lbs/gal Film Type (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for QualiChem, Inc. -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
releasing one latch, removing the filter element and securing the latch. Simply reinstall the filter into the lid assembly for dry materials. The EasySwitch is designed to handle the toughest of industrial cleanup jobs with ease as it rests upon any 55 gallon drum. With EXAIR’s patented design (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
coolant with a refractometer. Since the numbers on the dial may not directly correspond to your desired output, it’s important to test the concentration using a refractometer. The Venturi-style mixers are suitable for companies using a few drums (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc.
More Information Top
-
Energy efficiency and renewable energy options for risk management and insurance loss reduction: An inventory of technologies, research capabilities, and resea...
Double Planetary Mixer (for 55 gallon drums ) 2.
-
Tank 241-Z-361 Sludge Retrieval and Treatment Alternatives
Sludge is retrieved by pumping asa thick sluny to approximatelyfifteen hundred (1,500) 55 - gallon drums containing mixers for cement/sludge homogenization.
-
New Products
MIXERS FIT 55 - GALLON DRUMS .
-
Solidification of Simulated Liquid Effluents Originating From Sodium-Bearing Waste at the Idaho Nuclear Technology and Engineering Center, FY-03 Report
These formulations were successfully used in the 55 - gallon drum pilot plant mixer tests [22].
-
Solidification of Acidic, High Nitrate Nuclear Wastes by Grouting or Absorption on Silica Gel
These formulations were successfully used in the 55 - gallon drum pilot plant mixer tests [18].
-
Engineering development of advanced physical fine coal cleaning for premium fuel applications. Quarterly technical progress report 11, April--June, 1995
This is achieved by pulping agglomerates to approximately 25% solids and mixing them with a 4-Hp mixer in a 55 - gallon drum .
-
Industrial-Scale Processes For Stabilizing Radioactively Contaminated Mercury Wastes
Once the mixer is cooled, the mercuric sulfide is discharged from the mixer through a 6” knife gate valve located on the bottom center of the mixer into a 55 - gallon drum .
-
Utilization of coal-water fuels in fire-tube boilers. Final report, October 1990--August 1994
The slurry is stored in a 55 gallon drum equipped with a three blade mixer and pumped from the drum by a Moyno progressive cavity pump.
-
Engineering-Scale Demonstration of DuraLith and Ceramicrete Waste Forms
The dry materials were pre-blended in the ribbon mixer and were stored in 55 - gallon drums .
-
Zymotis , a large scale solid state fermenter design and evaluation
The designs of tumble fermenters based on the use of rotating drums of 55 gallon capacity (35), cement mixer of 70 L (36,37), as well as 114 L (38) capacities and pneumatic drums of 70 kg and higher capacities (39) are …
Indicates content that may require registration and/or purchase.