-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are
- Maximum Discharge Flow: 0.011438649765 GPM
- Maximum Discharge Pressure: 180 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are
- Maximum Discharge Flow: 0.0008717677649999999 GPM
- Maximum Discharge Pressure: 360 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are
- Maximum Discharge Flow: 0.0008717677649999999 GPM
- Maximum Discharge Pressure: 360 psi
- Horsepower: 0.5 HP
- Pump Type: Progressing Cavity Pumps
-
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are
- Maximum Discharge Flow: 0.02049975108 GPM
- Maximum Discharge Pressure: 360 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: PROCON Products
Description: Adapter to enable a bolt-on style pump to be mounted to a 56C Frame motor via a powder coated adapter and flexible 5/8" x 7/16" Lovejoy Coupling.
-
Supplier: Lovejoy, Inc.
Description: alignment for quiet, trouble-free operation Lovejoy Hydraulics offers a full selection of both vertical and horizontal mounting configuration pump / motor mounts in both SAE and Metric pump flanges, for NEMA and IEC electric motors. The Cast Aluminum Pump / Motor
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: ElectroCraft
Description: Size: 56mm or NEMA 23, 1.8° Holding Torque: to 170 Ncm (241 oz-in) Speed: to 42 RPS (2,500 RPM) Compact. Programmable. The PT56 combines the ElectroCraft TorquePowerTM Plus high-performance stepper motor with the advanced functionality of the Integrated PRO Series Drive. The motor can
- Number of Axes / Motors: 1
- Supply Voltage (DC): 12 to 48 volts
- Operating Temperature: 0 to 40 C
- Operating Mode: Encoder Following / Slave
-
Supplier: Eaton Corporation
Description: MOUNTING PLATE TYPE METAL MATERIAL 2.56 INCH 5.05 INCH FREEDOM LINE CONTACTOR USED ON HOLE CONFIGURATION IEC G TO K CONTROL DEVICE SIZE C321 MODEL
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid Soap
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid Soap
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Artus Corporation
Description: Precision made from the finest grade stainless steel, Artus Corp. manufactures the highest quality stainless steel motor mount slotted shims. For applications involving extreme pressures and heat exceeding 200 degrees Fahrenheit, select long-wearing, heavy duty stainless steel slotted
- Thickness: 0.0005 to 0.03 inches
- Features: Color Coded Thickness
- Type: Shim / Shim Kit
- Shape: Slotted
-
Supplier: ARC Systems, Inc.
Description: ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6,
- Generated Voltage: 0.444 Volts / 1000 rpm
- Maximum Speed: 7,800 rpm
- Type of Output: AC
- Mounting Method: Base Mount
-
Supplier: Radicon
Description: lb.in) Gear Ratios: From 8:1 to 250:1 in a double unit and 60,000:1 in combined units Motor Sizes: IEC Frames from 63 to 225; NEMA Frames from 56 to 326 Features Accepts standard IEC motors Dimensionally Interchangeable with the market leaders Energy efficient right angled drive
- Continuous Torque: 88,495.5752212389 In-lbs
- Gearbox Ratio: 8 to 16,000 : 1
- NEMA Frame Size: 56 to 326 #
- Motor Type: AC Motor
-
Supplier: Sensor Developments, Inc.
Description: This unique style torque sensor is designed to measure the reaction forces exerted on the motor housing that feature a C-face mount. SDI’s model 01291 is directly mounted to the motor’s flange face as the main interface between it and the torque load. It can be used with
- Maximum Torque: 500 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3-Phase Brushless DC Motor Driver, 52V, 5.6A, SO, Surface Mount Product overview: L6235D013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful
- Supply Voltage (DC): 52 volts
- Operating Temperature: -25 C
-
Supplier: Accuris
Description: MOTOR-GENERATOR, SKID MOUNTED, TYPE MD-2
-
Supplier: DigiKey
Description: Motor Driver Power MOSFET Serial 32-QFN (5x5)
- Supply Voltage (AC): 6.5 to 22.7 volts
- Supply Voltage (DC): 6.5 to 22.7 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Accuris
Description: MOTOR-GENERATOR, SKID MOUNTED TYPE MD-4
-
Supplier: Accuris
Description: MOTOR-GENERATOR, SKID MOUNTED, TYPE MD-3
-
Supplier: Accuris
Description: CONVEYORS, BELT, PORTABLE, WHEEL-MOUNTED, ELECTRIC-MOTOR-DRIVEN, 50-FOOT
-
Supplier: Allen-Bradley / Rockwell Automation
Description: CM107 - Open EE/PE/NP AC Motors, 1 HP, 3600 RPM, Foot Mounted, Frame Size is 56
- Shaft Speed: 3,600 rpm
-
AC Motors - AC Synchronous Motor -- Hansen 600 Series (Shallow Pear Shaped Gearbox) Synchron C MountSupplier: ElectroCraft
Description: Synchron 600 Series, C mount, AC timing motors are the industry leader in applications requiring spring return capability. The Hansen Synchro motor distinguishes itself with low noise levels and a robust, precision gear train that can be stalled long term in output speeds of 1
- Continuous Torque: 0.05 to 2.5 In-lbs
- Shaft Size: 0.47 inch
- Shaft Speed: 0.0166666666666667 to 10 rpm
- Diameter / Width: 1.97 inch
-
Supplier: Newark, An Avnet Company
Description: MOTOR RUN CAPACITOR, 0.56UF, 400VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Lead Spacing:26.5mmRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR RUN CAPACITOR, 0.56UF, 320VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):320V; Lead Spacing:26.5mmRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR RUN CAPACITOR, 0.56UF, 400V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Height:22mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR RUN CAPACITOR, 4UF, 660VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
-
Supplier: Hunt Valve Actuator Division
Description: No Description Provided
- Stroke or X-Axis Travel: 19.68505 to 59.05515 inch
- Rated Speed: 1.77165354330709 in/sec
- Rated Force: 16,860 lbs
- Motor Continuous Power: 11,000 HP
-
Supplier: Delta Electronics (Americas)
Description: The VFD-C2000 series is a high-level field oriented control AC motor drive with a high-performance variable-frequency technology, FOC control. It features versatile driving controls, modular design, wide variety of applications, easy maintenance, low malfunction rate, self diagnosis and
- Number of Axes / Motors: 4
- Maximum Output Voltage: 0 to 690 volts
- Rated Power: 746.145940820405 to 626,762.5902891402 watts
- Continuous Output Current: 2.1 to 675 amps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1101812-ATV320U40N4C Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: Altivar Type: Module Package: Box Standard Package: 1 Motor Type: AC Motor Control / Drive Type: Variable Frequency Drive (VFD) Number of
- Operating Temperature: -10 to 60 C
-
Supplier: General Pump
Description: For NEMA-C Electric Motors 56C Frame (TT/TP Series 51 Pumps) Features Heavy-duty cast aluminum flange and self-adjusting resilient coupling Quiet, low maintenance drive system Easy to assemble, with all required mounting hardware included Compact design
- Material: Aluminum
- Units: English
- Design: One Piece Set Screw
-
Supplier: Radwell International
Description: STEPPER MOTOR, 50-54MM MOTOR LENGTH, KH SERIES, 56MM MOUNTING SIZE, 2PHASE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transmotec
Description: DB Series is a family of brushless DC motor control s designed to provide commutated power and variable speed control for standard 3 phase brushless DC motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120° brushless DC motors.
- Number of Axes / Motors: 1
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 10 to 54 volts
- Operating Temperature: -10 to 45 C
-
Description: motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve
- Required Torque: 0 to 0.22 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 18.1 SCFM
- Rated Free Speed (output): 20,000 rpm
-
Supplier: Win Source Electronics
Description: Industrial, Power Management, Signal Processing, Consumer Electronics, Lighting, Motor Drive & Control
- VF: 0.9 volts
- IR: 0.00005 mA
- Tj: -65 to 150 C
- VZ: 56 volts
Find Suppliers by Category Top
Featured Products Top
-
belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
. Damping Ratio C/Cc = 0.1: Transmissibility approx. 5:1 at resonance, ensuring effective damping. Applications: Highway and Off-Highway Vehicles: Isolate engines, cabs, and radiators. Motor Generators and Compressors: (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
. Features: Easy installation Static load capable Cost effective and durable Metal design suitable for hostile environments Perfect for sensitive equipment Suitable with temperatures ranging from -100º to 260ºC Individual (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
-free Typical Applications: Airborne avionics and equipment Shipboard/Marine equipment and electronics Mobile equipment and electronics Computer equipment and disc drives Blowers and Fans Motors and Pumps Medical Equipment Motor Generators and Compressors HVAC Equipment (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
mounting positions or mounting at any required angle. The coupling parts can be arranged as required on the shafts to be connected. ELPEX-S couplings are especially suitable for reversing operation or operation with changing directions of load. The rubber disk elements are fitted virtually (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
ECOFIT®-brand flange-mounted backward curved impellers from Rosenberg USA provide optimal airflow and substantially lower installed cost for OEM customers. These impellers are ideal for clean rooms (fan/filter units), fume (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
CF2800V High Precision, C-Face Reaction Torquemeters With Analog and Digital Outputs The Best Performance of Any Large Bore Reaction Torquemeter, Torque Sensor or Torque Transducer Himmelstein's C-Face Reaction Torquemeter offers the best performance of any large (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Altech's PC and MC Series Contactors offer a range of current ratings, coil voltages, and accessories for motor control applications. Manual Motor Starters provide additional overload and phase failure protection. PC (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
Highly efficient motors with no iron loss reduce current consumption and extend battery life. Small The small size and light weight make it suitable as a motor mounted in a portable size. Examples for use: High-pressure nailing machine Surveying equipment Electric drill (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
with electric motor 'B5' or 'B14' flange configurations. Accompanying the metric frame units above is a complete range of mountings to suit Nema and imperial frame motors with 'C' face or 'D' flange fitments. With fully machined (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Motors - Grainger Industrial Supply
• DC Permanent Magnet Motor, Permanent Magnet DC, 1/4 HP, Motor Enclosure Design Totally Enclosed Fan-Cooled, 1750 Nameplate RPM, Voltage 90VDC, Full Load Amps 2.5, Frame 56C , Motor Mounting Type Face/Base, Motor Thermal Protection None, F Insulation Class, Bearings Ball …
-
Motors - Grainger Industrial Supply
• DC Permanent Magnet Motor, Permanent Magnet DC, 1/4 HP, Motor Enclosure Design Totally Enclosed Fan-Cooled, 1750 Nameplate RPM, Voltage 90VDC, Full Load Amps 2.5, Frame 56C , Motor Mounting Type Face/Base, Motor Thermal Protection None, F Insulation Class, Bearings Ball …
-
Motors - Grainger Industrial Supply
• DC Permanent Magnet Motor, Permanent Magnet DC, 1/4 HP, Motor Enclosure Design Totally Enclosed Fan-Cooled, 1750 Nameplate RPM, Voltage 90VDC, Full Load Amps 2.5, Frame 56C , Motor Mounting Type Face/Base, Motor Thermal Protection None, F Insulation Class, Bearings Ball …
-
$400-$500 Motors - Grainger Industrial Supply
• DC Permanent Magnet Motor, Permanent Magnet DC, 1/4 HP, Motor Enclosure Design Totally Enclosed Fan-Cooled, 1750 Nameplate RPM, Voltage 90VDC, Full Load Amps 2.5, Frame 56C , Motor Mounting Type Face/Base, Motor Thermal Protection None, F Insulation Class, Bearings Ball …
-
Popular Products In Lighting & Ventilation - Big Bruin
… 1750rpm, 90VCD G6908377 Washdown DC Motor, Permanent Magnet DC, 1/2 HP, Motor Enclosure Design Totally Enclosed Nonventilated, 1750 Nameplate RPM, Voltage 90VDC, Full Load Amps 4.9, Full Load Torque 18.0 lb.in., Frame 56C , Motor Mounting Type Face/Base, Motor Thermal …
-
$400-$500 Motors - Grainger Industrial Supply
• DC Permanent Magnet Motor, Permanent Magnet DC, 1/4 HP, Motor Enclosure Design Totally Enclosed Fan-Cooled, 1750 Nameplate RPM, Voltage 90VDC, Full Load Amps 2.5, Frame 56C , Motor Mounting Type Face/Base, Motor Thermal Protection None, F Insulation Class, Bearings Ball …
-
DAYTON products - Grainger Industrial Supply
• DC Permanent Magnet Motor, Permanent Magnet DC, 1/4 HP, Motor Enclosure Design Totally Enclosed Fan-Cooled, 1750 Nameplate RPM, Voltage 90VDC, Full Load Amps 2.5, Frame 56C , Motor Mounting Type Face/Base, Motor Thermal Protection None, F Insulation Class, Bearings Ball …
-
Grainger.com
• DC Permanent Magnet Motor, Permanent Magnet DC, 1/4 HP, Motor Enclosure Design Totally Enclosed Fan-Cooled, 1750 Nameplate RPM, Voltage 90VDC, Full Load Amps 2.5, Frame 56C , Motor Mounting Type Face/Base, Motor Thermal Protection None, F Insulation Class, Bearings Ball …
-
Totally enclosed fan cooled TEFC AC motor with NEMA type 56 C face frame 1 3 hp 3450 rpm 115 230 VAC from Cole-Parmer
3/4 Hp and smaller Explosion Proof AC Motors , 56C mount .
-
DAYTON products - Grainger Industrial Supply
• DC Permanent Magnet Motor, Permanent Magnet DC, 1/4 HP, Motor Enclosure Design Totally Enclosed Fan-Cooled, 1750 Nameplate RPM, Voltage 90VDC, Full Load Amps 2.5, Frame 56C , Motor Mounting Type Face/Base, Motor Thermal Protection None, F Insulation Class, Bearings Ball …
Indicates content that may require registration and/or purchase.