-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER, 5 PSI, MODULAR; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Modular; Supply Current:-; Product Range:26PC Series; External Depth:16mm RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0 mV ~ 60 mV (12V) 4-SIP Module
- Working Pressure Range: 5 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 185 F
- Signal Output: Analog Voltage
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER 5K PSIS
-
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST47LP is constructed to meet low pressure sensing needs in a variety of applications. With pressure ranges of 0-5 to 0-15 PSIG, the AST47LP is offered with various fittings, electrical connections and output signals.
- Working Pressure Range: 0 to 2,500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.5% and 1.0% accuracy Vac.-20,000 psi pressure range FM approved Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Wide range
- Working Pressure Range: 5,000 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER, CURRENT, 2.5PSI; Operating Pressure Max:2.5psi; Sensor Output:Current; Pressure Measurement Type:Differential; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER, VOLT, 50PSI, 5VDC; Operating Pressure Max:50psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.5% accuracy Vac.-2000 psi pressure range FM approved and UL listed Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Wide range of electrical connections available
- Working Pressure Range: 5,000 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Transcat, Inc.
Description: Product Highlights FM approved Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Accuracy 1.0% ±0.040%/°F Pressure Connection 1/4 NPT-M Output Signal 4-20mA Electrical 36? Cable, Shielded, PVC Sheathing
- Working Pressure Range: 3,000 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Transcat, Inc.
Description: Product Highlights 0 psig to 3,000 psig ±0.5% Full Scale 0 to 10 VDC 3-wire 7/16" - 20 UNF - 2A Male Mini-Hirschmann (w/ Mating Connector) SS Threaded Orifice Advanced diffused semi-conductor and sputtered thin film sensor Welded stainless steel pressure chamber High alternating load
- Working Pressure Range: 3,000 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: TE Connectivity
Description: mV/V Pressure (PSI) : 75 Pressure Accuracy : Down to ± .25% FSO Pressure Range : 0 - 5 bar Proof Pressure Range : 2X FS Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Miniature Pressure
- Working Pressure Range: 75 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 248 F
- Measurement Type: Gauge
-
Supplier: Allied Electronics, Inc.
Description: Gage, Sealed Gage, Vacuum Gage Pressures 0 PSI to 3 PSI, 0 PSI to 5000 PSI Typical Applications: Industrial Automation and Flow Control Pressure Instrumentation Hydraulic Systems Process Control
-
Supplier: Plast-O-Matic Valves, Inc.
Description: FEATURES: • Pressure ranges from 30” vacuum to 200 PSI • 4-20 mA output signal • Micro DIN connector • ±0.5% accuracy (±1% for pressures ≤ 45 psi) • IP65 and IP67 enclosure ratings • Stainless steel construction with ceramic sensor • CE approved • 1 year instrument
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.5 to 1 ±% FS
- Signal Output: Analog Current
- Measurement Type: Differential
-
Supplier: HydraCheck Inc.
Description: The pressure transducer connects to any standard PD Series or M16x2 diagnostic quick disconnect with the right adapter and relays system pressure and temperature to the Digital Hydraulic Tester. Specifications: Pressure Range: 0 up to 8700 PSI (0 up to 60 bar)
- Working Pressure Range: 8,700 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential
-
Supplier: HydraCheck Inc.
Description: Male G1/2 BSPP Main Body: Stainless-steel Sealing: Viton® (FKM) Measure differential pressure. Pressure transducers do not include connecting cables or test point adaptor. NOTE: To measure differential pressure, two transducers of the same pressure range
- Working Pressure Range: 0 to 8,700 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Gauge
-
Supplier: Allied Electronics, Inc.
Description: Gage, Sealed Gage, Vacuum Gage Pressures 0 PSI to 3 PSI, 0 PSI to 5000 PSI Typical Applications: Industrial Automation and Flow Control Pressure Instrumentation Hydraulic Systems Process Control
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Honeywell Sensing and Productivity Solutions Category: Sensors, Transducers Pressure Sensors, Transducers Series: TruStability® HSC Package: Bulk Product Status: Active Applications: Board Mount Pressure Type:
- Working Pressure Range: 5 psi
- Signal Output: Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: Win Source Electronics
Description: Voltage Output: 0.5 V ~ 4.5 V Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 36.26PSI (250kPa) Port Style: No Port Maximum Pressure: 116.03PSI (800kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 4-SIP Module Supplier Device Package:
- Operating Temperature: -40 to 85 C
- Pressure Range: 36.26 psi
- Compensated: Compensated
- Pressure Type: Gauge
-
Force and Load Sensors - PRESSURE TRANSDUCER, 0- 150PSI 1/4NPT, .5-4.5V, VENTED -- 63CP0320150GFNA0CSupplier: Heilind Electronics, Inc.
Description: PRESSURE TRANSDUCER, 0- 150PSI 1/4NPT, .5-4.5V, VENTED
- Device: Sensor Element / Chip
-
Supplier: Viatran
Description: Viatran's 244 sensor is a low range pressure transducer designed for the test market. The 244 features highly accurate pressure measurement in ranges from 5 inches water column to 100 PSI. The unique variable capacitance technology allows for extreme
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: 0 to 250 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage
-
Supplier: Gefran
Description: compensation 80% FSO calibration signal Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-30000 psi Extensimetric measurement principle with Wheatstone jumper Precision: < ± 0.25% FSO (H); < ±0.5% FSO (M) Hydraulic transmission system to guarantee temperature stability.
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Features: Alarm Indicator, Temperature Compensation
- Measurement Type: Gauge
-
Supplier: Barksdale Control Products
Description: constructed of 304 Stainless Steel. These units feature a stable, diffused silicon sensor that achieves .25% accuracy, have pressure ranges from 0-10,000 psi and are available in 5V, 10V or 4-20 mA outputs. High pressure snubbers are standard on units at 2,000 psi and
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: ODG (Origin Data Global)
Description: SENSOR 15 PSI ABS 5V
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 3491-02 5,000 psi Transducer 5,000 psi transducer. Required for ABS and power steering pressure readings. Wt., 4 oz.
-
Supplier: OMEGA Engineering, Inc.
Description: • Up to 6 Field Selectable Ranges in a Single Unit • User selectable 0-5 or 0-10 Volt Output • Rugged Panel Mount Chassis • Up to 10 psi Differential Overpressure without Zero Shift
- Working Pressure Range: 0 to 1.08381 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 0 to 175 F
- Signal Output: Analog Voltage
-
Supplier: PMC Engineering LLC
Description: The VB series has been designed specifically for those applications where very high pressures up to 45,000 psi are to be measured, and temperatures might be as high as 500°F. Typical applications range from oil field instrumentation, including MWD down hole, to turbine engine
- Working Pressure Range: 0 to 45,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -100 to 500 F
- Signal Output: Analog Voltage
-
Supplier: Acme Chip Technology Co., Limited
Description: POSI PRESSURE 145PSI 1-5V OUT 5M
- Working Pressure Range: 145.04 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: Honeywell Sensing & IoT
Description: applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
- Working Pressure Range: 0 to 5 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
- Working Pressure Range: 0 to 5 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: HVACQuick.com
Description: Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 14.7-30 PSIG (-101.4-206.8 kPa) Burst Pressure: 500 PSI Gauge pressure transducers for a variety of applications. •1/4” NPT • Capacitance sensing element • Ranges –14.7 through 10,000 PSIG (-101.4
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Honeywell Sensing & IoT
Description: applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
- Working Pressure Range: 0 to 5 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: HydraCheck Inc.
Description: Transducers Direct made history by being the first pressure transducer manufacturer in the world to offer a Bluetooth certified and FCC certified wireless pressure transducer with battery life suitable for permanent installations. Built on the TD1000 series
- Working Pressure Range: 10,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 185 F
- Media: Gas, Liquid
-
Supplier: Barksdale Control Products
Description: Barksdale's 430 Series Non-Incendive Transducers prevent an explosion from occurring when operated in a Division II environment. Barksdale's 430 Series, non-incendive transducers prevent personal injury and machinery damage by preventing the explosion in the first place. Energy
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: Stellar Technology
Description: are standard features. Azero adjustment pot is designed into each GT27XX transducer. For voltage output units, isolated voltage output comes standard. Pressure ranges extend to 40,000 psi in both gage and absolute references. Each of these pressure transducers is
- Working Pressure Range: 0 to 5 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Compound, Gauge, Vacuum
- Signal Output: Analog Voltage, RS232 / RS485
-
Supplier: Honeywell Sensing & IoT
Description: applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
- Working Pressure Range: 0 to 5 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
Find Suppliers by Category Top
Featured Products Top
-
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Piezo-Metrics MPT40 Dual Pressure & Temp Flush Mount Transducer Piezo-Metrics Model MPT40 is a flush mountable, miniature, low cost, general use dual pressure & temperature transducer. These transducers are made of corrosive (read more)
Browse Pressure Sensors Datasheets for Piezo-Metrics -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Extreme Environment Displacement Transducer Data sheet (245kb) These transducers are for displacement / position measurement. They make (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Miniature LVDT Displacement Transducers RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
/instrumentation About RDP Group: RDP has been manufacturing Transducers and Electronics for over 50 years. Their specialty lies in the field of measurement of physical parameters: •Displacement Measurement Sensors •Load Cells •Pressure Transducers •Signal Conditioning Amplifiers / Panel Meters for all types of sensors (read more)
Browse Datasheets for RDP Electrosense -
parameters but our range concentrates on displacement or position, load and pressure. What is a displacement transducer? A displacement transducer is a device which converts a length, movement or position into an electrical or digital signal. There are many different types but (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Versatile Signal Display for Precision Monitoring The Model E725 delivers real-time local display of transducer values—displacement, pressure, load, and torque—making it ideal for both stand-alone use and integration (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
hydraulic pressure transmitters, pressure switches and gauges, improving the accuracy, reliability and life of these devices. The Micro Damp operates at system pressures up to 5,000 psi, and is so small it can be incorporated directly into the sensing port of a (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
applications with system pressures up to 5000 psi. Nominal weight is just 32 grams. Available in forward and reverse regulated flow configurations, the High Pressure 500 Flosert is constructed entirely of stainless steel for durability and long life. Regulated flow rates are available from 1.5 to 5.0 GPM. Each Flosert is 100% tested and inspected to ensure reliable, consistent performance. (read more)
Browse Control Valves Datasheets for Lee Co. (The)
More Information Top
-
Measurement and Modeling of Energetic Material Mass Transfer to Soil Pore Water - Project CP-1227 Annual Technical Report
Figure 17 shows a close up of a tensiometer showing the porous cup, water filled standoff, and 0- 5 psi pressure transducer .
-
Measurement and modeling of energetic-material mass
transfer to soil-pore water - Project CP-1227 final
technical report.
Figure 17 shows a tensiometer showing the porous cup, water-filled standoff, and 0 to 5 psi pressure transducer .
-
A vadose zone Transport Processes Investigation within the glacial till at the Fernald Environmental Management Project.
As discussed above, the resulting drop in pressure often caused the 0 - 5 PSI pressure transducers to go off scale.
-
Dissolved organic carbon concentration and flux in a grassland stream: spatial and temporal patterns and processes from long-term data
Discharge was measured continuously at the four studied tributaries of Kings Creek (N01b, N02b, N04d, N20b) at concrete V-flumes with a 5 psi pressure transducer logging every 5 min to a Campell datalog- ger (CR10X).
-
Riparian hydroecology: A coupled model of the observed interactions between groundwater flow and meadow vegetation patterning
Each well was equipped with an Instrumentation Northwest (Kirkland, Washington) P2TX 5PSI pressure transducer that recorded the pressure head every 15–30 min during water years 2004 and 2005 (Figure 4).
-
The influence of fire and permafrost on sub‐arctic stream chemistry during storms
Stream stage was recorded every hour with a 5 psi pressure transducer and a Campbell data- logger (CR10X).
-
Measurements of Smoke Characteristics in HVAC Ducts
Pressure taps are located before and after the orifice plate and are connected to the pressure trans- ducer (Omega PX126 0 to 5 psi pressure transducer ).
-
Aeroacoustics Conferences > Trailing-Edge Noise Modeling and Validation for Separated Flow Conditions (AIAA 2013-2008)
The pressure data was simultaneously sampled with a 5 psi pressure transducer .
-
International Containment Technology Conference: proceedings
Runoff is measured using a 5 psi pressure transducer , which measures the collection tank Ievel, and with a flowmeter, which measures the volume pumped out of the collection tank (Figure 2).
-
Radiolytic and thermal generation of gases from Hanford grout samples
It utilizes a dif- ferential pressure transducer (World Precision Instruments PNEU05, solid state, 0- 5 psi pressure transducer ).
Indicates content that may require registration and/or purchase.