-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3PHASE, 5HP, 480V; Motor Starter Type:Soft Starter; Power Rating:4kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:9A; Supply Voltage Min:200VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
Supplier: PdMA Corporation
Description: utilized on all applications and motors regardless of size, type, or condition. This tester combines the accuracy of motor circuit analysis with the convenience of motor power analysis. The MCEMAX™ is a complete motor/asset management tool for present motor
- Input Voltage: 250 to 5,000 volts
- Operating Humidity: 20 to 80 % (non-condensing)
- Operating Temperature: 5 to 35 C
- Features: Battery Powered, Computer Interface, Data Storage, Graphic Results, Integrated Data Logger, Printer / Plotter Interface
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PHASE, 5HP, 600V; Power Rating:4kW; No. of Phases:Three Phase; Current Rating:6.1A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PHASE, 5HP, 240V; Power Rating:4kW; No. of Phases:Three Phase; Current Rating:16.7A; Supply Voltage Min:200V; Supply Voltage Max:240V; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PHASE, 7.5HP, 600V; Power Rating:5.5kW; No. of Phases:Three Phase; Current Rating:9A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes
-
Description: to 22kW, both V230/400 and V400/690 electric motors are available; from 22kW upwards, the range includes V400/690 electric motors only. TV series electric motors have a class F insulation rating. On request, electric motors with class H winding
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 5,000 PSI at 5.5 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 4000 PSI @ 3.5 GPM 10 HP 230V-1 ph DD "These electric motor powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation only. Note: All
- Water Jet Pressure: 4,000 psi
- Water Flow: 210 GPH
- Power: 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 3500 PSI @ 3.0 GPM 7.5 HP 230V-1 ph DD "These electric motor powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation only. Note: All
- Water Jet Pressure: 3,500 psi
- Water Flow: 180 GPH
- Power: 7.5 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 5,000 PSI at 4.5 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation
- Water Jet Pressure: 5,000 psi
- Water Flow: 270 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Cole-Parmer
Description: resuspends and dissolves settled particles. Choose either an electric or air-drive motor mixer. Electric motor mixers have 1/4-hp motors that maintain a 3450-rpm mixing speed and operate on 115 VAC, 60 Hz. Mixers feature an on/off switch on the motor
- Motor Speed: 3,450 rpm
- Motor Power: 0.25 HP
-
Supplier: DigiKey
Description: CANTILEVER AXIS
- Stroke or X-Axis Travel: 7.874 inch
- Rated Speed: 196.8 in/sec
- Rated Force: 562.02 lbs
- Motor Type: Linear Motor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MTR DRV MULTPHAS 3-5.5V 30DIP Product overview: SI-7510 from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing
- Supply Voltage (DC): 5.5 volts
- Operating Temperature: -10 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MOTOR DRVR 13.5V-16.5V 24ZIP Product overview: SMA6821MH from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers
- Supply Voltage (DC): 16.5 volts
- Operating Temperature: -20 C
- Features: Other
-
Supplier: Gilson Company, Inc.
Description: operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg). MA-24 offers the
-
Supplier: Gilson Company, Inc.
Description: operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg). MA-24 offers the
-
Supplier: Gilson Company, Inc.
Description: operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg). MA-24 offers the
-
Supplier: SAE International
Description: To meet the requirements for lower fuel consumption and emissions as well as higher performances, a "Variable Valve Timing - intelligent by Electric motor (VVT-iE)" system has been newly developed. The system has been firstly adopted to the intake valve train of the Toyota's new 4.6
-
Supplier: Accuris
Description: Draft Guide for PC37.30.6- IEEE Guide for Electric Motor Operators Applied to High-Voltage Air Switches Rated Above 1000 V
-
Supplier: Lewmar Limited
Description: No reservoir to install, no leaks and no maintenance High performance 5 blade propellers give equal thrust in both directions High integrity seal Spline driven propeller, no drive pin required Black box electronics prevents misuse and protects motor Hardened and ground spiral bevel gear for
-
Supplier: Air Compressors Direct
Description: •Directional air shroud for reduced pump temperatures 5-HP Industrial/Commercial Grade UL Listed Electric Motor •Thermal overload motor protection •Includes magnetic starter 80-Gallon Air Receiver •Powder coated and ASME certified Large Canister Inlet Filter •With replaceable
- Flow Capacity: 28.7 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: Cole-Parmer
Description: depth. Use the sizing guide (available in the Technical Library) to select the appropriate mixer for your application. Variable-speed, electric mixers feature surge-protected TENV motors with 150% momentary overload capacity, push-button reset, and single-turn potentiometer mounted on
- Motor Speed: 90 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Air Compressors Direct
Description: powder-coated tank •One year factory warranty Convenient Features •Thermally protected 3.5 horsepower electric motor •Easy to view sight glass; ASME/CRN certified tank & safety valves Dual-Voltage Single-Phase Motor •Will run on 208V or 230V
- Flow Capacity: 14.55 to 12.35 SCFM
- Horse Power: 3.5 HP
- Power Source: AC Single Phase
-
Supplier: Finish Thompson, Inc.
Description: interchangeable with motor selections Stainless steel construction When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit. ATEX certified models are available in the PFS Series tubes.
- Horsepower: 0.8 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Description: Deals with the safety of hand-held motor-operated or magnetically driven electric tools, specific requirements for circular saws. The rated voltage being not more than 250 V for single-phase a.c. or d.c., and 440 V for three-phase a.c.tools. This standard does not apply to saws used
-
Supplier: Air Compressors Direct
Description: Tank Size 60 Gallons Power 16.5 CFM @ 90 PSI 5 Horsepower Electric Motor •Run a wide variety of tools; reaches 7 HP peak at startup Rugged 3 Cylinder Cast Iron Compressor •Extremely quiet and durable Individual And Removable Cylinders •Provides smoother & cooler operation, longer life
- Flow Capacity: 16.5 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: Finish Thompson, Inc.
Description: Polypropylene, PVDF or 316SS tubes Splashproof, TEFC, Explosion proof or Air motors Unique double suction impeller Variable flow orifice (PFP & PFV only) Pump tubes interchangeable with motor selections Easy disassembly for cleaning Dry run capability When pumping flammables or
- Horsepower: 0.8 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Description: Coffing EC-V Models offer the same high performance for heavy duty industrial service as the EC Model with a Variable Speed option. Designed for safety, the EC-V incorporates mechanical load brake, motor brake, and overload clutch as standard. Additional features and benefits of the Variable
-
Supplier: CSA Group
Description: IEC 60745-2-5:2010 deals with the safety of hand-held motor-operated or magnetically driven electric tools, specific requirements for all types of circular saws. The rated voltage being not more than 250 V for single-phase a.c. or d.c., and 440 V for three-phase a.c. tools. This
-
Supplier: Toshiba America, Inc.
Description: The Motors & Drives division offers a full range of low and medium voltage motors and adjustable speed drives. These products, hallmarked for quality, performance, and durability, can be customized to meet the most demanding applications. TIC entered the electric motors
- Other Output Power: 0.5 to 5,000 HP
- Shaft Speed: 900 to 3,600 rpm
- Output Power: 1 HP, 1/2 HP, 2 HP, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
-
Supplier: WorldWide Electric Corporation
Description: with 1.0 service factor (1-150 HP) Please consult WorldWide Electric for 200 HP and above Download 3-D Drawings Download 2-D Drawings Download Lubrication Schedule
- Other Output Power: 5 HP
- Continuous Current: 6.5 amps
- Gearbox Efficiency: 89.5 %
- Shaft Speed: 1,800 rpm
-
Supplier: WorldWide Electric Corporation
Description: 2, Groups A, B, C, D CC # 038A Suitable for 50 hz operation with 1.0 service factor (1-150 HP) Please consult WorldWide Electric for 200 HP and above
- Other Output Power: 5 HP
- Continuous Current: 6.5 amps
- Gearbox Efficiency: 89.5 %
- Shaft Speed: 1,800 rpm
-
Supplier: Radwell International
Description: ELECTRIC MOTOR, 1/10 HP, 115 VOLTS, 3.80 AMPS, 1050 RPM, 60 HZ, 4 SPEEDS. FREE 2 YEAR RADWELL WARRANTY
-
Description: maintaining motors in Class I, Division 2 and Class I, Zone 2 locations. This guide does not cover AC wound rotor motors and DC electric motors. Motors installed in locations other than Class I, Division 2 and Class I, Zone 2 as covered in NFPA 70-2011 are not
-
Supplier: Constar Motion Co., Ltd
Description: Encoder Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are
- Other DC Voltage: 6 VDC
- Other Output Power: 0.0014742424233931 HP
- Continuous Current: 11 amps
- Continuous Torque: 0.0132743362831858 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
-magnet synchronous motors, and synchronous-reluctance motors. It accepts a three-phase 380–480 VAC power supply and supports both normal-duty and heavy-duty applications. In normal-duty operation, the ATV630U55N4 is rated for motors up to 5.5 kW or 7.5 hp. In (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
from 12V to 800V systems. Key Applications Cabin heating: Direct air heating via PTC air heaters installed in the HVAC duct. Typical power: 1.5–3 kW for passenger EVs; 3–6 kW for electric buses. Battery (read more)
Browse Electric Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
CAFE & CAFE NITRO Electric Actuators Superior CAFE Actuators provides automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights (read more)
Browse Electric Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
. SPECIFICATIONS: Output Torque 5000 lb·in model 5K up to 27300 lb·in model 27K Cycle Time Model 5K, 7K, 12K & 14K = 68 sec/90 ° rotation, Model 27K = 136 sec/90 ° Duty Cycle Continuous Motor 115Vac-50/60Hz-1Ph. OPTIONAL (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Overview The BD80ZY110 DC micro motor is engineered to deliver high performance in a wide range of applications, from household appliances to cordless power tools. Designed with precision and durability in mind, it is an ideal solution for industries requiring (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
. Specification 1- Name?Indicator Light Portable Ev Charger 2- Power plug:NEMA 14-50P 3- Installation Method:Floor-mounted /Wall-Mounted 4- Weight:About 3.4kg 5- Voltage:AC 240V Core Advantages (read more)
Browse Electric Vehicle Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
Hub Motor Design for Electric Bicycles eBikes initially emerged in the 1890's as a symbol of affluence, but have transitioned over the past century into an ecofriendly and accessible mode of transport, enhancing riders' capabilities to conquer longer distances and (read more)
Browse DC Motors Datasheets for Portescap -
The B 110 C is designed for adapting DUTs (devices under test) to test bench systems, as a power supply line for large electric motors or generators, and wherever high currents need to be transmitted safely and reliably. This makes the cable a versatile solution for e-mobility development and (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Rated Voltage: 3.7 V Operating Voltage: 2.5 – 4.5 V (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
with electric motor 'B5' or 'B14' flange configurations. Accompanying the metric frame units above is a complete range of mountings to suit Nema and imperial frame motors with 'C' face or 'D' flange fitments. With fully machined (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
More Information Top
-
The attempts of F. Harress over the speed of the light in moving bodies
But the drive was the motor vie1 glinstig too weak very now much. After many-sided attempts, a 5 showed PS.-Gileichetrommotor (110V.)llltsren of model of Siemens-Schuckert on the geeignetaten. Through adjustable Wideretinde in the main and secondary current , 88, the number of revolutions of the machine …
-
temporary power during renovation - Self Help Forums
The generator has two 110v outlets (nema5-20r) and circuit breakers. The motor (Franklin Electric , 2445059004) nameplate reads 1/2 hp , 230v submersible pump (rated 5 .0A, 6.0A max SF Amps).
-
CR4 - Thread: Can a 110v ceilng fan/heater be modified to run on 220v?
Re: Can a 110v ceilng fan/heater be modified to run on 220v? Years ago IBM mainframes had built in motor -generator sets. Basically an electric motor (on local supply) ran a generator (for internal power). If you get a 5HP electric motor and a 'matching' generator, you could probably generate all the 60Hz 110VAC you need for lots of things.
-
Shopping In Other - Big Bruin
New Eastwood Versa-Cut Plasma Cutter Cuts through materials up to 3/8 thick 110v or 220v AC … Electric hydraulic design for trouble-free maintenance. Powered by a 220V, 5 HP Baldor electric motor Max. bending radius 5in.
-
Dc Motor 1.5 Hp - Dc Motor 1.5 Hp Manufacturers, Suppliers
[ Related Keywords : 12V to 110v inverter, 12v to 220V inverter, 110V power inverter, pure sine wave inverter ] Motor 1 HP 1.5HP 2HP 3HP 4HP 5 HP 6HP Output Waveform Pure Sine wave/Same as input(Bypass mode) Nominal Efficiency >88%(Peak) Line Mode Efficiency >95% Power Factor 0.9-1.0 Nominal Output Voltage rms 100-110-120Vac /... JInsanhe Electric Co.,Ltd .
-
Shopping In Household Fans - Big Bruin
… 3 Noise Level: 68/69/72 dB Maximum RPM: 1400/1500/1700 Maximum Runtime: 5 hours on High Temperature Drop: 30° - 45°F Power: 110V -120V / 60Hz / … … Quiet, high-efficiency fan motor Adjustable misting flow with … … moisture to dry environments 5 -hour maximum run time … … Speed RPM 575/425, Volts 115, Watts 694, Fan Diameter in. 42, Power Cord ft. 10, HP 3/4. • Schneider Electric SSSB-SK1 Basic Sales Kit: Gateway w/Zigbee High power, 3 - SE7000 Room Controllers w/Zigbee …
-
Bench Grinders Manufacturers, Bench Grinders Product Catalogs Directory
Product Features Condenser induction electric motor Using grinding stone of PVP( rough stone/ refined stone) Attached with work rest for a safety Used in plastic & simple grinding Had a hole to be fixed at a working table ( Refer to Base Standard … Voltage: 110V ~380V 2. Power: 1/2 HP 4. Speed: 3650~2840rpm 5 Wheel size: 150*16*127mm 6.N.W/G.W: 10Kg/11Kgg 7.
-
A power station in a Pharaoh grave
Reconstruction of the switching scheme of the installation of 1902 Legende:AI: PetroleummotorCrossley,17 PS ; El, E2: Lampenim KV 18 (Maschinenraum);E3-E6: lamps in … … input safe un gin the ~ JbrigenbeleuchtetenGr & bern; GI: AEGGleichstromgenerator,110V,61 A, (6,71kW),1 … … fall not within the actual working area of the Arch & ologen, an electrical engineer was sought … Abb. 5 . Right, the clutch that the generator was directly coupled to diesel engine actuating dern to is recognized .
-
2006 Index
Aberg, R.O., APCA-06 2006 60 pp. selection, care and feeding of rolling element electric motor bearings for AC motors through 500 HP (370 kW) on IEEE 841-size motors. Yufang Jin, + , APEC-06 2005 5 pp. robust controller, polynomial chaos theory. HF transformer isolation 110V /220V input voltage UPS syst.
-
Shopping In Other - Big Bruin
… Pressure Washer - 13hp, Honda Gx Engine, General Pump 4000 PSI Pressure Washer - 13 HP , Honda GX Engine … Engine has a 3 year limited warranty, Pump 5 year limited warranty 26.00 L. 28.00 … Separate internal components allows maintenance on both the motor and the heating element. • Power Team Hydraulic Electric Pumps Power Team Hydraulic/Electric 110V /50Hz, 13 Amp Torque Wrench Pump PE30TWP-E110 .
Indicates content that may require registration and/or purchase.