-
Supplier: First Sensor AG
Description: The V2 Valve miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination and mechanical attachment. Their pressure ports allow for direct tubing
- Valve Size: 0.125 inch
- Flow (Cv): 0.017 to 0.035
- Pressure Rating: 6 to 100 psi
- Number of Ports/Ways: 2 to 3
-
Supplier: Radwell International
Description: VALVE SOLENOID, VFS2000 SOLENOID VALVE 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 5
- Features: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: SOLENOID VALVE BRASS 2/2NC 2" SPIL.OR.5
- Number of Ports/Ways: 2
- Power: 220 volts
- Features: Solenoid Valves
-
-
Supplier: Honeywell International, Inc.
Description: 120 VOLT AC AT 60 HERTZ 0.115 AMP INPUT SUPPLY RATING CSA, UL APPLICABLE STANDARD RESIDENTIAL, CONTROL OF OIL FLOW, DOMESTIC OIL BURNER APPLICATION 32 TO 115 DEG F TEMPERATURE RATING ALUMINUM BODY MATERIAL 150 PSI PRESSURE RATING DIRECT MOUNT MOUNTING DETAILS OIL MEDIA HANDLED 1/8 INCH THREADED X
- Pressure Rating: 150 psi
- Media Temperature: 32 to 115 F
- Features: Aluminum, Solenoid Valves
- Media: Gasoline / Diesel Fuel
-
Supplier: Lee Co. (The)
Description: The PTC Solenoid Valve is a pressure-to-close design that ensures the control port remains isolated from the pressure source to help safeguard against any unexpected system conditions. This design offers the added performance benefit of reduced leakage. In exchange, there is a
- Pressure Rating: 5,000 psi
- Features: Other, Solenoid Valves
-
Supplier: DeZURIK, Inc.
Description: 3V and 4V solenoid valves feature rugged, epoxy-encapsulated coils that are resistant to water, dust and corrosion. This epoxy-molded solenoid provides extra levels of safety and protection at no extra cost. In addition, solenoids are designed for long-term operation at
- Features: Solenoid Valves
-
Supplier: Powell Electronics, Inc.
Description: Solenoid valve enclosure with timer, 90
- Features: Solenoid Valves
-
Supplier: Bonomi North America, Inc.
Description: Solenoid Valve Manifold 24V DC Din Connection
- Power: 24 volts
- Features: Solenoid Valves
-
Supplier: CEME
Description: Main Application: Coffee Espresso
- Flow (Cv): 0.07
- Media: Air, Water
- Features: Other, Solenoid Valves
-
Supplier: TE Connectivity
Description: Explosion Proof Valve Type : NAMUR
- Power: 24 volts
- Features: Solenoid Valves
-
Supplier: PressureParts.Com
Description: Karcher Original Part - 6.685-210.0 Solenoid Valve Replaces 6685845,
- Features: Solenoid Valves
-
Supplier: Allied Electronics, Inc.
Description: Pneumatic, Miniature Solenoid Valve, Manual Overdrive, 24V
-
Supplier: Festo Corporation
Description: Sturdy and reliable Poppet valve All-metal version Principle with armature guide tube
- Pressure Rating: 21.755655 to 116.03016 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Features: Aluminum, Control Valves, Electric, Solenoid Valves
-
Supplier: U.S. Plastic Corporation
Description: DEMA normally closed diaphragm operated mini-solenoid valve. Ideally suited for water or air service at operating pressures from 3 to 125 psi. Celcon registered plastic body construction, EPDM diaphragm and stainless steel mesh strainer. Includes junction box and mounting bracket.
- Valve Size: 0.375 inch
- Valve Type: Single Solenoid
- Features: Solenoid Valves
-
Supplier: ASCO
Description: • Compact valves for general service applications • Low-cost, 4-way valve when low flow is sufficient • Mountable in any position
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 5
- Media Temperature: 180 F
-
Supplier: ASCO
Description: Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 150 F
- Flow (Cv): 4 to 5.5
-
Supplier: Gems Sensors & Controls
Description: MOPD: 100 psi (7 bar) CV Range: 0.018 to 0.037 As low as 0.5 Watts The M Series implements efficient power conservation in a solenoid valve that is specifically designed for sub-miniature two- and three-way performance requirements. In battery-powered applications, the M Series can be
- Pressure Rating: 10 to 100 psi
- Number of Ports/Ways: 2 to 3
- Flow (Cv): 0.018 to 0.07
- Features: Aluminum, Brass / Bronze, Electric, Solenoid Valves
-
Supplier: Enting Water Conditioning, Inc.
Description: 2.0" Solenoid Valve (brass),110v
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.49
- Pressure Rating: 60 to 85 psi
- Number of Ports/Ways: 2
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
- Flow (Cv): 1
-
Supplier: BI-TORQ® Valve Automation
Description: BI-270.) Both units are universal 3 and 4-way solenoids that can easily be converted in the field. BI-TORQ factory-trained personnel assemble and test all solenoid units on our pneumatic actuators before shipping. SPOOL VALVE/PILOT OPERATED SOLENOID VALVE 5/2 OR
- Valve Size: 0.25 inch
- Pressure Rating: 35 to 150 psi
- Power: 12 to 115 volts
- Flow (Cv): 1.8
-
Supplier: Rotork plc
Description: NAMUR Series / NAMUR Series (USA) – 3/2 or 5/2 Universal Solenoid Valves
- Features: Solenoid Valves
-
Supplier: Valcor Engineering Corporation
Description: Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seat. The Gate-Type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Princess Auto Limited
Description: 12V DC Pneumatic Solenoid Valve
- Valve Size: 0.5 inch
- Pressure Rating: 215 psi
- Primary Material: Brass / Bronze
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Pressure Rating: 750 psi
- Media Temperature: -65 to 350 F
- Media: Gas (general)
- Valve Type: Shut Off Valves, Single Solenoid
-
Supplier: JORC Industrial LLC
Description: Body Material Brass PSI 230 Pipe Size 1/4 Inch Orifice Size 4.5 mm Seal Material Viton Voltage Supply 115 V AC
- Valve Size: 0.25 inch
- Pressure Rating: 230 psi
- Number of Ports/Ways: 2
- Power: 115 volts
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC 3-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC 4-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: Enting Water Conditioning, Inc.
Description: 1" Solenoid Valve (brass),240v
-
Supplier: JORC Industrial LLC
Description: Specifications Pipe Size 1/2 Orifice Size 7/16 Inch PSI 300 Body Material Brass Seal Material Viton Voltage Supply 115 V AC
- Valve Size: 0.5 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Power: 115 volts
-
Supplier: Enting Water Conditioning, Inc.
Description: 1" Solenoid Valve (brass),110v
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC 3-Way Explosion Proof Solenoid Valve
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: Allied Electronics, Inc.
Description: SOLENOID VALVE, 5 PORT, BASE MOUNT, SINGLE, 24VDC, RUBBER SEAL
-
Supplier: Allied Electronics, Inc.
Description: SOLENOID VALVE, 5 PORT, BASE MOUNTED, PLUG IN TYPE, 24VDC
Find Suppliers by Category Top
Featured Products Top
-
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The High Density Interface (HDI) solenoid valve just got better by offering more flow capacity without sacrificing size and weight. Imagine the features of a large valve coupled with the superior performance of a miniature valve in one compact design. The new Lo-Lohm HDI uses a spike and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Clippard's compact valves offer many features for design flexibility especially in applications with limited space. Available in 2-way or 3-way configurations, as Normally-Open or Normally-Closed, flow rates from 0.5 to 3.0 scfm are available dependent on the orifice size. Other features include (read more)
Browse Solenoid Valves Datasheets for Clippard -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
valve Ultra-high flow: 220 l/min at 2 barg Low power (2.5W) and compact, ideal for portable systems Fast, precise response enabled by frictionless, long?life design (read more)
Browse Solenoid Valves Datasheets for IMI Life Science -
VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
Proportional Solenoid Valve Digital Amplifier (read more)
Browse Signal Conditioners Datasheets for Exsenco, LLC
More Information Top
-
Microprocessor-based integration of microfluidic control for the implementation of automated sensor monitoring and multithreaded optimization algorithms
Flow components include 24 1W/ 5v digitally controlled nor- mally open solenoid valves (Festo, Yehud, Israel) that were assembled in two independently controlled pressure mani- folds.
-
Design of automated oscillometric electronic sphygmomanometer based on MSP430F449
When the DC voltage is lower than O. 5v , it shows that the cuff pressure is lower than 50mm Hg, the solenoid valve is opened and cuff exhausts fast, the measurement is over.
-
Manufacturing and Engineering Developments
Road test again and observe the voltage between the pin and the Ground during braking, this value should be between 11.7V-13. 5V guilty Pin Ground voltage should be 10 … number, it indicates the state of the solenoid valve relay contacts.
-
Microcomputer-controlled device for delivering hormone stimulation to cell suspensions in perifusion: release of luteinising hormone from sheep pituitary cells
The interface logic required + 5V , 0.5A regulated DC and the solenoids about + 18V, 2A DC. .... 2.3 Solenoid valves .
-
Pressure ejection system for quantitative focal application of neuroactive substances from micropipettes
An electronic gauge pressure transducer (PT: National Semiconductor Model LX 1720G) monitors the pressure output from the solenoid valve through L4 and converts the pressure into a corresponding voltage which is sent to amplifier A2. .... A2 removes the quiescent +2. 5V offset voltage (see below) and the resulting pressure output, P(t…
-
Hydrogen Consumption Measurement Research Platform for Fuel Cell Vehicles
2) solenoid valve control module, provides switch signal to control the solenoid open or close. .... 3) analog output module, provides a 0~ 5V signal to control the flow rate of thermal mass…
-
Sensor-To-Bits: Simplifying Data-Acquisition Design
Analog output modules typically control actuators, such as relays, solenoids and valves , to complete the automated-control system. .... They typically provide output voltages with 5, 10, ± 5V , and ±10V full-scale ranges and 4…
-
Resource Conservation and Recovery Act, Part B permit application [for the Waste Isolation Pilot Plant (WIPP)]. Volume 10, Revision 3
41J 5V -059-I0. .... SOLENOID . .... VALVE .
-
Phase II Fort Ord Landfill Demonstration Task 8 - Refinement of In-line Instrumental Analytical Tools to Evaluate their Operational Utility and Regulatory Acce...
…the trap is isolated from purge gas flow by the closure of a solenoid on the purge .... The trap is allowed to stabilize for about 10 seconds, then gas switching valve 3 switches carrier .... At this point the ASAP switches a digital line to the “on” (+ 5V ) state, providing a signal…
-
Development of the Magnetic Field Apparatus
…PCB This custom PCB is the interface between the PCM-3718 digital I/O port and the following electromechanical/electronic components and actuators: Cameras Video Signal Status indicators (LED's) Camera transport stepper motor MEDUSA stepper motor Fixation pump Solenoid valves 1, 2, & 3 .... The voltages supplied by the PCM are ± 5V , +10V, +12V, +24V, and +28V.
Indicates content that may require registration and/or purchase.