-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8pF, Silicon Capacitors. This listing supports
- Capacitance Range: 0.0000068 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8pF, RF Wireless Misc. This
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6.8pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250V, 6.8pF, Silicon Capacitors. This listing
- Capacitance Range: 0.0000068 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 6.8pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V,
- Capacitance Range: 0.0000068 microF
- AC Rated Voltage (WVAC): 50 volts
- Electrostatic Capacitors: Ceramic
- Features: Other
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 6.8µF 100V
- Capacitance Range: 6.800000000000001 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: ODG (Origin Data Global)
Description: 100V 6.8pF CG Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Technology: Film Capacitors, Multilayer
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: 6.8µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 160 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 6.8UF 10% 100VDC RADIAL
- Capacitance Range: 6.800000000000001 microF
- AC Rated Voltage (WVAC): 65 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 6.8 pF
- Capacitance Range: 0.0000068 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 C
- Technology: Multilayer
-
Description: CAP FILM 6.8UF 10% 100VDC RADIAL
- Capacitance Range: 6.800000000000001 microF
- AC Rated Voltage (WVAC): 65 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 6.8UF 10% 250VDC RADIAL
- Capacitance Range: 6.800000000000001 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603 6.8pF 250V C0G .25pF HI FREQ
- Capacitance Range: 0.0000068 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
- Technology: Multilayer
-
Supplier: Richardson RFPD
Description: Type DPM radial-leaded, metallized polypropylene capacitors boast non-inductive windings with welded lead terminations which handle high continuous currents. The low ESR and low ESL are a glove fit for high frequency and switching power supply applications.
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 6.8 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 6 RMS Current: — ESR: — Diameter: — Length: 35mm Thickness: 13mm Width: 23mm
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 85 C
-
Supplier: Utmel Electronic Limited
Description: WALSIN 0402N6R8D500CT SMD Multilayer Ceramic Capacitor, General Purpose, 0402 [1005 Metric], 6.8 pF, 50 V,0.5pF
- Capacitance Range: 0.0000068 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 C
- Applications: General Purpose
-
Supplier: Cornell Dubilier
Description: We offer a broad line AC and DC rated film capacitors for industrial, military and medical applications ranging from standard AC motor run types, to custom DC pulse applications. Only the industry’s highest grades of film dielectric are used to ensure the best possible performance. We are one
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: -5 (+/- %)
- DC Rated Voltage Range (WVDC): 600 volts
- AC Rated Voltage (WVAC): 330 volts
-
Supplier: Win Source Electronics
Description: Tolerance: ±10% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polyester, Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.728" L x 0.315" W (18.50mm x 8.00mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and
- Capacitance Range: 0.18 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Win Source Electronics
Description: Applications: General Capacitance: 0.33μF Tolerance: ±10% Dielectric Material: Polyester, Metallized Family Name: MMP Categories: Capacitors Dimension: 0.669" W, 0.394" T x 1.063" L (17.00mm, 10.00mm x 27.00mm) Introduction Date: March 18, 2005 ECCN: EAR99 Country of Origin: Mexico, United
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: DigiKey
Description: 8.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: Win Source Electronics
Description: DC: 630V Applications: DC Link, DC Filtering; High Frequency, Switching Capacitance: 0.68μF Tolerance: ±10% Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPM Categories: Capacitors Dimension: 1.260" L x 0.610" W (32.00mm x 15.50mm) Height -
- Capacitance Range: 0.6799999999999999 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Cornell Dubilier
Description: We offer a broad line AC and DC rated film capacitors for industrial, military and medical applications ranging from standard AC motor run types, to custom DC pulse applications. Only the industry’s highest grades of film dielectric are used to ensure the best possible performance. We are one
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 6.8UF, 6V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 6 pF 0.25% 25 Volts
- Capacitance Range: 0.000006 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
- Technology: Multilayer
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 6.8uF 400V ±20% Plugin,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 6.8PF 50V NPO 1206 6.8pF 50V ¦0.5pF C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.024"" (0.60mm) - - Digi-Reel«
- Capacitance Range: 0.0000068 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 6.8UF, 6.3V, CASE P, REEL; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:P; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Qualification:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: General Capacitance: 5.6μF Tolerance: ±10% Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polyester, Metallized Family Name: DME Categories: Capacitors Dimension: 1.220" L x 0.492" W (31.00mm x 12.50mm) Height - Seated (Maximum): 0.906" (23.00mm) Alternative Parts
- Capacitance Range: 5.6 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 160 volts
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 1000pF 8p/7caps 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Powell Electronics, Inc.
Description: Ultra High-Q Capacitor; SMD; 6.8pF; ±0.1
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 6.8UF, 35V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 100pF 10p/8caps 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Allied Electronics, Inc.
Description: These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage.
-
Supplier: Allied Electronics, Inc.
Description: capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%
-
Supplier: Allied Electronics, Inc.
Description: Capacitor; Tantalum; Cap 6.8 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case D
-
Supplier: VAST STOCK CO., LIMITED
Description: Silicon RF Capacitors / Thin Film 50V 6.8pF .05pFTol ThinFilm 0402
Find Suppliers by Category Top
Featured Products Top
-
frequency capacitors is suitable for many applications where economical, high performance is required. Operating Temperature -55°C to 150°C (EIA X8G) Temperature Coefficient (Typical) 0 (read more)
Browse Capacitors Datasheets for Knowles -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Capacitance Range: 10pF to 3300pF (J, K, M tolerance) Rated Voltage: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
-Retardant Epoxy Coating RoHS, SVHC, Halogen-Free Compliance Key Specifications Safety Class: X1, Y1 Rated Voltage: X1 AC 500V; Y1 AC 250V / 300V / 400V / 500V Capacitance Range: 100pF–2200pF Voltage Proof: 4000VAC (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
; consumer appliances; telecom mobile and fixed infrastructure; and medical instrumentation. VJ….W1HV High Voltage MLCC Commercial Series devices with the C0G (NP0) dielectric offer high voltages to 3000 VDC, capacitance values from 1.5 pF to 82 nF, and a temperature (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
2. StackiCap™ - large capacitance/small case size MLCCs 3. Open Mode and Tandem capacitors 4. 3 terminal EMI components 5. X2Y Integrated Passive Component 6. X8R high temperature MLCCs 7. Safety Certified MLCCs (read more)
Browse Capacitors Datasheets for Knowles -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
values now range from 6.8µF to 470µF, with a maximum working voltage of 35VDC. The solid polymer dielectric and specialized design of these capacitors result in excellent high-frequency performance in compact power supplies, DC to DC converters, and inverters. Additional applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier